Products/Services for SMC Air Conditioner

  • Air Hose and Air Duct Hose-Image
    Air Hose and Air Duct Hose - (480 companies)
    Air hose and air duct hose is used in pneumatic systems and controls, or as supply lines for pneumatic devices and tools. Air hose and air duct hose is used to transport compressed air, gases, or lightweight bulk solids in air. It is typically...
  • HVAC Chillers-Image
    HVAC Chillers - (207 companies)
    Heating, ventilation and air conditioning (HVAC) chillers are refrigeration systems that provide cooling for industrial and commercial applications. They use water, oils or other fluids as refrigerants. HVAC chillers include a compressor, condenser...
  • Air Conditioners-Image
    Air Conditioners - (656 companies)
    Air conditioners and building air conditioners are used in industrial, process computing, networking, and other spaces where thermal management is important. Space and spot cooling equipment are used wherever total heat must be controlled or where...
  • Enclosure Air Conditioners-Image
    Enclosure Air Conditioners - (156 companies)
    Enclosure air conditioners remove the heat generated by electronic devices from the inside of cabinets or enclosures. Powerful electronic assemblies and components function within increasingly high temperatures. The heat generated is a hazard...
  • Refrigeration Compressors and Air Conditioning Compressors-Image
    Refrigeration Compressors and Air Conditioning Compressors - (176 companies)
    Refrigeration compressors and air conditioning compressors provide air conditioning, heat pumping, and refrigeration for large-scale facilities and equipment. Refrigeration compressors are sometimes called refrigerant compressors. Refrigeration...
  •  
    Air Handlers - (344 companies)
    Air handlers are a system-like device used in ventilating systems. They typically consist of a blower, heat exchange medium for heat or air conditioning, and housing. Air handlers regulate and circulate air in HVAC systems. They typically consist...
  •  
    Air Purifiers - (286 companies)
    ...or air conditioning system. Air purifiers are differentiated by several parameters, including the technology used to filter the air, the size of particle the cleaner is capable of removing, the square-footage covered, maintenance and energy costs...
  •  
    Air Cylinders - (643 companies)
    Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting. Air cylinders are pneumatic linear actuators driven by pressure...
  •  
    Solenoid Valves - (1021 companies)
    When the solenoid receives an electrical signal (energized), it channels the air supply directly to the plunger. When the electrical signal is removed (de-energized) the valve returns to its normal condition. Find Solenoid Valves by Specification...
  •  
    Air Gages - (112 companies)
    Air gages use pneumatic pressure and flow to measure or sort dimensional attributes. Air gages use pneumatic pressure and flow to measure and sort dimensional attributes. They provide a high degree of speed and accuracy in high-volume production...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire