-
Supplier: Sensata Technologies
Description: media including hydrocarbon based fluids, air, and gases. The P500 package has a built-in Metri-Pack 150 series sealed electrical connector and is available with popular pressure connection thread options. The sensor is offered with seal materials suitable for diverse applications.
- Signal Output: Analog Voltage
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Angst+Pfister Sensors and Power
Description: The sensors are compensated for offset, sensitivit, temperature drift and nonlinearity. Key Features: many encapsulations many pressure ranges excellent quality SMD/SOT: SPD100ABsmd8, SPD015ABsoic6, SPD001GBsoic6, SPD0.3DBsoic6, SPDatmBsot
- Working Pressure Range: 0.3 to 100 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge
- Features: Other
-
Supplier: DigiKey
Description: SEALED GAUGE PRESSURE SENSOR
- Working Pressure Range: 500 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Voltage
-
-
Supplier: Angst+Pfister Sensors and Power
Description: Metallux ME500 flush mount piezoresistive pressure sensors for gauge, absolute or sealed gauge pressure measurement. High reliability differential mV/V compensated pressure sensors.
- Working Pressure Range: 0 to 725.1885 psi
- Operating Temperature: -40 to 275 F
- Measurement Type: Absolute, Gauge, Sealed
- Features: Other, Temperature Compensation
-
Supplier: PCB Piezotronics, Inc.
Description: Pressure Sensor, 500 psig, gage, 0.152 in face, 10-32 UNF-2A, 10 ft cable
- Measurement Type: Gauge
- Sensor Technology: Semiconductor Piezoresistive
- Device Category: Sensor
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR 500PSIS M10 5V
- Working Pressure Range: 500 psi
- Operating Temperature: -40 to 221 F
- Signal Output: Analog Voltage
- Measurement Type: Gauge, Sealed
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR 500PSIA RIBBON W/CONN
- Working Pressure Range: 500 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute
- Features: Other
-
Pressure Sensor Chips - Sensors, Transducers - Pressure Sensors, Transducers -- 1092136-SDP816-500PASupplier: Win Source Electronics
Description: Win Source Part Number: 1092136-SDP816-500PA Category: Sensors, Transducers>Pressure Sensors, Transducers Series: SDP800 Features: Temperature Compensated Package: Tray Applications: Board Mount Standard Package: 80 Output Type: Analog Voltage Output: 0.5 V ~ 4.5 V Accuracy: ±3%
- Operating Temperature: -20 to 85 C
- Pressure Range: 0.07 psi
- Compensated: Compensated
- Pressure Type: Differential
-
Supplier: TE Connectivity
Description: Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Pressure (BAR) : 34.47
- Working Pressure Range: 500 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: TE Connectivity
Description: Board Level Pressure Sensor Style : Gauge Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules, Analog Pressure Sensor Modules Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
- Working Pressure Range: 500 psi
- Operating Temperature: -40 to 221 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: DigiKey
Description: Pressure Sensor 500PSI (3447.38kPa) Absolute 0 mV ~ 100 mV (10V) Cylinder
- Working Pressure Range: 500 psi
- Accuracy: 0.35 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute
-
Supplier: Merit Sensor Systems
Description: The SMD Series is a surface-mountable device suitable for high-volume and low- to medium-pressure applications. Features Range: 5 to 500 psi (0.34 to 34.5 bar; 34.5 to 3,447 KPa) Type: Absolute, gage, differential and vacuum Media: Clean, dry air and non-corrosive gases Packaging: Bulk
- Impedance: 4 to 6 kohms
- Operating Temperature: -40 to 85 C
- Pressure Range: 5 to 500 psi
- Pressure Type: Absolute, Gauge
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, 500PSI, TUBE; Operating Pressure Max:500psi; Sensor Output:Ratiometric; Pressure Measurement Type:Sealed Gauge; Voltage Rating:5VDC; Port Style:Tube; Supply Current:3mA; Product Range:PX3 Series RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: Pressure Sensor Digital -500 to 500Pa
- Working Pressure Range: 0.07251841967859836 psi
- Vacuum Range: 3.7503187770944773 torr
- Accuracy: 3 ±% FS
- Measurement Type: Differential, Gauge
-
Supplier: Allied Electronics, Inc.
Description: SMD PRESSURE SENSOR, OPT PRESS MAX 100PSI, PORTED
-
Supplier: Win Source Electronics
Description: Manufacturer: Sensirion AG Win Source Part Number: 894013-SDP810-500PA Series: SDP800 Operating Temperature Range: -20°C ~ 85°C Features: Pressure Sensor -0.07PSI ~ 0.07PSI (-0.5kPa ~ 0.5kPa) Differential Male - 0.2" (5.2mm) Tube, Dual 16 b Module Package: Module Package: Tray
- Operating Temperature: -20 to 85 C
- Features: Pressure Sensor
-
Description: SENSOR 0.07PSID 0.08 16BIT 1SMD
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: -40 to 85 C
- Features: Other
-
Description: Integrated Circuits (ICs) - Sensors - Pressure Sensors
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, 500PSI, ABSOLUTE, VOLT; Operating Pressure Max:500psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:10VDC; Port Style:No Port; Supply Current:-; Product Range:19C Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, 500PSI, RELATIVE, VOLT; Operating Pressure Max:500psi; Sensor Output:Voltage; Pressure Measurement Type:Relative; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:5mA; Product Range:MLH Series
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, ANALOGUE, 500PSI, 30V; Operating Pressure Max:500psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:1/4" - 18 NPT; Supply Current:30mA; Product Range:M5800 Series RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: SENSOR PRESSURE DIFF MODULE
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±50Kpa SMD-6P,4.8x6.2mm Pressure Sensors ROHS
- Working Pressure Range: 7.25184196785985 psi
- Operating Temperature: 14 to 212 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Win Source Electronics
Description: Category: Sensors, Transducers>Pressure Sensors, Transducers - Industrial Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Applications: Telecom
- Packing Method: Bulk Pack
- Features: Other, Pressure Sensor
- Package / Mounting: Surface Mount (SMD)
-
Supplier: All Sensors Corp.
Description: The ELVA Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which reduces package stress
- Working Pressure Range: 0 to 7.251885 psi
- Operating Temperature: -13 to 185 F
- Media: Gas
- Measurement Type: Gauge
-
Supplier: All Sensors Corp.
Description: The ELVH Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which reduces package stress
- Working Pressure Range: -7.251885 to 7.251885 psi
- Operating Temperature: -13 to 185 F
- Measurement Type: Differential
- Media: Gas
-
Supplier: Richardson RFPD
Description: Miniature Barometer Module The MS5540C is a SMD-hybrid device including a precision piezoresistive pressure sensor and an ADC-Interface IC. The MS5540C HE is the high endurance version of MS5540C sensor. It is a miniature version of the MS5534C barometer/altimeter module and
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP200 pressure sensor IC for side crash detection and pedestrian protection The Infineon XENSIV KP200 is a PSI5 and AK-LV 29 compliant and fully mono-lithically integrated pressure sensor system for the detection of side crashes in passenger cars. In this
- Working Pressure Range: 53.6 to 15.95405232929167 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Measurement Specialties Category: Sensors, Transducers Pressure Sensors, Transducers Termination Style: SMD (SMT) Tab Package: Tray Applications: Board Mount Pressure Type: Absolute Operating Pressure: 0.15PSI ~ 15.95PSI (1kPa ~
- Working Pressure Range: 0.15 to 15.95 psi
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: PCB Piezotronics, Inc.
Description: General purpose ICP® pressure sensor, 500 psi, 10 mV/psi, 3/8-24 mtg thd, ground isolated
- Working Pressure Range: 5,000 psi
- Operating Temperature: -100 to 275 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: American Sensor Technologies, Inc. - AST
Description: American Sensor Technologies, presents the AST4100 as a compact, price-competitive stainless steel pressure sensor. Compatible with a wide range of liquids and gases over pressure ranges up to 10,000 PSI, the AST4100 covers a diversified variety of applications. AST4100
- Working Pressure Range: 0 to 50 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: PCB Piezotronics, Inc.
Description: FREE FIELD BLAST PRESSURE PENCIL PROBE Charge-mode blast pressure pencil probe, 500 psi, 0.4 pC/psi
- Working Pressure Range: 5,000 psi
- Operating Temperature: -400 to 400 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: pulse proportional to pressure changes, with an amplitude independent of ambient pressure. It's ISO 26262-compliant and offers excellent cost performance. Summary of Features Fully compliant to PSI5 and AK-LV29/38 Extended pressure range addendum ISO 26262-compliant development
- Working Pressure Range: 45.5 to 20.30515751000758 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: PCB Piezotronics, Inc.
Description: Intrinsic safe ICP® pressure sensor, 500 psi, 10 mV/psi, case isolated, 2-pin connector, temp to 250F
- Working Pressure Range: 8,000 psi
- Operating Temperature: -65 to 250 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Dynisco
Description: Features and Benefits Accuracy better than ±0.5% DyMax® coated stainless steel wetted parts Proven sensor design 0 - 500 to 0 -30,000 psi Internal 80% shunt calibration Description The MDA460 Series transducer is a ±0.5% sensor ideal for melt pressure applications requiring
- Working Pressure Range: 0 to 29,007.54 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 752 F
- Measurement Type: Absolute, Gauge
Find Suppliers by Category Top
Featured Products Top
-
using a small SMD package with footprint pads on short edges leaving enough room for easier routing for the end application. The SMD housing is reflow mountable with fast stabilization after the soldering process. Pressure ports with their flexibility in different options can accept standard (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
DIFFERENTIAL PRESSURE SENSOR USD50 The differential pressure sensors USD50 with piezoresistive sensor and welded metal membranes are used in process and environmental industries. They (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
The AP4/AG4 gauge pressure sensor series is composed of a silicon piezeoresistive pressure sensing chip and a signal conditioning integrated circuit. The low-level signal from the sensing chip is amplified, temperature-compensated, calibrated and finally converted to digital data proportional (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Made in the USA, SSI Technologies’ P51 MediaSensor Series of bulk, micro-machined pressure sensors are designed for both harsh and benign media with superior accuracy. These compact and robust sensors measure pressures from 3 PSI to 7,500 PSI, have an operating temperature of -40 (read more)
Browse Pressure Sensors Datasheets for Heilind Electronics, Inc. -
SensorCloud RTK is more reliable than ever. Point One’s precision location solutions are renowned for their accuracy across a wide range of fields, including vehicle automation. The collaboration, which begins on 1st June 2025, will also make SensorCloud RTK available at a significantly reduced cost: $650 per year for the software API, and $1,500 per year for the 3DM-RTK cell modem. (read more)
Browse Pressure Sensors Datasheets for Hottinger Brüel & Kjær A/S -
The Beswick PRDB-18MM is our smallest diaphragm regulator. It is specified when space is limited and weight needs to be kept to a minimum. Designed as a single stage regulator, the PRDB-18MM is ideal for applications with steady inlet pressures up to a maximum of 500 psig. (34.5 bar). The body is machined in brass with 303 and 316 stainless steel wetted components. The inlet and outlet ports are machined with M3x 0.5 internal threads. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
The PRDHF, non-relieving, single stage pressure regulator is ideal for applications requiring high flow while operating with a steady inlet pressure, up to 500 psig. The PRDHF allows for significantly higher flow when compared to the PRD and PRDB series pressure (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
consistent outlet pressure despite wide swings in the inlet (source) pressure or decaying inlet pressure. The PRD3 pressure regulator series is rated for inlet pressures up to 500 psi (34.5 bar) and can provide outlet pressures in the range of 0 to 30 psi (0 to 2.07 bar). The regulator can be ordered in brass, 303 SS, 316 SS or aluminum. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
maximum inlet supply pressure is 500 psig. Both the inlet and outlet ports are tapped 10-32 UNF. Its lightweight design allows convenient in-line mounting however a 10-32 threaded panel mount option is also offered. Applications include hydrogen fuel cells, medical equipment, instruments, laboratory (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
stable outlet pressure despite wide swings in the inlet pressure. The maximum inlet supply pressure is 500 psig. (34.5 bar). Both the inlet and outlet ports are tapped 10-32 UNF. Applications include hydrogen fuel cells, medical equipment, instruments, laboratory equipment, ink jet print (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc.
More Information Top
-
BMP085 High-Precision Barometric Pressure Sensor from Bosch Sensortec GmbH : Quote, RFQ, Price and Buy
The BMP085 is the direct successor of the successful SMD500 pressure sensor , that marked a new generation of high-precision digital pressure sensors for consumer applications.
-
An Environmental Monitoring System Based on ZigBee for Emergency Applications
In this system, all zigbee nodes are powered by a battery, Figure 2 shows node structure based on CC2431 with a relative humidity/temperature sensor SHT11 and a pressure sensor SMD500 .
-
Ultra Low Power Wireless Weather Station
The pressure sensor SMD500 [14] is ±0.8hPa accurate and temperature compensated.
-
Energy Efficient Contextual Sensing for Elderly Care
Bosch Sensortec SMD500 Altimeter/Barometer module is a high precision digital sensor [6]. This ultra-low power sensor allows good pressure to altitude calibration at an average current consumption of …
Indicates content that may require registration and/or purchase.