-
Supplier: Utmel Electronic Limited
Description: SMD Hall Sensor ROHS
- Features: Hall Effect Position Sensor
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SMD Hall Sensor ROHS
- Power Requirements: DC Powered
- Features: Hall Effect Position Sensor
-
Supplier: Utmel Electronic Limited
Description: SENSOR HALL EFFECT ANALOG 3SMD
- Operating Temperature: -40 to 302 F
- Features: Hall Effect Position Sensor
-
-
Supplier: Richardson RFPD
Description: KMT32B Magnetic Angle Sensor The KMT32B is a magnetic field sensor based on theanisotropic magneto resistance effect, i.e. it is sensing themagnetic field direction independently on the magnetic fieldstrength for applied field strengths H>25 kA/m. The sensorcontains two parallel
- Features: Hall Effect Position Sensor
-
Supplier: Newark, An Avnet Company
Description: IC, SWITCH HALL EFFECT, SMD; Hall Effect Type:Switch; Operate Point Typ:180G; Release Point Typ:125G; Supply Voltage Min:3.8V; Supply Voltage Max:24V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; Automotive RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: IC, SWITCH, HALL EFFECT, SMD; Hall Effect Type:Switch; Operate Point Typ:42G; Release Point Typ:32G; Supply Voltage Min:2.4V; Supply Voltage Max:5.5V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; Automotive RoHS Compliant: Yes
-
Magnetic Sensor Chips - Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) -- SS496B-SP
Description: SENSOR HALL EFFECT ANALOG SMD
- Input (Supply) Voltage: 4.5 to 10.5 volts
- Operating Temperature: -40 to 150 C
- Features: Magnetic Sensor, Other
- Packing Method: Tape Reel
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR HALL EFFECT ANALOG 3SMD
- Input (Supply) Voltage: 3 to 5.5 volts
- Operating Temperature: -40 C
- Features: Magnetic Sensor, Other
- Packing Method: Tape Reel
-
Supplier: ODG (Origin Data Global)
Description: SMD,2.9x1.6mm Hall Switches ROHS
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1315341-HAL3737UP-A Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Series: Automotive, AEC-Q100, Hal® 37 Termination Style: SMD (SMT) Tab Package: Tape & Box (TB) Technology: Hall Effect Output: PWM, SENT
- Features: Hall Effect Position Sensor
-
Supplier: Allegro MicroSystems Inc.
Description: The ACS780 offers accurate and efficient current sensing for automotive applications, featuring a coreless design, 200µΩ conductor for low power loss, and integrated protection against common-mode field interference. * Note: If you have issues logging into this feature you may need to enable 3rd
- Measuring Range: 0 to 400 amps
- Input Voltage: 5 volts
- Frequency Range: 120,000 Hz
- Operating Temperature: -40 to 257 F
-
Supplier: DigiKey
Description: Current Sensor 100A 1 Channel Hall Effect, Differential Bidirectional 7-PowerSMD Module
- Measuring Range: 100 amps
- Input Voltage: 4.5 to 5.5 volts
- Frequency Range: 120,000 Hz
- Response Time: 3.6 µs
-
Supplier: DigiKey
Description: Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
- Operating Temperature: -40 to 185 F
- Features: Hall Effect Position Sensor
-
Description: SENSOR ANGLE 360DEG SMD
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: Infineon Technologies AG
Description: 2 Hall probes Hall plate distance 1.45 mm Direction & speed information Direction signal switches before the speed signal SMD package PG-TSOP6-6-5 Potential Applications Index counting Rotational speed and direction detection Motor driven positioning systems such as window lift,
- Category: Development Board
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR ANGLE 360DEG SMD
- Operating Temperature: -40 to 302 F
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: Infineon Technologies AG
Description: main and sub Hall sensor elements. Following the signal part, one finds that each sensor element has its own analog - digital converter, digital signal processor (DSP) and memory area to ensure the maximum independency and superb noise performance. The two DSPs use their
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: XENSIV(TM) - TLE4998S8 Linear Hall sensor for linear and angular position sensing The linear Hall IC TLE4998S8 has been designed specifically to meet the requirements of highly accurate angle and position detection. The sensor provides a digital SENT signal based on the
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: XENSIV(TM) - TLE4998P8 Linear Hall sensor with digital temperature and stress compensation The linear Hall IC TLE4998P8(D) has been designed specifically to meet the requirements of highly accurate angle and position detection. The sensor provides a digital PWM signal,
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1235407-SS496A-SP Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Series: SS490 Features: Temperature Compensated Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type:
- Operating Temperature: -40 to 150 C
- Compensated: Compensated
- Features: Magnetic Sensor, Other
- Package / Mounting: Surface Mount (SMD)
-
Supplier: ODG (Origin Data Global)
Description: SENSOR HALL EFFECT ANALOG SMD
- Input (Supply) Voltage: 4.5 to 10.5 volts
- Operating Temperature: -40 to 150 C
- Features: Magnetic Sensor, Other
-
Supplier: DigiKey
Description: Digital Switch Latch Open Collector Hall Effect 3-SMD
- Operating Temperature: -40 to 302 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1235501-ACHS-7122-000E Category: Sensors, Transducers>Current Sensors Package: Tube Response Time: 4µs Standard Package: 100 Mounting: SMD (SMT) Frequency: 80kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 15mA
- Measuring Range: 20 amps
- Input Voltage: 4.5 to 5.5 volts
- Frequency Range: 80,000 Hz
- Response Time: 4 µs
-
Supplier: LEM USA, Inc.
Description: LEM products fall broadly into multiple areas of application and are used within general industry, automotive industry, for railway and trackside applications, energy measurement relating to railway on-board applications, energy & automation, battery monitoring, and in Wi-LEM - wireless
- Measuring Range: 0.25 to 24,000 amps
- Input Voltage: 3.3 to 240 volts
- Frequency Range: 0 to 600,000 Hz
- Accuracy: 0.002 to 3.25 %FS
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1235189-SS461A-SP Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: SS400 Features: Temperature Compensated Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type:
- Features: Other
- Mounting: PC Board
-
Supplier: DigiKey
Description: Hall Effect Sensor Single Axis SMD
Find Suppliers by Category Top
More Information Top
-
Hall Effect / Sensors
SMD Hall Effect Sensor ICs (Digital Output .
-
Melexis Launches New Programmable Linear Hall Sensors
… Hiligsmann who works as Product Line Manager at Melexis, market surveys and preliminary feedback have clearly revealed that there are numerous automotive and industrial applications waiting for a highly accurate and economical programmable linear hall sensor in SMD package without the costs …
-
A digital tachometer for high-temperature telemetry utilizing thermally uprated commercial electronic components
For the specified flow measurement application, Hall -effect sensors [plastic surface mount device ( SMD ) package] are preferred over classic inductive pickups, due to their small dimensions, low weight, and higher sensitivity at low rotating speeds.
-
Advanced Reversible Front Wiping System
Due to the concept, the Hall sensors can be mounted directly on the PCB by a standard SMD process.
-
Advanced Mechatronics Solutions
The presented works concern a prototype of an inexpensive contact sensor built on a basis of miniature permanent Nd-Fe-B magnets and Hall -effect devices fabricated in SMD technology.
-
Excelitas Technologies Introduces New High-Performance Surface-Mount Optoelectronic Devices For Cutting-Edge Sensing Applications At SENSOR TEST 2012
SENSOR + TEST 2012 – Nürnberg Exhibition Centre – Hall 12, Stand Number 12-503 – Excelitas Technologies, a global provider of … … newest high-performance surface-mount pyroelectric infrared detectors, thermopiles, avalanche photodiodes, and SMD Opto Assemblies at Sensor + Test 2012, which is …
-
Electric Fuses
… temperature coefficient (PTC) devices, see Section 1.3.3, which are solid state in nature and can ‘switch’ between conducting and resistive states, surface mount devices ( SMD ) that could be fuses … … devices such as a Hall -effect sensor in combination with a …
-
Electronics for engineers and natural scientists
… 313, 317 -, Dickschicht- 317 -, pressure 308, 312 -, electrochemical 317 -, fiber-optic 316 -, 314 313,315 317 moisture -,Foto- -,Gas- -Hall- 306 -, intelligent 319 -, carbon … … 308, 312 -, 304 path sensor -array 312 serial Ubertragung … … 347 Slotted ring 597 SMD (Surface Mounted Device), component …
-
High-Sensitivity Contactless Current Transducer from Micronas
The CUR 3115 with its enhanced sensitivity and its space-saving SMD package is especially predestined for … The enhanced sensitivity is accomplished by an advantageous positioning ("die down") of the sensor chip inside the package, which substantially reduces the space between the Hall element and the measured object (circuit-board conductor).
-
Giant magnetoresistive sensor in conductance control of switching regulators
A very high power density could be achieved with this kind of current sensor instead of using magnetic cores together with Hall effect sensors (to achieve DC AC sensing). The GMR also provides galvanic isolation in an S08 SMD package, a very important characteristic for safety …
Indicates content that may require registration and/or purchase.