-
Supplier: Rogers Machinery Company, Inc.
Description: Common service items easily accessible Basemount extends 20” from rack Energy Efficiency With the Powerex Variable Pump Drive system, each compressor pump is automatically staged on/off individually based on actual system demand, maximizing energy efficiency at all usage levels. Lead
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 6 to 249 SCFM
- Horse Power: 3 to 20 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: counter with alarm warning display System pressure display Full voltage starter with overload protection General compressor fault with remote contacts Internal vibration isolators Air-cooled aftercooler for each compressor TEFC Motor ACCESSORIES & OPTIONS Air receivers
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 33.2 to 568.8 SCFM
- Horse Power: 3 to 60 HP
-
Supplier: Kaeser Compressors, Inc.
Description: air compressor delivers on all accounts. Integrated refrigerated dryer option Options include: T models; Integrated refrigerated dryer for high compressed air quality. Electronic Thermal Management System The innovative Electronic Thermal Management system dynamically regulates
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 31 to 275 SCFM
- Horse Power: 25 to 60 HP
- Power Source: AC Three Phase
-
-
Supplier: Aerzen USA Corp.
Description: used for both stationary and mobile air compressors and for temperatures between -10 and +45 °C. And with 10 power levels, they are sure to become your first choice when it comes to configuring high-quality air compressors. Premium quality with many advantages. High level
- Discharge / Operating Pressure: -7.25 to 188.55 psi
- Flow Capacity: 41.202 to 1,871.748 SCFM
- Features: Air / Plant Air, Natural Gas / Methane
- Lubrication Style: Lubricated
-
Supplier: Aerzen USA Corp.
Description: For compressing air, nitrogen and other neutral gases. Maximizing energy efficiency. The single-stage, oil-free screw compressors in the Delta Screw Generation 5 plus series are universal tools. They bundle all the know-how of a world market leader in compressor technology to
- Discharge / Operating Pressure: -12.33 to 50.76 psi
- Flow Capacity: 70.632 to 1,559.79 SCFM
- Features: Air / Plant Air, Natural Gas / Methane, Other, Process Gas Feeding / Injection
- Lubrication Style: Oil-free
-
Supplier: Rogers Machinery Company, Inc.
Description: RUNNING AIR COMPRESSORS Simplex Simplex compressors are well suited for common applications where only one compressor is needed. MAGNETIC MOTOR STARTER MANUAL TANK DRAIN OIL SIGHT GLASS MOUNTED ON HEAVY GAUGE METAL BASE 120 GALLON AIR RECEIVER AVAILABLE ON 25-30 HP
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 19.1 to 204.4 SCFM
- Horse Power: 5 to 30 HP
-
Supplier: Kaeser Compressors, Inc.
Description: Kaeser's line of small rotary screw air compressors is suitable for machine shops, auto repair and collision work, and anyone needing an efficient and reliable compressed air system. AS Series Horsepower: 20 to 30 hp Capacities: 67.1 to 156.3 cfm Standard pressures: 80 to
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 64 to 143 SCFM
- Horse Power: 20 HP
- Power Source: AC Three Phase
-
Supplier: Kaeser Compressors, Inc.
Description: From general construction to specialized applications—without sacrificing quality or performance Our range of towable compressors can tackle a wide range of applications. No matter what your needs are, we've got a compressor to get your job done. Maximum pressures up to 205 psig
- Discharge / Operating Pressure: 72 to 217 psi
- Flow Capacity: 50 to 600 SCFM
- Horse Power: 14.8 to 17.4 HP
- Power Source: Diesel
-
Supplier: Rogers Machinery Company, Inc.
Description: efficiency. EXCLUSIVE SLOW-SPEED AIREND PROFILE RESULTS IN HIGHER AIR DELIVERY WHILE REDUCING POWER CONSUMPTION PROVEN CONTROL TECHNOLOGY FOR POWER SAVINGS AND PRESSURE STABILITY IN ALL DEMAND LOADS NEMA PREMIUM EFFICIENCY MOTORS LOW INTERNAL PRESSURE DROP INCREASES EFFICIENCY Customer
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 15 to 1,450 SCFM
- Horse Power: 15 to 300 HP
-
Supplier: Kaeser Compressors, Inc.
Description: Capacity: 60 cfm (operates up to 60 lb. paving breaker) Pressure: 100 psig Standard (specific pressure range dependent on model and package chosen) Features: Single stage, oil injected rotary screw airend with power-saving proprietary Sigma Profile 4-cycle, V-twin industrial duty Honda
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 60 to 295 SCFM
- Horse Power: 20.8 HP
- Mounting: Portable
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Variable Speed (CPVS) Rotary Screw Air Compressors (20 to 250 HP) Compressed air that pays for itself The Chicago Pneumatic Variable Speed (CPVS) compressor allows you to save operating costs when your application does not require the compressor's full capacity.
- Discharge / Operating Pressure: 60 to 157 psi
- Flow Capacity: 55 to 189 SCFM
- Horse Power: 40 HP
- Power Source: AC Single Phase
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors Splash Lubricated, R-Series Champion R-Series Compressors are loaded with features designed for day-in, day-out performance. Loaded with rugged features, these compressors deliver high performance and tremendous value. This
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 9.7 to 202 SCFM
- Horse Power: 1.5 to 35 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Quincy Compressor
Description: With a direct-drive airend design, industrial-grade enclosure and simple, intuitive controls, the Quincy QGD is designed to provide reliable compressed air under the most demanding conditions. Backed by Quincy Compressor's 10-Year Royal Blue Warranty, the Quincy QGD carries the same
- Discharge / Operating Pressure: 100 to 150 psi
- Flow Capacity: 90 to 226 SCFM
- Horse Power: 20 to 50 HP
- Features: Integral Dryer, Other
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Variable Speed Direct Drive Rotary Screw CPVSd 35 to 50 HP Compressed Air That Pays For Itself The Chicago Pneumatic Variable Speed direct drive (CPVSd) compressor allows you to save operating costs when your application does not require the compressor's full capacity.
- Discharge / Operating Pressure: 73 to 188 psi
- Flow Capacity: 37 to 212 SCFM
- Horse Power: 50 HP
- Power Source: AC Three Phase
-
Supplier: Quincy Compressor
Description: Using two stages of compression, the Quincy QRDT can deliver up to 150 psig pressure with an air-cooled intercooler as standard equipment. Read more: http://www.quincycompressor.com/products/reciprocatingpiston/qrdt#.UmlPWhzh_cs#ixzz2ieuol6mJ
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 16 to 114 SCFM
- Horse Power: 5 to 30 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Variable Speed (CPVS) Rotary Screw Air Compressors (20 to 250 HP) Compressed air that pays for itself The Chicago Pneumatic Variable Speed (CPVS) compressor allows you to save operating costs when your application does not require the compressor's full capacity.
- Discharge / Operating Pressure: 60 to 138 psi
- Flow Capacity: 35 to 130 SCFM
- Horse Power: 30 HP
- Power Source: AC Single Phase
-
Supplier: Atlas Copco Compressors
Description: Atlas Copco's oil-lubricated rotary screw compressors provides your system with a reliable, energy-efficient and smart solutions! They will reduce your total lifestyle costs, and includes many features and options of optimization of the compressor.
- Discharge / Operating Pressure: 58 to 188 psi
- Flow Capacity: 8.5 to 5,310 SCFM
- Horse Power: 3 to 700 HP
- Power Source: AC Three Phase
-
Supplier: Atlas Copco Compressors
Description: Atlas Copco has over 60 years of innovation and experience in oil-less air technology! No matter the conditions, our ZR and ZT produce certified oil-free air that protects all your critical processes and products. The difference? The ZR is water-cooled, the ZT is air-cooled.
- Discharge / Operating Pressure: 58 to 188 psi
- Flow Capacity: 8.5 to 5,310 SCFM
- Horse Power: 20 to 900 HP
- Power Source: AC Three Phase
-
Supplier: Champion
Description: Rotary Screw Compressors RotorChamp With 2 distinct styles, Champion RotorChamp Rotary Screw Compressors can meet any compressed air need. All RotorChamp Air Compressors are designed for efficiency, ease of maintenance, and long life. With over 3,500 installations,
- Flow Capacity: 57 to 225 SCFM
- Horse Power: 20 to 50 HP
- Lubrication Style: Lubricated
- Compressor Technology: Rotary Screw
-
Supplier: Atlas Copco Compressors
Description: Atlas Copco's oil-lubricated rotary screw compressors provides your system with a reliable, energy-efficient and smart solutions! They will reduce your total lifestyle costs, and includes many features and options of optimization of the compressor.
- Discharge / Operating Pressure: 100 to 580 psi
- Flow Capacity: 7 to 109 SCFM
- Horse Power: 1 to 15 HP
- Power Source: AC Single Phase, AC Three Phase, Gasoline
-
Supplier: Quincy Compressor
Description: Leading the industry with the most acfm per brake horsepower, the Quincy QT„¢ ensures more air while consuming less energy in the production process. A one-piece aluminum head optimizes strength and dissipates heat, while Quincy's unique valve design provides the highest volumetric efficiency
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 17 to 206 SCFM
- Horse Power: 5 to 15 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Champion
Description: Reciprocating Oil Less/Oil Free Air Compressors V & W Series The unique design of the V & W Series assures the long life and productivity. Our continuing program of product research and development assures that each Champion compressor includes the latest advancements in
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 15.8 to 138 SCFM
- Horse Power: 5 to 15 HP
- Lubrication Style: Oil-less
-
Supplier: Accessorie Air Compressor Systems
Description: Sigma Frequency Control - SFC Series 8 to 110S
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 10 to 675 SCFM
- Horse Power: 75 HP
-
Supplier: ALMiG USA Corporation
Description: with low residual oil content Oil and compressed air cooling through large-area cellular radiator for low compressed air outlet temperature; easy to clean Radial ventilator for optimum cooling and extremely low noise level Separate cooling air ventilator drive is reducing main
- Discharge / Operating Pressure: 72.51885 to 188.54901 psi
- Flow Capacity: 37.433582 to 201.29379 SCFM
- Horse Power: 53.6088153961128 HP
- Lubrication Style: Lubricated
-
Supplier: ALMiG USA Corporation
Description: General information Power rating: 20 - 75 hp Pressure up to 145 psi(g) Flowrate: 36 - 304 cfm High quality, 100% oil-free compressed air is required not only in the pharmaceuticals, food, electrical engineering and medicine sectors; it is also used wherever top quality products
- Discharge / Operating Pressure: 75 to 145 psi
- Flow Capacity: 72 to 304 SCFM
- Horse Power: 75 HP
- Lubrication Style: Oil-free
-
Supplier: ALMiG USA Corporation
Description: with low residual oil content Oil and compressed air cooling through large-area cellular radiator for low compressed air outlet temperature; easy to clean Radial ventilator for optimum cooling and extremely low noise level Separate cooling air ventilator drive is reducing main
- Discharge / Operating Pressure: 75 to 190 psi
- Flow Capacity: 38 to 213 SCFM
- Horse Power: 50 HP
- Lubrication Style: Lubricated
-
Description: Offering an exceptional value without sacrificing the reliability you’ve come to expect from Ingersoll Rand, the UP Series of oil-flooded rotary screw compressors provides a complete air solution in an easy to use, easy to access compact package, delivering efficient performance. And
- Discharge / Operating Pressure: 100 to 210 psi
- Flow Capacity: 10 to 212 SCFM
- Horse Power: 5 to 50 HP
- Features: Integral Cooler, Integral Dryer, Integral Filter
-
Supplier: ALMiG USA Corporation
Description: compressed air quality with low residual oil content Oil and compressed air cooling through large-area cellular radiator for low compressed air outlet temperature; easy to clean Radial ventilator for optimum cooling and extremely low noise level Separate cooling air
- Discharge / Operating Pressure: 75 to 190 psi
- Flow Capacity: 41 to 125 SCFM
- Horse Power: 30 HP
- Lubrication Style: Lubricated
-
Supplier: Hertz Kompressoren
Description: Hertz's tailored HGS Series Screw Compressors, the ideal choice for all kind of industry and applications. The new rotor profile with minimized "blow hole" reduces torque requirment, which means lower power consumption. 4 ways thermostatic valce on a multi-block, provide trouble free
- Discharge / Operating Pressure: 108.778275 to 188.54901 psi
- Flow Capacity: 84.75528 to 116.53851 SCFM
- Horse Power: 24.7940771207022 HP
- Compressor Technology: Rotary Screw
-
Supplier: Titus Company (The)
Description: For applications requiring pressures ranging from 220 to 7250 PSIG, high pressure reciprocating compressors and boosters are the ideal product choice. Available in both lubricated and oil-free designs, they offer the right high pressure air or gas generation solution.
- Discharge / Operating Pressure: 580 psi
- Flow Capacity: 5.8 to 154.3 SCFM
- Lubrication Style: Lubricated, Oil-free
- Compressor Technology: Reciprocating Piston
-
Supplier: Central Air Compressor Co.
Description: The Chicago Pneumatic CPS 90 and CPS 185 portable compressors provide you with compressed air between 88 cfm and 187 cfm at a working pressure of 102 psi (7 bar). Powered by a Kubota or Deutz engine, this range of portable compressors is typically used to drive
- Discharge / Operating Pressure: 102 psi
- Flow Capacity: 88 to 250 SCFM
- Power Source: Diesel
- Mounting: Skid / Base Plate Mounted, Trailer / Truck
-
Supplier: Universal Air & Gas Products Corp.
Description: Universal Air & Gas Products (UAPC) has answered the call of the municipal fire market by supplying and servicing MAKO designed and manufactured products. Our product range includes breathing air compressor systems, air storage systems, and SCBA refilling stations to meet
- Discharge / Operating Pressure: 3,000 to 6,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: Diesel, Gasoline, Hydraulic
-
Supplier: Universal Air & Gas Products Corp.
Description: Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of air compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: Celeroton AG
Description: market. The new compressor is based on a common platform, which supports a modular extension that provides different aerodynamic characteristics. As with the lower compressor series from Celeroton, the new turbo compressor is supplied with their own converter electronics.
- Discharge / Operating Pressure: 0 to 31.908294 psi
- Flow Capacity: 0 to 158.898305084746 SCFM
- Horse Power: 9.38154269431974 HP
- Power Source: AC Single Phase, DC
-
Supplier: Reavell
Description: Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising
- Discharge / Operating Pressure: 3,625.9425 to 5,076.3195 psi
- Flow Capacity: 76.4829 to 188.2656 SCFM
- Horse Power: 100.516528867712 HP
- Features: Air / Plant Air, Integral Cooler
Find Suppliers by Category Top
Featured Products Top
-
Low emissions, reliable in all conditions, and designed for heavy-duty performance. Kaeser’s M30 Utility Mobilair™ portable compressor offers heavy-duty performance in a lightweight package. This compact unit delivers up to 100 cfm at 100 psig and has been (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
-duty portable compressor in our popular MOBILAIR™ line. This versatile unit delivers up to 295 cfm at 100 psig, and is designed for civil and commercial construction, demolition, sand-blasting, fiber optic cable blowing and other utility applications. The MOBILAIR M81 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The M58 Utility is the latest addition to Kaeser's award-winning Mobilair™ line of portable rotary screw compressors. This versatile compressor is designed for cross mounting on service vehicles and delivers 210 cfm at 100 psig. It is ideal for public works, utility, and other field work (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Division can provide you with rental units and accessories, as well as individual solutions for research and development, operative leasing and contracting. SPECIALIZING IN TEMPORARY OIL-FREE BLOWER AND COMPRESSOR SOLUTIONS UNDER 50 PSIG 100% oil-free air solutions for a (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
PAXTON SOLUTION 76'' Air Knife with Compressed Air PX-1500 Blower with 76'' Air Knife 418 cfm @100 psi 950 cfm @ 1.8 psi (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
, compactness, durability, and the lowest life cycle costs. A new size is added to its successful series: the Aerzen Turbo AT250 G5Plus with air-foil bearings. This new size delivers a volume flow of 5,473 CFM and impresses with an extremely large turndown, consistently high overall efficiency, and the (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp.
More Information Top
-
Plasma or Air Carbon Arc Gouging
With lots of air (may have to gang some of my smaller air compressors to get 13 cfm ), plus smooth operation as explained by Roy, and frequent cooling periods for the TB, I can probably get through this job with good speed … I will also experiment with a gouging tip on my XL 100 plasma cutter, but everything I … Bill Smith .
-
Physics! Tandem air compressors.
The one we have now has a rotary or turbine pump that runs continuously and never goes over 125 psi but provides a huge amount of air flow, upwards of 100 cfm . The new compressor blows away any piston pump compressor I've ever worked with. Smith op .
-
2011 Residential Energy Efficiency Technical Update Meeting Summary Report: Denver, Colorado - August 9-11, 2011
The five HPWH have variants in condenser geometry, compressor size and backup elements. … test, operating mode test, performance map test and draw profile tests, and reduced air flow were conducted. … evaluated for National Grid, NSTAR and Cape Light Compact with GE (50gal), AO Smith (50 and 80 … • NREL lab tested air flow in the range of 100 -500 cfm with about 0.5-1ton of cooling.
-
Bobcat Air Pak ?????
Does anyone know anything about this air compressor setup by Douglass Truck Bodies in Bakersfield, CA that fits Miller Bobcats? The info on the website says 28 cfm @ 100 psi @ 1000 rpm and 155 psi max. Smith op .
-
Bobcat Air Pak ?????
Does anyone know anything about this air compressor setup by Douglass Truck Bodies in Bakersfield, CA that fits Miller Bobcats? The info on the website says 28 cfm @ 100 psi @ 1000 rpm and 155 psi max. Smith op .
-
Carbon Arc questions
It's 100 % @ 250 amps DC, if I remember right. The compressor has it's own gas engine, so all the generator juice can go out to the … Denrep, I don't know what the cfm on the compressor is, but it runs multiple sanders at the same time continuously with no running out of air and the plasma cutter never lacks air with it either. Smith op .
-
Trivia Question.
A few exhale-inhale cycles will turn over nearly 100 % of ANY gas, no matter the … Argon is heavier than air . Smith Oxy-Ac Husky 7.5 HP 22.3 CFM 80 gal compressor .
-
Controlled-Atmosphere Storage of Potatoes
… 10) found the optimum ventilation rate to be 1.2 to 2.4 cfm per cwt for … Shallenberger, Smith and Tread-way (16) found that reducing sugars and sucrose react with amino acids to … … with those stored at the same low temperature and for the same 5-wk period in air . Additional short-term trials were conducted in 1966 on potatoes stored under 100 percent C02, 100 percent … Air was supplied by a compressor , whereas carbon dioxide and nitrogen were sup-plied from high-pressure …
-
Handbook of Air Conditioning and Refrigeration, 2/e > REFRIGERANTS, REFRIGERATION CYCLES, AND REFRIGERATION SYSTEMS
At a condensing temperature of 100 °F (37.8°C), HFC-134a's condensing pressure is 138.83 psia … … from CFC-12 to HFC-134a in the Sears Tower centrifugal chillers, the compressor 's speed increased … Smith et al. (1993) reported that mixtures of HFC-245ca in air with a relative humidity of 43 percent and a HFC-245ca concentration range of 7 to 14.4 percent were observed to be flammable in tests. Hickman (1994) showed that the compressor displacement, cfm /ton (L/s·kW), for HFC-410A is about 50 percent …
-
Evolution of High-Pressure, Flexible-Capacity air Compressors to Convert Smaller Vessels for use in Marine Seismic Exploration Industry
Historically the 100 cfm compressor has been the most widely implemented due to its relatively small footprint and light weight. … volume requirements with only one-third of the space requirement: three compressors for air delivery of 900 … Mott- Smith , L. M. 1975.
Indicates content that may require registration and/or purchase.