-
Supplier: Kingsbury, Inc.
Description: many years of design refinement and application experience. Properly installed and maintained, Kingsbury hydrodynamic journal bearings can operate indefinitely. Kingsbury's hydrodynamic journal bearings are available in fixed profile styles or tilting pad designs, and
-
Supplier: SAE International
Description: Journal bearings are machine elements designed to produce smooth (low friction) motion between solid surfaces in relative motion and to generate a load support for mechanical components. In a Journal bearing, the entire load is carried by a thin film of fluid
-
Supplier: ASTM International
Description: This specification covers the establishment of requirements for lined journal bearings for use on locomotive tenders, passenger cars, and freight equipment cars. Before lining, the brass backs shall be bored and thoroughly tinned in accordance with the best standard practice. After
-
-
Supplier: ABTech, Inc.
Description: Available with integral brushless dc motor and encoder in low speed configurations for work holding or higher speed for grinding and scanning applications. These orifice compensated air bearing spindles use a single piece of 440 CSS shaft and thrust plate with 660 bearing bronze
- Shape: Cylindrical / Bushing
- Design: English, Metric
-
Supplier: ABTech, Inc.
Description: Available with integral brushless dc motor and encoder in low speed configurations for work holding or higher speed for grinding and scanning applications. These orifice compensated air bearing spindles use a single piece of 440 CSS shaft and thrust plate with 660 bearing bronze
- Specialty Bearings: Air Bearings
- Drive: Direct / Shaft Drive, Motorized
- Design Units: English, Metric
- Configuration: Foot Mounted
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: rotate without correct guiding, they rub heavily against each other and the bearing has the low limiting rotational speed. Features: • Bearing steel long life bearing, smooth, low noise. • Fully loaded needle roller bearings, open, no cage, Without the inner ring,
- Bore: 2.2834658 inch
- Outside Diameter: 2.8346472 inch
- Type: Full Complement Drawn Cup Needle, Needle Roller With Inner, Needle Roller Without Inner
-
Supplier: FHD Bearings Co., Ltd.
Description: Linear Motion Guides Sliding Block bearing Slider bearings, also known as plain or journal bearings, are crucial components in machinery that provide support and minimize friction between moving surfaces, facilitating smooth relative motion. Low Friction: They
- Maximum Load: 2,317.688 lbs
- Bearing Type: Ball Bearing
- Bearing: Bearing Steel (52100)
-
Supplier: FHD Bearings Co., Ltd.
Description: Linear Motion Guides Sliding Block bearing Slider bearings, also known as plain or journal bearings, are crucial components in machinery that provide support and minimize friction between moving surfaces, facilitating smooth relative motion. Low Friction: They
- Maximum Load: 2,317.688 lbs
- Bearing Type: Ball Bearing
- Bearing: Bearing Steel (52100)
-
Supplier: igus® inc.
Description: Features Low-cost linear plain bearing, dimensions compatible with compact ball bearing 2 options: RJ260M (with smooth inner contour) and RJ260UM (grooved structure) Material: iglide® J260 Axial safety and installation by press fit in housing bore H7 Recommended tolerance for
- Bearing Width: 0.7480319 to 1.3779535 inch
- Bearing Length: 1.1023628 to 1.574804 inch
- Inside Diameter (Round only): 0.4724412 to 0.9842525 inch
- Open Closed - Bushing: Closed
-
Supplier: Total Lubricants USA, Inc.
Description: Pale brown-colored, multi-purpose, biodegradable extreme pressure grease used for lubricating bearings and smooth journals working under high loads, gearing, racks, reduction drives exposed to shocks and vibrations, or water in land based, river, or marine applications.
- Features: EP (Extreme Pressure / Active), Lubricant
- Type: Grease / Gel
-
Supplier: Eaton Hydraulics Group
Description: results in a compact yet powerful package Hydrodynamic journal bearings extend bearing life 3-zone pressure design allows for an increased shaft seal and bearing life Technical Information J Series: Displacement cm3/r – 8.2, 12.9, 19.8, 31.6 and 50 Pressure rating up to
- Operating Pressure: 2,400 to 2,930 psi
- Motor Type: Internal Gear
-
Supplier: Flow Technology, Inc.
Description: LPM) Materials of Construction: 316 SS housing and 430F SS rotor Housing Surface Finish: Electropolished – 25Ra End Fittings: Sanitary Tri-Clamp Bearings: Ceramic journal Withstands clean-in-place (CIP) and sterilize-in-place
- Media Temperature Range: 350 F
- Liquid Volumetric Flow Rate: 0.1 to 250 GPM
- Operating Pressure: 250 psi
- Operating Temperature: 350 F
-
Supplier: Accessorie Air Compressor Systems
Description: compression and oil control rings for maximum performance. Cast Iron High Tensile Strength Rods - With replaceable rod bearings and pin bushings. Machined to close tolerances for many years of service. Oil entrance ports are machined at the crankshaft journal and at the piston pin to
- Discharge / Operating Pressure: 145 to 175 psi
- Flow Capacity: 34.2 SCFM
- Horse Power: 18 HP
- Features: 2 Stage
-
Supplier: KADANT
Description: to an extended journal on the doctor through the use of a cam follower. Free-moving, anti-friction bearings are incorporated into the system to provide minimum resistance and a smooth stroke. Other features of the oscillation system are: Proven product design Heavy-duty motor
- Stroke or X-Axis Travel: 0.75 inch
- Motor Voltage: 115 to 575 volts
- Motor Type: AC
- Actuation Type: Electrical
-
Supplier: Hebeler LLC.
Description: Description Drum dryers convert viscous liquids and pastes into dry powders, flakes, or sheets Standard atmospheric model consists of a single heated drum supported on trunnions that turn in journal or roller type bearings Feed materials are applied to drum with splash or dip devices,
- Heat Source: Indirect / Contact / Conduction
- Applications / Materials Handled: Pastes, Slurries, Solutions / Liquids
- Equipment Type: Roller / Flaker - Dryer, Rotary Dryer (Internal Drum)
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: strength forged steel crowns and lightweight aluminum skirts. Steel-backed, copper-bonded aluminum bearings. Uniflow cylinder head design with four alloy steel valves per cylinder. High carbon steel alloy crankshafts with hardened journals. Pressure lubrication with full-flow filtered
- Horsepower: 1,577 HP
- Operating Weight: 430,858 lbs
- Type: Wheel Loader
-
Supplier: Marposs Corp
Description: through machine I/O. Main features Maximum measurement flexibility: thanks to the flexibility of the measurement heads, it is possible to process a wide variety of main journal and pin bearing diameters (up to 25 mm) Maximum wear compensation flexibility: e-Fenar can compensate for up
- Gaging Technology: Electronic, Mechanical
Find Suppliers by Category Top
More Information Top
-
Combined effects of surface roughness and viscosity variation due to additives on long journal bearing
The modified Reynolds type equation governing a three- dimensional flow field for smooth journal bearing lubricated with micropolar fluid was obtained by Sinha .
-
Numerical investigation on the influence of surface texture on the performance of hydrodynamic journal bearing
Table 1 Smooth journal bearing characteristics .
-
Tribology for Scientists and Engineers
The flow of lubricant in the clearance space of a smooth journal bearing system with usual assumptions can be simplified and expressed in the form of Reynolds equa- tion [5]: .
-
Combined effects of surface roughness and couple stresses on static and dynamic behaviour of squeeze film lubrication of porous journal bearings
It is observed that the negatively skewed surface roughness and couple stresses improve the performance of the porous journal bearings as compared to the smooth journal bearings with Newtonian lubricants.
-
Technology verification phase. Dynamic isotope power system. Final report
The operation of the seal depends upon the smooth journal bearing area of the floating carbon to stabilize and centralize the seal while the grooved section acts as a pump.
-
Advanced Tribology
[10] Xiong, S. W., Wang, Q., Liu, W. K., Yang, Q. M, Vaidyanathan, K, Zhu, D., and Lin, C, 2006, “Approaching Mixed Elastohydrodynamic Lubrication of Smooth Journal - Bearing Systems with Low Rotating Speed,” Tribology Transactions, 49, pp598-61.
-
A novel pump design for an efficient and compact Electro-Hydraulic Actuator IEEE aerospace conference
[31] S. Xiong, Q. Wang, W. Liu, Q. Yang, K. Vaidyanathan and D. Zhu, "Approaching Mixed Elastohydrodynamic Lubrication of Smooth Journal - Bearing Systems with Low Rotating Speed," Tribology Transactions, vol.
-
Proceedings of the 9th IFToMM International Conference on Rotor Dynamics
Moreover, some theoretical studies [3– 5] have reported that the textured journal bearings have higher load capacity and lower frictional torque than those for conventional journal bearings with smooth surface.
-
Analysis of finite journal bearings with longitudinal and transversal rough surfaces
The bearing with smooth journal gives the highest friction losses compared with all another cases for width diameter ratios more than 1.4 and if the bearing is working at its hydrodynamic limit.
Indicates content that may require registration and/or purchase.