-
Supplier: Anaren, Inc.
Description: Welcome to our high-powered, high-reliability SMT Attenuators product line. Finish is Thick Film Silver (TFS) unless noted otherwise, as follows: * MTSN = Matte Tin over Sulfamate Ni * TLSN = Tin/Lead over Sulfamate Ni * SN = Sulfamate Ni * EN = Electoless Ni * NP = Nickel plated
- Frequency Range: 0 to 2.3 GHz
- Input VSWR: 1.3 :1
- Attenuator Type: Fixed
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Anaren, Inc.
Description: Welcome to our high-powered, high-reliability Flangeless Attenuators product line. The table below offers current, key specifications for this family. Also included are links to pertinent documents (e.g.: datasheets). And, to your right, please use the links provided to obtain samples, secure
- Frequency Range: 0 to 3 GHz
- Attenuation: 40,573 dB
- Input VSWR: 1.25 :1
- Attenuator Type: Fixed
-
Supplier: Anaren, Inc.
Description: Welcome to our high-powered, high-reliability Flanged Attenuators product line. The table below offers current, key specifications for this family. Also included are links to pertinent documents (e.g.: datasheets). And, to your right, please use the links provided to obtain samples, secure a
- Frequency Range: 2 to 3 GHz
- Attenuation: 40,573 dB
- Input VSWR: 1.25 :1
- Attenuator Type: Fixed
-
-
Supplier: Anaren, Inc.
Description: Anaren's surface mount device (SMD) attenuators are designed with maximum quality, accuracy, and reliability in mind. Our SMD attenuators are packaged in a small, compact design that's easy to mount. Attenuators from Anaren are available in a 1-30dB attenuation range. Please
- Frequency Range: 0 to 3 GHz
- Attenuation: 1 to 30 dB
- Attenuator Type: Fixed
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Integrated Device Technology
Description: The F2255 is a low insertion loss Voltage Variable RF Attenuator ( VVA ) covers a broad frequency range from 1 MHz to 3000 MHz. In addition to providing low insertion loss, the F2255 provides high linearity and low retrun loss performance over entire frequency, voltage control and
- Frequency Range: 0.001 to 3 GHz
- Attenuation: 60 dB
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Utmel Electronic Limited
Description: RF ATTENUATOR 6DB 50OHM SMA
- Frequency Range: 0 to 18 GHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Acme Chip Technology Co., Limited
Description: SMT ATTENUATOR 8
- Features: Other
-
Supplier: SemiGen
Description: SemiGen fixed attenuator pads feature precise resistor films and superior metalization resulting in superior performance and consistency. Our advanced thin-film technology allows our parts to have full side wraps for SMT installation and a complete grounding backside for ease in
- Frequency Range: 0 to 50 GHz
- Attenuation: 18 dB
- Insertion Loss: 0.4 dB
- Attenuator Type: Fixed
-
Supplier: Mini-Circuits
Description: BAT-0+ is a wideband, bidirectional, 0 dB fixed attenuator fabricated using a highly reliable and repeatable GaAs semiconductor process. Operating from DC to 60 GHz, this model is suitable for use as a through line and can be interchanged on a PCB with any other BAT attenuation value. The
- Frequency Range: 60 GHz
- Attenuation: 0.05 to 1.3 dB
- Attenuator Type: Fixed
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Mini-Circuits
Description: BAT-20+ is a wideband, bidirectional, absorptive fixed attenuator fabricated using a highly reliable and repeatable GaAs semiconductor process. Operating from DC to 60 GHz, this model achieves outstanding attenuation accuracy and flatness while maintaining excellent return loss throughout the
- Frequency Range: 60 GHz
- Attenuation: 18.5 to 20.7 dB
- Attenuator Type: Fixed
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Mini-Circuits
Description: BAT-15+ is a wideband, bidirectional, absorptive fixed attenuator fabricated using a highly reliable and repeatable GaAs semiconductor process. Operating from DC to 60 GHz, this model achieves outstanding attenuation accuracy and flatness while maintaining excellent return loss throughout the
- Frequency Range: 0.01 to 60 GHz
- Attenuation: 13.8 to 15.9 dB
- Attenuator Type: Fixed
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Mini-Circuits
Description: BAT-30+ is a wideband, bidirectional, absorptive fixed attenuator fabricated using a highly reliable and repeatable GaAs semiconductor process. Operating from DC to 60 GHz, this model achieves outstanding attenuation accuracy and flatness while maintaining excellent return loss throughout the
- Frequency Range: 0.01 to 60 GHz
- Attenuation: 28.8 to 32.9 dB
- Attenuator Type: Fixed
- Package Type: Surface Mount Technology (SMT)
-
Description: ATTENUATOR,SMT,SOIC16LD,ROHS
- Features: Other
- Package Type: SOIC
-
Supplier: MACOM
Description: MACOM’s attenuators are used in a variety of applications for automotive and wireless markets, including 75 Ohm versions for CATV. We offer serial and parallel logic controlled digital attenuators and voltage variable analog attenuators (VVAs) that range from DC to 40GHz.
- Frequency Range: 0 to 40 GHz
- Attenuation: 10 to 50 dB
- Number of Bits (for Digital Attenuators): 1 to 6
- Insertion Loss: 0.3 to 6.5 dB
-
Supplier: Smiths Interconnect, a Molex company
Description: The highest power to size ratio resistive products utilizing CVD Diamond, the best thermal conductor available. Diamond by EMC Technology brand, is the best thermal conductor on earth. Features & Benefits Combined with a low dielectric constant, it is an excellent RF dielectric material for
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Features: Tape Reel
-
Supplier: Richardson RFPD
Description: SMT Attenuator 20 dB 2.2 GHz 100W
- Frequency Range: 2.2 GHz
- Attenuation: 20 dB
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Custom MMIC
Description: The CMD282C3 is a negative controlled, wideband GaAs MMIC 2-bit digital attenuator housed in a leadless 3x3 mm surface mount package. Each bit of the attenuator is controlled by a single voltage of either 0 V or –5 V. The attenuator bit values are 4 dB and 8 dB, for a total
- Frequency Range: 22 GHz
- Attenuation: 12 dB
- Number of Bits (for Digital Attenuators): 2
- Insertion Loss: 1.9 dB
-
Supplier: Custom MMIC
Description: The CMD279C3 is a positive controlled, wideband GaAs MMIC 5-bit digital attenuator housed in a leadless 3x3 mm surface mount package. Each bit of the attenuator is controlled by a single voltage of either 0 V or +5 V. The attenuator bit values are 0.5 (LSB), 1, 2, 4, and 8 dB,
- Frequency Range: 18 GHz
- Attenuation: 15.5 dB
- Number of Bits (for Digital Attenuators): 5
- Insertion Loss: 3.5 dB
-
Supplier: DigiKey
Description: RF Attenuators 40dB 10MHz ~ 1.5GHz 50 Ohms 8-SMD Module
- Attenuation: 40 dB
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ATTENUATOR SMT SOIC8LD ROHS Product overview: AVSS0007 from M/A-Com Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Frequency Range: 0.5 GHz
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY12406-360LF is being discontinued and is not recommended for new designs. The SKY12406-360LF is a pHEMT GaAs FET IC single bit attenuator packaged in an 2 x 2 mm 8-lead exposed pad plastic package for low-cost commercial applications. This attenuator has an LSB of 12
- Frequency Range: 0.05 to 0.6 GHz
- Attenuation: 12 dB
- Attenuator Type: Digital Attenuator
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 10 DB SMT FXD ATTEN, DC-5000 MHZ Product overview: PAT-10+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Frequency Range: 0 to 7 GHz
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 0 DB SMT FXD ATTEN, DC-2500 MHZ Product overview: LAT-0+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Frequency Range: 0 to 2.5 GHz
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY12338-337LF is a GaAs pHEMT two-bit digital attenuator I/C. The device is provided in a 3 x 3 mm, 12-pin Quad Flat No- Lead (QFN) package. The SKY12338-337LF is particularly suited for low-cost commercial applications for which high attenuation accuracy, low insertion loss, and low
- Frequency Range: 0.35 to 4 GHz
- Attenuation: 18 dB
- Attenuator Type: Digital Attenuator
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: ATTENUATOR,SMT,SOIC16LD,ROHS
- Operating Frequency: 0 to 2,000 MHz
- Features: Other, RoHS Compliant
- Package Type: SOIC
-
Supplier: Skyworks Solutions, Inc.
Description: for which high attenuation accuracy, low insertion loss, and low intermodulation products are required. The attenuator’s differential input and output impedance is 100 Ω. The device is controlled by two positive DC voltage control pins. The differential attenuator paths are controlled
- Frequency Range: 0.05 to 0.6 GHz
- Attenuation: 12 dB
- Attenuator Type: Digital Attenuator
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: Variable Attenuator, 0MHz Min, 6000MHz Max, 3.8dB Insertion Loss-Max, GAAS, 4 X 4 MM, ROHS COMPLIANT, LEADLESS, PLASTIC, SMT, QFN-24
- Attenuator Type: Variable
-
Supplier: Broadcom Inc.
Description: AMMP-6630 MMIC is a monolithic, voltage variable, GaAs IC attenuator that operates from 5-30 GHz. It is fabricated using Avago Technologies enhancement mode MMIC process with backside ground vias, and gate lengths of approximately 0.25um.
- Frequency Range: 5 to 30 GHz
- Attenuation: 5 to 23.5 dB
- Package Type: Surface Mount Technology (SMT)
- Attenuator Type: Variable
-
Supplier: Broadcom Inc.
Description: AMMP-6650 is a voltage controlled variable attenuator in a surface mount package, designed to operate from DC-30GHz and is fabricated using Avago Technologies enhancement mode pHEMT MMIC process and requires only positive voltage control.
- Frequency Range: 0 to 30 GHz
- Attenuation: 0.9 to 35.6 dB
- Package Type: Surface Mount Technology (SMT)
- Attenuator Type: Variable
-
Supplier: Smiths Interconnect, a Molex company
Description: TSX Wire Bondable Fixed Chip Attenuator Series are small, easy-to-implement, high-reliability product qualified for space and defence applications. The TSX WB2 Series is qualified to MIL-PRF-55342 and designed to offer excellent broadband performance up to 50-GHz, while delivering increased
- Frequency Range: 50 GHz
- Attenuation: 1 to 20 dB
- Input VSWR: 1.2 to 1.25 :1
- Attenuator Type: Fixed
-
Supplier: Integrated Device Technology
Description: The IDT F1950 Digital-Step-Attenuator featuring Glitch-Free™ technology improves system reliability and settling time. It has an attenuation range of 31.75 dB with excellent accuracy and very low distortion.
- Frequency Range: 0.15 to 4 GHz
- Attenuation: 65 dB
- Attenuator Type: Digital Attenuator, Variable
- Features: Other
-
Supplier: Integrated Device Technology
Description: The IDT F1951 Digital-Step-Attenuator featuring Glitch-Free™ technology improves system reliability and settling time. It has an attenuation range of 31.5 dB with excellent accuracy and very low distortion.
- Frequency Range: 0.1 to 4 GHz
- Attenuation: 68 dB
- Attenuator Type: Digital Attenuator, Variable
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: The AA116-72 is a 1 bit GaAs IC FET digital attenuator in a low cost package. This attenuator has an LSB of 15 dB. The AA116-72 is particularly suited where high attenuation accuracy, low insertion loss and low intermodulation products are required.Typical applications include cellular
- Frequency Range: 0.004 to 2 GHz
- Attenuation: 15 dB
- Attenuator Type: Digital Attenuator
- Features: Other
-
Supplier: Marki Microwave LLC
Description: The ATN07-0040PSM is a surface mount GaAs MMIC 7dB attenuator in a DFN package. This attenuator is an ideal solution for attenuating a signal and can be used in a wide range of applications. The compact DFN package allows for extreme miniaturization of SMT footprint making this
- Frequency Range: 0 to 40 GHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Marki Microwave LLC
Description: The ATN01-0040PSM is a surface mount GaAs MMIC 1dB attenuator in a DFN package. This attenuator is an ideal solution for attenuating a signal and can be used in a wide range of applications. The compact DFN package allows for extreme miniaturization of SMT footprint making this
- Frequency Range: 0 to 40 GHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
Find Suppliers by Category Top
Featured Products Top
-
Thin film metallization provides stable characteristics over temperature and time, and balanced Pi design provides even current distribution and accurate attenuation characteristics from DC to 20 GHz. The attenuators are ideal for impedance matching, input padding and signal-level tuning. They (read more)
Browse RF Attenuators Datasheets for Richardson RFPD -
. Wideband RF converter assembly in package less than 5"x2"x0.5". Offers 5X—10X reduction over traditional converters Multi-Layer Multi-Mix motherboard with double-sided SMT populated in a lightweight housing frame that provides excellent RF channelization & isolation (read more)
Browse RF Attenuators Datasheets for Crane Aerospace & Electronics -
880?960?MHz. It adopts SMT form?factor with standard 50Ohm impedance for direct reflow soldering onto RF PCBs and supports automated mass assembly. This SMT circulator delivers outstanding RF performance. Maximum insertion loss is 0.5?dB for low attenuation during forward signal (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Loss: Only 0.25 dB, ensuring minimal signal attenuation during transmission and improving overall system efficiency. High Isolation: Up to 25 dB, effectively preventing signal reflection and interference, enhancing system stability. (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc.
More Information Top
-
New High Linearity Digital Attenuator For Infrastructure Applications
The HMC624LFLP4E complements Hittite's broad line of MMIC analog and digital attenuators which are available in die, SMT and module formats, and serve IF and RF applications to 40 GHz.
-
Table of contents
A package-level implementation of traveling-wave switch using PIN-diodes............................179 Implementation of a RF Front-end Module by Embedding ICs … Chains.................................................................251 Design and Verification of SMT MMIC Package using a … and a 40GHz Digital Attenuator ..................................................................................................255 A Novel Common…
-
Start pdf
Specific design skills include GaAs MMIC, Si RFIC, RF and microwave SMT , MIC, LTCC, MCMs and waveguide modules. .... Amplifiers, Attenuators , Hybrids, Millimeter-wave Components, Mixers/Modulators/Detectors, MMICs, Phase Shifters, RFICs, Switches .
-
2008 IEEE MTT-S IMS exhibition guide
Specific design skills include GaAs MMIC, Si RFIC, RF and microwave SMT , MIC, LTCC, MCMs and waveguide modules. .... Amplifiers, Attenuators , Hybrids, Millimeter-wave Components, Mixers/Modulators/Detectors, MMICs, Phase Shifters, RFICs, Switches .
-
2005 IMS MTT-S - Exhibition Guide
RoHS compliant resistive components; SMT high power directional couplers; RF Crossover. .... Attenuators , Connectors/Cable/Adapters, Couplers, Power Dividers, Resistors/Capacitors/Inductors, Signal Processing Components, Waveguide/Waveguide Components .
-
Light-Enhanced FET Switch Improves ATE RF Power Settling
This attenuator uses surface mount technology ( SMT ) and an MCM architecture on a PCB to meet its cost and performance goals. .... Importance of RF switching in ATE .
-
mini variable attenuator,China mini variable attenuator Manufacturers, Suppliers - ECOL
• rf attenuator . .... • low pim smt attenuator .
-
PCTF Approach Saves MW/RF Component/Module Costs | Materials content from Microwaves & RF
In addition, PCTF packages either serve as magnetic SMT headers or integrate embedded passive components such as attenuators and filters. .... MCMs) with two or more ICs, resistors, capacitors and microstrip lines for developing RF power amplifiers, LNAs…
-
A compact low power consumption integrated RF-head for Inmarsat-M ground terminal
…is 75 dB and is temperature compensated by using a temperature sensor and a voltage controlled attenuator . .... Low production cost of the RF -Head is achieved by using SMT technology to produce the RF-Head.
-
Hittite Launches Three New 1-Bit Digital Attenuators Covering DC To 10 GHz
These new high performance digital attenuators complement Hittite's broad line of control products for IF, RF and microwave applications. .... Samples and evaluation PC boards for all SMT packaged products are available from stock and can be…
Indicates content that may require registration and/or purchase.