-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: DC Powered, Self-Priming Pump
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: DC Powered, Self-Priming Pump
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: DC Powered, Self-Priming Pump
-
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: DC Powered, Self-Priming Pump
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features HONDA GX Commercial Series Engine Starts Easy, Runs Smoothly, and Delivers High Output Direct Drive Engine & Pump for Streamlined Power Transmission from Engine to Pump Triplex Pump Design with Ceramic Pistons and Thermal Relief Valve Welded Construction, 1-1/4"
- Water Jet Pressure: 3,200 psi
- Water Flow: 168 GPH
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features HONDA GX Commercial Series Engine Starts Easy, Runs Smoothly, and Delivers High Output Direct Drive Engine & Pump for Streamlined Power Transmission from Engine to Pump Triplex Pump Design with Ceramic Pistons and Thermal Relief Valve Welded Construction, 1-1/4"
- Water Jet Pressure: 3,000 psi
- Water Flow: 150 GPH
-
Supplier: Pressure Washers Direct
Description: Innovative German Engineering •Commercial cleaning power in a compact, ergonomic package Patented Direct Drive Karcher Axial Pump •Corrosion resistant brass cylinder head prolongs pump life Complete Shut Off At The Trigger Gun •Prevents the pump from overheating
- Water Jet Pressure: 1,300 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features HONDA GX Commercial Series Engine Starts Easy, Runs Smoothly, and Delivers High Output Direct Drive Engine & Pump for Streamlined Power Transmission from Engine to Pump Triplex Pump Design with Ceramic Pistons and Thermal Relief Valve. Adjsutable Unloader system
- Water Jet Pressure: 4,200 psi
- Water Flow: 240 GPH
-
Supplier: Pressure Washers Direct
Description: job site Compact Handle •Folds for easy storage and transport Siphon Tube Detergent Injection •Use pressure washer safe soap in 1 or 5 gallon container •Applies soap when black, low pressure tip is used 25 Feet Of High Pressure Hose •Work in a wide area before you have
- Water Jet Pressure: 2,750 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: The Trigger Gun •Prevents the pump from overheating Professional Grade Triple Changeover Nozzle (0°, 25°, 40°) •Easily alters the spray pattern to suit a variety of jobs Requires a 120V, 20 Amp Outlet •Works in most commercial wiring systems Low Pressure Soap Injection
- Water Jet Pressure: 1,500 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features HONDA GX Commercial Series Engine Starts Easy, Runs Smoothly, and Delivers High Output Direct Drive Engine & Pump for Streamlined Power Transmission from Engine to Pump Triplex Pump Design with Ceramic Pistons and Thermal Relief Valve. The Adjustable unloader
- Water Jet Pressure: 3,800 psi
- Water Flow: 210 GPH
-
Supplier: Pressure Washers Direct
Description: Honda 6.5 HP LX Gear-Drive OHV Engine With Low Oil Alert •Easy to start; quiet and reliable •Gear drive increases pump life High Quality 3.5 Gallons Per Minute Pump •Kranzle APG industrial grade pump with 10 year manifold warranty •Self primes, freeze proof & can stay in
- Water Jet Pressure: 2,600 psi
- Power: 6.5 HP
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
-
Supplier: Mile-X Equipment, Inc.
Description: plungers and stainless steel valves Chemical Injection Trigger Gun Heavy duty wand with quick change tips in 0°, 15°, 25°, 40° soap tip (the 1500A models use a multireg adjustable nozzle in place of the individual quick change tips) Totally enclosed motor Pumps handle fluids up
-
Supplier: Mile-X Equipment, Inc.
Description: plunger pump with ceramic plungers and stainless steel valves Chemical Injection Trigger Gun Heavy duty wand with quick change tips in 0°, 15°, 25°, 40° soap tip (the 1500A models use a multireg adjustable nozzle in place of the individual quick change tips) Totally enclosed
-
Supplier: Mile-X Equipment, Inc.
Description: plunger pump with ceramic plungers and stainless steel valves Chemical Injection Trigger Gun Heavy duty wand with quick change tips in 0°, 15°, 25°, 40° soap tip (the 1500A models use a multireg adjustable nozzle in place of the individual quick change tips) Totally enclosed
-
Supplier: Mile-X Equipment, Inc.
Description: with ceramic plungers and stainless steel valves Chemical Injection Trigger Gun Heavy duty wand with quick change tips in 0°, 15°, 25°, 40° soap tip (the 1500A models use a multireg adjustable nozzle in place of the individual quick change tips) Totally enclosed motor Pumps
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump Features:
- Maximum Discharge Flow: 20 GPM
- Maximum Discharge Pressure: 300 psi
- Discharge Size: 1 inch
- Media Temperature: 180 F
-
Supplier: Wanner Engineering, Inc.
Description: Electronic Precision Metering Versatile, Reliable Pumps for a Wide Range of Applications Designed to handle a wide range of fluids from clear water to thick slurries Electronic flow control increases accuracy and reliability Multiple diaphragm design provides linear, virtually pulse-less flow
- Maximum Discharge Flow: 1.3566666666666667 GPM
- Maximum Discharge Pressure: 2,500 psi
- Discharge Size: 0.5 inch
- Media Temperature: 250 F
-
Supplier: Watson Marlow Pumps Group
Description: industrial logic) PROFIBUS DP now available The pump is fitted with a 720R pumphead as standard for continuous tubing. Continuous tubing is available in four material choices and five bore sizes.
- Maximum Discharge Flow: 0.39625807500000004 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Horsepower: 0.37 HP
- Features: AC Powered, Self-Priming Pump
-
Supplier: Wanner Engineering, Inc.
Description: Versatile, Reliable Pumps for a Wide Range of Applications Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and
- Maximum Discharge Flow: 96 GPM
- Maximum Discharge Pressure: 500 to 1,500 psi
- Discharge Size: 2 inch
- Features: AC Powered, Gasoline / Diesel Engine, Natural Gas, None, Pump Only, Self-Priming Pump
-
Supplier: Watson Marlow Pumps Group
Description: pump status inputs all accepting 5V TTL or 24V industrial logic RS232 network control of up to 32 pumps - PROFIBUS DP now available Outputs: 4 relay outputs, up to 30V and 30W, user configured Outputs: 0-10V, 4-20mA analog or 0-1258Hz speed indication output Run time counter for
- Maximum Discharge Flow: 0.9239999999999999 GPM
- Maximum Discharge Pressure: 30 psi
- Features: AC Powered, Self-Priming Pump
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump Features:
- Maximum Discharge Flow: 0.2 GPM
- Maximum Discharge Pressure: 1,500 psi
- Discharge Size: 0.375 inch
- Media Temperature: 250 F
-
Description: Pump Series EZ: Electronic metering pump with manual speed control (adjustable to 360 strokes per minute)
- Maximum Discharge Flow: 0.105 GPM
- Maximum Discharge Pressure: 30 psi
- Discharge Size: 0.5 inch
- Media Temperature: 140 F
-
Description: FSH - FMI2020 - B standard series of high-precision fluid dispensing / refilling system consists of a digital control box, stepper motor and one to two high precision rotary ceramic pump modules driven by step motor. System Features: Corrosion resistance to acid or alkali fluid or chemical
- Pump Type: Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: Rotary Vane Pumps
-
Supplier: Magnatex Pumps, Inc.
Description: Magnetic drive, sealless, medium-duty, polypropylene thermoplastic pumps, designed for chemical transfer applications. Simple construction allows for economical first cost and ease of maintenance. Sealless design helps eliminate “Reportable Release” issues. Material of Construction
- Discharge Size: 1.5 inch
- Horsepower: 5 HP
- Maximum Discharge Flow: 106 GPM
- Maximum Discharge Pressure: 55 psi
-
Supplier: ARGAL s.r.l.
Description: pumps, either long coupled or close coupled,can be mated to motors of increasing power to pump fluids of increaseing specific gravity from 1,00 up to 2,00 kg/dm3 along all the performance curve of the pump, without limitation sof flow. DESIGN AND MANUFACTURING DETAILS Monolithic
- Discharge Size: 3.149608 to 3.93701 inch
- Maximum Discharge Flow: 167.30893333333333 to 1,761.1466666666668 GPM
- Pump Type: Centrifugal Pumps, Dosing Pumps, Injection Pumps, Water Pumps
- Pump Housing Material: Plastic
-
Supplier: Sulzer Ltd.
Description: Sulzer offers a wide range of double suction axially split pumps, which includes both single and multistage designs. Each product range has special design features for targeted industry applications. Applications Crude oil pipeline Boiler feed boosting Hydraulic Power Recovery Turbine (HPRT)
- Discharge Size: 6 to 32 inch
- Maximum Discharge Flow: 5,200 to 132,000 GPM
- Maximum Discharge Pressure: 4,151.98566 psi
- Media Temperature: 15 to 400 F
-
Description: Pulse Pumps are designed to inject harsh chemicals downstream of the pump, ensuring the pump is protected from potential damage. In order to operate properly, a metering valve and a closed-center 3-way ball valve are required. Conversion instructions to install on plunger or
- Maximum Discharge Flow: 1 GPM
- Maximum Discharge Pressure: 1,000 psi
- Pump Type: Injection Pumps
- Features: None, Pump Only
-
Supplier: General Pump
Description: Pulse Pump 303 Stainless Steel body EPDM diaphragm offers resilience and chemical compatibility Mounts to one of the drive pump inlet valve ports by using a special valve adapter Draws cleaning solution with each stroke of the drive pump Permits cleaning solution application at
- Maximum Discharge Flow: 0.75 GPM
- Maximum Discharge Pressure: 1,500 psi
- Discharge Size: 0.125 inch
- Media Temperature: 190 F
-
Supplier: NETZSCH Pumps North America, LLC
Description: No Description Provided
- Maximum Discharge Flow: 38,200 GPM
- Maximum Discharge Pressure: 1,800 psi
- Pump Type: Injection Pumps, Positive Displacement Pumps, Progressing Cavity Pumps
- Features: None, Pump Only
-
Supplier: Witte Pumps & Technology GmbH
Description: Precision gear pumps for standard and customized solutions The WITTE Pumps & Technology GmbH stands for efficient and extraordinary pump solutions and has been of the leading pump manufacturers in the field of precision gear pumps since company founding in 1984.
- Media Temperature: 550 F
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Magnetic Drive Pumps, Metering Pumps, Positive Displacement Pumps, Sanitary Pumps
- Features: None, Pump Only
- Pump Housing Material: Stainless Steel
-
Supplier: Watson Marlow Pumps Group
Description: Chemically resistant powder coated casing (exterior grade polyester) MemoDose for accurate single shot dispensing Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control via contact closure or 5VTTL to 24V industrial logic Digital status outputs
- Maximum Discharge Flow: 4.23 GPM
- Maximum Discharge Pressure: 30 psi
- Features: AC Powered, Self-Priming Pump
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Description: touch screen, and pump motorbase with linear motor, precision pump module. The controller drives the linear motor to do smooth linear motion in order to drive the precision pump module to do linear fluid injection. The precision linear motor and precision pump
- Horsepower: 0.134022038490282 HP
- Features: AC Powered, Rotary Vane Pumps
- Pump Type: Injection Pumps, Metering Pumps
-
Supplier: OMEGA Engineering, Inc.
Description: FPUDX1700 Series duplex head injector pumps feature dual, side-mounted heavy-duty cartridge valve heads. This durable liquid end is injection molded of polypropylene and includes: Double-sealed PVDF cartridge valve fittings, FKM O-ring seals, ceramic ball checks, Hastelloy valve
- Maximum Discharge Flow: 0.0237754845 to 0.21133764 GPM
- Maximum Discharge Pressure: 20 to 125 psi
- Discharge Size: 0.25 inch
- Media Temperature: 129.2 F
-
Supplier: ebm-papst Inc.
Description: Without them, your laundry would remain dirty: ebm-papst dosage pumps ensure that the liquid detergent and softener are optimally distributed in the washing machine, and reach every item of clothing. With the right dose of dishwashing detergent and rinse aid, they provide sparkling results in
- Pump Type: Dosing Pumps, Injection Pumps
Find Suppliers by Category Top
More Information Top
-
Add Reserves in Existing Shallow Wells by Deepening With Slimhole Drilling Operations
50 GPH hydraulic system Air control system 85 ton power swivel 12 KW light plant 2-3/6n bottleneclt drill p, 3-1/8” - 4-3/4n drill CO1 Primary air compressor w/1 Soap injection pump Hilltooth, button or drag Power tongs 5,000 # …
-
Increasing the Profits and Production of Mature Fields through Optimized Jet Pump Design & Operational Considerations - A Case Study
Sheraz Ahmed is associated with Weatherford as an Application Engi- neer in Artificial Lift Systems and is mainly responsible for Well Testing Interpretations, Nodal Analysis and Designs of several lifts including Ca- pillary Soap injection , Jet Pump , Gas Lift and Plunger Lift.
-
Establishment of an Industry-Driven Consortium Focused on Improving the Production Performance of Domestic Stripper Wells
Automation has minimized the effects of liquid loading by optimizing the treatment program utilizing soap stick launchers and injection pumps , however, the shut-in period to build sufficient pressure to unload the well makes this method inefficient and ultimately another fluid removal …
-
Determination of nutrients and potentially toxic elements in Jatropha curcas seeds, oil and biodiesel using inductively coupled plasma mass spectrometry
Sodium and potassium are associated with the formation of ash within the engine, and calcium soaps are responsible for injection pump sticking and/or deposits on engine parts.
-
The Inverse Energy Cascade of Two-Dimensional Turbulence
In the e-m cell, soap solution is injected by a syringe pump through a small needle inserted through the plastic side of the frame as in Fig. 2.2.
-
Eucalyptus pulp as an adsorbent for biodiesel purification
The remnants of catalyst (sodium or potassium) can neutralize free fatty acids in biodiesel, resulting in soaps that cause emulsification and damage in injection pumps (Ata- dashi et al. 2011; Berrios and Skelton 2008).
-
Biotechnology
Current end uses for PHA include various injection -molded products, such as bathroom accessories ( soap dishes, pump dispensers) and pens.
-
Incremental Recovery Using Dual-Completed Wells in Gas Reservoirs With Bottom Water Drive: A Feasibility Study
Pumping units, plunger lift, small-ID tubing, soap injection , and flow controllers were the methods mentioned.
-
Case Histories: Identification of and Remedial Action for Liquid Loading in Gas Wells Intermediate Shelf Gas Play
Five basic methods were implemented to remedy liquid loading in the Intermediate Shelf gas play (Fig. 1): pumping units, plunger lifts, small-ID tubing, soap injection , and flow controllers.
-
SHURFLO Pump,Diaphragm - Electric Sprayer Pumps - 4UN15|166-200-57 - Grainger Industrial Supply
Not for use with gasoline.Air-Driven Injection⢠Max. air inlet pressure: 60 psi Suction lift (wet): 25" Hg2-chamber double-diaphragm pumps can be used for chemical transfer, soap dispensing, or to inject liquid fertilizer.
Indicates content that may require registration and/or purchase.