-
Supplier: Gefran
Description: The series 450 temperature controller, measuring 48x48mm (1/16 DIN), offers simplicity of use and high quality of control. The input from temperature sensors is “universal” and configurable with type J, K, R, S, T, B, E, N thermocouples and with 3-wire Rt100 resistance
- Control Signal: Analog Voltage, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: DC Voltage Input, Resistive / Potentiometer Input
- Form Factor: DIN Rail
-
Supplier: OMEGA Engineering, Inc.
Description: turned off. Password protection is provided to prevent accidental changes to calibration, PID setting and ramp/soak profile. If power loss occurs, the controller retains all the latest parameters and returns to “Run” mode. All CN616 Controllers have RS-232 three-wire serial
- Number of Zones (if applicable): 6 zones
- Accuracy: 0.1 ±% FS
- Interface: Computer Programmable, Digital Front Panel
- Type: DC Voltage Input
-
Supplier: West Control Solutions
Description: The CAL 3300 1/32DIN temperature controller is designed to be easy-to-use and reliable within the most demanding process and manufacturing applications. Designed for industrial or scientific applications CAL3300 has an impact resistant smoked fascia with rubberised buttons with
- Number of Control Outputs: 2 outputs
- Control Signal: Analog Voltage, Serial / Digital
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: DC Voltage Input
-
-
Supplier: ValueTronics International, Inc.
Description: improved sensor input and interface flexibility, including compatibility with negative temperature coefficient (NTC) resistance temperature detectors (RTDs). Backed by the Lake Shore tradition of excellence in cryogenic sensors and instrumentation, the Model 331 temperature
-
Supplier: West Control Solutions
Description: The CAL 9300 1/16DIN temperature controller is designed to be easy-to-use and reliable within the most demanding process and manufacturing applications. Designed for industrial or scientific applications CAL9300 has an impact resistant smoked fascia with rubberised buttons with
- Number of Control Outputs: 2 outputs
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: West Control Solutions
Description: The CAL 9400 1/16DIN dual-display temperature controller is designed to be easy-to-use and reliable within the most demanding process and manufacturing applications. Designed for industrial or scientific applications CAL9400 has an impact resistant smoked fascia with rubberised buttons
- Number of Control Outputs: 2 outputs
- Control Signal: Analog Voltage, Current Loop, Serial / Digital, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: DC Voltage Input
-
Supplier: West Control Solutions
Description: The CAL 9500P 1/16DIN temperature controller has a programmer function with up to 31 programs (126 segments max). It is designed to be easy-to-use and reliable within the most demanding process and manufacturing applications. Styled for laboratory or industrial applications CAL9500P
- Number of Control Outputs: 3 outputs
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: Current Loop (Transmitter) Input, DC Voltage Input
-
Supplier: Chromalox
Description: The 1020 DIN rail temperature & process controller is the latest addition to the Chromalox 20 Series controller line. This new controller is cost effective, easy to install, extremely fast to configure and comes equipped with the most desirable standard or optional
- Number of Control Outputs: 3 outputs
- Control Signal: Analog Voltage, Switch / Relay Output
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: Viconics Technologies Inc.
Description: Smart energy management has never been easier than with the Viconics VT7300 series fan coil controllers. Designed for both new construction and retrofit projects, the controllers dramatically decrease project delivery costs by reducing installation, configuration and commissioning
- Interface: Digital Front Panel
- Media: Gas / Air
- Controller Type: HVAC Controller
- Control: PID Control
-
Supplier: Lake Shore Cryotronics, Inc.
Description: Designed with the user and ease of use in mind, the Model 335 temperature controller offers many user-configurable features and advanced functions that until now have been reserved for more expensive, high-end temperature controllers. The Model 335 is the first
- Number of Zones (if applicable): 10 zones
- Features: Chart Recorder
- Interface: Computer Programmable, Digital Front Panel
- Control: PID Control
-
Supplier: OMRON Automation and Safety
Description: This modular temperature controller consists of 22.5mm-wide modules with 2 channels per module. Using RS-485 you can build up to a maximum of 32 control loops. The modularity of E5ZN enables easy exchange and replacement of the individual modules. Output: SSR, transistor, current,
-
Supplier: OMEGA Engineering, Inc.
Description: cost serial communicating system with easy to use Windows-based software. The CN9-SW series software bridges the gap between the “stand alone” system and full SCADA of Fieldbus control networks by providing a facility for remote supervision of up to 32 instruments using MODBUS
- Number of Control Outputs: 2 outputs
- Accuracy: 0.25 ±% FS
- Interface: Computer Programmable, Digital Front Panel
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
-
Supplier: Lake Shore Cryotronics, Inc.
Description: Designed with the user and ease of use in mind, the Model 335 temperature controller offers many user-configurable features and advanced functions that until now have been reserved for more expensive, high-end temperature controllers. The Model 335 is the first
-
Supplier: Chromalox
Description: Description The ETR Smarter Logic plus PID microproces-sor-based controller series incorporates a sin-gle, easy-to-read, 4-digit LED display, indicating process value or set point value. The Smarter Logic technology enables a process to reach a predetermined set-point in the shortest
- Temperature: Cooling Control, Heating Control
- Form Factor: DIN Rail
- Interface: Digital Front Panel
- Control: PID Control
-
Description: Using a PC with an RS232 interface, the controller can be set for any of the following control configurations: On/Off control, differential temperature control, manual control or any combination of PID control. The user friendly software requires no programming experience
-
Supplier: Clark Solutions
Description: The new PXR series controllers are the newest additions to Fuji Electric’s trusted line of temperature and process controllers. They are now packed with features and options and come in several sizes — 1/32 DIN, 1/16DIN, 1/8 DIN and 1/4 DIN. These controllers have all the
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 0.5 ±% FS
- Control Signal: Analog Voltage, Serial / Digital
-
Supplier: Chromalox
Description: 1/16 DIN 2 or 3 Outputs (SSR Drive/Relay) Extremely Quick Setup Universal Input PID or ON/OFF Control Extremely Large Dual 4-Digit Display Modbus RTU/RS485 Configuration Software Shallow Panel Depth (67mm/2.6") 3 Year Warranty UL, cUL, CE The 20 Series 1/16 and 1/8 DIN
- Number of Control Outputs: 3 outputs
- Type: DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: Chromalox
Description: 1/8 DIN 2 or 3 Outputs (SSR Drive/Relay) Extremely Quick Setup Universal Input PID or ON/OFF Control Extremely Large Dual 4-Digit Display Modbus RTU/RS485 Configuration Software Shallow Panel Depth (67mm/2.6") 3 Year Warranty UL, cUL, CE The 20 Series 1/16 and 1/8 DIN
- Number of Control Outputs: 3 outputs
- Type: DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: OMEGA Engineering, Inc.
Description: cost serial communicating system with easy to use Windows-based software. The CN9-SW series software bridges the gap between the "stand alone" system and full SCADA of Fieldbus control networks by providing a facility for remote supervision of up to 32 instruments using MODBUS
- Number of Control Outputs: 2 outputs
- Accuracy: 0.1 ±% FS
- Control Signal: Analog Voltage, Current Loop, Pulse / Frequency, Switch / Relay Output
- Interface: Computer Programmable, Digital Front Panel
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TEMPERATURE / PID CONTROLLER, 96 SERIES, 1/16 DIN, 100-240 VAC/DC, UNIV PROC OUT 1, STANDARD SOFTWARE, GREEN/RED DISPLAY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newport MKS
Description: LDD/TEC Application software (included) or user developed programs. The PID control algorithm achieves optimal stability and settling performance along with an ITE current limit setting protects TE coolers from damage, regardless of operating mode. Note: Drivers and software are
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 0 to 40 C
-
Supplier: Red Lion Controls, Inc.
Description: PID Control With Reduced Overshoot Universal Input for Process, Temperature, Voltage, Current And Resistance Programmable Dual Line Display With Units And Bar Graph Four Programmable Universal Annunciators Tri-Color Display, With 7 Programmable Color Zones Field Installable Option
- Features: Alarms
- Input Type: Temperature
-
Digital Panel Meters - PX2CVR - Temperature/Process Profile Controller, 1/8 DIN Vertical -- PX2CVR00Supplier: Red Lion Controls, Inc.
Description: PID Control With Reduced Overshoot Universal Input for Process, Temperature, Voltage, Current And Resistance Programmable Dual Line Display With Units And Bar Graph Four Programmable Universal Annunciators Tri-Color Display, With 7 Programmable Color Zones Field Installable Option
- Features: Alarms
- Input Type: Temperature
-
Supplier: Minco
Description: Minco’s CT425 Temperature Controller provides simple, yet quick customization for most controller applications. The CT425 Temperature Controller features three user - configurable outputs, two programmable inputs, and communication via USB . Overview Minco’s CT425
- Number of Inputs: 2 inputs
- Number of Control Outputs: 3 outputs
- Control Signal: Analog Voltage, Switch / Relay Output
- Control: Limit / Set Point Control, PID Control
-
Supplier: Sifam Tinsley UK
Description: Thanks to the universal measuring inputs, it can be used for controlling of temperature and other physical values (e.g. pressure, humidity). Every user can update controller’s software individually, thus getting access to the additional features added by the LUMEL development
- Number of Zones (if applicable): 2 zones
- Interface: Computer Programmable, Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Temperature: Heating Control
- Features: Multi-Function Controller, Rate Indication / Control
-
Supplier: Red Lion Controls, Inc.
Description: Dual Loop Controller with RS-485 Modbus™ Modular Building Block for Multi-Zone Process Control Two Independent PID Control Loops PID Control with Reduced Overshoot Universal Inputs accept TC, RTD, 0-10 V and 0/4 to 20mA On Demand Auto-Tuning of PID Settings Windows™
-
Supplier: OMEGA Engineering, Inc.
Description: • First Full Series of Instrument with Programmable Color Displays (Std.) • User Friendly, Simple to Configure • High Quality! 5-Year Warranty • Free Software, Active X Controls • Selectable Full Autotune PID Control • High Accuracy: ±0.5°C (0.9°F), 0.03% Reading • Built-in 24 Vdc
- Number of Control Outputs: 2 outputs
- Accuracy: 0.03 ±% FS
- Control Signal: Analog Voltage, Current Loop, Pulse / Frequency, Switch / Relay Output
- Interface: Computer Programmable, Digital Front Panel
-
Supplier: Red Lion Controls, Inc.
Description: Dual Loop Controller with RS-485 Modbus™ Modular Building Block for Multi-Zone Process Control Two Independent PID Control Loops PID Control with Reduced Overshoot Universal Inputs accept TC, RTD, 0-10 V and 0/4 to 20mA On Demand Auto-Tuning of PID Settings Two DC Analog
-
Supplier: Cincinnati Sub-Zero Products
Description: environmental chambers with icon-based navigation like a smart phone or with windows-based drop down navigation similar to previous CSZ controllers. The new controller is also compatible with previous CSZ EZT controllers so existing LabView applications and software can
- Number of Inputs: 8 inputs
- Number of Control Outputs: 15 outputs
- Features: Chart Recorder, Datalogger, Temperature Controller
- Temperature: Cooling Control, Heating Control
-
Supplier: Gefran
Description: of power module temperature - Alarm for over temperature of power module - Measurement of power terminals temperature - Alarm for over temperature of power terminals - Alarm for absence of 24V supply to cooling fan. Parameters can be configured from an optional keypad
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Resistive / Potentiometer Input, Serial / Digital Input
- Interface: Ethernet / Networkable
-
Supplier: Weiss Technik North America, Inc.
Description: real time, pause PID controller – Special control algorithms, define/change per outlet demands Segments – 100 per program (maximum) Program Cycles/Loops – 9999 maximum/ (250 nested) Switch Inputs (Digital) – 2 (load max. 24 V-DC, approx. 30 mA) Switch Outputs (Digital) – 8
-
Supplier: Haida International Equipment Co., Ltd.
Description: is three step control. Mainly composed by test electric stove, temperature controller, high temperature rod, high temperature chuck, ect. Can do high temperature tensile test of metal and non metal materials. If normal temperature test, just move high
- Force / Load Capacity: 4.41 to 4,410 lbs
- Stroke / Travel: 15.74804 to 23.62206 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Test Temperature: -40 to 150 F
-
Supplier: Florite International, Inc.
Description: The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: 32 to 131 F
- Features: Alarm, Controller, Programmable, Recorder
Find Suppliers by Category Top
Featured Products Top
-
The Model 372 AC resistance bridge and temperature controller builds on the solid foundation provided by the original Lake Shore AC resistance bridge. The Model 372 provides the best possible temperature measurement and control capabilities for dilution refrigerators (DRs) that are intended to (read more)
Browse Temperature Controllers Datasheets for Lake Shore Cryotronics, Inc. -
Cincinnati Sub-Zero's (CSZ) EZT-570 controller offers the latest in test chamber programming. All features are built into the controller interface so no additional software or internet (read more)
Browse Datasheets for Cincinnati Sub-Zero Products -
the so called “Customer Software Module” (CSM). CSM is executed in a real-time operating system (namely FreeRTOS) that allows implementation of user-designed control algorithms and/or diverse functionalities based on provided EDI (ETEL Device Interfacing). The Ultim (read more)
Browse Motion Controllers Datasheets for ETEL S.A. -
SkyView 80-Channel Configurable Controller The SkyView™ 80-Channel Controller is a customizable PLC-based system. It provides simultaneous display and alarm functions for up to 80 gas (read more)
Browse Universal Process Controllers Datasheets for DOD Technologies Inc. -
controller operates stand-alone or can be networked to a PC via Ethernet. Features include PID compensation with velocity and acceleration feed forward, program memory with multitasking for concurrent execution of four programs, and uncommitted optically isolated inputs and outputs for synchronizing (read more)
Browse Piezoelectric Drivers and Piezoelectric Amplifiers Datasheets for FAULHABER MICROMO -
precisely, due to the 11-point calibration and Environics’ proprietary software. Currently, our Model 4000 gas mixing system can hold a total of eight mass flow controllers and the Model 3000 has virtually unlimited potential for MFC number. With an accuracy of +/-1% of the setpoint, the highest (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
application. Always check your controller proportional-integral-derivative (PID) settings to ensure set points do not exceed the temperature rating of the heater. At the same time, you will want to check to make sure temperature sensors (read more)
Browse Industrial Heaters Datasheets for Backer Marathon, Inc. -
Advanced Features Including Integral PID Control, Alarms, Counters, Timers, PWMs, and more Up to 8 PID Loops with ReDAQ® Shape Software Wide Range 7-34VDC Input Power –40°C to +85°C Industrial Operating Temperature (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Dataforth Corporation -
SkyView Configurable Controllers The SkyView™ Controllers provide a customizable PLC-based system. They offer simultaneous display and alarm functions for up to 80 devices. The advanced (read more)
Browse Universal Process Controllers Datasheets for DOD Technologies Inc.
More Information Top
-
A small-plant PID temperature controller for thermoluminescence measurement
The software PID temperature controller .
-
Improvements in the NIST cryogenic thermal transfer standard
A promising ap- proach is to use PID control software external to the temperature controllers in conjunction with a high-performance dc source to supply a more stable feedback signal to the TES chip.
-
Design, Fabrication, and Testing of a Hybrid CMOS/PDMS Microsystem for Cell Culture and Incubation
The use of active CMOS circuits for improved thermal sensing (PTAT circuit) and closed-loop control of the tempera- ture was demonstrated via a software PID controller .
-
Temperature control of robotic friction stir welding using the thermoelectric effect
– GUI for changing control parameters and for supervision of the I/O signals; temperature and spindle speed – Software PID controller , generating a set value for the spindle speed, based on the temperature error – Profibus slave which sends the desired spindle…
-
Tactile perception of thermal diffusivity
The temperature was regulated by a software PID controller .
-
High pressure/high temperature thermogravimetric apparatus. Final report
temperatures are also controlled by software PID controllers and can be set manually or .
-
An Experimentally Verified Model of the Perceived 'Coldness' of Objects
The temperature was regulated by a software PID controller to within 0.1 °C accuracy.
-
A structure zone diagram obtained by simultaneous deposition on a novel step heater: A case study for Cu 2 O thin films
The temperature data are processed via software emulated PID controllers , which regulate the six individual phase fired controllers that power the heater elements.
-
TE generator test facility for low resistance single elements
For temperature control and stabilisation, a software PID controller is determining the heating power.
-
Twin Screw Extruders as Continuous Mixers for Thermal Processing: a Technical and Historical Perspective
The analog controller eventually evolved into digital temper- ature controllers employing microprocessors using software for PID algorithms.
Indicates content that may require registration and/or purchase.