Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gamajet, part of the Alfa Laval Group
Description: costly repairs and maintenance fees. Making the GentleJET the ideal barrel cleaning machine for both Oak and stainless steel barrels. State of the Art Technology: Proven to be the most effective and efficient barrel cleaning machine, offering 100% cleaning coverage
-
Supplier: Houghton International, Inc.
Description: floor cleaner that removes most typical industrial soils. This product eliminates the housekeeping problems associated with powders, and is easily handled and applied with floor scrubbing machines. Mill Clean L-647FD is a version that is compatible with emulsion- and/or dispersion-type
- Type: Alkaline Cleaner (11 to 12.5 pH), Cleaner / Cleaning Agent
- Features: Carbon Removal, Foam Free / Low Foaming, Other
- Industry Applications: MIL-SPEC / Military
-
Supplier: TNA Solutions Pty. Ltd.
Description: tna ultra-cleanWT 3 requires little maintenance, helping to reduce production downtime. Benefits Efficiently cleans product without causing damage. Ensures thorough cleaning, even with irregular shapes vegetables. Optimises retention time and controls cleaning based on amount of
- Internal Length: 230.315085 inch
- Internal Width: 82.67721 inch
- Internal Depth / Height: 108.267775 inch
- Machine Type: Complete Machine / Turnkey System
-
-
Supplier: SAE International
Description: The specification establishes the requirements for a liquid cleaning compound intended for use in steam cleaning machines to clean metallic and painted, soiled surfaces.
-
Supplier: TNA Solutions Pty. Ltd.
Description: The tna ultra-cleanCOMBO 3 is a highly efficient, 3-in-1 cleaning solution for de-soiling, de-stoning and washing root vegetables, including potatoes. With a small footprint, it is the ideal addition to smaller production lines, positioned ahead of your chosen peeling system. Plus, the simple
- Internal Length: 159.448905 inch
- Internal Width: 107.086672 inch
- Internal Depth / Height: 90.157529 inch
- Machine Type: Complete Machine / Turnkey System
-
Supplier: Surventis Surface Treatment LLC
Description: Ardrox 485-R is a liquid material developed for cleaning wool and other synthetic fiber carpets through a Hydro-Soil Extractor type cleaning machine. Ardrox 485-R removes deeply embedded dirt gently and freshens carpets while giving them new lift and life.
- Type: Cleaner / Cleaning Agent
-
Supplier: ASTM International
Description: This practice covers a cleaning and de-scaling procedure useful to producers, users, and fabricators of zirconium and zirconium alloys for the removal of ordinary shop soils, oxides, and scales resulting from heat treatment operations and foreign substances present as surface
-
Supplier: ASTM International
Description: flight auger systems. 1.4 This standard does not address soil samples obtained with mechanical drilling, direct push, and sonic machines (refer to Guides D6286/D6286M and D6169/D6169M) or for collecting cores from submerged sediments (Guide D4823). 1.5 This practice does not address
-
Supplier: CIMCOOL
Description: Does not redeposit soil in machines or central systems - (the breeding ground for bacteria). Contains corrosion inhibiting ingredients to protect machines and parts (cast iron and steel) from rusting during cleaning.
- Concentration (As Used, by Volume): 1 to 4 %
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
- Industry Applications: In-process / Clean-In-Place (CIP)
-
Supplier: Houghton International, Inc.
Description: Callina Fluid 1210 is a general maintenance and floor cleaner that provides excellent performance in a variety of general maintenance applications including spray cleaning of floors, walls, equipment, machinery and floor scrubbing equipment. The product effectively removes a variety of
- Type: Cleaner / Cleaning Agent
- Features: Other
-
Supplier: ASTM International
Description: 1.1 This practice describes a method for rapid delineation of variations in formation permeability in the subsurface using an injection logging tool. Clean water is injected from a port on the side of the probe as it is advanced at approximately 2cm/s into virgin soils. Logging with the
-
Supplier: Surventis Surface Treatment LLC
Description: It's for maintenance cleaning of floors, walls, office and production equipment, etc. Ardrox 405-V can be applied manually, by hand-held pressure spray, or by automatic floor scrubbing machine.
- Type: Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
-
Supplier: Terra Universal, Inc.
Description: power-per-unit volume, these units can reduce cleaning-cycle time and handle more difficult industrial cleaning applications quickly and economically. The large, 10 gallon (37.9 liter) capacity allows cleaning of larger components, densely-packed small parts, and heavier, more
- Wash Tank Capacity: 10 gallons
- Internal Length: 12 inch
- Internal Width: 16 inch
- Internal Depth / Height: 13 inch
-
Supplier: Surventis Surface Treatment LLC
Description: Form: Liquid Synthetic, mildly alkaline cleaner/rust preventative used in deburring and burnishing applications. Leaves a dry film and provides up to 6 months indoor protection. Provides light-duty detergency removing coolants, machine oils, shop soils, drawing compounds, and
- Type: Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH), Rust / Corrosion Remover
-
Supplier: Surventis Surface Treatment LLC
Description: Gardoclean 5213 is a liquid, inhibited, alkaline product formulated to clean steel, aluminum, zinc, copper, and brass in spray washing machines. A low-foaming material, its unique blend of alkalies, silicates and detergents gives it the ability to remove oils, lubricants, drawing compounds,
- Type: Alkaline Cleaner (11 to 12.5 pH), Cleaner / Cleaning Agent
-
Supplier: International Thermal Systems LLC.
Description: 3-stage treatment designed to clean 40 cases per minute. In the pre-wash stage 1, a large volume of hot low-pressure wash solution circulates over the cases to remove loose soils and soften difficult soils. Wash stage 2 uses hot high volume-high pressure solution to perform the final
- Wash Tank Capacity: 120 to 620 gallons
- Spray Pressure: 35 to 60 psi
- Flow Rate: 70 to 240 GPM
- Heater Power: 3,730.729704102025 to 11,192.189112306076 watts
-
Supplier: Sunshine Makers, Inc.
Description: build up and on the “accidents” they have. It can be used as a spot treatment (spray directly on soiled/stained spot) and then used in extraction machines (pour directly into reservoir) for cleaning larger carpeted areas. Simple Green Pet Stain & Odor Remover has a wonderful scent that
-
Supplier: International Thermal Systems LLC.
Description: The standard Case Washer (Double Lane) models, are designed for cleaning dairy and beverage cases, tote boxes, and similar items. Case Washers utilize time, chemicals, temperature and pressure to achieve thorough cleaning. Exclusive Zig-Zag guide rails expose the leading and trailing
- Wash Tank Capacity: 450 to 1,050 gallons
- Spray Pressure: 60 psi
- Flow Rate: 240 to 320 GPM
- Heater Power: 11,192.189112306076 to 14,922.9188164081 watts
-
Supplier: Jet Edge
Description: The Ultra-Lite Lance is a hand-held portable waterjet tool that directs ultra-high pressure (UHP) water for cutting, stripping, and cleaning. Typical applications are surface preparation for painting, stripping corrosion and overspray residue, and removing grease and oil from soiled surfaces.
- Blast / Jet Pressure: 36,000 psi
- Operation: Cleaning / Surface Preparation, Cutting / Sectioning, Descaling / Stripping
- Mounting: Portable Machine
-
Supplier: Pico Chemical Corp.
Description: PICO manufactures a broad range of innovative water-based products to clean stubborn soils, dirts, greases and paints that are non-attacking to aluminum and non-ferrous substrates. PICO products are used at low concentration levels and offer extended solution life in immersion soak
-
Supplier: International Thermal Systems LLC.
Description: The Pallet Washer is designed for optimal cleaning of standard size pallets. The Pallet Washer features one-piece stainless steel tank with rigid base and height adjustable feet. The tank bottom is sloped to large drains for easy tank cleaning. The high pressure spray cleaning
- Machine Type: Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor
- Source: Electric, Gas / Oil, Steam
- Machine Mounting: Floor / Skid
-
Supplier: Braun Brush Co.
Description: These low-profile bonnets are the highest quality available. They scrub aggressively and provide maximum absorption. Thousands of low-profile loops trap the released soil. These bonnets are 2-sided and may be laundered many times for maximum wear life.
- Outer Diameter (OD): 9 to 23 inch
- Applications: Cleaning / Surface Preparation, Floor / Scrubbing Machine
- Specific Product Type / Shape: End Brush, Strip Brush
- Features: Janitorial, Specialty / Other
-
Supplier: Image Supply, Inc.
Description: scrubbing machines. It's non-corrosive and non-flammable. This synthetic detergent is a synergistic blend of anionic and nonionic detergents. It's superior soil penetration and retention allows it to be used at very low cost per gallon use dilutions. Works well with pressure washers.
-
Supplier: Image Supply, Inc.
Description: scrubbing machines. It's non-corrosive and non-flammable. This synthetic detergent is a synergistic blend of anionic and nonionic detergents. It's superior soil penetration and retention allows it to be used at very low cost per gallon use dilutions. Works well with pressure washers.
-
Supplier: Image Supply, Inc.
Description: scrubbing machines. It's non-corrosive and non-flammable. This synthetic detergent is a synergistic blend of anionic and nonionic detergents. It's superior soil penetration and retention allows it to be used at very low cost per gallon use dilutions. Works well with pressure washers.
-
Supplier: Ecolink, Inc.
Description: soils such as tar, asphalt and bitumen. VORTEX is the cleaner of choice for cleaning and degreasing virtually all surfaces without worker hazard or negative environmental impact. Benefits Biodegradable No harmful fumes All natural ingredients No petroleum distillates No hazardous
- Type: Solvent / Solvent-based
- Features: VOC Compliant
-
Supplier: Ecolink, Inc.
Description: deposits from virtually any surface. VORTEX-NS is a perfect product for removing oily film of any kind from metal surfaces. VORTEX-NS quickly removes even the toughest organic soils such as tar, asphalt and bitumen. VORTEX-NS is the cleaner of choice for cleaning and degreasing
- Type: Solvent / Solvent-based
- Features: VOC Compliant
-
Supplier: Hubbard-Hall Inc.
Description: Heavy Duty Cleaner and Brightener Aquaease™ 2289 is an acidic soak, ultrasonic, spray cleaner that may be used for the removal of a variety of soils and oxides from aluminum, stainless steel, Monel, and other high nickel alloys. Aquaease™ 2289 contains a high percentage of DfE acceptable
- Temperature (As Used): 170 F
- Concentration (As Used, by Volume): 5 to 10 %
- Type: Acid Cleaner / Mild Acid (2 to 5.5 pH), Aerosol / Contact Cleaner, Cleaner / Cleaning Agent
- Features: Other
-
Supplier: Pico Chemical Corp.
Description: Cleaners: PICO's PICOCLEAN and PICO SOLV Series cover the entire gamut of applications from soak, immersion, low/high pressure spray, ultrasonic, vibratory and general purpose cleaning to remove the widest variety of soils, stains and coatings from a myriad of substrates, including
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: and uses less fuel than conventional tractors. Like all Cat track-type tractors working in landfill applications, the D7E is a heavy-duty machine with waste handling guarding to safeguard uptime and support your business. It’s a powerful and highly maneuverable machine for dozing and
- Horsepower: 252 HP
- Operating Weight: 63,537 lbs
- Features: Other
-
Supplier: ASTM International
Description: apply to dry cleaning of flame resistant or arc rated clothing. For more information on dry cleaning, follow label instructions or contact your garment supplier. Dry cleaning indicates cleaning by a professional dry cleaner. 1.2.2 This guide does not apply to home
-
Supplier: Hydrofarm, Inc.
Description: The CLIPPER BioD*: for EZ Cloner, Power Cloner, Clone Machine, and traditional soil applications *Manufactured from Tencel, a biodegradable fiber Sure To Grow products are designed to benefit growers and users by using a unique substrate and a technology designed for the 21st century.
-
Supplier: Volvo Construction Equipment
Description: A backhoe is an exceptionally versatile machine in its own right. And thanks to our very wide range of tailor made Volvo attachments, you can easily turn your backhoe into a wonder of flexibility. A machine that does it all. Productivity and profitability. The Volvo backhoe attachments
Find Suppliers by Category Top
Featured Products Top
-
. Durability of plastic composites allows them to withstand increased friction and heavy loads better than other types of material, including metals. Easier to clean and sterilize than metal, plastic composites play (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc.
Conduct Research Top
-
Addressing parts staining in aqueous bath cleaning
it is today, aqueous parts cleaning is relatively straightforward. Soiled parts go into the parts washer, a process such as high-pressure spray or immersion agitation is performed by the machine and, ultimately, the parts come out clean at the end of the process.
More Information Top
-
Alpha low-level stored waste systems design study
The Clean Soil Machine by Penn Thermal Process, Sewickley, PA, was used as reference equipment in this study.
-
Status of Activities on Rehabilitation Of Radioactively Contaminated Facilities and the Site of Russian Research Center ''Kurchatov Institute''
The technology of machine soil clean -up as developed by the Bochvar Institute (VNIINM) has been selected as a candidate one for soil remediation at RRC KI temporary radwaste disposal site.
-
EcoDesign
The organization psychology on the TU Darmstadt and the Alfred Kärcher GmbH & Co. KG was carried out was commercially used floor cleaning machines .
-
Facility services
Cleanern (spraying method): " With a hand spraying kännchen or through a spray on a floor cleaning machine , a Cleanermittel29 becomes punktuell persistent spots distribute on the spots on the lining surface on that or are worn nursing films present.
-
Genes improve green cleaning : Nature News
… leaves or stems of plants however, they can be harvested cheaply and incinerated safely.
Meagher hopes to use his technique to transform large plants such as cottonwood, rice, willow, sweet gums, wetland grasses and water lilies into soil - cleaning machines .
-
Genes improve green cleaning : Nature News
… leaves or stems of plants however, they can be harvested cheaply and incinerated safely.
Meagher hopes to use his technique to transform large plants such as cottonwood, rice, willow, sweet gums, wetland grasses and water lilies into soil - cleaning machines .
-
Austria-Battery Guidance
Major use in small traktion devices like, e.g., floor cleaning machines , electrical lifting platforms .
-
Messages of the Austrian Elektrotechnischen committee by the OVE
PG 8 OVE / ONORM EN 60335-2-67 / output 2004-05-01 safety of electrical Ger & te for the house use and &hnliche purposes 2-67, part: Special requirements for Bodenhaltungs- and floor cleaning machines for industrial and commercial …
-
Environmental assessment of brownfield rehabilitation using two different life cycle inventory models
'Backfilling' BR subsystem: The onsite activities for this sub- system are modeled identically for the ALCI and the CLCI and consist of spreading and compacting a total of 9,236 m3 of clean soil (92.4 machine -hr for each activity).
-
States > Wisconsin > State > Administrative Register > 2007 > [2007 WI Register 1115] 11/15/2007
• Clarify rules relating to the use of a dishwashing machine to clean soiled dishes.
Indicates content that may require registration and/or purchase.