Products/Services for Solar UV Sterilizers
-
Autoclaves and Sterilizers - (305 companies)...instrumentation due to the possibility of residual chemical deposits on instrumentation. Features Ultraviolet autoclaves and sterilizers produce UV light exerting a lethal effect on unwanted disease causing organisms. They can destroy pathogens, bacteria, mold...External ConfigurationInternal ConfigurationHeat Source / Transfer
-
Solar Panels - (181 companies)...is relatively inexpensive, but produces much less power. As such, the solar panels made from these photovoltaic cells must be larger to produce the same amount of energy. A UV-sensitive photo cell converts UV radiation to electrical energy. Crystal Type. Symbol...
-
UV Light Systems - (366 companies)UV light systems provide ultraviolet light for identification, tracing, curing, disinfection or processing applications. How to Select UV Light Systems. UV curing lamp. UV chamber. Solar simulation. Image Credit:TCS Technologies Image Credit: Binder...
-
UV Sensors - (66 companies)...are radiation-sensitive sensors that are used for monitoring UV air treatments, UV water treatments, and solar irradiance. Light sensors are general-purpose devices for measuring the intensity of incident light. UV spectrum sensors are charge-coupled devices (CCD...
-
UV Cameras - (28 companies)...mining, fire detection, and sterilization. Interestingly, some animals exhibit innate UV capabilities; bees, for example, detect pollen in flowers with unique UV sensitivity. Resources. Graftek Imaging Inc. - Ultraviolet Cameras. Wikipedia...
-
Solar Connectors - (41 companies)Solar connectors are connectors specially designed to be used in the transmission of current produced in solar systems. Solar connectors facilitate electrical connectivity in solar energy systems. Numerous versions of connectors or standard...
-
UV Lamps - (52 companies)...have industrial uses in sterilization, geology, polymer and adhesive curing, and laboratory research and analysis, including biological analysis. UV lamps often use fluorescent sources, short-wave, and gas-discharge lamps. Types of UV Lamps. UV lamps...
-
Product and Component Testing Services - (1658 companies)...to environmental elements, including accelerated weathering, abrasion, earthquake simulation, lightning surge, temperature and humidity, UV (solar) exposure, wind and dust. Fire characteristics testing - tests product properties related to fire...
-
Water Disinfection Systems - (180 companies)...endoscopes as well as commercial facilities. Ultraviolet (UV) disinfectors are a relatively inexpensive way to disinfect drinking water. These systems incorporate a UV disinfector into a distribution system that enhances the microbiological purity...
-
Lamps - (1751 companies)Fluorescent lamps are high-efficiency devices that use the electrical discharge of low-pressure mercury vapor to produce ultraviolet (UV) energy. The UV light is transformed into visible light. Halogen lamps are high-pressure incandescent lamps...
Product News
-
Electro Optical Components, Inc.
SMD UV Sensors - Great for Sterilization Other UV Sensor SMD packages available are: Ceramic SMD substrate, UV sensor and silicone encapsulation for lower cost. Ceramic SMD Package with UV Quartz Window and UV sensor for high energy, robust applications. The lower cost and smaller size make these 3 package options ideal for cost sensitive applications like wearable UV detectors, UV detectors in portable devices like phones and watches and other high volume cost sensitive consumer applications where measuring the UV intensity... (read more)Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
Electro Optical Components, Inc.
Smartphone UV Meter for UV Curing & Sterilization The Smart UV Checker is an ideal portable system for UV intensity measurement. You choose the style of sensor, corded or Bluetooth. The Smart UV Checker app (for your cellphone) gives you flexibility in how you measure the UV intensity. EOC also offers a variety of Multi-Function Portable UV Radiometers. These include: Cellphone based Smart UV Checker. Panel Mounted Units. Portable Meters. Large Outdoor UV Index Meters (read more)Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
maxon
maxon's Sterilizable GPX HP gearheads GPX HP STES gearheads are the latest additions to maxon 's sterilizable products. Available in 16 mm and 22 mm sizes and equipped with a seal system, these gearheads can transmit higher torques than the sterilizable gearheads currently available. This makes them the perfect complement to all high-torque and sterilizable ECX motors. These combinations open up new possibilities, particularly in the areas of surgical power tools and other surgical applications. (read more)Browse Gearboxes and Gearheads Datasheets for maxon -
Electro Optical Components, Inc.
Far UV Measurement Tools for Monitoring Safer UV Far UV (100 - 200nm) is safer for sterilization because it does not penetrate the skin. Conventional germicidal UV light (200 - 400nm) is a safety hazard because it kills skin and eye cells. Far UV (100 - 200nm) does not penetrate the dead cell layer at the surface of our skin and eyes. Also Vacuum UV (VUV = 100 - 200nm) is used in semiconductor photolithography and surface cleaning. Now there are tools for measuring and monitoring the Far UV intensity. TO-Can type sensor GFUV-T10GD-L. Far UV... (read more)Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
Shenzhen DeepMaterial Technologies Co., Ltd
Flexible UV-Curing Adhesives seals and gaskets. They offer fast curing times and excellent adhesion strength, which is critical for the reliability and performance of electronic devices. Medical device industry. The medical device industry uses flexible UV-curing adhesives to bond components and creates seals and gaskets for medical equipment. They offer excellent biocompatibility and can withstand sterilization, making them suitable for various medical applications. Aerospace industry. Flexible UV-curing adhesives bond... (read more)Browse UV Curing Adhesives Datasheets for Shenzhen DeepMaterial Technologies Co., Ltd -
Alpha Wire
Photovoltaic Wire and Solar Cable Alpha Wire's new solar cables and photovoltaic wire are designed for the harsh environments of solar energy applications-the hot and cold of climate extremes, ozone and UV radiation, moisture, oil, and direct burial. The cables use a specially formulated PVC jacket to provide years of reliable service by withstanding the potential environments without failing or degrading. Available in a wire range from 14 AWG to 2 AWG, the photovoltaic wires come in two versions to meet either UL 4703 PV wire... (read more)Browse Multiconductor Cables Datasheets for Alpha Wire -
Shenzhen DeepMaterial Technologies Co., Ltd
UV Curing UV Adhesive DeepMaterial Multipurpose UV Curing Adhesive. DeepMaterial 's multi-purpose UV-curing adhesive can quickly polymerize and cure under ultraviolet radiation, which helps to greatly improve production efficiency. Widely used in bonding, wrapping, sealing, reinforcing, covering and sealing purposes. DeepMaterial multi-purpose UV curing adhesive is a one-component solvent-free product, which can be cured in a few seconds under UV or visible light. It has a fast curing speed, high bonding strength... (read more)Browse UV Curing Adhesives Datasheets for Shenzhen DeepMaterial Technologies Co., Ltd -
Electro Optical Components, Inc.
UV APDs - Best Low Level UV Signal Detection The Silicon Carbide (SiC) UV APDs are extremely sensitive and have high signal gain, but are only sensitive to UV . Because the substrate is tougher SiC, the bias voltage is higher than silicon based devices, around 180 VDC. Besides responding only to the UV, the tough silicon carbide (SiC) gives you: Stability in high energy UV applications. Higher temperature stability than silicon. The general specifications are: Sensitivity 1 nW/cm2. Gain 105 - 106. Bias Voltage ?180 VDC. The SiC UV APDs... (read more)Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
GGB
Bright solutions for solar power applications Solar Tracker. Bringing New Possibilities to Light. As the solar industry continues to grow, equipment manufacturers are challenged with sourcing a reliable plug and play solution that can withstand harsh environments with intense UV rays at a low cost. GGB understands these challenges and has bearing solutions designed to meet these needs. Specialized Solutions for High Performance. As each solar facilities needs are different, the demand for specialized solutions that can withstand extended... (read more)Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Mid-Mountain Materials, Inc.
INSULATION MATERIALS FOR THERMAL SOLAR COLLECTORS INSULATION MATERIALS FOR THERMAL SOLAR COLLECTORS. Thermal solar collectors absorb sunlight to collect heat. The term thermal solar collector is often used in reference to a device for heating water, however the term also can be used for large power generating installations or non-water heating devices. Solar thermal collectors are extremely efficient at capturing solar radiation, which is mostly comprised of electromagnetic radiation on the infrared (IR) and ultraviolet (UV) bands. Only 47%... (read more)Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc.
-
Solar engineering news
… scientists have developed and assem- bled a 5-kW -wind turbine that will not only supply power to the residential quarters but will also feed a solar desalination system, consisting of … … accumulator), and a unique UV water sterilizer that was developed specifically …
-
Inhibitory Effects of UV Treatment and a Combination of UV and Dry Heat against Pathogens on Stainless Steel and Polypropylene Surfaces
This results in physi- ological disruptions that induce cellular death (Lagunas- Solar and others 2006). In recent years, UV sterilizers have become widely distributed and are commonly used to sterilize utensils in many foodservice kitchens and in restaurants.
-
UV Water Sterilizer for Food&Beverage and Cosmetic Industry from Renownuv Electric CO., LTD, China
China Solar Water Heaters UV Water Sterilizer Buyers : .
-
SURVIVAL AND GROWTH OF ESCHERICHIA COLI ON VARIOUS COMMERCIAL DISH SPONGE/DISHCLOTHS AND INHIBITORY EFFECT OF UV STERILIZATION WITH OR WITHOUT MODERATE HEAT
Since the early 1900s, ultraviolet ( UV ) radiation has been known to be effective in the destruction of living organisms (Lagunas- Solar et al. 2006). Recently, UV sterilizers have become widely distributed and commonly used to sterilize the surface of utensils in …
-
Scientific.Net: Materials Science
Abstract:Due to the inefficient utilization of solar energy in a solar tower power plant, this paper … New Closed UV Sterilizer Application of Wastewater Treatment .
-
ARS | Publication request: DEVELOPING SUSTAINABLE MARINE AQUACULTURE SYSTEMS
… being collected to develop energy models for both systems and to determine whether solar technology is a … … a covered Quonset-hut style facility (9850 m2) with each system consisting of a swirl separator for each tank, a rotating microscreen drum filter (60 microns), biofilter (propwash floating bead filter or moving floating beadbed reactor), sump, oxygenation cone, and UV sterilizer .
-
OSA | Synthesis and optical property of water-soluble ZnS:Cu quantum dots by use of thioglycolic acid
○ Usability of a Fourier transform spectroradiometer for absolute surface spectral solar UV irradiance measurements (OE ○ Optical determination of H2O2 vapor concentration: a sterilizer agent and biomarker .
-
Advanced Physicochemical Treatment Technologies
… cost, 323, 362 design, 360 energy saving, 345 feed water pressure, 344 hollow fiber, 340 homogeneous model, 335 membrane, 330–344 module, 340 multistage, 344 neutralization, 361 plant configuration, 340 posttreatment, 361 pretreatment, 344, 349, 352, 359 scale control, 351 UV sterilizer , 348 … hypochlorite, 550 Soft-, medium-, and hard-burned quick limes, properties, 620 Softener, 321 Solar cyclone reactor scheme …
-
The Research of Light Pulses on the Inactivation of Escherichia Coli
Photocatalytic Inactivation of the Bacteria Escherichia Coli by CuCr2O4/TiO2 Composite Photocatalysts under Simulated Solar Light Irradiation Experimental Studies of CS Type UV Sterilizer for the Urban Sewage Treatment .
-
10.30.07 Self-Contained Water Recycling System Developed
Applied Water Solutions offers a wide range of distribution systems with options such as Distribution Pumps, UV Sterilizer and Final Filter. Sludge from rock and solar salt is concentrated at the bottom of the Bryneer™ where it can …