-
Supplier: Accuris
Description: RELAYS, ELECTROMAGNETIC, 5 AMPERES, 6 PDT, TYPE I, MAGNETIC LATCH, STUD MOUNTED, SOLDER HOOK TERMINALS, HERMETICALLY SEALED
-
Supplier: Accuris
Description: Relays, Electromagnetic, 5 Amperes, 6 PDT, Type I, Magnetic Latch, Stud Mounted, Solder Hook Terminals, Hermetically Sealed
-
Supplier: IPC International, Inc.
Description: DVD-18C illustrates best industry practices for soldering wires to commonly used terminals in electronics assembly, including: turret, cup, bifurcated, hook and pierced terminals. Contents covers proper wire wrapping techniques, using a solder heat bridge for effective
-
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 81-1 E-Z-Nailclip test terminal holds wire ends firmly in place for a quick and sure connection in harness board connections. Other nail clips of this style: heavy-duty (86-1), larger hook bend for multiple wire connections (83-8), high temperature resistant (84-1) Applications:
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: three multiple sections, log tapers and reverse log tapers. 408 and 409 available with solder hook terminals as special order. Call Allied for price and delivery info on custom parts. Manufacturers literature and catalog available on request. These industrial potentiometer have
-
Supplier: TE Connectivity
Description: Operation/Application Current Type : AC Other Contact Current Class (AMP) : >16 - ≤25 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type :
- AC Coil Voltage: 115 volts
-
Supplier: RS Components, Ltd.
Description: Slide Switch DPDT SMT 100mA 12V J Hook
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
- Features: Other
- Terminal Type: Solder Terminals
-
Supplier: TE Connectivity
Description: Chassis Product Type Features Contactor Type : Sealed Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Solder Hooks Termination Features Coil Termination : Solder Hooks
- Number of Poles: 3
- Maximum DC Switching Voltage: 28 volts
-
Supplier: Newark, An Avnet Company
Description: POWER RELAY, DPDT, 28VDC, 5A, FLANGE; Contact Configuration:DPDT; Coil Voltage:28VDC; Contact Current:5A; Product Range:FCB-205 Series; Relay Mounting:Flange; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder HookRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SIGNAL RELAY, DPDT, 2A, 28VDC, FLANGE; Coil Voltage:26.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:HFW Series; Relay Mounting:Flange; Coil Type:Non Latching; Relay Terminals:Solder Hook; Contact Voltage VAC:- RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: SIGNAL RELAY, DPDT, 2A, 26.5VDC, THT; Coil Voltage:26.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:HFW Series; Relay Mounting:Panel Mount; Coil Type:-; Relay Terminals:Solder Hook; Contact Voltage VAC:- RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: replacement for wire-wrap posts and turrets Secure grip for J hooks, EZ hooks, grabbers, alligator clips, tips or probes Plastic base strengthens terminal for positive holding power Ideal for reliable production testing and field service troubleshooting 0.010 in. x 0.020 in.
-
Supplier: Allied Electronics, Inc.
Description: replacement for wire-wrap posts and turrets Secure grip for J hooks, EZ hooks, grabbers, alligator clips, tips or probes Plastic base strengthens terminal for positive holding power Ideal for reliable production testing and field service troubleshooting 0.010 in. x 0.020 in.
-
Supplier: Allied Electronics, Inc.
Description: replacement for wire-wrap posts and turrets Secure grip for J hooks, EZ hooks, grabbers, alligator clips, tips or probes Plastic base strengthens terminal for positive holding power Ideal for reliable production testing and field service troubleshooting 0.010 in. x 0.020 in.
-
Supplier: TE Connectivity
Description: Termination Type : Solder Hook Terminal Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
- Operating Temperature: -67 to 257 F
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The 7705 (NEW) is a switch card from Keithley. Additional Features: 300V, 2A capacity Two 50-pin female D-sub connectors are standard for secure hook-up and quick teardown Relay closures stored in onboard memory Accessories supplied: Two mating connectors with solder cup (Model 7788)
Find Suppliers by Category Top
Featured Products Top
-
firm gripping with J-Hooks, EZ-Hooks, grabbers, alligator clips, tips or probes. The design also serves to keep terminals perpendicular to the PCB so that relative position is maintained during, and permanently after, wave soldering. Colors available include: Red, Black, White, Orange, Yellow, Brown (read more)
Browse Test Points Datasheets for Keystone Electronics Corp. -
offerings, when to use them, and comparisons between the different parts. >>> Macro-Hook Adapter: a heavy-duty test clip with (2) standard 4 mm banana sockets or the ability to be crimped or soldered to wire (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
, terminal rings / spade lugs, test probes, test hooks, as well as hundreds of different test lead and cable assemblies featuring a number of different connectors to banana plugs and sockets. What are banana plugs used for? Banana plugs are spring (read more)
Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Banana Plug Connectors & Adapters E-Z-Hook is proud to manufacture an extensive banana plug and socket connector (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
surface mountable test points with a colored insulator base as an addition to their line of rugged test points which replace wire-wrap posts and turret terminals. These new test points are manufactured in Phosphor bronze with a silver plate for superior soldering (read more)
Browse Test Points Datasheets for Keystone Electronics Corp.