-
Supplier: DigiKey
Description: Solder Sleeve
- Sleeving: Wrap Around Sleeving
-
Supplier: Powell Electronics, Inc.
Description: Solder Sleeves
-
Supplier: ODG (Origin Data Global)
Description: HEAT SHRINK SOLDER SLEEVE, SINGL
-
-
Supplier: Allied Electronics, Inc.
Description: SOLDER SLEEVE SPLICIN
-
Supplier: Newark, An Avnet Company
Description: SOLDER SLEEVE
-
Supplier: Newark, An Avnet Company
Description: SOLDER SLEEVE
-
Supplier: TE Connectivity
Description: Configuration Features Pre-Installed Lead : No Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Cable Terminator, Wire Terminator
- Features: Other
-
Supplier: Accuris
Description: SOLDER SLEEVES, HEAT SHRINKABLE, INSULATED
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1354721-D-150-0708-5 Category: Cables, Wires - Management - Solder Sleeve Fake Threat In the Open Market: 43 pct. Type: Wire to Wire MSL Level: 1 (Unlimited) Mfr: TE Connectivity Aerospace, Defense and Marine Series: SolderShield D-150 Package: Bulk Product
- Diameter: 0.248 inch
- Length: 5.91 inch
-
Supplier: Newark, An Avnet Company
Description: Solder Sleeves & Shield Tubing
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Allied Electronics, Inc.
Description: SolderSleeve one-step terminators provide electrical termination in a wide variety of interconnect applications. One-step terminator capabilities include terminating wires to component terminals, ground wires to cable shields, terminating coaxial cable, and wire-to-wire splicing.
-
Supplier: Allied Electronics, Inc.
Description: SolderSleeve one-step terminators provide electrical termination in a wide variety of interconnect applications. One-step terminator capabilities include terminating wires to component terminals, ground wires to cable shields, terminating coaxial cable, and wire-to-wire splicing.
-
Supplier: Newark, An Avnet Company
Description: SHRINKABLE SOLDERING SLEEVE, TRANSPARENT; Connector Type:Solder Sleeve; Series:FIT-SLV; Insulator Color:Transparent Blue; Insulator Material:PVDF; I.D. Min:7.62mm; Leaded Process Compatible:No; Pack Quantity:100 RoHS Compliant: No
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1031980-D-110-6303 Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 772230-D-101-54 Series: * Family Name: D-101 Categories: Cables, Wires - Management Introduction Date: August 03, 2004 ECCN: EAR99 Country of Origin: Mexico, United Kingdom Estimated EOL Date: 2025 Halogen Free: Not
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1021384-B-150-13 Type: Wire to Wire Color: Clear Length: 1.791" (45.50mm) Diameter: 0.512" (13.00mm), 0.594" (15.09mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open
-
Supplier: Lapp Tannehill
Description: Sn96 solder alloy, Sleeve size = 1, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-HC-1 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-H Series SIZE : 1 OPERATING TEMPERATURE : 175°C HEATING METHOD :
- Operating Temperature: 175 C
-
Supplier: Lapp Tannehill
Description: Sn96 solder alloy, Sleeve size = 4, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-HC-4 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-H Series SIZE : 4 OPERATING TEMPERATURE : 175°C HEATING METHOD :
- Operating Temperature: 175 C
-
Supplier: Lapp Tannehill
Description: Sn96 solder alloy, Sleeve size = 2, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-HC-2 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-H Series SIZE : 2 OPERATING TEMPERATURE : 175°C HEATING METHOD :
- Operating Temperature: 175 C
-
Supplier: Lapp Tannehill
Description: Sn63 solder alloy, Sleeve size = 7, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-C-7 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-C Series SIZE : 7 OPERATING TEMPERATURE : 150°C HEATING METHOD :
- Operating Temperature: 150 C
-
Supplier: Allied Electronics, Inc.
Description: Heavy-Duty Stereo Plug, Solder Termination, 0.250 in. (Max.) Outer Cable Diameter One piece tip rod with flat for easy solderability Compliments current line of 3.5 mm jacks Insert molded plug finger Heavy duty cable clamp provides better strain relief for larger cables Longer cable clamp for
-
Supplier: Accuris
Description: SLEEVE, TERMINATION, ELECTRICAL, LOW TEMPERATURE, FLUXED SOLDER PREFORM, HEAT SHRINKABLE
-
Supplier: Accuris
Description: SLEEVE, TERMINATION, ELECTRICAL, FLUXED SOLDER PREFORM, ENVIRONMENT RESISTANT, HEAT SHRINKABLE
-
Supplier: Belden Inc.
Description: 175301-803-A (DIN 43650-A): Male Receptacle Port Mount, Form A, Contacts: 3+PE, solder type, 400 V | 16 A; PG 11 Threaded Sleeve
- Operating Temperature: -40 to 125 C
- Power Type: AC Power Connector, DC Power Connector
- Device Type: Receptacle / Outlet
- Termination Types: Solder Cup or Solder
-
Supplier: Belden Inc.
Description: 175301-803-A (DIN 43650-A): Male Receptacle Port Mount, Form A, Contacts: 3+PE, solder type, 400 V | 16 A; PG 13.5 Threaded Sleeve
- Operating Temperature: -40 to 125 C
- Power Type: AC Power Connector, DC Power Connector
- Device Type: Receptacle / Outlet
- Termination Types: Solder Cup or Solder
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ALPHA industrial solder preforms come in various shapes, sizes, and alloys to suit diverse assembly needs. They are available with or without integrated flux to address assembly challenges. These preforms are designed to fit over or be inserted into difficult to solder
- Features: Flux Cored Wire
- Solder Alloy: Lead Free
-
Supplier: DigiKey
Description: ASSY,SLEEVE,YELLOW,LOCKING,A/B,F
- Process Capability: Soldering Equipment
-
Supplier: Belden Inc.
Description: 175301-803-A (DIN 43650-A): Male Receptacle Port Mount, Form A, Contacts: 3+PE, solder type, 400 V | 16 A; PG 16 Threaded Sleeve
- Voltage Rating: 400 volts
- Current Rating: 16 amps
- Gender: Female / Jack, Male / Plug
-
Supplier: CableOrganizer.com, Inc.
Description: operating temperatures are 130° C or lower. The Self-extinguishing flame resistance makes this sleeving the choice for applications involving solder splices and terminations.
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: BiS is a silicone insulating sleeve, non-fibrous that is halogen-free and heat resistant. It is especially designed for the insulation of connecting and soldering points and can be drawn over cables or conductors in lamps, heating appliances, and electrical plants.
- Diameter: 0.1574804 inch
- Operating Temperature: -40 to 180 C
- Material: Rubber - Synthetic
-
Supplier: RS Components, Ltd.
Description: HEAT INSULATION SLEEVE
-
Supplier: FluoroSeal, Inc.
Description: Flanged Ends Wrench or Enclosed Gear Operated Actuators Optional on All Sizes Class 150 lbs Flanged Class 300 lbs Flanged Class 600 lbs Flanged Class 150/300 lbs Screwed Ends Class 150/300 lbs Socket Weld Ends Full Port Class 150 lbs Flanged Full Port Class 300 lbs Flanged Full Port Class 600 lbs
- Number of Ports/Ways: 2
- Features: Bolt Flange, Socket Weld / Solder, Threaded
- Valve Type: Plug Valves
Find Suppliers by Category Top
Featured Products Top
-
wire, optical fiber cable, and heat shrink products. This partnership expands PEI-Genesis’s portfolio to include heat shrink tubing, solder sleeves, crimp termination products, and heat shrink identification solutions, providing customers with a more complete, end-to-end interconnect solution (read more)
Browse Cable Assemblies Datasheets for PEI-Genesis
More Information Top
-
Raychem / TE Connectivity Solder & Shield Tubing | Mouser
Solder Sleeve .
-
Raychem / TE Connectivity Solder & Shield Tubing | Mouser
Solder Sleeve .
Indicates content that may require registration and/or purchase.