Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: SOLDERING FIXTURE
-
Supplier: Newark, An Avnet Company
Description: IMPERIUM SOLDERING FIXTURE
-
Supplier: Newark, An Avnet Company
Description: SOLDERING FIXTURE 10 CIR
-
-
Supplier: Newark, An Avnet Company
Description: SOLDERING FIXTURE 2 CIR S
-
Supplier: MacDermid Alpha Electronics Solutions
Description: manually, with a jig or fixture, or through automated feeder systems. Industrial solder preforms are fully compatible with standard soldering processes, including resistance, induction, laser, soldering iron, hot plates, torches, and heat guns. Product Features Available in
- Joining Process / Product Form: Flux Cored Wire
- Solder Alloy: Lead Free
-
Supplier: Indium Corporation
Description: Wave Soldering Flux Series #2212 is designed to meet current no-clean and historic QQ-S-571F flux specifications. These fluxes are particularly effective for soldering large and thick circuit boards or for selective soldering operations where long heat profiles are required. The
- Features: Other
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: Lake Shore Cryotronics, Inc.
Description: be found to its special advantages. Mainly used as sealing for demountable vacuum cans and electric feedthroughs in cryogenic testing facilities. Good for soldering any items which cannot be subjected to high temperatures. Ostalloy® 158 solder is used for tool fixturing, holding small parts
-
Supplier: Indium Corporation
Description: the material is "mushy" or "pasty". Fusible Alloys are used for lens blocking and tube bending, for anchoring chicks and fixtures and for mounting thin sections such as gas turbine blades for machining. The eutectic fusible alloys, which can be tailored to give s specific melting point, find
-
Supplier: VAST STOCK CO., LIMITED
Description: Punches & Dies SOLDERING FIXTURE SOLDERING FIXTURE
-
Supplier: Powell Electronics, Inc.
Description: soldering fixture
- Features: RF and Microwave Connector
-
Supplier: Richardson RFPD
Description: Soldering Fixture
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors soldering fixture
- Features: RF and Microwave Connector
-
Supplier: Peridot Corporation
Description: Peridot has considerable expertise in micro brazing, resistance welding and soldering of delicate miniature metal components. Marrying dissimilar metals is one of our specialties. Our in house jig and fixture department assures that your project is not back-burnered waiting for an
- Process Capability: Active Brazing / Soldering, Furnace, Gas / Oxyfuel Torch, Induction / RF, Laser, Resistance / Conventional
- Applications / Industry: Aerospace / Avionics, Electrical Parts / Assemblies (Contacts, Connectors, etc.), Heat Sinks / Thermal Management, Medical Devices / Health Care, Process Equipment (Heat Exchangers, Tanks, etc.), Specialty / Other, Tool & Die, Tubing Assembly / System
- Additional Services: Assembly, CAD / CAM Support, Design Assistance, Fixture Design / Fabrication, High Volume Production, Low to Mid Volume Production, Machining, Testing and Inspection
- Services: Braze-Welding, Brazing, Soldering
-
Supplier: Powell Electronics, Inc.
Description: Soldering mating fixture for SMA jack co
-
Supplier: VAST STOCK CO., LIMITED
Description: Wire Stripping & Cutting Tools SOLDERING FIXTURE - KTS-1
-
Supplier: Inductotherm Group
Description: Radyne’s Carousel Feed Brazing Systems offer a modular rotating fixture solution that can be easily adapted to fit your parts. Encompassing radiator assemblies, manifolds, valve and tube brazements, or other brazed parts, Radyne’s standard induction heating equipment can be easily adapted to
- Features: Brazing Equipment, Soldering Equipment
- Equipment Type: Complete System
-
Supplier: Aztalan Engineering, Inc.
Description: than the two metals being joined. Braze joints are liquid- and gas-tight, can withstand shock and vibration, are unaffected by normal temperature changes, provide good electrical conductivity and can be easily plated using conventional processes. Soldering Soldering is the process of
- Additional Services: Assembly, CAD / CAM Support, Design Assistance, Fixture Design / Fabrication, Low to Mid Volume Production, Machining, Testing and Inspection
- Services: Brazing, Soldering
- Materials: Copper / Copper Alloy, Nickel / Nickel Alloy, Steel - Stainless
- Process Capability: Gas / Oxyfuel Torch, Induction / RF
-
Supplier: Richardson RFPD
Description: Snaps into 2 holes in PC board and locks into place for reflow soldering. No additional fixturing needed for this robust board connection.
- Features: Coaxial Connector
- Gender: Male / Plug
-
Supplier: ESAB Welding and Cutting Products
Description: Features Front or back loaded Internal tungsten adjustment Model A with 9" length is designed for clamp-type fixture Model B with 20" length is designed for pinion-type fixture
- Output Current Range: 4 amps
- Equipment Type: Gun / Iron / Torch
- Process Capability: TIG (GTAW), Welding Equipment
-
Supplier: Pinto Products, Inc.
Description: Pinto Products Inc. has full welding capabilities for Steel, Aluminum, and Stainless Steel. Certified welders MIG, Silver Solder, Braising, Spot Welding 1/8" minimum thickness-Aluminum 1/16" minimum thickness-Steel Custom weld fixtures
- Materials: Aluminum, Steel - Stainless, Steel - Structural, Steel - Tool
- Additional Services: Assembly Services, High Volume Production, Low to Mid Volume Production, Machining, Piping Fabrication, Prototype Services, Reverse Engineering
- Brazing & Soldering: Gas Torch Brazing
- Arc / Resistance Welding: MIG (GMAW), Resistance - Spot
-
Supplier: Grob, Inc.
Description: Welds 1/8” – 1” wide blades Carbon Steel & Bi-Metal Includes filing fixture and T-10 saw blade cut-off tool. RWA Machine Model – 220v/440v Single Phase RWA Bench Model – 220v Only Optional Equipment Grinder for Butt Welder Stand for Welder (Bench Model ) Stand Casters (Bench Model) Extra T-10
- Equipment Type: Complete System
- Process Capability: Welding Equipment
-
Description: PA&E offers vacuum brazing processes to join dissimilar materials such as titanium, alumina, Zirconia, and more. Bonding Solutions for Electronic Packaging Our experienced staff of material scientists and process engineers can meet the highest demands for quality — through finite control of these
- Process Capability: Active Brazing / Soldering, Furnace, Laser, Resistance / Conventional
- Applications / Industry: Aerospace / Avionics, Electrical Parts / Assemblies (Contacts, Connectors, etc.), Heat Sinks / Thermal Management, Medical Devices / Health Care, Specialty / Other
- Materials: Aluminum, Ceramics / Ceramic-to-Metal, Copper / Copper Alloy, Dissimilar Materials, Steel - Stainless, Titanium Alloy
- Services: Braze-Welding, Brazing, Soldering
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Multicore MCF800 ) LOCTITE MCF 800 is designed for the effective removal of all types of soldering process residues from circuit boards, screens, fixtures and equipment. Flash point of 105°C makes it ideal for use in heated cleaning systems.
- Type: Cleaner / Cleaning Agent
- Industry Applications: Electrical / Electronics
-
Supplier: Rayotek Scientific, Inc.
Description: Our full-service capabilities provide our customers with a single-source facility for designing, engineering and manufacturing sapphire, glass, fused silica and fused quartz products. As a single source supplier we can take a customer's concept from design, through engineering and to the final
- Process Capability: Active Brazing / Soldering
- Additional Services: Assembly, CAD / CAM Support, Design Assistance, Field Joining / Repair, Fixture Design / Fabrication, High Volume Production, Low to Mid Volume Production, Machining, Testing and Inspection
- Services: Braze-Welding, Brazing, Soldering
- Materials: Ceramics / Ceramic-to-Metal, Glass / Glass-to-Metal
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Welding & Brazing Services TIG MIG Spot Robotic MIG Brazing
- Process Capability: Active Brazing / Soldering
- Applications / Industry: Aerospace / Avionics, Automotive / Radiators, Medical Devices / Health Care, Process Equipment (Heat Exchangers, Tanks, etc.), Tubing Assembly / System
- Materials: Aluminum, Carbon (Graphite, Diamond, etc.), Cast Iron, Copper / Copper Alloy, Nickel / Nickel Alloy, Steel - Carbon / Alloy, Steel - Stainless, Steel - Tool
- Additional Services: Assembly, CAD / CAM Support, Design Assistance, Fixture Design / Fabrication, High Volume Production, Low to Mid Volume Production, Machining, Testing and Inspection
-
Supplier: Carr Lane Manufacturing Co.
Description: L Pins are removable locating pins, precision ground for accurately aligning holes. The pin is inset into the handle and silver soldered to create a sturdy assembly. The handle is drilled for attaching a cable.
- Diameter / Size: 0.125 to 0.75 inch
- Length: 2.5 to 8 inch
- Design Units: English, Metric
- Pin Type: L-Pin
-
Supplier: Carr Lane Manufacturing Co.
Description: T Pins are removable locating pins, precision ground for accurately aligning holes. The pin is inset into the handle and silver soldered to create a sturdy assembly. The handle is drilled for attaching a cable.
- Diameter / Size: 0.125 to 0.75 inch
- Length: 2.5 to 8 inch
- Design Units: English, Metric
- Features: Search All Locating and Fixturing Pins
-
Supplier: Carr Lane Manufacturing Co.
Description: Removable locating pin with a straight handle, precision ground for accurately aligning holes. The pin is inset into the handle and silver soldered to create a sturdy assembly. The handle is drilled for attaching a cable.
- Diameter / Size: 0.25 to 0.5 inch
- Length: 5.125 to 6.625 inch
- Design Units: English, Metric
- Pin Type: Round Locating Pin
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Operating Versatility - Easily adapt to a wide range of wire feed speeds and wire sizes. Compact Units With Excellent Flexibility - Fit into simple fixtures or the most complex automated production lines. Rugged Construction - Minimize downtime and maintenance costs.
- Equipment Type: Monitor / Controller
- Process Capability: Welding Equipment
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Operating Versatility - Easily adapt to a wide range of wire feed speeds and wire sizes. Compact Units With Excellent Flexibility - Fit into simple fixtures or the most complex automated production lines. Rugged Construction - Minimize downtime and maintenance costs.
- Equipment Type: Monitor / Controller
- Process Capability: Welding Equipment
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Operating Versatility - Choice of gear ratios allows use of a wide range of wire sizes and wire feed speeds. Compact Units With Excellent Flexibility - Mountable on simple fixtures or the most complex automated production lines. Rugged Construction - Minimizes downtime and
- Equipment Type: Monitor / Controller
- Process Capability: Welding Equipment
-
Supplier: Inductotherm Group
Description: edges facing the work provide the best in uniform heating characteristics. Temperature uniformity +/- 5oF Multiple ‘trimable’ heating panels for balance of heat input to match the workload and fixture thermal characteristics. Trimable heating panels up the height of the hot zone allows the
- Height: 550 to 2,100 mm
- Width / Tube O.D.: 425 to 1,500 mm
- Length (Chamber / Tube): 610.0000000000001 to 7,000.000000000001 mm
- Application: Brazing / Soldering
-
Supplier: Thermal Wire and Cable LLC
Description: cables that are augmented with a braid, Thermal Wire and Cable Corp PTF fixture wires are insulated with PTFE Teflon that slides rather than tears unlike braided fixture wires such as SF-2, PGF, or PGFF fixture wire.Yet its abrasion resistance helps eliminate cut-through and
- Temperature Range: 482 F
- Elements / Pairs: 1
- Gauge Thickness: 14 Gauge
- Diameter: 0.113 inch
-
Supplier: Ecopower Inc.
Description: soldering Superior thermal performance offers long-life, high-lumen maintenance and outstanding reliability Electrically isolated metal base allows wiring in parallel or series on a common heat sink Integrated ESD protection
- Light Fixture Voltage: 11.3 to 21.1 volts
- Light Fixture Wattage: 7.300000000000001 to 56.5 watts
- Features: Bulb Included, Other
- Application: Commercial, Industrial
-
Supplier: Edmund Optics Inc.
Description: Easy to Handle Convenient Threaded Design Our most popular precision molded aspheric lenses are available in a convenient mounted design. Simplifying handling and integration, the stainless steel mounts are solderable, weldable, or can be treaded into an external fixture. All Mounted
Find Suppliers by Category Top
Featured Products Top
-
Soldering Experience Radyne innovation with state-of-the-art multi-station, multi-point, induction brazing and soldering systems for high, medium, and low volume production runs. Radyne is the leading brand in brazing and soldering equipment, offering innovative technology and a process for the (read more)
Browse Welding, Brazing, and Soldering Equipment Datasheets for Inductotherm Group -
options you need for your Brazing cell. • Fully automatic, semi-automatic, and manually operated systems • Single or multi-part fixturing • Low or high power to handle multi-up configurations • Full PLC control and cell management • Integrated controlled (read more)
Browse Brazing Equipment Datasheets for Inductotherm Group -
Medical device manufacturers regularly turn to induction heating for their process heating requirements. Induction offers a fast, non-contact heating method for numerous applications including annealing steel tubes, catheter tipping, brazing miniature parts, soldering surgical tools, curing (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions
Conduct Research Top
-
Tech Brief: Recommendations for Soldering Terminal Leads to MOV Varistor Discs (.pdf)
soldering terminal leads to the disc. Where varistor discs are custom assembled and packaged, fixturing is normally employed to maintain disc and terminal alignment during solder reflow. Soldering fixtures should be of lightweight design to reduce their thermal mass and, hence, the time necessary
-
Understanding Receptacle Carriers
A receptacle carrier is a convenient way to pick-up and place individual sockets (receptacles) as a group. It is essentially an assembly fixture having an array of protruding pins, onto which are pushed individual receptacles. The receptacles are held in place by their internal spring contacts
More Information Top
-
Mirror Fusion Test Facility-B (MFTF-B) axicell configuration: NbTi magnet system. Manufacturing/producibility final report. Volume 2
The solder operation was tne same as described for the entering leal, except soldering fixture .
-
Elements of Induction Heating: Design, Control, and Applications
High-production induction soldering fixture utilizing a turn- .
-
ZEOIH1988P253
High-production induction soldering fixture utilizing a turntable and conveyor-type coil which allows continuous part movement; the inset shows an indexing arrangment for applications where localized heating is required (from J. Libsch and P. CapolongooLepelReview, Vol 1, No. 5, p 1 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/34709/45502995-MIT.pdf?sequence=2
Figure 45 - Operator Inspection Data.............................................................................81 Figure 46 - Solder Fixture .........................................................................................
-
http://dspace.mit.edu/bitstream/handle/1721.1/84351/53942176-MIT.pdf?sequence=2
Position Solder Fixture .
Indicates content that may require registration and/or purchase.