-
Supplier: Caterpillar Electric Power
Description: The Cat® CTE Series transfer switches are configurable for applications requiring the dependability and ease of operation found in a full featured power contactor type transfer switch. The CTE Series is equipped with the MX350 controller that is designed for the most demanding
- Maximum Current Rating: 40 to 4,000 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Bijur Delimon International
Description: Application The SureMatic Lubricator is a piston discharge pump actuated by air, controlled by an electric solenoid valve (optional). The lubricator handles most industrial greases suitable for being transferred under pressure through small bore tubing. A wide selection of reservoir
- Capacity: 0.264172 to 1.32086 gallons
- Operating Pressure: 1,450 psi
- Maximum Operating Temperature: 0 to 180 F
- Operation: Electric, Pneumatic
-
Supplier: ValueTronics International, Inc.
Description: The 33311B is a coax switch from Agilent. Switches act as the interface between the equipment under test and the test instrument’s routing signals during an electronic test. Depending on their measurement needs, engineers use solid-state switches, mercury-wetted relays, armature
-
-
Supplier: Infineon Technologies AG
Description: Over-current Overvoltage Over temperature Diagnostics Over-current / shorted solenoid Over temperature Open load Short to GND Green Product (RoHS compliant) AEC Qualified Potential Applications Variable force solenoids (e.g. automatic transmission solenoids) Constant
-
Supplier: Infineon Technologies AG
Description: (varies by die size) Two N-Channel MOSFETs in one package with 2 isolated leadframes Potential Applications Direct Fuel Injection ABS Valves Solenoid control Load Switches LED and Body lighting Applications Automatic transmission hydraulic system Automotive LED lighting systems
- VGS(off): 1.7 volts
- rDS(on): 0.026 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
Supplier: Cole-Parmer
Description: pressure. To compensate for this, an “auto zero†facility is provided which uses an internal solenoid valve to equalize the differential pressure prior to zero correction.
- Calibrator Style: Battery Powered, Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: pressure. To compensate for this, an “auto zero†facility is provided which uses an internal solenoid valve to equalize the differential pressure prior to zero correction.
- Calibrator Style: Battery Powered, Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: pressure. To compensate for this, an “auto zero†facility is provided which uses an internal solenoid valve to equalize the differential pressure prior to zero correction.
- Calibrator Style: Battery Powered, Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: pressure. To compensate for this, an “auto zero†facility is provided which uses an internal solenoid valve to equalize the differential pressure prior to zero correction.
- Calibrator Style: Battery Powered, Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Infineon Technologies AG
Description: Automatic transmission hydraulic system Automotive Electric parking brake Transfer case brushless DC (BLDC) Designers who used this product also designed with IAUC120N06S5N017 | Automotive MOSFET BTN8982TA | MOTIX™ single half-bridge ICs for BDC motors BTS3104SDL | Classic HITFET™ 24V
- Operating Temperature: -40 to 175 C
- Features: Other
-
Supplier: Electric Generators Direct
Description: Nexus™ Automatic Transfer Switch Compatible With Generac Nexus™ or Generac R200 Controllers •Leverages digital load management (DLM) technology •Ability to manage 2 A/C units with no additional hardware •Intelligently manage 4 more loads w/ additional DLM modules •DLM Module P/N: 5937
- Maximum Current Rating: 200 amps
- Maximum Power Rating: 48,000.00000000003 watts
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
-
Supplier: Electric Generators Direct
Description: Nexus™ Automatic Transfer Switch Compatible With Generac Nexus™ or Generac R200 Controllers •Leverages Digital Load Management (DLM) technology •Ability to manage 2 A/C units with no additional hardware •Intelligently manage 4 more loads w/ additional DLM modules •DLM Module P/N: 5937
- Maximum Current Rating: 100 amps
- Maximum Power Rating: 24,000.000000000015 watts
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
-
Supplier: SOCOMEC
Description: source to a back-up source without any interruption. Manual and automatic load transfer Load transfer without source overlap Transfer without disturbing the loads Selection of priority source The IT SWITCH constantly monitors voltage quality supplied to critical loads.
- Maximum Current Rating: 16 to 20 amps
- Maximum AC Voltage Rating: 100 to 240 volts
- Switch Control: Automatic Transfer Control
- Features: Locking
-
Supplier: Electric Generators Direct
Description: 3-Phase Automatic Transfer switch •Only works with 120/208 3-Phase generators Automatic •Transfers generator power automatically Standard Installation •Also requires a sub-panel for overload protection
- Maximum Current Rating: 600 amps
- Number of Poles: 3
- Switch Control: Automatic Transfer Control
- Phase: Three-Phase
-
Supplier: Electric Generators Direct
Description: 3-Phase Automatic Transfer switch •Only works with 277/480 3-Phase generators Automatic •Senses power failure and instructs standby generator to start Standard Installation •Also requires a sub-panel for overload protection Smaller Applications •Ideal for standby generators,
- Maximum Current Rating: 100 amps
- Maximum Power Rating: 20,000.000000000004 watts
- Number of Poles: 3
- Switch Control: Automatic Transfer Control
-
Supplier: Penncat Corporation
Description: automatically re-transferred back to the utility supply following restoration of the utility power source to within normal operating limits. TS 830 Automatic Transfer Switches are specifically designed for use in Emergency Power System applications. The standard TS 830
- Maximum Current Rating: 100 to 3,200 amps
- Maximum AC Voltage Rating: 208 to 480 volts
- Number of Poles: 3 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Kohler Power Systems
Description: Seismic Certified Bridging the utility with standby power is no small job, which is why KOHLERÆ transfer switches are indispensable to the all-KOHLER power system. The MPAC(TM) 1500 - KOHLER's new generation of transfer switches - is loaded with sophisticated technologies
- Maximum Current Rating: 30 to 4,000 amps
- Maximum AC Voltage Rating: 208 to 600 volts
- Switch Control: Automatic Transfer Control
- Phase: Single-Phase, Three-Phase
-
Supplier: ABB Inc.
Description: Fully automatic solution Secure your power supply with ABB's Automatic Transfer Switches (ATS) from 160 to 1600 Amperes. They have the features and functionality that makes them suitable for diverse applications: industrial plants, docks, airports and data centers. Three
-
Supplier: Caterpillar Electric Power
Description: Caterpillar offers standard paralleling solutions, which are ideal for use in Distributed system configurations found in Data Center applications as well as Soft Load Automatic Transfer Switch (ATS) applications. The Emergency Transfer Load Manager (EXL) product line provides
- Switch Control: Automatic Transfer Control
- Features: CSA Certification, UL Listed
- Style: Wall Mounted
-
Supplier: Eaton Corporation - Sensors
Description: A critical component of any emergency power system, Eaton's contactor based automatic transfer switch quickly and safely shifts the load circuit from a normal power source to the emergency source, permitting critical loads to continue running with minimal or no outage in momentary
- Maximum Current Rating: 40 to 1,200 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Eaton Corporation - Sensors
Description: Eaton’s Automatic Transfer Switch with Bypass Isolation is designed to provide unmatched performance, reliability and versatility for critical standby power applications. The switches can be equipped with the ATC-300 or ATC-800 controllers to match your application needs. A
- Maximum Current Rating: 100 to 1,200 amps
- Maximum AC Voltage Rating: 600 volts
- Switch Control: Automatic Transfer Control
- Features: CSA Certification, UL Listed
-
Supplier: Caterpillar Electric Power
Description: Cat® transfer switches are designed for a variety of standby power applications. They provide flexibility, reliability and value in a compact package. The open and delayed transition contactor-based Automatic Transfer Switch (ATS) provides fully functioning
- Maximum Current Rating: 40 to 1,600 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: SOCOMEC
Description: ATyS p M are single-phase or three-phase automatic transfer switches with positive break indication. Functions include ATyS t M and ATyS g M capability, with additional programmable parameters and a triggering function. A product model with communication is available. They are
- Maximum Current Rating: 40 to 160 amps
- Maximum AC Voltage Rating: 160 to 305 volts
- Number of Poles: 4
- Switch Control: Automatic Transfer Control
-
Supplier: Eaton Corporation - Sensors
Description: The Magnum series automatic transfer switch with bypass isolation is designed to excel in applications where total system coordination must be accomplished while achieving a high level of withstand, interrupting, and closing performance. Service, inspection, and testing may be
- Maximum Current Rating: 200 to 5,000 amps
- Switch Control: Automatic Transfer Control
- Actuator Type: Toggle Switch
- Features: UL Listed
-
Supplier: Kohler Power Systems
Description: Meet the brains behind your generator system. The ATS is always monitoring your power, making sure you never go without.
- Maximum Current Rating: 100 to 400 amps
- Switch Control: Automatic Transfer Control
- Phase: Single-Phase, Three-Phase
- Features: UL Listed, Weather Resistant / Waterproof
-
Supplier: SOCOMEC
Description: ATyS t and g are three-phase automatic transfer switches, 3 or 4 poles, with positive break indication. They incorporate all the functions offered by the ATyS d, as well as functions intended for mains/mains application (ATyS t) and mains/genset applications (ATyS g). In
- Maximum Current Rating: 125 to 3,200 amps
- Number of Poles: 3 to 4
- Switch Control: Automatic Transfer Control
- Features: Locking
-
Supplier: Caterpillar Electric Power
Description: Cat transfer switches are designed for a variety of standby power applications. They provide flexibility, reliability and value in a compact package. A Bypass Isolation Automatic Transfer Switch (ATS) provides fully functioning transfer in applications where
- Maximum Current Rating: 200 to 5,000 amps
- Maximum AC Voltage Rating: 120 to 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Eaton Corporation - Sensors
Description: Breaker Based Automatic Transfer Switches offer an enhanced set of features that will meet your application requirements, and allow for optimal control and improved flexibility for applications requiring continuity of power during the transfer and routine test. In the
- Maximum Current Rating: 30 to 1,000 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: SOCOMEC
Description: ATyS p are three-phase automatic transfer switches, 3 or 4 poles, with positive break indication. They incorporate all the functions offered by the ATyS t and g, as well as functions designed for power management and communication. In automatic mode they enable the
- Maximum Current Rating: 125 to 3,200 amps
- Number of Poles: 3 to 4
- Switch Control: Automatic Transfer Control
- Features: Locking
-
Supplier: Penncat Corporation
Description: GE’s Zenith ZTG Series switches are built for standard applications requiring the dependability and ease of operation found in a power contactor switch. ZTG switches are equipped with GE’s Zenith MX150 microprocessor panel, which controls the operation and displays the status of the
- Maximum Current Rating: 40 to 3,000 amps
- Maximum AC Voltage Rating: 120 to 575 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Penncat Corporation
Description: Since its introduction, GE’s Zenith ZTS Series of transfer switches has become a hallmark of quality and performance. Reliability resulting from superior design and heavy duty construction has made the ZTS the industry standard for critical installations. Our emphasis on research and
- Maximum Current Rating: 100 to 4,000 amps
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
- Style: Ground Mounted
-
Supplier: Eaton | Power Quality
Description: The Eaton Pulsar STS is an affordable solution for customers who want to add power redundancy to small networking equipment like switches and routers. This source transfer switch powers them from two different sources (typically the main power and a UPS, or 2 UPSs). Should one power
- Maximum Current Rating: 12 amps
- Maximum AC Voltage Rating: 120 volts
- Switch Control: Automatic Transfer Control
- Features: Other, UL Listed
-
Supplier: Penncat Corporation
Description: Since its introduction, GE’s Zenith ZTS Series of transfer switches has become a hallmark of quality and performance. Reliability resulting from superior design and heavy duty construction has made the ZTS the industry standard for critical installations. Our emphasis on research and
- Maximum Current Rating: 40 to 4,000 amps
- Maximum AC Voltage Rating: 120 to 575 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: LTI Power Systems, Inc.
Description: single or double poles. Rack Mount Static Switch Features Ultra Fast 1/2 cycle transfer between AC sources All solid state switching devices (no contactors or relays to fail) Selectable manual or automatic transfers Industrial design for high reliability Break-before-make
- Maximum Current Rating: 20 to 50 amps
- Maximum AC Voltage Rating: 110 to 240 volts
- Number of Poles: 1 to 2
- Switch Control: Automatic Transfer Control
-
Supplier: Eaton | Power Quality
Description: The DSR series transfer switches feature several models rated from 200 to 800 amps. Additional features include fully digital controls, system-assisted bypass, remote downloadable software upgrades, and a backlit LCD display.
- Maximum Current Rating: 200 to 800 amps
- Maximum AC Voltage Rating: 208 to 600 volts
- Switch Control: Automatic Transfer Control, Manual
- Features: Other, UL Listed
Find Suppliers by Category Top
Featured Products Top
-
Switches XCS range and combines mechanical key actuation, electrical position monitoring, and solenoid-controlled guard locking in a robust metal enclosure. Unlike an ordinary limit switch that only reports the position of a mechanical object, the XCSE7312 can (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
or the hazardous movement can be restarted once the key is back in the selector-switch at the central console. If the transfer time between making a selection with the key-selector-switch (removal of the key) and the unlocking of the protection equipment is insufficient, then (read more)
Browse Keylock Switches Datasheets for Schmersal Inc. -
The new Festo solenoid valve VZWD can switch at any pressure from 0 to 90 bar without differential pressure - even in closed media circuits. This new valve is ideal for high pressure and dosing applications. It can be operated with water, air, and neutral media. These units operate (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Northwire specializes in designing and manufacturing custom cables for the backup power market, including Vehicle-to-Home (V2H), Backup Power Transfer Switch (BPTS), and Backup Power Transfer Meter (BPTM) systems. Northwire’s Backup Power (read more)
Browse Cable Assemblies Datasheets for Northwire, Inc. -
Festo introduced today the VZWF, a force pilot operated solenoid valve that can be used with water, air, and neutral media. This new valves utilize relatively small solenoids to control high pressures with large nominal diameters. The units can switch at pressures as low as 0 bar and close (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
rather than relying solely on a spring. Positive opening is particularly valuable in limit and travel-control circuits where the reliable interruption of a control signal is required. However, this feature does not automatically make the switch a complete (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
and solder terminals. The switch changes contact state when a moving cam, cover, linkage, or other mechanical component presses the end of the stainless-steel lever. The lever transfers the movement to the internal snap-action mechanism, producing a rapid (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
automatically switches between them, ensuring continuous communication and minimizing downtime. It improves network availability, reliability, and cost-effectiveness, while being easy to configure and deploy. IEEE 802.3bt This feature enables direct powering of high-power devices such as PTZ cameras (read more)
Browse Network Switches Datasheets for Volktek Corporation -
FTR-L1 series compact, high-current relays ensure proper power management in AI servers, UPS applications, and automatic transfer switches servers via 2-coil latching, 1a+1b contact configuration and 4.5 mm contact gap. (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
onsemi's NCV84120 is a fully protected single-channel high-side driver that can be used to switch various loads, such as bulbs, solenoids, and other actuators. The device incorporates advanced protection features such as active inrush current management, overtemperature shutdown (read more)
Browse Power Transformers Datasheets for DigiKey
More Information Top
-
solenoid switch manufacturers & suppliers ( Page 9 ) - solenoid switch manufacturers, exporters, factories, suppliers, China solenoid switch
switches, ac solenoid , alarm bell, automatic transfer switch , electronic siren ..etc.
-
200 Area Treated Effluent Disposal Facility operational test specification. Revision 2
… is'applied to the solenoid & returns to normal position when power is turned off As measured at the valve - demonstrate automatic operation - demonstrate manual operation using the normal solenoid pilot valves As measured at the automatic transfer switch - power feed is transfered …
-
200 Area treated effluent disposal facility operational test report
… solenoid & returns to normal posit’ion when power i s turned o f f As measured at the valve - demonstrate automatic operation - demonstrate manual operation using the normal solenoid pilot. valves As measured at the automatic transfer switch - power feed is transfered …
-
Automotive Electronics Design Fundamentals
The sensors, switches , solenoids and other modules required for the automatic gear transfer function are listed in Table 1.10.
-
Cold Vacuum Drying (CVD) Electrical System Design Description
How requirements are met: These requirements are met by providing a standby power system consisting of a generator, automatic transfer switches , motor starters to power the process bay local cell exhaust HVAC fans and local exhaust isolation damper solenoid valves.
Indicates content that may require registration and/or purchase.