Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Enhance system integrity with cost effective, manifolded solenoid valves. Simplify valve installation while reducing total purchasing, installation, and testing costs. The modular design allows for a variety of valve options in one manifold. Valve selection and final assembly by our
- Supply Ports: 2
- Outlet Ports: 2 to 8
- Maximum Pressure: 950 psi
- Temperature Range: 30 to 240 F
-
Supplier: Pneumadyne, Inc.
Description: Our aluminum manifolds go through a controlled oxidation process called anodizing which produces a non-conductive coating that provides corrosion and wear resistance. A black dye is added to the anodize solution to create our signature appearance however there are over thirty colors of anodic
- Supply Ports: 1
- Outlet Ports: 2
- Temperature Range: -10 to 200 F
- Size: #10-32
-
Supplier: Pneumadyne, Inc.
Description: Our aluminum manifolds go through a controlled oxidation process called anodizing which produces a non-conductive coating that provides corrosion and wear resistance. A black dye is added to the anodize solution to create our signature appearance however there are over thirty colors of anodic
- Supply Ports: 1
- Outlet Ports: 6
- Temperature Range: -10 to 200 F
- Size: #10-32
-
-
Supplier: Pneumadyne, Inc.
Description: Our aluminum manifolds go through a controlled oxidation process called anodizing which produces a non-conductive coating that provides corrosion and wear resistance. A black dye is added to the anodize solution to create our signature appearance however there are over thirty colors of anodic
- Supply Ports: 1
- Outlet Ports: 10
- Temperature Range: -10 to 200 F
- Size: #10-32, 1/8"
-
Supplier: Pneumadyne, Inc.
Description: Our aluminum manifolds go through a controlled oxidation process called anodizing which produces a non-conductive coating that provides corrosion and wear resistance. A black dye is added to the anodize solution to create our signature appearance however there are over thirty colors of anodic
- Supply Ports: 1
- Outlet Ports: 12
- Temperature Range: -10 to 200 F
- Size: #10-32
-
Supplier: First Sensor AG
Description: Manifolds offer OEMs complex or densely populated pneumatic assemblies at significant cost savings. Manifold technology allows you to build integrated systems for rapid prototyping and thereby speed up your development process and design cycle time.
- Valve Type: Solenoid Valves
-
Supplier: Clark Solutions
Description: 3 to 10 two way and three way valves mounted in line on a common manifold block. Features include field replaceable valves, zero pumping option, zero internal volume option, Ventiduct and particle tolerant Soft Seals.
- Valve Size: 0.03149608 inch
- Pressure Rating: 14.50377 psi
- Power: 12 to 24 volts
- Media Temperature: 32 to 140 F
-
Supplier: First Sensor AG
Description: Manifolds offer OEMs complex or densely populated pneumatic assemblies at significant cost savings. Manifold technology allows you to build integrated systems for rapid prototyping and thereby speed up your development process and design cycle time.
- Valve Type: Solenoid Valves
-
Supplier: Clark Solutions
Description: 3, 4, 6, 12 two way normally open or normally closed valves on a common block with individual valve inlets/outlets connected to a common outlet/inlet. Features include field replaceable valves, zero pumping option, zero internal volume option and particle tolerant Soft Seals.
- Valve Size: 0.0393701 inch
- Pressure Rating: 36.259425 psi
- Power: 12 to 24 volts
- Media Temperature: 32 to 140 F
-
Supplier: Cole-Parmer
Description: armature, the valve is set. This makes the internal mechanism of the XM valve non-repairable.|All Ports 1/8. The inline valves can be mounted as a single valve. Valve has mounting holes. Inline valves can be manifold mounted on an IEM manifold. Manifold accepts both 3-way and
- Valve Type: Solenoid Valves
-
Industrial Valves - Instrument Class Direct Acting Solenoid Valves, Inline Manifolds -- SV74M SeriesSupplier: Valcor Engineering Corporation
Description: The SV74M series inline valve manifold configuration incorporates Valcor’s compact 2-way normally closed diaphragm isolation solenoid valves into a multi-position inline manifold body. The bidirectional design of these valves allows the manifold to have a common pressure
- Valve Size: 0.25 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
-
Supplier: Valcor Engineering Corporation
Description: The SV74GM series gradient valve manifold configuration incorporates Valcor’s compact 2-way normally closed diaphragm isolation solenoid valves into a multi position manifold body. The bidirectional design of the SV74 allows the manifold to have a common pressure port
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
-
Supplier: Spectrum Associates, Inc.
Description: Series 22000 Hydraulic Manifold Assemblies are custom designed or manufactured per customer specifications. Manifolds can be either machined components only or complete assemblies including check valves, pressure switches, servovalves, solenoids or filters.
- Maximum Pressure: 4,000 psi
- Body Material: Aluminum, Stainless Steel
- Application: Hydraulic Fluid
- General: Integral Manifold Valves
-
Supplier: Radwell International
Description: MANIFOLD BLOCK, SOLENOID VALVE MANIFOLD, PLUG-IN TYPE, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cole-Parmer
Description: 6 solenoid; 6-inlet, 1-outlet
- Pressure Rating: 13.7536 to 20 psi
- Power: 12 volts
- Primary Material: PEEK
- Valve Type: Solenoid Valves
-
Supplier: Cole-Parmer
Description: 2 solenoid; 2-inlet, 1-outlet
- Pressure Rating: 13.7536 to 20 psi
- Power: 24 volts
- Primary Material: PEEK
- Valve Type: Solenoid Valves
-
Supplier: Cole-Parmer
Description: 4 solenoid; 4-inlet, 1-outlet
- Pressure Rating: 13.7536 to 20 psi
- Power: 24 volts
- Primary Material: PEEK
- Valve Type: Solenoid Valves
-
Supplier: ASCO
Description: Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O, and Profibus.
- Supply Ports: 1 to 32
- Outlet Ports: 5
- Maximum Pressure: 150 psi
- Temperature Range: -10 to 150 F
-
Supplier: Clippard
Description: ES Manifold, Double, #10-32
- Supply Ports: 1
- Outlet Ports: 2
- Size: #10-32
- Valve Power: 12 VDC, 24 VDC, 6 VDC
-
Supplier: IMI Norgren
Description: All Fixed Length Vacuum Manifolds and modules are designed and manufactured to meet specific customer application requirements for new or existing equipment. VMF manifolds offer designers the freedom and flexibility to create the most efficient and economic vacuum manifold
- Valve Power: 24 VDC
- Body Material: Aluminum
- General: Integral Manifold Valves, Parallel
- Features: Other
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The MFM-1010 is a high performance, accurate and reliable Fuel System Control Manifold, the purpose of which is to select and regulate the flow of fuel from among several tanks ( MFM-1010 is for a single tank, Please check MFM-2210 for up-to three tanks). The manifold measures Pump
- Maximum Pressure: 0 to 362.59425 psi
- Temperature Range: -58 to 176 F
- Application: Oil / Fuel
- Valve Actuation: Solenoid
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID VALVE, SINGLE SOLENOID, 2 POSITION, 4-WAY, SPRING RETURN, DIN CONNECTION, 24 VDC, MANIFOLD MOUNTING (LESS MANIFOLD). FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: This Manifold, made from polyamide, is ideal for fluid distribution and the merging of medium paths. The industry standard connection thread sizes enable the Manifold, DN 17 to be integrated into numerous applications. The internal diameter of 17mm allows for a high throughput, whilst
- Supply Ports: 1
- Outlet Ports: 1 to 4
- Maximum Pressure: 0 to 145.0377 psi
- Application: Food Processing, General Purpose, Water
-
Supplier: IMI Norgren
Description: The VMBV Mid Series Segmented Vacuum Manifolds are individual vacuum pump segments with a common air supply that provides independent vacuum to multiple locations. Segments can be individually configured or they can all be the same. All segments offer integral NC solenoid control for
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 60 to 80 psi
- Temperature Range: -23 to 122 F
-
Supplier: Lee Co. (The)
Description: Manifolds are reliable solutions compared to the traditional approach of just tubing together discrete components, such as fewer leak points, lower internal volumes, and ease of installaiton into the instrument. We can incorporate solenoid valves, pumps, passive and active components
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: emulsions, oils, neutral gases. Body Materials: brass. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof,
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 600 psi
- Temperature Range: -4 to 248 F
-
Supplier: RS Components, Ltd.
Description: Solenoid & pilot valve end base
- Features: Other
-
Supplier: RS Components, Ltd.
Description: SMC VVX312-06-1 Manifold Base
- Power: 24 volts
- Media Temperature: 140 F
- Valve Type: Solenoid Valves
-
Supplier: ControlAir LLC
Description: The Type-900X I/P, E/P transducer converts an electrical signal (current or voltage) to a proportional pneumatic output. Utilizing closed-loop pressure feedback circuitry, it provides precise, stable pressure outputs to final control elements. Immunity to vibration effects or mounting position,
- Supply Ports: 1
- Outlet Ports: 15
- Size: 1/2"
- Type: BSPT, NPT
-
Supplier: Bonomi North America, Inc.
Description: Solenoid Valve Manifold 24V DC Din Connection
- Power: 24 volts
- Valve Type: Solenoid Valves
-
Supplier: Reid Supply
Description: Single Solenoid Valves are ideal for high speed applications with a stable response time and long service life. All valves can be changed without entirely disassembling the manifold plug include an indicator light and surge voltage suppressor. . Single Solenoid Valve has five
- Valve Size: 0.25 inch
- Pressure Rating: 150 psi
- Valve Type: Solenoid Valves
-
Supplier: Clark Solutions
Description: Model STV disk type manifold accommodates four two way, normally closed valves with separate inlets and a common outlet on one block of PTFE or PEEK. The unit is only 2 inches in diameter offering excellent economy of space. Model STV has very little internal volume. The valves are isolation
- Valve Size: 0.03149608 to 0.0393701 inch
- Pressure Rating: 36.259425 psi
- Power: 12 to 24 volts
- Media Temperature: 32 to 140 F
-
Supplier: AAA Products International, Inc.
Description: Single solenoid, 2-position, spring return. Spool returns to position "C" when solenoid is de-energized.
- Valve Size: 0.375 inch
- Flow (Cv): 1.95
- Pressure Rating: 250 psi
- Number of Ports/Ways: 4
-
Supplier: Festo Corporation
Description: electrical interlinking module VMPAL-EVAP-10-2 Valve size=10 mm, Max. number of valve positions=1, Max. number of solenoid coils=2, Integrated function=Colour-coded assignment of the valve function, Nominal operating voltage DC=24 V
- Temperature Range: 23 to 122 F
- Valve Power: 24 VDC
- Application: General Purpose, Pneumatic (Compressed Air)
- Features: Other
-
Supplier: ASCO
Description: • Air-only design for cylinder control • Up to eight single and dual solenoid valves, in any combination, can be manifolded • Sub-base constructions have separate cylinder connections and common pressure and exhaust connections at each end. Can be assembled in the field by simply inserting
- Valve Size: 0.25 inch
- Flow (Cv): 1
- Pressure Rating: 150 psi
- Media Temperature: 140 F
Find Suppliers by Category Top
Featured Products Top
-
The Lee Series 300 Micro Inert Valve incorporates many of the proven features of Lee's standard-setting LFV Series valves, in a smaller more compact package. Available in three standard material combinations for design flexibility, the Series 300 valve features a compact, manifold mount (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Clippard Solenoid Valves are available in two-way, three-way and four-way configurations in port sizes from #10-32 to 1/2 NPT. Select either a direct-acting poppet or solenoid-controlled pilot operated balanced spool design. Spool valves are body ported but can be bolted to a parallel circuit (read more)
Browse Solenoid Valves Datasheets for Clippard -
The Lee Company’s new perfluorinated semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. The valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
, giving OEMs the flexibility to order a manifold best suited to available gas box real estate. These manifolds are designed for 2 x 3/2 valves, enabling a compact 24 valve position manifold to accommodate up to 48 solenoid coils. Valve airflow is 10 normal liters (NI)/minute. An online (read more)
Browse Manifolds and Manifold Systems Datasheets for Festo Corporation -
WESTBROOK, CT. – The Lee Company is pleased to announce the release of the 10th Edition Technical Fluid Control Handbook for Health & Science. This handbook contains detailed technical information about a wide variety of Lee products, including solenoid valves (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
for controlling the Mass Flow Controllers (MFC) and direct acting solenoid valves in the second enclosure. The electronics enclosure connects to a computer via a 9 pin serial port connector and cable. The 4040 software, on the computer, communicates with the microcomputer board inside the electronics (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
The Lee Company's new LPG Series Inert Solenoid Pump was designed to offer greater design flexibility and significant cost savings to the medical and scientific industries. The LPG pump features a revolutionary port head design that allows tubing connections and manifold mounting. This (read more)
Browse Liquid Handling Pumps Datasheets for Lee Co. (The) -
The Lee Company's new LPL2 Inert Solenoid Pump was designed to offer greater design flexibility and significant cost savings to the medical and scientific industries. The LPL2 pump features a revolutionary port head design that allows tubing connections and manifold mounting. This (read more)
Browse Liquid Handling Pumps Datasheets for Lee Co. (The) -
AutomationDirect has added GC Valves solenoid process valves to expand their general purpose valve selection. These valves are simple 2-way or 3-way electrically controlled valves that control fluid flow through a pipe or other process. Supported fluids include compressed air, inert gases (read more)
Browse Pressure Relief Valves Datasheets for Automationdirect.com -
applications including, solenoids, valves, sensors, electronic controls, manifolds, coils and diagnostics Simply crimp the contact style of your choice...Insert...Snap the LED Wedge lock into place No additional assembly required! (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc.
Conduct Research Top
-
The Unsung Contributor to Plant Economic Performance
Wherever goods and materials are manufactured, processed, or packaged, the process. often depends on fluid automation components. These include fluid control products. such as solenoid pilot valves, angle body piston valves, linear valve position indicators,. redundant control systems, and pressure
More Information Top
-
Speedaire Speedaire Valves - Pneumatics - Grainger Industrial Supply
• Single Solenoid Manifold , ISO Valve 15407-2 Series, NPT Port 1/8 In, Length 5.98 In, Width 1.61 In, Height 2.48 In, For Use With 15407-2 Valves, ISO 02, Includes Gaskets and Manifold Hardware .
-
A New Technique for Simulation of Tunnel Excavation in a Centrifuge
The system can be divided into four main func- tional components: (a) model tunnel sections; (b) a solenoid mani- fold and solvent reservoir system (not shown in Fig. 2); (c) a laser profilometer; and (d) a data acquisition system.
-
Automated Fertilizer and Water Delivery System for Potted Plants
Inlet and outlet ( solenoid ) manifolds connected the solenoid valves together.
-
http://www.atmos-chem-phys.net/8/5263/2008/acp-8-5263-2008.pdf
20‐Position Solenoid Manifold 21.5 m 2 m .
-
http://www.atmos-meas-tech.net/4/2737/2011/amt-4-2737-2011.pdf
We plumb solenoid manifolds such that air exhausts from both ends and flushes the entire manifold regardless of position selected.
-
An injection method for measuring the carbon isotope content of soil carbon dioxide and soil respiration with a tunable diode laser absorption spectrometer
A solenoid manifold selected between the calibration tanks (C1–4) and the chamber inlet and outlet flows.
-
SEDNA - Cable Burial and Maintenance System
Solenoid Manifolds .
-
Econophysics and Financial-Economic Monitoring
The solenoid manifold is produced by setting the divergence on the entropy manifold .
-
http://dspace.mit.edu/bitstream/handle/1721.1/93854/900985810-MIT.pdf?sequence=2
The solenoid manifold is made out of 316 stainless steel tubing and PFA tubing.
-
http://dspace.mit.edu/bitstream/handle/1721.1/70399/784091596-MIT.pdf?sequence=2
Solenoid Manifold .
Indicates content that may require registration and/or purchase.