-
Supplier: Cole-Parmer
Description: • Small pump cavity, two check valves, and high stroke frequency combine for superb self-priming and degassing properties • Pumps provide up to 360 strokes per minute for smooth, efficient operation • Pumps prime within seconds of being turned on; prime is maintained by
- Features: Diaphragm Pumps, Metering Pumps
-
Supplier: Cole-Parmer
Description: • Small pump cavity, two check valves, and high stroke frequency combine for superb self-priming and degassing properties • Pumps provide up to 360 strokes per minute for smooth, efficient operation • Pumps prime within seconds of being turned on; prime is maintained by
- Features: Diaphragm Pumps, Metering Pumps
-
Supplier: Cole-Parmer
Description: stroke frequency control. Low-flow pump models (1 GPH and lower) include easy access to 4 pin connections.|Service kits include a replacement diaphragm, seal, four pump head screws, and check valves.
- Maximum Discharge Pressure: 110 psi
- Power Source: AC Powered
- Features: Diaphragm Pumps, Metering Pumps
-
-
Supplier: Cole-Parmer
Description: stroke frequency control. Low-flow pump models (1 GPH and lower) include easy access to 4 pin connections.|Service kits include a replacement diaphragm, seal, four pump head screws, and check valves.
- Maximum Discharge Pressure: 110 psi
- Power Source: AC Powered
- Features: Diaphragm Pumps, Metering Pumps
-
Supplier: Valcor Engineering Corporation
Description: stainless steel with Viton® and EPDM o-rings, while the SV600 series diaphragm isolated designs consist of glass filled polypropylene and Viton® or EPDM diaphragms and check valves. Application Both the SV500 and SV600 series dispensing pumps handle a wide range of fluids
- Maximum Discharge Flow: 0.047550969 GPM
- Discharge Size: 0.125 inch
- Power Source: AC Powered, DC Powered
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Supplier: Arcmed Bio-Chem
Description: What is a Solenoid Operated Micro-Pump? A Micro-Pump is a solenoid operated device designed to provide a precise, repeatable and discrete dispensed volume of fluid. The flow path is isolated from the operating mechanism by a flexible diaphragm. When the
- Maximum Discharge Flow: 0.0003168 to 0.0019008 GPM
- Features: Diaphragm Pumps, Metering Pumps, Micro Pumps, Other, Positive Displacement Pumps, Self-Priming Pump
- Pump Housing Material: Plastic
-
Supplier: Valcor Engineering Corporation
Description: stainless steel with Viton® and EPDM o-rings, while the SV600 series diaphragm isolated designs consist of glass filled polypropylene and Viton® or EPDM diaphragms and check valves. Application Both the SV500 and SV600 series dispensing pumps handle a wide range of fluids
- Maximum Discharge Flow: 0.0031700646 GPM
- Discharge Size: 0.1875 inch
- Power Source: DC Powered
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Supplier: Precision Polymer Engineering Ltd.
Description: Through innovative design and materials, Precision Polymer Engineering can develop custom diaphragms and membranes which perform reliably in a wide range of applications. These applications include: Pneumatic control valves Solenoids Actuators Air regulators Pumps Our
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's PHP-300 Series of programmable, solenoid-driven diaphragm liquid metering pumps can be operated manually or automatically, utilizing a 4-20 mA input or pulse input. PHP-400 and PHP-500 Series pumps are diaphragm liquid metering pumps designed for
- Maximum Discharge Flow: 0.004033333333333333 to 0.41616666666666663 GPM
- Maximum Discharge Pressure: 30 to 250 psi
- Discharge Size: 0.25 to 0.5 inch
- Media Temperature: 170.6 to 199.4 F
-
Supplier: Clark Solutions
Description: each solenoid actuation. The process media is isolated from the metal solenoid parts by an inert diaphragm. Model PKP 300 can pump a maximum of 300 micro liters per solenoid actuationand Model PKP-500 can pump 500 micro liters.
- Discharge Size: 0.25 inch
- Media Temperature: 104 F
- Horsepower: 0.00737121211696551 HP
- Power Source: DC Powered
-
Supplier: Clark Solutions
Description: each solenoid actuation. The process media is isolated from the metal solenoid parts by an inert diaphragm. Model PKP 300 can pump a maximum of 300 micro liters per solenoid actuationand Model PKP-500 can pump 500 micro liters.
- Discharge Size: 0.25 inch
- Media Temperature: 104 F
- Horsepower: 0.003484573000747332 HP
- Power Source: DC Powered
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DIAPHRAGM METERING PUMP, SOLENOID DRIVEN, OPTODRIVE, DELTA SERIES-TYPE 1608, 16 BAR-8 L/H, DOSING HEAD W/BLEED VALVE, 100-230 VAC, 50/60HZ, FT & INJ VALVE/2M SUCT VLV/5M MTRNG VLV, CTRL:MAN/EXT CONTACT W/PLS/ANALOG/ 0/4-20 MA. FREE 2
-
Supplier: Valcor Engineering Corporation
Description: stainless steel with Viton® and EPDM o-rings, while the SV600 series diaphragm isolated designs consist of glass filled polypropylene and Viton® or EPDM diaphragms and check valves. Application Both the SV500 and SV600 series dispensing pumps handle a wide range of fluids
- Maximum Discharge Flow: 0.026417205 to 0.21133764 GPM
- Maximum Discharge Pressure: 15 psi
- Discharge Size: 0.25 inch
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Supplier: ASCO
Description: The Series 385 is a 16 mm wide, manifold mount, miniature isolation valve designed to control the flow of aggressive chemicals or high purity fluids. The Series 385 offers the following benefits: • Compact manifold design saves space and reduces assembly time • Prevents contamination of fluid
- Pressure Rating: 35 psi
- Vacuum Control Pressure: 20 in Hg vac
- Media Temperature: 14 to 140 F
- Flow (Cv): 0.04
-
Supplier: Lee Co. (The)
Description: This miniature (16 mm), solenoid-driven fixed volume dispense pump is available in 25 µL and 50 µL standard models, with other dispense volumes available upon request. Featuring a compact, chemically inert, self-priming design, this pump aspirates an accurate volume of fluid
- Features: Other
-
Supplier: VACUUBRAND, Inc.
Description: The PC 510 NT chemistry pumping units are well-proven for vacuum generation and control for many evaporation processes. The popular two-stage MZ 2C NT chemistry diaphragm pump is the heart of these pumping units, frequently used for medium-sized vacuum applications involving "common"
- Ultimate Operating Vacuum: 5.25198677131152 torr
- Pumping Speed: 1.176 CFM
- Motor Power: 0.241239669282508 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s), OEM Controller / Control Panel, Vacuum Gauge
-
Supplier: VACUUBRAND, Inc.
Description: The PC 520 NT chemistry vacuum pumping unit is an economic space-saving solution for simultaneous, electronic control of two independent vacuum applications with a single pump. Each vacuum port is equipped with a CVC 3000 vacuum controller with solenoid valve for electronic
- Ultimate Operating Vacuum: 5.25198677131152 torr
- Pumping Speed: 1.176 CFM
- Motor Power: 0.241239669282508 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s), OEM Controller / Control Panel, Vacuum Gauge
-
Supplier: VACUUBRAND, Inc.
Description: The PC 611 NT chemistry pumping units are well-proven for vacuum generation and control for many evaporation processes. This pumping unit makes it possible to operate two vacuum systems simultaneously with just one pump. The basic pump is the three-stage MD 4C NT chemistry
- Ultimate Operating Vacuum: 1.12542573670961 torr
- Pumping Speed: 1.9992 CFM
- Motor Power: 0.335055096225705 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s), OEM Controller / Control Panel, Vacuum Gauge
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: digestion sets, PTFE hand valve, PTFE plunger for syringes, fittings, peek pvdf pctfe screws and nuts, and Sealing gaskets and flanges, Components for pump and filter elements, and so on.
- Valve Type: Angle Valves, Back Flow Preventer Assembly, Diaphragm Valves, Foot Valves, Needle Valves, Piston Valves, Pressure Relief Valves, Safety Valves, Sanitary / Hygienic Valves, Shut Off Valves, Solenoid Valves
- Features: Chemical
- Media: Cold Water, Gasoline / Diesel Fuel, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Actuation: Manual / Hand
-
Supplier: ABB Measurement & Analytics
Description: unit. All-in-one sample gas conditioning in a compact housing with process-proven modules Diaphragm pump for feed-in of the gas Membrane filter/condensate monitor Flow monitor with needle valve Ball valve/solenoid valves for feed-in of the test gas Peltier
- Control Signal: Analog Voltage
- Type: DC Voltage Input
- Controller Type: Flow Controller
- Media: Gas / Air
-
Supplier: Gems Sensors & Controls
Description: with a thicker diaphragm. The thicker diaphragm enables these pressure transducer sensors to survive most pressure spikes caused by pump ripple, solenoid valves, etc. The 1600 series extends the packaging options by providing an all welded stainless steel back end
- Working Pressure Range: 0 to 6,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 260 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: VACUUBRAND, Inc.
Description: The CVC 3000 controller manages vacuum processes by controlling vacuum pumps, vacuumvalves, coolant valves and accessories, and is self-configuring. The illuminated graphical display with clear text menus (14 languages) and the jog wheel make its handling nearly self-explanatory.
- Working Pressure Range: 0.001450377 to 15.6640716 psi
- Vacuum Range: 0.09999999999961626 to 809.9999999999999 torr
- Accuracy: 0.1 ±% FS
- Operating Temperature: 50 to 104 F
-
Supplier: Acme Engineering Products
Description: built-in diaphragm pumps continuously draw air samples from the four locations via tubing, the incoming samples are then diverted to a built-in sensor by means of a sequencer and solenoid valves. Designed to act as a fixed in-situ safety monitor, the QuadSet automatically
- Number of Channels: 4
- Response Time: 60 seconds
- Operating Temperature: 32 to 104 F
- Operating Humidity: 0 to 95 %
Find Suppliers by Category Top
Featured Products Top
-
Solenoids Actuators Air regulators Pumps Our engineers and material scientists take many factors into account when designing the optimal diaphragm for an application. These include temperatures, pressures, chemical media, expected mechanical (read more)
Browse Diaphragms Datasheets for Precision Polymer Engineering Ltd. -
AutomationDirect has added GC Valves solenoid process valves to expand their general purpose valve selection. These valves are simple 2-way or 3-way electrically controlled valves that control fluid flow through a pipe or other process. Supported fluids include compressed air, inert gases (read more)
Browse Pressure Relief Valves Datasheets for Automationdirect.com -
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
The Clippard NIV Series Media Isolation Valve is a solenoidoperated device that uses a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable (read more)
Browse Solenoid Valves Datasheets for Clippard -
Pilot-Operated, Normally-Closed PTFE Bellows Seal Solenoid Valves Series PS Features: 1,000,000+ cycle (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
Pilot-Operated, Normally-Closed PTFE Bellows Seal Solenoid Valves Series PS Features: 1,000,000+ cycle (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
Festo introduced today the VZWF, a force pilot operated solenoid valve that can be used with water, air, and neutral media. This new valves utilize relatively small solenoids to control high pressures with large nominal diameters. The units can switch at pressures as low as 0 bar and close (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
check valves made of bronze or leather. While these designs were simplistic, the same principle is still used in today’s modern check valves. By the 1st century BC, Romans had implemented the first force pumps, using dual pistons, each with two check valves, to provide continuous high (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
available in four or five port housings, with the capability of interchangeable modules: o Isolation Valve (hand shut- off) o Strainer (100 Mesh) o Solenoid o Regulator o Electronic Valve (PEV) o Electronic Expansion o Hand Expansion o Stop/ Check Application (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
pump, also known as a peristaltic pump, conveys fluids through the mechanical compression of a flexible hose. The medium comes into contact exclusively with the inside of the hose, which ensures hygienic and contamination-free operation. A disposable diaphragm is often used for pressure (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components
More Information Top
-
Measurement of brachial artery endothelial function using a standard blood pressure cuff
Inflation and deflation of the cuff are effected using a miniature diaphragm pump and solenoid valve (respectively, E161-11-050 and V2-20- 5-PV-5-P88, Parker Hannifin Corp, Cleveland, OH).
-
Protein detection system based on 32x32 SPAD pixel array
The fluidic control system has been integrated in a compact board based on miniature diaphragm pumps and solenoid valves .
-
Heating Systems Plant and Control
This may be achieved by connecting the solenoid valves to a small diaphragm pump and pressure detector that are installed in the gas line (Figure 2.14).
-
Effect of free‐air CO 2 enrichment (FACE) on CO 2 exchange at the flood‐water surface in a rice paddy field
Abbreviations: IRGA (Diff.), infrared CO2 gas analyzer (differential type); IRGA (Abs.), infrared CO2 gas analyzer (absolute type); FM, flow meter with needle valve; P, diaphragm pump ; V, solenoid valve regulated by a computer; D, desiccant (Mg (CIO4)3) bottle; Ch, chamber for…
-
Immunomagnetic bead-based cell concentration microdevice for dilute pathogen detection
Each valve is controlled through a dedicated pneumatic line that is switched between −23 kPa vacuum and 19 kPa pressure using a solenoid valve provided by a single diaphragm pump (Thomas #7011).
-
Products for control
DualPump includes software and electronics to control a variety of small solenoid or diaphragm pumps , micropumps and valves .
-
UPPER ATMOSPHERE RE-ENTRY STUDY HIGH ALTITUDE BURNUP. VOLUME II
Auxiliary equipment including routing valves, dia- phragm pumps , pressure regulators, solenoid valves , level controllers and pumps.
-
Time-resolved dynamic dilution introduction for ion mobility spectrometry and its application in end-tidal propofol monitoring
The dynamic dilution introduction system was composed of a sampleloop(keptataroomtemperatureof 21~22°C), a diaphragm pump for sampling and three solenoid valves .Thesampleloopwasmadeof150cmTeflontube (4mm o.d. and 2.4mm i.d.), with a hollow volume of 6.8mL. In the sampling process, the…
-
Invited Lectures
Some pneumatic drivers use separate AC-driven diaphragm compressors and vacuum pumps and heavy solenoid valves .
-
Solids Thermophilic Aerobic Reactor for Solid Waste Management in Advanced Life Support Systems
In the near future, a solenoid valve will allow control of the air diaphragm pump to allow degassing and control mixing and aeration.
Indicates content that may require registration and/or purchase.