Products/Services for Solid Core ABS Pipe

  •  
    Plastic Pipe - (213 companies)
    ...in terms of both weight and installation, however. Plastic piping comes in solid wall and corrugated configurations, and is available in a variety of common materials. Standards Standards from organizations such as the Plastics Pipe...
  •  
    Cores and Tubes - (41 companies)
    Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
  • Honeycombs and Honeycomb Materials-Image
    Honeycombs and Honeycomb Materials - (72 companies)
    ...other materials. Thermoplastic Honeycombs. Thermoplastic honeycomb cores are lightweight and easily recyclable. The main drawback is the difficulty in creating a strong bond between a honeycomb and skin. They come in several types: ABS offers rigid...
  • Tubing-Image
    Tubing - (2416 companies)
    ...of construction) is either rigid or flexible. Tubing vs. Piping and Hose. In industry, "tube" and "pipe" are nearly interchangeable terms. Both typically describe long hollow cylinders of uniform material with a certain amount of rigidity...
  • Wheels-Image
    Wheels - (379 companies)
    Description. Wheels are solid discs or rigid circular rings that attach to assemblies such as casters to allow movement. They are connected to a hub and designed to turn around an axle. Types. There are several types of industrial wheels. V-grooved...
  •  
    Drains and Drain Systems - (373 companies)
    ...inlet. The long side is given for rectangular or trench drains. Connection size - Connection size, another important measurement, is the size of the pipe that connects to the bottom of the drain. Body material - Drains and drain systems use many...
  •  
    Braze and Brazing Alloys - (133 companies)
    ...is wicked across the seam of the metal joint, and when cooled it produces a solid bond between the workpieces. Brazing Operation. Brazing is an efficient and easy means of adhering components, and workpieces are able to maintain their structural integrity...
  •  
    Metal Shapes and Stock - (2533 companies)
    They are casting processes, joining and assembly processes, deformation processes, material removal processes, heat treating processes, and finishing processes. Casting processes involve pouring molten metal into a mold cavity where, once solid...
  •  
    Polymers and Plastic Resins - (879 companies)
    Types of Polymers and Plastic Materials. The GlobalSpec SpecSearch Database contains these types of polymer and plastic materials. Thermoplastics are polymers that turn to liquid when heated and turn solid when cooled. They can be repeatedly remelted...
  •  
    Pipe Fittings - (1974 companies)
    Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations. Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire