Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: STANDARD PRACTICE FOR SAMPLING WORKPLACE ATMOSPHERES TO COLLECT GASES OR VAPORS WITH SOLID SORBENT DIFFUSIVE SAMPLERS
-
Supplier: Meter Group
Description: and leakage problems in the soil. A pore water sampler consists of a sampling tube with a porous cup tip. The sampler is buried in the root zone and a pump is used to create a vacuum in the sampler. This draws soil water through the ceramic cup and into the sampler (5 to
- Properties Analyzed: Contamination (Shives, Dirt, Bacteria), Permeability - Liquid
- Mounting / Loading Options: Handheld / Field
- Test Media: Soil
-
Supplier: Accuris
Description: Standard Practice for Sampling Workplace Atmospheres to Collect Gases or Vapors with Solid Sorbent Diffusive Samplers
-
-
Supplier: ASTM International
Description: 1.1 This practice covers the sampling of workplace atmospheres for the presence of certain gases or vapors by means of diffusion across a specified quiescent region and subsequent sorption on a solid sorbent (1). 1.2 A list of organic compounds which are applicable to solid sorbent
-
Supplier: Accuris
Description: STANDARD PRACTICE FOR SAMPLING WORKPLACE ATMOSPHERES TO COLLECT GASES OR VAPORS WITH SOLID SORBENT DIFFUSIVE SAMPLERS - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Campbell Scientific, Inc.
Description: initiate a sample on a timed basis. The sampler can also be interfaced with our dataloggers to measure a variety of sensors, as well as control the sampler based on time, event, or measured conditions. PVS4120C Benefits Lightest composite sampler offered by Campbell
- Number of Control Relays: 0
- Features and Functionality: Battery Powered
- Instrument Specific Features: Controller Functionality
- Display Type: Digital Display
-
Supplier: ASTM International
Description: gas. 1.2 Four general types of core barrel samplers are discussed in this practice: split-barrel, ring-lined barrel, thin-walled tube, and solid-barrel samplers. 1.3 This document does not cover all the core barrel devices that are available for the collection of soil samples.
-
Supplier: TOC Systems, Inc.
Description: Series SA 900 provides a platform, which may be configured for a variety of applications, combustion temperatures, catalyst/non-catalyst choices and different Regulatory and Standard Methods. It is an ideal tool to support current development programs, as well as providing capability for any future
- Average Analysis Time: 5 minutes
- Analysis Method: Combustion, UV Persulfate Oxidation
- Computer Interface: Computer Interface
- General Features: Data Storage Options, Self Calibration, Self Test Diagnostics
-
Supplier: ASTM International
Description: 1.1 This practice is applicable for sampling condensed steam or water, such as boiler feedwater, for the collection of suspended solids and (optional) ionic solids using a 0.45-μm membrane filter (suspended solids) and ion exchange media (ionic solids). As the major
-
Description: ISO 25597:2013 specifies procedures for the extraction and measurement of filterable particulate matter from stationary source flue gas samples by: a) the use of cyclone samplers; b) the measurement of condensed particulate matter using dilution sampling technique, which simulates the
-
Supplier: CSA Group
Description: ISO 25597:2013 specifies procedures for the extraction and measurement of filterable particulate matter from stationary source flue gas samples by: a) the use of cyclone samplers; b) the measurement of condensed particulate matter using dilution sampling technique, which simulates the
-
Supplier: ASTM International
Description: per time period, and the percent total suspended solids in milligrams per liter or parts per million. 1.3 The flow rate is the average rate of passage of a quantity of solids and water through the bag over a specific time period. 1.4 This test method requires several pieces of
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For quantitative particle size analysis of solids and suspensions of all kinds through dry or wet sieving with woven test sieves. Convertible into a micro mill for fine comminution of dry laboratory samples or solids in suspensions and for homogenisation of emulsions or pastes. Areas
- Particle Size Range: 20 to 63,000 µm
- Sample Type: Dispersion / Liquid (Emulsion, Suspension), Powder / Solid Particles
- Display & Special Features: Laboratory / Batch, Sampler / Sample Prep
- Technology: Sieving / Filtration
-
Supplier: Jaygo, Inc.
Description: Intrusive sampler without dead space Applicable for vertical pipe (more on request) Adjustable piston length according customer request Piston tightness without gasket, thanks to FAMAT patented expanding piston technology Easy clean tool free Automatic version available on request
- Valve Size: 1 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: 4 to 356 F
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For quantitative particle size analysis of solids and suspensions of all kinds through dry or wet sieving with woven test sieves or micro-precision sieves. Our top model with automatic amplitude control, programme selection, the ability to be used as a calibratable and validatable test
- Particle Size Range: 20 to 63,000 µm
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Laboratory / Batch, Sampler / Sample Prep
- Sample Type: Dispersion / Liquid (Emulsion, Suspension), Powder / Solid Particles
- Technology: Sieving / Filtration
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: Particularly suitable for particle size analysis and portioning of coarse-grained materials. Areas of application The ANALYSETTE 18 is used for particle size analysis and portioning of coarse-grained materials. The maximum input quantity of 15 kg for the material to be sieved and the sieve stack
- Particle Size Range: 20 to 125,000 µm
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Laboratory / Batch, Sampler / Sample Prep
- Sample Type: Dispersion / Liquid (Emulsion, Suspension), Powder / Solid Particles
- Technology: Sieving / Filtration
-
Supplier: Broadcom Inc.
Description: feature is useful in applications such as LED RGB backlight control, solid-state lighting, reflected LED color sampler and fluorescent light color temperature detection. With the IR sensing feature, the device can be used to read the IR content in certain lighting condition and detect
- Input (Supply) Voltage: 3.8 volts
- Operating Temperature: -40 to 85 C
- Output Voltage: 0.4 millivolts
- Features: Bulk Pack, Other, Tape Reel
-
High Performance Liquid Chromatographs (HPLC) - Metrohm Combustion IC Manual - Ceramic -- 2.930.9040Supplier: Metrohm USA, Inc.
Description: Autosamplers: Solid Autosampler CIC (TEI), Liquid Autosampler CIC (TEI) or GLS Sampler CIC (TEI).
-
Supplier: Metrohm USA, Inc.
Description: Autosamplers: Solid Autosampler CIC (TEI), Liquid Autosampler CIC (TEI) or GLS Sampler CIC (TEI).
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: nitrogen) (when a TN unit is added), the use of compressor air (when a carrier gas purification kit is added), and the measurement of gas samples and solid samples (when a gas sample injection kit and solid sample combustion unit are added). Sea water sample measurement and small
- Measurement Range: 0 to 35,000 ppm
- Average Analysis Time: 4 minutes
- Process Temperature Range: 1,256 F
- Operating Temperature: 41 to 95 F
-
Supplier: Heinkel USA
Description: sensor for the product temperature and the heating/cooling medium, a sampler, a spraying flange and a differential pressure meter on the filter. Optional extras are an NIR sensor, a moisture content meter and a miniature camera for monitoring the process on a PC.
- Capacity: 0.005297200595680515 to 0.0529719859047232 cubic feet
- Operating Temperature: 32 to 248 F
- Pressure Range: -14.50377 to 7.251885 psi
- Style: Agitator, Conical Screw
-
Supplier: HORIBA Instruments, Inc.
Description: Two-cycle* Four-cycle Small utility engines* (e.g., lawn mowers) Features Slim, compact case houses HFID detector, sampler, and control unit. Stand-alone operation for a variety of applications. Exceptionally wide range of concentrations. Easy transport and operation. HFID based on MEXA-7000
- Process Media Temperature: 235.4 to 375.8 F
- Operating Temperature: 41 to 104 F
- Electrical Output: Analog Voltage Output
- Display Type: Digital Display
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: dispersion units for dry or wet measurement. Select the wet dispersion unit for wet measurements of solids and suspensions. For wet dispersion of very small quantities, the automatic small volume wet dispersion unit SVA with illuminated dispersion bath and the compact manual small volume wet
- Particle Size Range: 0.01 to 2,100 µm
- Display & Special Features: Computer Interface / Networkable, Laboratory / Batch
- Technology: Diffraction / Scattering
- Sample Type: Dispersion / Liquid (Emulsion, Suspension), Powder / Solid Particles
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: sampler incorporates a powerful vertical radial pump with a flow rate of 5000 cm3/minute to reliably circulate a range of particle sizes from microns to several millimeters. Key features of the SALD series include: High Reproducibility: A single light source and highly reliable optical system
- Particle Size Range: 0.05 to 3,000 µm
- Display & Special Features: Computer Interface / Networkable, Laboratory / Batch, Process Line / Continuous, SPC Software / Capability
- Technology: Diffraction / Scattering
- Sample Type: Dispersion / Liquid (Emulsion, Suspension), Powder / Solid Particles
-
Supplier: Heinkel USA
Description: electrical components for operations in class 1, division 1 or 2, group C & D environments Shaft sealing with stuffing boxes or with liquid lubricated double mechanical seals, externally interchangeable Sampler valve Pre-piping on terminal box, made of stainless steel Options Double
- Capacity: 77.69224599359403 cubic feet
- Motor Speed: 1 to 9.5 rpm
- Motor Power: 29.484848467862 HP
- Operating Temperature: 14 to 303.8 F
-
Supplier: ValueTronics International, Inc.
Description: signals. Additional Features: Fast Sweeping Synthesized Source Auto Reversing Test Set Solid-State Transfer Switch Four Independent Display Channels Multiple Source Control of Two External Sources Four Channel Receiver Internal Hard and Floppy Disk Drives LRL/LRM Calibration Adapter Removal
- Frequency Range: 40,000,000 kHz
Find Suppliers by Category Top
Featured Products Top
-
The SSNGH sample system is suitable for clean, sweet Natural Gas applications. Robust and compact, this Natural Gas sample system is easy to install, operates at atmospheric or line pressure and incorporates the Shaw Moisture Meters dewpoint sensor technology. The SSNGH sample system is certified for use in hazardous areas and manufactured for long term performance and reliability.
(read more)
Browse Gas and Liquid Samplers Datasheets for Shaw Moisture Meters -
integration, ZEUS X1 (Z-Excursion Universal Sampler™ - eXchange Series 1 mL) combines Hamilton's advanced CO-RE®II (compressed O (read more)
Browse Robots Datasheets for Hamilton Company
Conduct Research Top
-
PAT Provides New Insights Into Drying
is suddenly in fashion. Solids, particularly blends and processed powders, have always challenged analytical chemists. Traditional analysis of drying and solvent operations through loss-on-drying involves removing samples and measuring how much mass is driven off through combined heating and vacuum
More Information Top
-
Automated techniques in pharmaceutical analysis
Be- cause of solubility differences in the three compounds, a two stage dissolution technique in the solid sampler ' homogenizer was used.
-
Construction and operation of an automated dispensing analyzer for the assay of individual tablets
To make data available in the quantity needed for statisticallyvalid results, analytical procedures have been automated to varying degrees, The majority of auto- mated assay systems that include sample preparation have incorporated a commercially available solid sampler ,I as evidenced by symposia …
-
http://dspace.mit.edu/bitstream/handle/1721.1/46222/41544969-MIT.pdf?sequence=2
Schematic Representation of Solid Sampler ...................................
-
AUTOMATED PHARMACEUTICAL SPECTROPHOTOMETRIC ANALYSIS
The Technicon solid sampler , first described by Holl and W a l t ~ n , ~is used to sequentially dissolve samples when in the form of tablets and powders or to perform a preliminary dilution in the case of liquid preparations.
-
Rapid microdetection of organochlorine pesticides in submilligram fish tissue samples
charged capillary is sealed and placed in a solid sampler .
-
Automated analysis of total nitrogen in solid biological material
The sample cups are mounted on a turn-table which rotates, tipping a sample into the homogeniser of the solid sampler every 3 min.
-
Technical Division quarterly progress report, October 1--December 31, 1977. [Fuel cycle research and development; special materials production]
NWCF Solid Sampler .
Indicates content that may require registration and/or purchase.