Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: AR RF/Microwave Instrumentation
Description: The Model 10,000A225A-A is a self-contained, broadband, completely solid state amplifier designed for applications where instantaneous bandwidth and high gain are required. The amplifier is air-cooled for high performance and reliability (self-contained fans with internal
- Frequency Range: 0.01 to 225 MHz
- Output Power( P1dB): 70 dBm
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model 800A3B is a self-contained, air-cooled, broadband, solid-state amplifier designed for applications where instantaneous bandwidth and high gain are required. The Model 800A3B, when used with an RF sweep generator, will provide a minimum of 800 W of swept power. The
- Frequency Range: 0.01 to 3 MHz
- Output Power( P1dB): 59.03089986991944 dBm
-
RF Amplifiers - Self-contained, air-cooled, broadband, completely solid-state amplifier -- 6000w1000Supplier: AR RF/Microwave Instrumentation
Description: The Model 6000W1000 is a self-contained, air-cooled, broadband, completely solid-state amplifier designed for applications where instantaneous bandwidth and high gain are required. Push-pull circuitry is utilized in all high power stages in the interest of lowering distortion
- Frequency Range: 80 to 1,000 MHz
- Output Power( P1dB): 67.78151250383644 dBm
-
-
Supplier: Maury Microwave
Description: Not all amplifiers are created equal, so how can you be certain that an amplifier will work for your needs? You deserve to be confident that the amplifiers used with your test-and measurement lab benches will meet the requirements of your specific applications, are reliable, and
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model 10000W1000A is a self-contained, air-cooled, broadband, and completely solid-state amplifier designed for applications where instantaneous bandwidth and high gain are required. Push-pull circuitry is utilized in all high power stages in the interest of lowering
- Frequency Range: 80 to 1,000 MHz
- Output Power( P1dB): 70 dBm
-
Supplier: Maury Microwave
Description: Not all amplifiers are created equal, so how can you be certain that an amplifier will work for your needs? You deserve to be confident that the amplifiers used with your test-and measurement lab benches will meet the requirements of your specific applications, are reliable, and
-
Supplier: Qorvo
Description: 2 - 18 GHz Wideband GaN Solid State Power Amplifier (SSPA)
-
Supplier: Qorvo
Description: An excellent alternative to traveling wave tube amplifiers, Qorvo's Spatium™ QPB1111 is a solid state, spatialcombining amplifier with an operating range of 34-36 GHz while achieving a minimum of 54 dBm (250 Watts) of instantaneous saturated power. With its maximum
-
Supplier: Qorvo
Description: An excellent alternative to traveling wave tube amplifiers, Qorvo's Spatium™ QPB2731N is a solid state, spatial combining amplifier with an operating range of 27.5 - 31 GHz while achieving greater than 49 dBm of instantaneous linear power. With its maximum performance in
-
Supplier: Qorvo
Description: An excellent alternative to traveling wave tube amplifiers, Qorvo's Spatium® QPR3238 is an integrated solid state, spatial-combining amplifier and driver amplifier with an operating range of 32–38 GHz while achieving 51.5 dBm (CW) of instantaneous saturated power.
- Frequency Range: 32,000 to 38,000 MHz
- Minimum Operating Voltage: 24 volts
- Maximum Operating Voltage: 24 volts
- Amplifier Type: Power Amplifier
-
Supplier: Xicom Technology, Inc.
Description: The XTRS-200K is a highly efficient rack-mountable solid state power amplifier (SSPAs) designed for fixed and mobile uplink applications.
-
Supplier: Accuris
Description: AMPLIFIERS, RADIOFREQUENCY AND MICROWAVE, SOLID- STATE SELECTION OF
-
Supplier: Visual Sound, Inc.
Description: Crown International, Inc. Crown's CTs Series amplifiers provide exceptional performance, flexibility and value for installed sound applications. CTs Series amplifiers feature independent selection of high and low impedance operation for a specific channel, plus power levels and
-
Supplier: Visual Sound, Inc.
Description: Crown International, Inc. Crown's CTs Series amplifiers provide exceptional performance, flexibility and value for installed sound applications. CTs Series amplifiers feature independent selection of high and low impedance operation for a specific channel, plus power levels and
-
Supplier: Newark, An Avnet Company
Description: AMPLIFIER, C SERIES SOLID STATE PUBLIC ADDRESS; Product Range:C Series; Plug Type:- RoHS Compliant: No
-
Supplier: Accuris
Description: AMPLIFIER, RADIOFREQUENCY & MICROWAVE, SOLID STATE, NARROWBAND, COAXIAL CONFIGURATION
-
Supplier: Radwell International
Description: SOLID STATE RELAY MODULE, SWITCHING AMPLIFIER, 20-30 VDC, 200 MA, 15 KHZ, PNP/NPN, M3 THREAD, 24-12 AWG, 8 MM STRIPPING LENGTH, SCREW CONNECTION, DIN RAIL MOUNT, 0 TO + 55 DEGREE C, (2943437). FREE 2 YEAR RADWELL WARRANTY
- Control Voltage (Separate Control): 30 volts
- Features: DC Motor Starter
- Overload Protection: Solid State
-
Supplier: SPIE
Description: Proceedings of SPIE Volume 6190 Date Published: 14 April 2006
-
Supplier: Accuris
Description: AMPLIFIERS, RADIO FREQUENCY AND MICROWAVE, SOLID-STATE, LOGARITHMIC, COAXIAL CONFIGURATION
-
Supplier: Smiths Interconnect, a Molex company
Description: Specifically designed for solid state power amplifiers (SSPA) used aboard spacecrafts’ communication, navigation, RadarSats and satellite payloads (GEO/MEO and LEO constellations) these L-Band Isolators and Circulators are space qualified and are multipaction free to 1000 Watts
- Component: Circulator, Isolator
-
Supplier: Allied Electronics, Inc.
Description: VX Series Solid State Basic Switch The VX Series combines a miniature size mechanical switch's construction, operating and mounting convenience with solid state reliability. The switching element is a Hall effect transducer with a trigger and amplifier integrated
-
Supplier: SPIE - Education
Description: This course provides an overview of the design, performance characteristics and the current state of the art of solid state lasers and devices. The course reviews the laser-relevant properties of key solid state materials, and discusses the design principles for
- Type: Course
- Technology / Subject Expertise: Lasers, Photonics / Optics
- Delivery: On-site / In Plant
-
Supplier: E-T-A Circuit Breakers
Description: The E-T-A Solid State Remote Power Controller E-1072-100 is a double pole electronic switching amplifier suitable for resistive and inductive loads (solenoids, magnetic brakes etc.) as well as for lamp loads and capacitive loads. The double pole electronic switching output
- Load Voltage: 19.2 to 36 volts
- SSPC Type: DC Controller
- Mounting: DIN Rail
- Features: Other, Visual Indicator
-
Supplier: Allied Electronics, Inc.
Description: 15 mA (Typ.), Switches The VX Series combines a miniature size mechanical switch's construction, operating and mounting convenience with solid state reliability. The switching element is a Hall effect transducer with a trigger and amplifier integrated on a silicon chip. An
-
Supplier: Allied Electronics, Inc.
Description: 15 mA (Typ.), Switches The VX Series combines a miniature size mechanical switch's construction, operating and mounting convenience with solid state reliability. The switching element is a Hall effect transducer with a trigger and amplifier integrated on a silicon chip. An
-
Supplier: Allied Electronics, Inc.
Description: 15 mA (Typ.), Switches The VX Series combines a miniature size mechanical switch's construction, operating and mounting convenience with solid state reliability. The switching element is a Hall effect transducer with a trigger and amplifier integrated on a silicon chip. An
-
Supplier: PHOENIX CONTACT USA
Description: Switching amplifier electronic terminal block, for inductive proximity sensors acc. to NAMUR, with light indicators for sensor signal and faults
- Operating Temperature: 77 to 122 F
- Input (Pick-up) Voltage Range: 8.2 volts
- Dropout Voltage: 1.5 volts
- Input Current Range: 0.07 amps
-
Supplier: TMP Pro Distribution
Description: The Stage One is our most accessible Class A discrete solid state mic with a foundation for interchangeable capsules. Precision-designed and hand-assembled, the Stage One is crafted for a lifetime of use. Compared to similar microphones, the Stage One has a very low self noise
-
Supplier: Newark, An Avnet Company
Description: FET SOLID STATE SWITCH, SP8T, 54GHZ; RF TEST COMPONENT TYPE:SP8T SWITCH; FREQUENCY:54GHZ; IMPEDANCE:-; CONTINUOUS RF INPUT POWER MAX:-; FOR USE WITH:MIXERS AND AMPLIFIERS; PRODUCT RANGE:U942XC SERIES
-
Supplier: Newark, An Avnet Company
Description: FET SOLID STATE SWITCH, SP8T, 50GHZ; RF TEST COMPONENT TYPE:SP8T SWITCH; FREQUENCY:50GHZ; IMPEDANCE:-; CONTINUOUS RF INPUT POWER MAX:-; FOR USE WITH:MIXERS AND AMPLIFIERS; PRODUCT RANGE:U942XB SERIES
-
Supplier: Radwell International
Description: AMPLIFIER, SOLID STATE, 115VAC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Utmel Electronic Limited
Description: CRYDOM CKRD2430 Solid State Relay, SPST-NO, 30 A, DIN Rail, Cage Clamp, 24 Vrms, 280 Vrms
- Standards and Certifications: RoHS Compliant
-
Supplier: QuinStar Technology, Inc.
Description: configurations unique to the application or equipment. Instrumentation amplifiers are designed and produced to match our customer’s measurement or operational requirements. Amplifiers offered range from ultra-low-noise receiver subsystems to High Power Solid State Power
- Package Type: Connectorized
- Amplifier Type: Power Amplifier
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BOGEN SOLID STATE AMPLIFIER, 100-WATT-PA-AMPLIFIER, FLEX-PAK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: APITech
Description: API Technologies' line of Gallium Nitride (GaN) Power Amplifiers utilize pulsed, solid state power amplifier technology and include designs that operate with output power levels up to 1,000 watts and frequencies to 18 GHz. These power amplifiers serve as
Find Suppliers by Category Top
Featured Products Top
-
An excellent alternative to traveling wave tube amplifiers, Qorvo's Spatium® QPB1840N is a solid state, spatial combining amplifier with an operating range of 18–40 GHz. With its maximum performance in output power, gain, power added efficiency, and power flatness, this (read more)
Browse Power Amplifiers Datasheets for Qorvo -
The QPB3238J is a solid state driver amplifier with an operating range of 32 - 38 GHz while achieving 42 dBm (15 Watts) of saturated output power. Its compact size and weight make it ideally suited to drive Qorvo's Spatium SSPAs in the 32 - 38 GHz band targeting Electronic Warfare (read more)
Browse Power Amplifiers Datasheets for Qorvo -
-supported pre-and post-sale. When it comes to application expertise, reliability and support, there is no company that does it better than Maury. Features and Benefits State-of-the-art solid-state GaN PAs Broadband design Variable gain adjustment Integrated protection circuitry High-resolution display Remote control (read more)
Browse Instrumentation Amplifiers Datasheets for Maury Microwave -
into control panels. Featuring a bright 5-digit display with peak/valley detection and status indicator lights, it also offers optional mechanical or solid-state relay outputs. With RS232/RS485 serial communication and analog output for PLC integration, the E725 is engineered for flexible, high (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
Photodiode Amplifiers are also available. Theese Mid IR LEDs and (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
. The solid state relay is a more complex variation, coming in the form of an electric relay that is completely devoid of moving parts. Based on MOSFET (read more)
Browse Electromechanical Relays Datasheets for ASAP Semiconductor LLC
Conduct Research Top
-
High-Power Solid-State Pulsed Amplifiers
/Microwave Instrumentation is now offering high-power solid-state pulsed amplifiers. These SP-series amplifiers include various frequency ranges and output power levels to meet several standards. Additionally, designs can be tailored to suit your specific application. This application note
-
Solid State Power Amplifier (SSPA) and Its Applications
A power amplifier is an electronic amplifier designed to increase the magnitude of the power of a given input signal. It is used to increase power of input signal to operate speaker, headphone and RF transmitter electrical level of output load. Different from Current and Voltage Amplifiers
-
Principles of lock-in detection and the state of the art
Lock-in amplifiers were invented in the 1930's and commercialized in the mid 20th century as electrical instruments capable of extracting signal amplitudes and phases in extremely noisy environments. They employ a homodyne detection scheme and low-pass filtering to measure a signal's amplitude
-
Radio Frequency Plastics Welding - The State of the Art
We at Electrotechnical Engineering Ltd have been working very hard over the last couple of years or so to produce a welding system that addresses the many shortcomings of traditional systems. We were a pioneering company in the introduction of solid-state 50W power amplifiers manufactured by our
-
Applications of the TC62X Solid-State Temperature Sensors
and amplify their low-level outputs. Since electronic components are already in the circuit, semiconductor manufacturers have begun adding temperature sensing functions to their amplifier and reference circuits. The result has been a new generation of small, easy-to-use temperature sensing products
-
AA-Series Field Generating Systems
solution. Why pay for unnecessary power? AR rf/microwave Instrumentation has the answer by introducing its AA-Series field generating systems. These systems can produce field strengths of up to 50 V/m in the 18 - 26.5 GHz and 26.5 - 40 GHz bands. An AA system is composed of a solid-state amplifier
-
Microwave Product Digest: Maximizing the Benefits from GaN Technology with Experienced Design Support
GaN technology is the leading technology for the realization of microwave Solid State Power Amplifiers (SSPAs).
-
Microwave RF: GaN Devices Raising the Output-Power Performance Bar
Solid-state power comes in many forms, although the fastest-growing high-frequency, high-power semiconductor technology may be based on gallium nitride (GaN). GaN power transistors have long been the active-device building blocks for linear and compressed power amplifiers in L- and S-band military
More Information Top
-
Organic solid‐state integrated amplifiers and lasers
Technological progress in or- ganic solid state amplifiers and lasers relies on multidis- ciplinary efforts and continues on many fronts, spanning from research into the fundamental aspects of organic chem- istry to improve the properties of the gain media, to laser physics …
-
Very Small Aperture Terminals (VSATs)
Intermodulation distortion is obviously a factor in solid state amplifiers as well, but the required reduction in output power for equivalent intermodula- tion performance is typically about 3 dB less severe.
-
Guitar/Print Version - Wikibooks, open books for an open world
This chapter will explain the difference between a tube amplifier and a solid state amplifier as well as exploring the variations on these two basic designs.
-
Guitar/Buying an Amplifier - Wikibooks, open books for an open world
This chapter will explain the difference between a tube amplifier and a solid state amplifier as well as exploring the variations on these two basic designs.
-
http://research-repository.st-andrews.ac.uk/bitstream/10023/315/1/mg16thesis.pdf
6.4.4 RedF/F8BT Solid State Amplifier .
-
Compact solid state radio frequency amplifiers in kW regime for particle accelerator subsystems
For this work, design procedure has been formulated for the development of solid state amplifier modules, radial combiner, divider and directional coupler; with specifications suited to RFM power system for particle accelerator.
-
Satellite Communications Payload and System
TWTA dominance, C-band traveling wave TWTs versus solid state amplifiers .
-
Laser Program annual report, 1985
7-1 Solid State Amplifiers .
Indicates content that may require registration and/or purchase.