Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: E-T-A Circuit Breakers Ltd.
Description: Solid state relays are suitable for a continuous current up to 50 A. They are used in any application where mechanical relays would quickly come up against their limits. Electronic solid state relay switch more often and faster than mechanical
- Application Type: Automotive Relay
- Features: Other
-
Supplier: Micropac Industries, Inc.
Description: relays, makes this device ideal for solid-state relay applications. Performance is specified over the full military temperature range. This device is available in a variety of quality levels from COTS toclass H including any custom screening requirements. Gold plated
- Input (Pick-up) Voltage Range: 1 to 1.7 volts
- Dropout Voltage: 0 volts
- Input Current Range: 0.01 to 0.02 amps
- Operating Temperature: -67 to 257 F
-
Supplier: Infineon Technologies AG
Description: 2 Form A Photovoltaic Relay in a 8-pin DIP Package 250 V, 170 mA dual-pole Photovoltaic Relay in a 8-pin DIP Package. This normally open solid-state relay can replace electromechanical relays in many applications. Summary of Features HEXFET® Power
-
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a 6-pin DIP Package 60 V, 1A AC/ 2A DC single-pole Photovoltaic Relay in a 6-pin DIP Package. This normally open solid-state relay can replace electromechanical relays in many applications. These units exceed the performance
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POWER SUPPLY RELAY, SOLID STATE, CLUTCH-BRAKE. FREE 2 YEAR RADWELL WARRANTY
- Overload Protection: Solid State
-
Supplier: VAST STOCK CO., LIMITED
Description: Solid State Relays - PCB Mount Power Solid State Relay
-
Supplier: VAST STOCK CO., LIMITED
Description: Solid State Relays - Industrial Mount Single Phase Power Solid State Relay
- Operating Temperature: -40 to 212 F
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a mod. 8-pin SMT Package 60 V, 1.5 A DC single-pole Photovoltaic Relay in a mod. 8-pin SMT Package. This normally open solid-state relay can replace electromechanical relays used for general purpose switching of DC loads. These
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a mod. 8-pin DIP Package 60 V, 1 A AC single-pole Photovoltaic Relay in a mod. 8-pin DIP Package. This normally open solid-state relay can replace electromechanical relays used for general purpose switching of AC and DC loads.
-
Supplier: OMRON Automation and Safety
Description: power in the supply net. Multi-channel power controller Controls up to eight standard solid state relays Easy integration with PLC Compact size Available with heater alarms (four channels) or without (eight channels)
-
Supplier: FCL Components America
Description: Innovative Relays As a technology-driven enterprise, FCL Components develops automotive, signal, power, latching and non-latching relays to meet market requirements. FCL Components' focus is to design and manufacture innovative relay products with high quality standards
- Features: Other
-
Supplier: TE Connectivity
Description: Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Quick Connect Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC [-22 - 176 DEGF ]
- Operating Temperature: -22 to 176 F
-
Supplier: Richardson RFPD
Description: The Series KD solid-state relays are screened utilizing MIL-PRF-28750 test methods and are packaged in low profile hermetically sealed cases. These relays are constructed with state-of-the art solid state techniques and feature fully floating
- Maximum Current: 5 amps
- Load Voltage: 60 volts
- Output Voltage Type: DC
- Mounting: PC Board
-
Supplier: CARLO GAVAZZI Automation Components
Description: CARLO GAVAZZI has launched the RM1D Series, a comprehensive family of DC switching solid state relays. The RM1D Series is designed for applications that demand critical response times, rapid cycling, and high reliability. They are ideal for use in transportation, off-grid and
- Operating Temperature: -4 to 176 F
- Output Voltage Type: DC
- Application Type: General Application Relay
- Output Device: MOSFET
-
Supplier: Waytek, Inc.
Description: InPower VCM-01 Latching Solid State Relays Category: Solid State Relays Manufacturer: InPower VCM Series Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes standard automotive
- Application Type: Latching Relay
-
Supplier: Waytek, Inc.
Description: InPower VCM-10 Dual Input Solid State Relays Category: Solid State Relays Manufacturer: InPower VCM Series Dual inputs Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes standard
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1350977-SPFE240D25 Category: Relays - Solid State Relays Series: SPF, PowerFin™ Termination Style: PC Pin Package: Bulk Standard Package: 25 Voltage - Input: 15 ~ 32VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Load Current: 25 A
- Input (Pick-up) Voltage Range: 15 to 32 volts
- Output Voltage Type: DC
- Features: Other
- Mounting: PC Board
-
Supplier: Gefran
Description: 3-phase "zero crossing" solid state relay for control of resistive and inductive loads. Integrated device designed for industrial applications demanding control of high power levels and frequent switching, with loads up to 3 x 55A (AC51) at 400/480/600Vac. Control is
- Input (Pick-up) Voltage Range: 400 to 600 volts
- Input Current Range: 10 to 55 amps
- Maximum Current: 55 amps
- Output Voltage Type: AC, DC
-
Supplier: RS Components, Ltd.
Description: Panasonic DE1A5 Power Relay
- Operating Temperature: -40 to 70 C
- Features: Other
-
Supplier: PHOENIX CONTACT USA
Description: Plug-in miniature solid-state relay, power solid-state relay, 1 N/O contact, input voltage: 5 V DC
- Operating Temperature: 77 to 140 F
- Input (Pick-up) Voltage Range: 5 volts
- Dropout Voltage: 0.15 volts
- Input Current Range: 0.009 amps
-
Supplier: OMRON Automation and Safety
Description: Solid State Relays with exchangeable power cartridge Optimum design of the heat sink has contributed to the downsizing of this product. The power element cartridges of G3PA are easily replaceable for easy maintenance. G3PA can be mounted on a DIN-rail or using
-
Supplier: Gefran
Description: transformer; alarm limit is settable with trimmer and yellow LED signal, with voltage-free contact, normally open. The GT solid-state relay has a green LED to indicate the presence of the 24Vac power supply and a red LED to indicate the switching based on the analog
- Input (Pick-up) Voltage Range: 24 volts
- Input Current Range: 25 to 120 amps
- Maximum Current: 120 amps
- Output Voltage Type: AC
-
Supplier: PHOENIX CONTACT USA
Description: Plug-in miniature solid-state relay, power solid-state relay, 1 N/O contact, input: 60 V DC, output: 3 - 33 V DC/3 A
- Operating Temperature: 77 to 140 F
- Input (Pick-up) Voltage Range: 60 volts
- Dropout Voltage: 0.15 volts
- Input Current Range: 0.003 amps
-
Supplier: PHOENIX CONTACT USA
Description: Plug-in miniature solid-state relay, power solid-state relay, 1 N/O contact, input: 60 V DC, output: 3 - 33 V DC/5 A
- Operating Temperature: 77 to 140 F
- Input (Pick-up) Voltage Range: 60 volts
- Dropout Voltage: 0.2 volts
- Input Current Range: 0.003 amps
-
Supplier: PHOENIX CONTACT USA
Description: Plug-in miniature solid-state relay, power solid-state relay, 1 N/O contact, input: 24 V DC, output: 24 - 253 V AC/0.75 A
- Operating Temperature: 77 to 140 F
- Input (Pick-up) Voltage Range: 24 volts
- Dropout Voltage: 1 volts
- Input Current Range: 0.006 amps
-
Supplier: CARLO GAVAZZI Automation Components
Description: CARLO GAVAZZI has launched the RM1D Series, a comprehensive family of DC switching solid state relays. The RM1D Series is designed for applications that demand critical response times, rapid cycling, and high reliability. They are ideal for use in transportation, off-grid and
- Operating Temperature: -4 to 176 F
- Application Type: Automotive Relay
- Output Voltage Type: DC
- Mounting: Panel
-
Supplier: Littelfuse, Inc.
Description: solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid
-
Supplier: Littelfuse, Inc.
Description: Power Semiconductors & Control ICs - Solid State Relays - OptoMOS Relays - Normally Open Relays - Series: 1-Form-A (Voltage Controlled) - CPC1217Y
-
Supplier: Vincotech GmbH
Description: Vincotech offers fully electronic relays potted into two standard relay housings with standardized pin configuration for innovative, reliable and wear-free switching. All relays operate noise-, spark- and bounce-free without the need for any design or layout change. Product
- Input (Pick-up) Voltage Range: 60 volts
- Input Current Range: 0.003 amps
- Maximum Current: 2 amps
- Load Voltage: 24 volts
-
Supplier: Newark, An Avnet Company
Description: LOW POWER SOLID STATE SENSOR, IC
-
Supplier: Littelfuse, Inc.
Description: solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid
-
Supplier: Comus International
Description: PCB Mounted, Phase control, 5A/280V The WG A8 series also offers phase controlled or linear controlled power for heaters or lighting up to 5A.
-
Supplier: Waytek, Inc.
Description: InPower VCM-03-04SF Solid State Timer Relay Category: Solid State Relays Manufacturer: InPower VCM Series Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes standard automotive
-
Supplier: Waytek, Inc.
Description: InPower VCM-04-05MF Solid State Timer Relay Category: Solid State Relays Manufacturer: InPower VCM Series Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes standard automotive
-
Supplier: OMEGA Engineering, Inc.
Description: SSS series solid state I/O module provide a connection between power lines and computer interface systems. Input modules sense the presence of either an ac or dc voltage, and will send a TTL signal back to the computer. They provide feedback to the computer, giving the system
- Input (Pick-up) Voltage Range: 3.3 to 140 volts
- Input Current Range: 0.032 amps
- Load Voltage: 3 to 280 volts
- Operating Temperature: -7.6 to 348.8 F
Find Suppliers by Category Top
Featured Products Top
-
Crouzet expands their portfolio with their Solid State Relays! The new design is lighter weight, which makes them ideal for every application, including harsh environments. They are robust, multipurpose, easy to install, and easy to use. The new Solid State Relays are available in Panel (read more)
Browse Solid State Relays Datasheets for Heilind Electronics, Inc. -
Vishay’s new VO1400AEFTR and VO1401AEFTR solid-state relays provide optically isolated, high-performance switching in a compact SOP-4 package. These SPST-NO relays feature input-to-output isolation of 3750VRMS and are designed for clean, bounce-free switching in industrial and (read more)
Browse Solid State Relays Datasheets for New Yorker Electronics Co., Inc. -
The new 77 Series solid-state relays (SSRs) are ideal for use where switching speed and a high number of switching operations are key requirements of applications including resistive loads, solenoids and motor loads. When switching loads with (read more)
Browse Solid State Relays Datasheets for Finder S.p.A. con unico socio -
signals, such as controlling an AC load with the use of a DC power source. When choosing between electrical relays and solid state relay types, it is important to consider various factors to narrow down the best choice for a particular application. While (read more)
Browse Electromechanical Relays Datasheets for ASAP Semiconductor LLC -
Nd:YAG (neodymium-doped yttrium aluminum garnet) crystals are widely used as gain media in solid-state lasers, offering efficient energy conversion and stable laser output. Their low lasing threshold and high (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
An excellent alternative to traveling wave tube amplifiers, Qorvo's Spatium® QPB1840N is a solid state, spatial combining amplifier with an operating range of 18–40 GHz. With its maximum performance in output power, gain, power added efficiency, and power flatness, this (read more)
Browse Power Amplifiers Datasheets for Qorvo -
What is a Solid State Relay / Contactor? A Solid State Relay or Contactor (SSR or SSC) is an electronic component that switches Power (AC or DC current) to a load circuit and provides electrical isolation between an What is a Solid State Relay / Contactor? application (read more)
Browse Solid State Relays Datasheets for Sensata Technologies -
The QPB3238J is a solid state driver amplifier with an operating range of 32 - 38 GHz while achieving 42 dBm (15 Watts) of saturated output power. Its compact size and weight make it ideally suited to drive Qorvo's Spatium SSPAs in the 32 - 38 GHz band targeting Electronic Warfare (read more)
Browse Power Amplifiers Datasheets for Qorvo -
These TO packaged IR emitters are great for many projects where power is an issues. The nanotechnology emitter surface achieves higher efficiency. The emitters are (read more)
Browse Infrared Emitter Lamps Datasheets for Electro Optical Components, Inc. -
Festo is introducing the new SMT-8M-A solid-state cylinder switch for T-slot applications on pneumatic drives. The company's premier new switch, like all Festo cylinder switches, is fully optimized, harmonized (read more)
Browse Pressure Switches Datasheets for Festo Corporation
Conduct Research Top
-
Top Advantages Of SCR Power Controllers Over Contactors And Solid-State Relays
This paper compares electro-mechanical contactors and solid-state relays to SCR power controllers operating in a similar on-off manner. SCR power controllers deliver a number of advantages that can lead to lower costs and better process control.
-
How Integrated Thermal Protection Technology can Prevent Solid State Relay Failure in Industrial Systems
that turns power on and off. There are two main types of these relays - electro-mechanical (EMRs) and solid state (SSRs). Download this White Paper to learn more about how integrated thermal protection technology can prevent solid state relay failure.
-
Innovative solutions for aviation and beyond: Multi-Contact placed fork plugs for Aerospace
Business needs Background. Description: The Solid State Power Controller (SSPC) combines LDircuit breaker,. load monitoring and relay functions in a small plug-in package to prevent. failure in a short-circuited condition. Application: Digital control of 28V DC loads, such as pumps, valves, lights
-
Customer Spotlight - Relio TM Emergency Alert & Notification
can notify appropriate agencies via telephone and also perform a variety of other actions including activating warning sirens, opening, closing, locking, and unlocking doors, controlling traffic signals, and turning on or off HVAC systems. The customer required a solid-state design running on the XPs
More Information Top
-
http://www.mouser.com/catalog/supplier/library/pdf/Ciiproductcatalog.pdf
Solid State Relay Power Curves .
-
Proportional AC power control with zero-fire capability
[6] A. Lidow and W. Collins, “ Solid state power relays enter the IC era,” Electronics, Dec., pp. 59-62, 1982.
-
Analysis and Simulation of Electrical and Computer Systems
The logics depending on the condition of the vehicle (e.g. unacceptable is an involuntary movement of the vehicle during stationary battery charging controls solid state power relays (SSR) forming needed energy transfer as well as electromagnetic relay.
-
CR4 - Thread: Wokring Principle of Level Transmitter
You'll find a lot of information and details on the Clark-Reliance on the entire operation including ECID solid state powered relay which aside from the probes themselves is the most important component in the system.
-
Equipment | Best Practices Awards - Equipment | Plant Services
A PLC-based heat sterilization system can be replaced with dedicated controllers that combine the functions of a PID process controller, over-temperature limit protection, solid state relay power switching, heat sinking, mechanical contactor power disconnect, profile ramp and soak in one …
-
NTE Electronics, Inc. - RS3-1A10-52 - Sensors, Switches & Relays - Relays - Allied Electronics
Heavy Duty Solid State Power Relay .
-
New Concepts and Technologies for Integrated Diesel Exhaust Gas Aftertreatment Systems
The control box is basically based on solid state relay ( powered by the vehicle battery) with different characteristics in terms of response time and maximum power output; the input connectors of the control box can be directly connected to a laptop by …
-
Novel input DC buslines side active soft- switching cells-assisted symmetrical PWM DC-DC converters with center-rapped HF transformer link rectifier
… commutation over wider DC output voltage/current settings with the aid of selective dual mode pulse pattern control schemes using either DC rail switch based half bridge PWM or the auxiliary active inductor snubber cell with a bidirectional switch/ solid state power relay .
-
Page 24. Semiconductor parts with 012 in root number
HIGH SIDE SMART POWER SOLID STATE RELAY .
-
Page 18. Semiconductor parts with 011 in root number
HIGH SIDE SMART POWER SOLID STATE RELAY .
Indicates content that may require registration and/or purchase.