Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: American Sensor Technologies, Inc. - AST
Description: The Model 1000 is a high quality, stainless steel media isolated Solid State Pressure Switch. This highly repeatable switch is designed for use when measuring gases and liquids that are compatible with stainless steel. The Model1000 is offered with factory set switch and
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Compound, Sealed
-
Supplier: VEGA Americas, Inc.
Description: Application area Configurable both as compact version and version with tube extension up to 3 m. Numerous process fittings, approvals as well as housing and electronics versions. VEGASWING 66 is used as a universal vibrating level switch in all liquids. In compact version or with tube
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
- Features: Solid-State Switch, Vibrating / Tuning Fork
-
Supplier: ANVER Corporation
Description: The JTSED-W Electronic Vacuum Switch converts the vacuum level into digital output for connection to PLC systems as well as into analog output for the on/off control. The JTSED-W Electronic Vacuum Switch is identical to the JTSE switch except for the addition of a digital LED display.
- Signal Output: Analog Current
- Display Type: Digital
- Material: Gas
- Pressure Measurement: Gauge, Vacuum
-
-
Supplier: Filter Minder®
Description: Continuously monitors air filter and tells when filter is restricted. Triggers air filter warning light via the engine computer or directly to the warning light. Used for air filter monitoring on diesel, gas, and alternate fuel engines, as well as other applications where low
- Accuracy: 10 ±% FS
- Vacuum Switch Set point Range: 5.625478165641716 to 93.00790567194251 torr
- Operating Temperature: -40 to 250 F
- Features: Alarm Indicator, Other
-
Supplier: OMEGA Engineering, Inc.
Description: that cause buildup. The user can easily modify operating levels in the tank by cutting the length of the electrodes. The LVCF switches are rugged and compact and have no moving parts. This makes them reliable for controlling conductive media as well as for high-pressure
- Maximum Operating Pressure: 290 psi
- Features: Electrical Conductivity / Resistance, Single Pole, Double Throw (SPDT), Solid-State Switch
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: Clark Solutions
Description: EchoPod is an innovative level sensor that replaces floats, conductance and pressure sensors that fail due to dirty. sticking and scaling media in small tanks 49.2" (1.25m) or less. EchoPod, a general purpose sensor. combines non-contact switch, controller and transmitter capabilities in one
- Measuring Range: 0 to 49.2 inch
- Material Temperature Range: 20 to 140 F
- Maximum Current: 0.035 amps
- Maximum DC Voltage: 24 volts
-
Supplier: Kaeser Compressors, Inc.
Description: Model: KAD series Capacities: 40 to 5400 scfm @100 psig Pressure dew point down to: -94 °F Kaeser Adsorptive Desiccant Dryers (KAD Series) employ a heatless regenerative design to produce pressure dew points as low as -94°F. Solid-state controls with adjustable cycle
- Drying Capacity: 40 to 5,400 SCFM
- Maximum Pressure: 150 psi
- Minimum Output Dew Point: -40 F
- Dryer Technology: Desiccant
-
Touch Switches and Tactile Switches - Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton -- P1Supplier: OTTO Controls
Description: switch. With the optional low level (gold plate) configuration, the P1 is well suited to interface directly to computers and other solid-state devices.
- Maximum AC Voltage: 1,000 volts
- Maximum DC Voltage: 28 volts
- Features: Dustproof, Weather Resistant / Waterproof
- Pushbutton Material: Metal, Thermoplastic / Plastic
-
Supplier: OTTO Controls
Description: logic level configuration the P8 is well suited to interface directly to computers and other solid state devices. The P8 series is a quality precision snap-action switch designed for use in panel boards, control sticks, computers, instruments, pressure switches and
- Maximum Current: 0.01 amps
- Maximum AC Voltage: 1,000 volts
- Features: Dustproof, Weather Resistant / Waterproof
- Pushbutton Material: Metal, Thermoplastic / Plastic
-
Supplier: Littelfuse, Inc.
Description: The Multipulse™ SIDAC is a voltage switch used in Metal-Halide lamp ignition circuits as well as High Pressure Sodium lamp ignition circuits for outdoor street and area lighting. This robust solid state switch is designed to handle lamp igniter applications requiring
- IT(RMS): 1 amps
- Features: Sidac, Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Littelfuse, Inc.
Description: The Multipulse™ SIDAC is a voltage switch used in Metal-Halide lamp ignition circuits as well as High Pressure Sodium lamp ignition circuits for outdoor street and area lighting. This robust solid state switch is designed to handle lamp igniter applications requiring
- IT(RMS): 1 amps
- Features: Sidac, Silicon Controlled Rectifier (SCR), Triac
-
Supplier: OMEGA Engineering, Inc.
Description: for transducers, selectable as 10 V at 100 mA or 5 V at 60 mA. The CNiS series controllers feature a choice of two optional outputs: Form C SPDT (single pole double throw) mechanical relays, solid state relays, DC pulse, and programmable analog output selectable for either a control
- Accuracy: 0.03 ±% FS
- Control Signal: Analog Voltage, Current Loop, Pulse / Frequency, Switch / Relay Output
- Interface: Computer Programmable, Digital Front Panel, Ethernet / Networkable
- Type: Current Loop (Transmitter) Input, DC Voltage Input
-
Supplier: Larson Electronics LLC
Description: very powerful handheld flashlight. It will easily reach 7000 feet in 50 watt mode and 5000 feet in 35 watt mode. There are several unique features that make this HID light powerful, dependable and easy to use. From a power standpoint, the state of the art ballast actually enables the operator
-
Supplier: Instrumented Sensor Technology
Description: Scatter Plot Statistical Summary Time Line The Sensor The SnapShock-PLUS acceleration recorder utilizes an internal piezo-resistive (PR) accelerometer sensing element. This solid state sensing element offers excellent low frequency response capability, enabling accurate measurement of
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: NTi Audio AG
Description: head-like dimensions and is based on a solid-state-generator. It replays the STIPA test signal at the precisely equalized frequency response, also ensuring best performance through the internal amplifier and the precision loudspeaker. A variety of supplied or user-defined test signals
- Frequency Resolution: 16 bits
- Operating Temperature: 32 to 113 F
- Generator Type: Noise, Signal
- Features: Noise Generator, Other User Interfaces
-
Supplier: FX PCB Co., Ltd.
Description: etc. 8. Power module 9. Inverter, solid-state relay, rectifier bridge, etc How to Keep your Aluminum Circuit Boards? Keep your Aluminum PCB in a dry and dark place. You should use your PCBs within 48hours once you open the vacuum package MAJOR Aluminum PCB MATERIAL SUPPLIER for FX PCB:
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
-
Supplier: RS Components, Ltd.
Description: SMC PS1000-R06L-Q Pressure Switch
- Working Pressure Range: 145.036839357197 psi
- Vacuum Range: 7,500.6375541889165 torr
- Material: Gas
- Features: Other
-
Supplier: ANVER Corporation
Description: Electric Vacuum Switch -- A-3116040
- Switch Point Range: 0 to 14.736 psi
- Switched Current: 15 amps
- Switched AC Volts: 480 volts
- Signal Output: Analog Current
-
Supplier: Air Logic
Description: The V-5500 Series Solid State Vacuum Switches interface from vacuum to electrical control circuits. They are adjustable from 1 to 28" Hg with a maximum 29.9" Hg vacuum supply. The Solid State Switch combines precision mechanical switch operating convenience with
- Operating Temperature: 40 to 120 F
- Vacuum Switch Set point Range: 683.8000000000001 to 48.80000000000034 torr
- Switched DC Volts: 24 volts
- Material: Gas
-
Supplier: Air Logic
Description: The V-5500 Series Solid State Vacuum Switches interface from vacuum to electrical control circuits. They are adjustable from 1 to 28" Hg with a maximum 29.9" Hg vacuum supply. The Solid State Switch combines precision mechanical switch operating convenience with
- Operating Temperature: 40 to 120 F
- Vacuum Switch Set point Range: 709.2 to 506.0000000000001 torr
- Switched DC Volts: 24 volts
- Material: Gas
-
Supplier: Norgren LLC
Description: Pressure sensor technology is critical when pressure monitoring for high security plants or pressure control for higher functionality applications are needed. Norgren offers more than 50 years of knowledge and expertise in pressure sensor technology to find the
-
Supplier: Air Logic
Description: The F-5500 Series Solid State Pressure Switches interface from pressure to electrical control circuits. They are adjustable from 0.5 to 100 PSI with 100 PSI maximum supply. The Solid state Switch combines precision mechanical switch operating
- Switch Point Range: 0.5 to 15 psi
- Operating Temperature: 40 to 120 F
- Switched DC Volts: 24 volts
- Material: Gas, Liquid
-
Supplier: Winters Instruments
Description: electric switches• Electric switches are available in a variety of configurations including adjustable switch differential (dead band), DPDT, high-low operation, manual reset• Many switching configurations can be supplied with electric switches that have low switch differentials
- Switch Point Range: 0.0541905 to 5.41905 psi
- Deadband: 0.17 to 15 psi
- Operating Temperature: -20 to 180 F
- Pressure Measurement: Differential
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AST4400 is a media isolated stainless steel pressure sensor with a wide variety of options. In addition to its rugged construction and best price-to-performance ratio in the industry, the AST4400 is the solution for pressure measurement in Intrinsically Safe areas.
- Switch Point Range: 0 to 25 psi
- Deadband: 0 to 22.5 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AST4300 is a media isolated stainless steel Class I Division 2 Non-Incendive pressure transmitter for use in hazardous areas. In addition to its rugged construction and best price-to-performance ratio in the industry, the AST4300 is the solution for pressure measurement for a
- Switch Point Range: 0 to 1,000 psi
- Deadband: 0 to 900 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
-
Supplier: Clark Solutions
Description: The One Series 2-Wire electronic switch is both an evolutionary and a revolutionary solution to alarm and shutdown applications. It is the only electronic switch to operate on a single pair of wires, similar to a traditional mechanical switch. It combines the simplicity and low cost features of a
- Switch Point Range: 5 to 4,500 psi
- Deadband: 5 to 4,500 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
-
Supplier: Winters Instruments
Description: accurately sense low differential pressure. During over-pressure the diaphragm is fully supported• Both high or low pressure sides of the element can withstand the maximum pressure with the opposite side at atmospheric pressure• Rugged cast aluminum housing
- Switch Point Range: 16 to 60 psi
- Deadband: 0.3 to 4.2 psi
- Operating Temperature: -20 to 180 F
- Pressure Measurement: Differential
-
Supplier: Winters Instruments
Description: electric switches• Electric switches are available in a variety of configurations including adjustable switch differential (dead band), DPDT, high-low operation, manual reset• Many switching configurations can be supplied with electric switches that have low switch differentials
- Switch Point Range: 15 to 300 psi
- Deadband: 0.1 to 5 psi
- Operating Temperature: -40 to 180 F
- Number of Poles: Double Pole, Single Pole
-
Supplier: Barksdale Control Products
Description: last, these switches come standard with IP65 protection. For applications requiring precision pressure monitoring and control at an affordable price, a SW2000 Electronic Pressure Switch is the ideal solution. Features Pressure control with internal stainless steel
- Switch Point Range: 0 to 9,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Switched Current: 0.5 amps
-
Supplier: Baumer Ltd.
Description: For absolute or gauge vacuum and pressure measurements Two threshold outputs Thresholds: PNP transistors or galvanic isolation 4…20 mA or Modbus output signal or 0 - 10 V Totally stainless steel, rugged build for severe industrial environments 300° swivelling version (option)
- Working Pressure Range: 0 to 5,801.508 psi
- Accuracy: 0.7 ±% FS
- Operating Temperature: -13 to 185 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: Winters Instruments
Description: Description & Features:• Features a rugged cast aluminum housing (NEMA 4X, 12 and 13) and cover, incorporating Winters' accurate switching mechanism, actuated by stainless steel differential pressure bellows assemblies• Either one or two SPDT electric switches are available in a
- Switch Point Range: 15 to 5,000 psi
- Deadband: 0.7 to 540 psi
- Operating Temperature: -40 to 180 F
- Pressure Measurement: Differential
-
Supplier: Baumer Ltd.
Description: The CPX digital pressure switch is designed for extremely diverse OEM pressure applications. Based on microprocessor technology, the CPX is fully programmable via serial link (RS232) from a PC. The graphics software allows easy user setting of switching points and threshold
- Working Pressure Range: 0 to 8,702.262 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -4 to 176 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: Barksdale Control Products
Description: Explosion Proof Electronic Pressure Switch Features ATEX Certified Construction Dual seal protection Adjustable set point delay - up to 9.9 seconds 2 set points and 1 analog output High accuracy with fully adjustable deadband Digital readout Fully configurable via keypad Suitable for rapid
- Switch Point Range: 0 to 10,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Switched Current: 0.4 amps
Find Suppliers by Category Top
Featured Products Top
-
Vishay’s new VO1400AEFTR and VO1401AEFTR solid-state relays provide optically isolated, high-performance switching in a compact SOP-4 package. These SPST-NO relays feature input-to-output isolation of 3750VRMS and are designed for clean, bounce-free switching in industrial and (read more)
Browse Solid State Relays Datasheets for New Yorker Electronics Co., Inc. -
Festo is introducing the new SMT-8M-A solid-state cylinder switch for T-slot applications on pneumatic drives. The company's premier new switch, like all Festo cylinder switches, is fully optimized, harmonized (read more)
Browse Pressure Switches Datasheets for Festo Corporation -
Sealed Dual Coil Contactor from Gigavac, one of the leading contactors for auxiliary applications that have too much current to be switched by relays or solenoids. A newer entry to the contactor field is solid-state contactors, which are now (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
• High voltage bi-polar supplies (positive/negative switching) • High voltage Op-Amp • Solid state variable load simulation The high-reliability and flexibility of these series make them well suited for a variety of industries including: (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
Electroluminescent Backlighting Electroluminescence is a Solid State phenomenon in which semiconductor crystals, known as phosphors, convert electrical energy directly into (read more)
Browse Electroluminescent Lighting Datasheets for Quantaflex Printed Electronics Inc. -
which may manifest as creaming, flocculation or coalescence. Several mixing technologies are used for different stages of emulsion processing: combining two immiscible bulk liquids; wetting out solid additives; and reducing droplet size in a pre-mixed emulsion. Mixer selection is based on a (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
, contraction, or growth of the vessel or shafting Containing pressure and improving vacuum efficiency to shorten dryer process times Containing hazardous vapors and solvents while sealing solids and highly abrasive powders and slurries Providing fully split designs to (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
phase applications. This allows you to stay protected in hazardous environments while adhering to NEC guidelines. Tecmark® Tecmark® designs, develops and manufactures pressure switches, vacuum switches, air (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
. Tecmark® Tecmark® designs, develops and manufactures pressure switches, vacuum switches, air switches and other electrical components, including level sensors, thermostats, timers, spa side controls and more (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
. facility in St. Charles, Illinois houses state of the art equipment and a well trained group of engineers and production personnel, who are dedicated to providing our customers outstanding products. We have an in house UL listed panel shop and are ISO 9001 certified. Our goal is to make (read more)
Browse Palletizers and Depalletizers Datasheets for Advance Lifts, Inc.
Conduct Research Top
-
Metrigraphics Article in Today's Medical Developments
Invisible Parts. By Elizabeth Modic, Senior Editor. It sure is tough to promote your business when 95% of your customers won't let you talk about the work you do for them - mainly out of fear that their competitors might become your customer as well. Well then, how do you grow and develop a company
More Information Top
-
How to select a Pressure Switch
The electronics on the latest generation of solid - state pressure switches can be adapted to handle not only pressure, but level, temperature and flow as well .
-
A Two‐in‐one Pincer Ligand and its Diiron(II) Complex Showing Spin State Switching in Solution through Reversible Ligand Exchange
Although the spin crossover of iron(II) compounds in the solid state , induced by light or by changes in temperature or pressure , is very well established and heavily studied, systems that undergo complete spin switching in solution are rela- tively scarce, and …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-1872EF.pdf
• Water temperature sensing using solid state sensors potted in a submersion well assembly • Manually resettable High Temperature Cutout (TCO) • Induced draft blower motor control • Draft proving switch sensing via pressure switch • Variable resistance flammable vapor sensor with …
-
Microstructural analysis of brazing sapphire and Inconel 600 for sensor applications
Solid - state silicon pressure sensors are usually chosen because of their stability and repeatable readings and are successfully used in the chemical industry, process control and liquid pressure systems as well as switching devices.
-
Fuel Cell Systems Explained 2nd Edition
… L at STP Solid oxide fuel cell Solid polymer fuel cell (= PEMFC) Small power producer Switched reluctance motor Standard reference state (25°C and I bar) Standard temperature and pressure (= SRS) Single-walled nanD … … of use Underwriters' Laboratory Well to tank Well to …
-
Pressure-induced spin crossover in a Prussian Blue analogue
The extensive structural complexities now well -documented for these systems are likely to be associated with unprecedented pressure -induced behavior compared with the traditional solid state materials more commonly explored under … … report pressure-induced spin-state switching in the Prussian Blue …
-
Table of content
… RADARS” Madhumita Chakravarti, Rajender Daggula, DRDO, Hyderabad, India RST 7: “Spaceborne C-Band Pulsed Solid State Power Amplifier” Jolly Dhar … … RF MEMS Shunt Capacitive Switch ” Anil Kumar Sahu … … Aquatic Robots to obtain better maneuvering by using Pressure Sensors” Abhinav Bhardwaj, Chandigarh …
-
Solid-State Laser Engineering
… latter is important because gain for Raman scattering must occur at power densities well below the onset … Stimulated Raman scattering in high- pressure gas cells has been utilized for fre- quency conversion of high-power Q- switched solid - state lasers for many years.
-
Advanced X-Ray Crystallography
Photo- and pressure -induced linkage isomerizations of Co(III) pentaammine nitro/nitrito com- plexes were studied extensively by … This meticulous work has revealed important details on solid - state reactivity, especially, the effects on the structure of the perturbations that occur as a result of coordination switching , as well as their macroscopic consequences such as modified morphology and macroscopic appearance of …
-
Textbook of Nanoscience and Nanotechnology
… oxygen Quantum computers: a computational device using quantum mechanical phenomena for operations on input data Quantum dots: 0D nanostructures in which electron energy states are confined in all … … the on-and-off switching function of SET Sintering … … at high temperatures and pressures . Sol–gel method: a process that involves the generation of a colloidal suspension (‘sol’), which is subsequently converted to viscous gel and solid material Spintronics (spin-based electronics): an emerging … … directly passes through the graphite die, as well as the powder to …
Indicates content that may require registration and/or purchase.