Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: BRIM Electronics, Inc.
Description: Wire is run to QQ-W-343 Type S, ASTM-B-33, ASTM-B-49, ASTM-B258, MIL-W-3861 Type S, A-A-59551, dip coated or pure electrolytic copper, annealed for softness, and tinned for quick soldering. STD. P-U: 100',1000'
- North American (AWG): 44 to 4 AWG
- Cable Conductor: Copper and Copper Alloys
- Features: Other
- Conductor Type: Solid
-
Supplier: BRIM Electronics, Inc.
Description: Wire is run to QQ-W-343 Type S, ASTM-B-33, ASTM-B-49, ASTM-B-246-51, ASTM-B-258, MIL-W-3861 Type S, A-A-59551 hard drawn dip coated or pure electrolytic copper, & tinned for quick soldering, cut into 2 foot straight lengths for hooking up all types of transmitters, short wave
- North American (AWG): 22 to 18 AWG
- Cable Conductor: Copper and Copper Alloys
- Features: Other
- Conductor Type: Stranded
-
Supplier: Newark, An Avnet Company
Description: Bus Bar Wire ( Bare and Tinned Solid Copper BLACK
-
-
Hookup Wires - WIRE, BUS BAR, 16AWG, SOLID, TINNED COPPER, QQ-W-343F CLEAR (TRANSPARENT) -- 70004228Supplier: Allied Electronics, Inc.
Description: WIRE, BUS BAR, 16AWG, SOLID, TINNED COPPER, QQ-W-343F CLEAR (TRANSPARENT)
-
Hookup Wires - WIRE, BUS BAR, 28AWG, SOLID, TINNED COPPER, QQ-W-343F CLEAR (TRANSPARENT) -- 70004218Supplier: Allied Electronics, Inc.
Description: WIRE, BUS BAR, 28AWG, SOLID, TINNED COPPER, QQ-W-343F CLEAR (TRANSPARENT)
-
Hookup Wires - WIRE, BUS BAR, 18AWG, SOLID, TINNED COPPER, QQ-W-343F CLEAR (TRANSPARENT) -- 70004226Supplier: Allied Electronics, Inc.
Description: WIRE, BUS BAR, 18AWG, SOLID, TINNED COPPER, QQ-W-343F CLEAR (TRANSPARENT)
-
Hookup Wires - WIRE, BUS BAR, 26AWG, SOLID, TINNED COPPER, QQ-W-343F CLEAR (TRANSPARENT) -- 70004219Supplier: Allied Electronics, Inc.
Description: WIRE, BUS BAR, 26AWG, SOLID, TINNED COPPER, QQ-W-343F CLEAR (TRANSPARENT)
-
Supplier: Lapp Tannehill
Description: Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 24 AWG, Solid Conductor, Tinned Copper, Silver, 1000ft, 299 SV001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 299 SV001 AVAILABILITY
- Nominal Outer Diameter: 0.02 inch
- Operating Temperature: 0.000000000000012 to 200 C
- North American (AWG): 24 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Lapp Tannehill
Description: Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 22 AWG, Solid Conductor, Tinned Copper, Silver, 100ft, 298 SV005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 298 SV005 AVAILABILITY :
- Nominal Outer Diameter: 0.025 inch
- Operating Temperature: 0.000000000000012 to 200 C
- North American (AWG): 22 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Lapp Tannehill
Description: Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 12 AWG, Solid Conductor, Tinned Copper, Silver, 1000ft, 289 SV001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 289 SV001 AVAILABILITY
- Nominal Outer Diameter: 0.081 inch
- Operating Temperature: 0.000000000000012 to 200 C
- North American (AWG): 12 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Lapp Tannehill
Description: Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 14 AWG, Solid Conductor, Tinned Copper, Silver, 100ft, 286 SV005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 286 SV005 AVAILABILITY :
- Nominal Outer Diameter: 0.064 inch
- Operating Temperature: 0.000000000000012 to 200 C
- North American (AWG): 14 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Newark, An Avnet Company
Description: POLYVINYL COATED WIRE W/TINNED COPPER OVERBRAID J CONSTANTAN 4.06 X 5.53 20 SOLID
-
Supplier: Newark, An Avnet Company
Description: E PAIR TYPE TX THERMOCOUPLE, 16 AWG (SOLID), CONDUCTORS (COPPER & CONSTANTAN), FEP INSULATION,OVERALL BELDFOIL SHIELD WITH A 18 AWG (7X26) TINNED_COPPER DRAIN WIRE, FEP JACKET.
-
Supplier: Indium Corporation
Description: Very popular lead-free solder alloy. Alloy: 96.5Sn 3.0Ag 0.5Cu Diameter: .030" Quantity: 3 ft Spool Liquidus Melting Temperature: 220ºC Solidus Melting Temperature: 217ºC Pb-Free: Yes
- Diameter / Thickness: 0.3 inch
- Joining Process / Product Form: Solid Wire
- Solder Alloy: Tin-Silver (Sn-Ag)
-
Supplier: Waytek, Inc.
Description: Standard Tinned Copper Eyelet 36465 Category: Eyelets Material: Tinned Copper Gauge 4Ga. Stud Size: 1/2 Stud Solid electrolytic copper eyelets Wire Gauge is stamped on the terminal Meets UL requirements
-
Supplier: Waytek, Inc.
Description: Standard Tinned Copper Eyelet 36410 Category: Eyelets Solid electrolytic copper eyelets Wire Gauge is stamped on the terminal Meets UL requirements Wire Gauge 1 Stud Size: 1/4
-
Supplier: Waytek, Inc.
Description: Standard Tinned Copper Eyelet 36400 Category: Eyelets Solid electrolytic copper eyelets Wire Gauge is stamped on the terminal Meets UL requirements Wire Gauge 2 Stud Size: 1/4
-
Supplier: Waytek, Inc.
Description: Standard Tinned Copper Eyelet 36413 Category: Eyelets Stud Size: 1/2 Wire Gauge 1 Ga. Orientation: Straight Material: Tinned copper Meets UL requirements Solid electrolytic copper eyelets Wire Gauge and stud size stamped on terminal If to be
-
Supplier: Mueller Electric Company
Description: Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 4 AWG cable and mounts over 3/8" stud.
- North American (AWG): 4 AWG
- Material: Copper
- Features: Other, RoHS
- Terminal Type: Wire Lug
-
Supplier: Mueller Electric Company
Description: Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 1 AWG cable and mounts over 3/8" stud.
- North American (AWG): 1 AWG
- Material: Copper
- Features: Other, RoHS
- Terminal Type: Wire Lug
-
Supplier: Mueller Electric Company
Description: Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 8 AWG cable and mounts over 3/8" stud.
- North American (AWG): 8 AWG
- Material: Copper
- Features: Other, RoHS
- Terminal Type: Wire Lug
-
Supplier: Mueller Electric Company
Description: Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 2/0 AWG cable and mounts over 3/8" stud.
- Features: AWG 2/0, 3/0, 4/0 or Larger, Other, RoHS
- Material: Copper
- Terminal Type: Wire Lug
-
Supplier: BRIM Electronics, Inc.
Description: Solid tinned copper conductor, .016" wall 80°C PV C. STD. P-U: 1000'
- Rated Voltage: 1,000 volts
- Nominal Outer Diameter: 0.052 to 0.072 inch
- Operating Temperature: 80 C
- North American (AWG): 24 to 18 AWG
-
Supplier: Belden Inc.
Description: Bus Bar Wire, 12AWG (Solid) Tinned Copper, QQ-W-343G
- North American (AWG): 12 AWG
- Number of Conductors: 1 #
- Cable Conductor: Copper and Copper Alloys
- Features: Other
-
Supplier: Belden Inc.
Description: Bus Bar Wire, 30AWG (Solid) Tinned Copper, QQ-W-343G
- North American (AWG): 30 AWG
- Number of Conductors: 1 #
- Cable Conductor: Copper and Copper Alloys
- Features: Other
-
Supplier: Belden Inc.
Description: Bus Bar Wire, 14AWG (Solid) Tinned Copper, QQ-W-343G
- North American (AWG): 14 AWG
- Number of Conductors: 1 #
- Cable Conductor: Copper and Copper Alloys
- Features: Other
-
Supplier: Belden Inc.
Description: Bus Bar Wire, 26AWG (Solid) Tinned Copper, QQ-W-343G
- North American (AWG): 26 AWG
- Number of Conductors: 1 #
- Cable Conductor: Copper and Copper Alloys
- Features: Other
-
Supplier: National Bronze & Metals Inc.
Description: C90700 Tin Bronze "SAE 65" ASTM B505, SAE 65 Castings for bearings, bushings and gears available in continuous cast bar, tube and plate. CDA 907 bronze solid round bars available from stock. Typical Uses for C90700 Tin Bronze "SAE 65": INDUSTRIAL: Bearings, Worm Wheels, Gears, Bearings for
- UNS Number: 90,700
- AISI / AA / CDA Grade: 907
- Overall Width / OD: 0.75 to 10 inch
- Overall Thickness: 0.75 to 10 inch
-
Supplier: Win Source Electronics
Description: Package: Tape & Reel (TR) Product Status: Active Base Product Number: 2834167 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Contact Finish: Tin Style: Board to Cable/Wire Connector Type: Contact, Poke-In
- Contact Material: Copper (Cu)
- Features: Specialty / Other
-
Supplier: Win Source Electronics
Description: Connectors Package: Bulk Product Status: Active Base Product Number: 2271183 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 ECCN: EAR99 Current Rating (Amps): 3A Wire Gauge: 18-22 AWG Contact Finish: Tin Style: Cable/Wire to Cable/Wire Connector Type: Receptacle
- Voltage Rating: 600 volts
- Current Rating: 3 amps
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: Referende standard:UL1581 UL758 CSA C22.2NO.210 | Rated voltage: 1571/1692:30V | Rated temperature: 1571:80℃、1692:80℃ 、90℃&105℃ | 1571:Tinned or bare,stranded,top coated,over coated copper wires or solid copper conductor copper wires 50AWG minimum |
- North American (AWG): 50 AWG
- Rated Voltage: 0.03 kilovolts
- Operating Temperature: 80 to 105 C
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: Circuit wiring, point to point wiring where no insulation is needed, and ground wire applications Wire / cable shielding CHARACTERISTICS: PRODUCT DESCRIPTION: Electrolytic soft drawn, annealed solid tin plated copper APPROVALS: AA59551
- Standards / Approvals: MIL-SPEC
-
Supplier: OMEGA Engineering, Inc.
Description: The HW3000 Series Hook-Up Wire is a PVC insulated 300 Volt rated single conductor appliance wire with UL AWM 1007, UL AWM 1569 and CSA TR-64 ratings, and is ROHS compliant. It is tinned to minimize oxidation and is available as solid or stranded in multiple colors. This
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.043 to 0.095 inch
- Operating Temperature: -40 to 105 C
- North American (AWG): 16 to 30 AWG
-
Supplier: TE Connectivity
Description: Body Features Conductor Material : Solid Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinked, Extruded Polyalkene Wire Color (Base) : Red Dimensions Wire Size (MMSQ) : .82 Wire Size (AWG) : 18 Electrical Characteristics Operating
- Rated Voltage: 600 volts
- Operating Temperature: -65 to 135 C
- North American (AWG): 18 AWG
- International (mm2): 0.82 mm²
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction 18 AWG Hook Up Wire Conductor: 18 AWG Solid Tinned Copper wire conductor per ASTM B-33 Insulation: Color coded PVC Temperature -40° to +80°C Voltage Rating: 300 volts Applications: Point to point wiring Internal wiring of meters, panels,
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.072 inch
- Operating Temperature: -40 to 80 C
- North American (AWG): 18 AWG
Find Suppliers by Category Top
Featured Products Top
-
Approved, VW-1 Rated. 30 – 16 AWG stranded tinned, nickel or silver plated copper conductor insulated with .033″ wall of silicone rubber UL 3132 Silicone Rubber Insulated Lead Wire 300V, 150C Class 22 30 – 16 AWG solid or stranded tinned (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
QQB575) and are available in tinned copper, silver plated copper and bare copper constructions. Cooner Wire’s braided copper strap provides high performance, high flexibility and is available in (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
install, will accommodate solid or stranded wire, crimp-type terminals or lugs. Multi-placement of these low-profile terminals make them ideally suited for high-density packaging. Supplied unassembled or with screw installed and captivated. Key Features: • Low profile (read more)
Browse Wire Terminals Datasheets for Keystone Electronics Corp. -
-strand-count tinned copper wire rope with extra flexible PVC and silicone insulations, Cooner Wire’s original series of Flexible Power Cable provides exceptional flexibility (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
circular mil area of any AWG size. We stock flexible wire rope in tinned copper, bare copper and silver-plated copper. Also known as grounding (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Cooner Wire Company -
Stranded tinned copper conductor, .032" TPE (ThermoPlastic Elastomer/ThermoPlastic Rubber) insulation. Suitable as a test lead wire, power, grounding, portable, or car lead wire. Flexible over a wide temperature range. Superior to Rubber or (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
BRIM HIGH VOLTAGE SILICONE RUBBER LEAD WIRE--UL 3239 UL VW-1 One conductor stranded tinned copper, extruded Silicone rubber insulation overall. Construction meet UL 3239 for 150°C, UL VW-1 (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
BRIM'S new part number series 1808/ is run with stranded tinned copper conductors, with a Silicone rubber extrusion suitable to provide the operating voltage required. Because it's Silicone rubber, the lead wire is flexible, has ozone & limited radiation resistance, it can be autoclaved, and (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
insulated ferrules available Tin-plated copper construction with polypropylene insulation UL Recognized ferrules available for UL508A control panel circuits UL, CSA, CE, DIN, and industry standard options Sizes (read more)
Browse Wire and Cable Crimpers Datasheets for Altech Corp. -
KVDC, 30KVDC & 40KVDC applications. BRIM'S new part number series 1808/ is run with stranded tinned copper conductors, with a Silicone rubber extrusion suitable to provide the operating voltage required. Because it's Silicone rubber, the lead wire is flexible, has ozone (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc.
Conduct Research Top
-
Tin Vs. Bare
or left in its bare copper form. A practical discussion on the topic with a focus on the real world rather than the lab bench is long overdue. To begin with, copper has to be specified properly for the application. Asking for bare or tinned copper does not in itself guarantee any particular
More Information Top
-
IEEE Recommended Practice for the Electrical Protection of Communication Facilities Serving Electric Supply Locations Using Optical Fiber Systems - Redline
1 Joint use power transmission towers, At these specific locations, it is recommended that an additional2 AWG bare solid tinned copper wire ground ring be placed at a 0.3 m (24 in) depth and bonded to each tower leg with a …
-
Genteq - 42L3102 - Passive Components - Capacitors - Allied Electronics
Leads: Tinned solid copper wire (medium lead content 5%).
-
Genteq - 42L2102 - Passive Components - Capacitors - Allied Electronics
Leads: Tinned solid copper wire (medium lead content 5%).
Indicates content that may require registration and/or purchase.