-
Supplier: KANOMAX USA, INC.
Description: No Description Provided
- Operating Temperature: 14 to 122 F
- Measurement Type: Air Velocity
- Output Options: Analog Voltage
- Mounting: Hand-held or Portable
-
Supplier: Holykell Technology Company Limited
Description: Ultrasonic gas flow meters are based on the principle of the sound velocity difference of ultrasonic propagation, and calculate the gas velocity and flow rate by measuring the sound velocity difference of the forward and reverse propagation of the ultrasonic
- Pipe Diameter: 3.149608 inch
- Liquid Volumetric Flow Rate: 35.222940312 to 1,761.1470156 GPM
- Process Media Type: Gas
- Meter Technology: Ultrasonic Meter
-
Supplier: ValueTronics International, Inc.
Description: The 214 is vibration and sound equipment from Balmac. Features: Amplitude Range English: 0.03, 0.1, 0.3, 1, 3, 10, 30, 100 mils (peakto-peak) Displacement, in/sec (peak) Velocity Sensitivity: Displacement: 0.001 mil (0.000001 inch) Velocity: 0.001 inch/sec Accuracy: 5% of Full
-
-
Supplier: Daniel Measurement and Control Inc.
Description: Important real-time, advanced meter diagnostics are readily viewed, such as flow profile, speed of sound, signal-to- noise ratio, transducer gain, digital waveforms and much more. The JuniorSonic Flow Meter provides an economical advantage to ultrasonic measurement and can
- Velocity Flow Rate: 100 to 125 ft/sec
- Operating Temperature: -40 to 149 F
- Operating Pressure: 150 to 4,000 psi
- Media Temperature: 24.8 to 212 F
-
Supplier: Proteus Industries Inc.
Description: Proteus 8000 Series instruments provide accurate, rugged, reliable and cost-effective measurement of heat transfer fluids and other liquids from -40 to 90 °C. Customized versions can be adapted for use with liquid temperatures to 150 °C and above. A built-in relay can be used to sound an
- Media Temperature Range: -40 to 90 F
- Liquid Volumetric Flow Rate: 0.05 to 60 GPM
- Media Temperature: -40 to 90 F
- Liquid Volumetric Flow Rate Range: 0.05 to 60 GPM
-
Supplier: ASTM International
Description: Surface finish for velocity measurements shall be 3.2 μm (125 μin.) rms or smoother. Note 1-Sound wave velocities are cited in this practice using the fundamental units of meters per second, with inches per second supplied for reference in many cases. For some calculations, it
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-VC20 is a vibration meter calibrator used to calibrate vibration sensors, analyzers and testers. Suitable for calibrating equipment weighing up to 600 g (1.32 lb), this vibration calibrator generates mechanical vibrations with a quartz-stabilized vibration frequency of 159.15 Hz (radian
- Acceleration: 1.019367991845056 g
- Linear Velocity: 0.393700787401575 in/sec
- Frequency Range: 159.15 Hz
- Sensor Input: Accelerometer, Linear Velocity, Proximity / Displacement
-
Supplier: Automation24, Inc.
Description: measurement range of 0 to 18000 kg/h for liquids. The full scale value of measuring range for gases depends on density and the sound velocity and can be calculated. It works up to a pressure range of 16 bar and with a measurement accuracy of ± 0.5 % for liquid and ± 1 % for gases. The
- Pipe Diameter: 3 inch
- Operating Temperature: -40 to 140 F
- Operating Pressure: 16 psi
- Media Temperature: -40 to 302 F
-
Supplier: Automation24, Inc.
Description: measurement range of 0 to 18000 kg/h for liquids. The full scale value of measuring range for gases depends on density and the sound velocity and can be calculated. It works up to a pressure range of 16 bar and with a measurement accuracy of ± 0.5 % for liquid and ± 1 % for gases. The
- Pipe Diameter: 1 inch
- Operating Temperature: -40 to 140 F
- Operating Pressure: 16 psi
- Media Temperature: -40 to 302 F
-
Supplier: Automation24, Inc.
Description: measurement range of 0 to 70000 kg/h for liquids. The full scale value of measuring range for gases depends on density and the sound velocity and can be calculated. It works up to a pressure range of 16 bar and with a measurement accuracy of ± 0.5 % for liquid and ± 1 % for gases. The
- Pipe Diameter: 2 inch
- Operating Temperature: -40 to 140 F
- Operating Pressure: 16 psi
- Media Temperature: -40 to 302 F
-
Supplier: Automation24, Inc.
Description: measurement range of 0 to 18000 kg/h for liquids. The full scale value of measuring range for gases depends on density and the sound velocity and can be calculated. It works up to a pressure range of 20 bar and with a measurement accuracy of ± 0.5 % for liquid and ± 1 % for gaes. The
- Pipe Diameter: 1 inch
- Operating Temperature: -40 to 140 F
- Operating Pressure: 20 psi
- Media Temperature: -40 to 302 F
-
Supplier: ASTM International
Description: reproducible measure of the in-duct dynamic pressure level at the inlet or exhaust of the gas turbine, or fan. The guide is not intended to quantify the "true" sound pressure level or sound power level. Silencers, as well as Waste Heat Boilers, must be designed using the in-duct
-
Supplier: REED-Direct
Description: museums, libraries, theraters, etc. SPECIFICATIONS: Air Velocity Range: 0.20 to 40.00 m/s; 40 to 7800 fpm and equivalent kph and mph Temperature Range: 32 to 140°F; 0 to 60°C Humidity Range: 10 to 95% RH Sound Level Range: 30 to 130 dB (A); 30 to 130 dB (C) Light Range: 0 to 50,000 lx
- Illuminance Range: 0 to 50,000 Lux
- Hand-Held: Handheld
- Meter Type: Lux / Foot Candle Meter
- Display Type: Numeric
-
Supplier: Anton Paar
Description: current degree of inversion are determined fully automatically. The modular system consists of the Soft Drink Analyzer M/P density and sound velocity meter, the CarboQC ME CO2 measuring module, and the PFD Filling Device (Plus).
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display
- Test Media: Food / Drugs
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
-
Supplier: Anton Paar
Description: viscosity in one cycle Efficient combination with density meters, sound velocity meters and sample changers possible Quality High precision and comparability of the measurement results Closed system - no sample/air contact Variable measurement angle for calculation of
- Dynamic Viscosity Range: 0.3 to 10,000 cps
- Accuracy: 0.5 ±% Full Scale
- Industry / Application: Biotechnology, Chemical Processing, Cosmetics, Food and Beverage, Pharmaceutical
- Display & Special Features: Graphic / Video Display, Laboratory / Benchtop (Batch), Measures Temperature
-
Supplier: HAVE, Inc.
Description: IMPHDMI01M - IMPACT ACOUSTICS VELOCITY HIGH SPEED HDMI CABLE, 1 METER LENGTH Certified to perform at standards set by HDMI™. Impact Acoustics Velocity™ HDMI™ cables deliver a strong combination of performance and value. Enjoy high-resolution digital video and true digital audio,
-
Supplier: HAVE, Inc.
Description: IMPHDMI02M - IMPACT ACOUSTICS VELOCITY HIGH SPEED HDMI CABLE, 2 METER LENGTH Certified to perform at standards set by HDMI™:. Impact Acoustics Velocity™: HDMI™: cables deliver a strong combination of performance and value. Enjoy high-resolution digital video and true digital
-
Supplier: HAVE, Inc.
Description: IMPHDMI03M - IMPACT ACOUSTICS VELOCITY HIGH SPEED HDMI CABLE, 3 METER LENGTH Certified to perform at standards set by HDMI™:. Impact Acoustics Velocity™: HDMI™: cables deliver a strong combination of performance and value. Enjoy high-resolution digital video and true digital
-
Supplier: HAVE, Inc.
Description: IMPHDMI05M - IMPACT ACOUSTICS VELOCITY HIGH SPEED HDMI CABLE, 5 METER LENGTH Certified to perform at standards set by HDMI™. Impact Acoustics Velocity™ HDMI™ cables deliver a strong combination of performance and value. Enjoy high-resolution digital video and true digital audio,
-
Supplier: ValueTronics International, Inc.
Description: Bandwidth: 26 MHz Crest Factor: +15 to +35 dB (0.1 dB resolution) RF Input Frequency Range (w/ 6-GHz-EX option) 400 – 2700 MHz; 3300 – 3850 MHz; 4100 – 6000 MHz Measurable Level Range: +5 to -50 dBm Level Resolution: 0.01 dB Damage Level: > +20 dBm Input Power Meter Modes: Continuous; RF
- Device Type: Generator
- Generator Type: Signal
Find Suppliers by Category Top
Featured Products Top
-
The compact design of pygmy meters - the bucket wheel is just 3/4 inch by 2 inches in diameter - allows measurement of shallower and lower velocity flows. The pygmy meter provides reliable measurements of flows down to 0.05 feet per second at depths as shallow as 3 inches. Except for the absence (read more)
Browse Open Channel Flow Meters Datasheets for Gurley Precision Instruments -
impedance. After determining the transit time of the ultrasound through the test object, weld seams can be tested, wall thicknesses measured and component defects localised with the ultrasonic testing device. With adjustable frequencies between 0.5 ... 20 MHz and sound velocities between (read more)
Browse Thickness Gages Datasheets for PCE Instruments / PCE Americas Inc. -
and gaskets also destroyed meters and gauges. Liquid for all practical purposes is not compressible, any energy that is applied to it is instantly transmitted. This energy becomes dynamic in nature when a force such as quick closing valve or a pump applies velocity to the fluid (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
https://bora.uib.no/bitstream/handle/1956/7685/112681761.pdf?sequence=1
Schematics of measuring cell of the rubidium clock sound velocity meter . . . .
-
Protein Folding Kinetics
Resonator sound velocity meter (Gavish et al., 1983a, b; Nölting et al., 1993; Nölting and Sligar, 1993).
-
Ink Measurement with DSA 5000M and LOVIS 2000ME
One prominent system dedicated for this job is the DSA 5000 M density and sound velocity meter combined with the Lovis 2000 ME rolling-ball viscometer module (see Fig. 1).
-
Density and Sound Velocity Meter: DSA 5000 M :: Anton-Paar.com
Home / Products / Density Meter / Density and Sound Velocity Meter : DSA 5000 M .
-
Thermodynamics of cyclodextrin–star copolymer threading–dethreading process
Density and sound velocity meter .
-
Gavia Defence AUV
The typical configuration of the vehicle is rated for 500 m or 1,000 m depth and standard fitment includes DVL, INS or LBL positioning, a side-scan sonar, camera, sound velocity meter and obstacle-avoidance sonar.
-
Partial Molar Isentropic Compressions of Some Tetra- and Pentapeptides in Aqueous Solution: Implications for Group Additivity Schemes for Unfolded Proteins
Sound speeds for the peptide solutions were measured using a rubidium clock sound velocity meter the details of which have been described previously [35].
-
Densitometers | Life Science | New and Used Laboratory Equipment | LabX
Density and Sound Velocity Meter : DSA 5000 M from ...
-
Academic Research :: Anton-Paar.com
Density and Sound Velocity Meter : DSA 5000 M .
-
Biotechnology :: Anton-Paar.com
Density and Sound Velocity Meter : DSA 5000 M .
Indicates content that may require registration and/or purchase.