-
Supplier: Ellsworth Adhesives
Description: Sika Primer 215 is a one component, solvent-based, moisture-curing, polyurethane primer that is used to improve bonding of Sika adhesives to a variety of substrates such as plastics, timber, PVC, ABS, and other porous materials. 250 mL Bottle. This product has special
- Chemistry: Polyurethane
-
Supplier: Ellsworth Adhesives
Description: ResinLab Armstrong™ Activator W cures at room or elevated temperatures and has the ability to have a flexible or rigid bond depending on the mix ratio. You can also increase the solvent and chemical resistance by lowering the mix ratio. 1 gal Pail. Armstrong™ is a trademark of Henkel and its
- Operating / Use Temperature: -76 to 266 F
- Chemistry: Epoxy
-
Supplier: Ellsworth Adhesives
Description: Sika Primer 207 Black is a one component, solvent-based primer. It is designed to be a link between substrates and adhesives, and is used to improve adhesion on float glass, ceramic-coated glass, plastics, metals, and a variety of other substrates. 250 mL Bottle.
- Chemistry: Polyurethane
-
-
Supplier: Ellsworth Adhesives
Description: Socomore Aeroglaze® 9743 Red is a two component epoxy primer/tie coat designed for use on metal, aluminum, and prepared composite surfaces. Exhibits excellent corrosion and chemical resistance. VOC compliant and free from lead and chromate. Part A, 1 gal Can.
- Chemistry: Epoxy
- Cure / Setting Technology: Reactive / Moisture Cured
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 35 to 75 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Primer, Waterproof / Water Repellant
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 75 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Other, Primer, Protective, Waterproof / Water Repellant
- Substrate: Concrete / Masonry, Metal, Steel
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Description: Zinc Clad® 200 is a three-component, polyamide epoxy, zincrich coating formulated to meet the SSPC Paint Spec 20. Meets the composition and performance requirements of SSPC Paint Spec 20. Light and moderate corrosive atmospheric exposure Provides cathodic protection Damaged film exhibits
- Wet / Applied Thickness: 0.0055 to 0.009 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 40 to 300 F
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Heat Resistant / High Temperature, Other, Primer, Sprayable
-
Primers and Adhesion Promoters - 100% Solids Self-leveling Epoxy -- ArmorSeal®Floor-Plex 7100 Primer
Description: ArmorSeal®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne epoxy floor systems. Designed for use under
- Wet / Applied Thickness: 0.0035 to 0.005 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Features: Brush / Roll-on, Coating, Heat Resistant / High Temperature, Other, Primer
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 75 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Other, Primer, Waterproof / Water Repellant
- Substrate: Concrete / Masonry, Steel
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Primers and Adhesion Promoters - SIGMACOVER -- Two-component, Solvent-free Amine Cured Epoxy FillerSupplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance.
- Features: Clear Coat / Top Coat, Coating, Corrosion Inhibiting / Rust Preventive, Primer, Protective
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Industry: Marine, OEM / Industrial
-
Supplier: Coatings For Industry, Inc.
Description: Siloxseal 385 is a high temperature silicone-epoxy resin coating, shipped in single component, available in aluminum and colors.
- Coverage: 363.00000000000006 ft²
- Cure / Dry Temperature: 300 to 400 F
- Operating / Use Temperature: 500 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Primer, Protective, Sprayable
-
Description: MIL-24441, TYPE IV is a VOC compliant, epoxy polyamide system, formulated for immersion service and to protect surfaces from environmental attack. For use where air pollution regulations for marine coatings are restricted to a maximum of 340 g/L or 2.8 lb/gal. RECOMMENDED USAGE For use over
- Wet / Applied Thickness: 0.006 to 0.009 inch
- Cure / Dry Temperature: 35 to 100 F
- Operating / Use Temperature: 35 to 100 F
- Substrate: Aluminum, Steel
-
Description: Dura-Plate® UHS PRIMER is an ultra high solids epoxy amine formulated specifically as a primer for use under Dura-Plate® UHS topcoat. For use in immersion service in ballast tanks, oil tanks, and refined fuel storage tanks. Dura-Plate® UHS Primer provides excellent
- Wet / Applied Thickness: 0.004 to 0.008 inch
- Cure / Dry Temperature: 40 to 77 F
- Operating / Use Temperature: 40 to 110 F
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Interior, Other, Primer, Sprayable
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 75 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Primer, Protective, Waterproof / Water Repellant
- Substrate: Concrete / Masonry, Steel
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: Rust-Oleum Corporation
Description: Industrial performance, zero VOC, zero HAP, odorless, two component
- Coverage: 755.0000000000001 ft²
- Cure / Dry Temperature: 70 to 80 F
- Substrate: Aluminum, Metal, Steel
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Interior, Paint, Primer, Sprayable
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Description: Use with AF-163-2 Bonding Films. Sprayable or Brushable, Curing Type. High Degree of Protection Against Corrosive Environments Both Inside and Outside the Bond Line.
- Substrate: Aluminum, Metal
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Other, Primer, Specialty / Other, Sprayable
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Form: Liquid
-
Supplier: Epoxies Etc...
Description: 30-3117 is a flexible, solvent based epoxy varnish conformal coating. It can be used as a protective coating for printed circuit boards, coils, and other electrical and electronic components. 30-3117 is also used as a primer for improved adhesion to various substrates.
- Cure / Dry Temperature: 77 to 140 F
- Operating / Use Temperature: -67 to 257 F
- Resistivity: 1,000,000,000,000,000 ohm-cm
- Dielectric Strength: 29,527,559.05511805 V/m
-
Supplier: PPG TrueFinish
Description: Smooth finish, high build, easy application
- Coverage: 589.0000000000001 to 649 ft²
- Wet / Applied Thickness: 0.005 to 0.012 inch
- Cure / Dry Temperature: 77 to 250 F
- Substrate: Aluminum, Metal, Steel
-
Supplier: Techsil Limited
Description: BJB TC-89 Polyurethane Primer was developed to apply against cured urethane substrates for achieving good adhesion when applying another urethane product for painting or bonding applications. TC-89 has also proved to be a good adhesion promoter when casting polyurethanes against
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: Sauereisen, Inc.
Description: ConoFlex Membrane No. 520 is a flexibile elastomeric polyurethane combining toughness, flexibility and elongation. Typical uses would be as a flexible membrane under a chemical-resistant coating or lining for existing or anticipated substrate cracking or primary/secondary containment
- Coverage: 26.000000000000004 to 80.00000000000001 ft²
- Wet / Applied Thickness: 0.02 to 0.06 inch
- Cure / Dry Temperature: 70 F
- Features: Base Coat, Brush / Roll-on, Primer
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance tin-free antifouling with high level of cuprous oxide for long-life fouling protection
- Wet / Applied Thickness: 0.002 to 0.005 inch
- Features: Coating, Primer, Protective
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Industry: Marine, OEM / Industrial
-
Supplier: PPG TrueFinish
Description: Fast topcoat times, chrome and lead free
- Coverage: 934.0000000000001 to 1,047 ft²
- Wet / Applied Thickness: 0.002 to 0.0035 inch
- Cure / Dry Temperature: 77 to 160 F
- Substrate: Aluminum, Metal, Steel
-
Supplier: R. S. Hughes Company, Inc.
Description: The Desco Statguard epoxy ESD / anti-static primer is another quality product from Desco.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Hi-Temp Primer No. 560 is a single-component, moist-cured urethane primer to be used in conjunction with several Sauereisen coating and lining systems. The function of No. 560 is to promote a tenacious bond of Sauereisen epoxy, vinyl ester and urethane topcoats to
- Coverage: 433.00000000000006 to 866.0000000000001 ft²
- Wet / Applied Thickness: 0.001 to 0.002 inch
- Cure / Dry Temperature: 70 F
- Operating / Use Temperature: 400 F
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: Glass Shield Industrials Paints Ltd.
Description: PRODUCT FEATURES High gloss, single component moisture cure aromatic polyurethane topcoat Remarkable hardness and impact resistance Very good chemical and solvent resistance Outstanding adhesion Exceptional steel tank lining or protective coating for interior concret Single component product
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: Techsil Limited
Description: Techsil® AP-135 is a clear/water white adhesion promoter. This single component solvent is made up of a blend of silanes. AP135 will enhance the adhesion to steel, aluminum and glass and is suitable for use with polyurethane and epoxy resins. Surfaces should be grease free and clean
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: Rust-Oleum Corporation
Description: Clear, unpigmented, two component, zero VOC waterborne epoxy primer.
- Coverage: 200 ft²
- Cure / Dry Temperature: 70 to 80 F
- Features: Coating, Interior, Primer, Sealer / Surface Sealant, Sprayable
- Substrate: Concrete / Masonry
-
Supplier: Rust-Oleum Corporation
Description: Electrostatic dissipative floor coating, 100% solids epoxy, two component
- Coverage: 100 ft²
- Resistivity: 1,000,000 to 1,000,000,000 ohm-cm
- Features: Anti-Static / ESD Control, Chemical / Oil Resistant, Clear Coat / Top Coat, Coating, Interior, Primer
- Substrate: Concrete / Masonry
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings Dura Top 25275 epoxy primer. Can be used with concrete.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance.
- Features: Coating, Primer, Protective
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Industry: Marine, OEM / Industrial
-
Supplier: Sauereisen, Inc.
Description: Sauereisen ConoPrime No. 502 is a two-part epoxy primer to be used in conjunction with the Sauereisen ConoFlex No. 381. Recommended for use on concrete and various substrate types. Formulated to provide a chemical bond with ConoFlex Urethane No. 381. ConoPrime No. 502 is specifically
- Coverage: 200 ft²
- Wet / Applied Thickness: 0.008 inch
- Cure / Dry Temperature: 75 F
- Features: Brush / Roll-on, Primer, Sprayable
Find Suppliers by Category Top
Featured Products Top
-
series of specialty adhesive primers that provide improved adhesion properties in challenging applications. Epoxy Polyurethane Silicone Applications : Filtration Adhesives Performance and Industrial-Grade Adhesives Specialty Adhesive Primers (read more)
Browse Industrial Adhesives Datasheets for ELANTAS North America LLC -
Conathane®polyurethane resin systems and elastomers during the curing process to a wide variety of substrates. These industry standard primers can be applied by either spray or brush. The Bectron® AP (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC
More Information Top
-
Electochemical Approach to Selected Corrosion and Corrosion Control Studies (EFC 28)
The coating series JJ (Table 1b) was designed to allow evaluation of the effects of different primers and an additional polyurethane topcoat over an epoxy midcoat on coating performance. Communication between a computer at University of Southern California (USC) and a computer at the test site …
-
ZASMHBA0003832
… platform, TSA was used for splash-zone protection on nine platforms in the southern North Sea, installed … The splash-zone coatings were typically 200 mm (8 mils) thick, with a polyvinyl butyral etch primer overcoated with polyurethane . … the coating systems comprised 200 mm (8 mils) of TSA followed by an epoxy sealant and epoxy …
-
Roadway repair of a folding bridge
… kms long detour about the bay of Bizerte the only compound between the southern part of the … The folding bridge was built 1980 and is provided with an epoxy resin lining that failed relatively … A new alternative had to bring a lasting solution: the reaktionshärtende 2 komponentige epoxy resin- polyurethane resin-combination Icosit Elastomatic TF. … lining, the ground in the degree of norm purity 2 1/2 was radiated and a primer obtained.
-
Load-bearing behavior of fish abdominal flaps
… kms long detour about the bay of Bizerte the only compound between the southern part of the … The folding bridge was built 1980 and is provided with an epoxy resin lining that failed relatively … A new alternative had to bring a lasting solution: the reaktionshärtende 2 komponentige epoxy resin- polyurethane resin-combination Icosit Elastomatic TF. … lining, the ground in the degree of norm purity 2 1/2 was radiated and a primer obtained.
-
High Performance Anticorrosion Coatings
The standard coating is now an organic zinc primer (usually with epoxy ), an epoxy middle coat and a polyurethane topcoat. … being planned to deliver gas from Russia and Southeast Asia to parts of eastern and southern Europe.
-
The Waterborne Coatings Symposium, 40th symposium, 2013
School of Polymers and High Performance Materials, The University of Southern Mississippi, … CH2Cl2) and methylene chloride-phenol (CH2Cl2-Ph, 19:1 blend) on a cured epoxy -amine coating was … Working in conjunction, methylene chloride—phenol blends are effective in removing even tough coatings such as epoxy-amine primers and polyurethane topcoats.8 .
-
Paint and Coatings Industry Overview
Another fast-growing market is metal roofing, especially in the southern United States. Most steel coil is primed, usually with an epoxy . Primers are polyurethanes (55% of the North American market), polyesters (29%), epoxies (10%) and others (6%).
-
Report of the Literature Review Committee
The best system was aluminum over red lead or gray metallic zinc primer (MZP), which lasted longer … Hammer finishes, the most common type, could be obtained with cellulose, cellulose-alkyd, polyurethane or epoxy resins (Bruhn, Galvanotechnik. u. … phosphites and other metal compounds were included in the study (Mileski and Raeber, Southern Research Inst., Birmingham …
-
Alkyd/Polyester Surface Coatings
In Southern California, large producers of coated metal substrates must use coatings that contain 65% less VOC … Systems based on acrylics, alkyds and epoxies are used primarily in dip and flowcoat application of enamels and primers . Two-component polyurethanes are ideal for coating plastics since they cure at low temperatures and provide good …
-
Further Studies of Cure and Durability of Building Sealants
Multi part epoxy polyurethane . … sealant for each of the test exposures, were prepared using the manufacturers' recommended primers for the two … … on racks inclined at 45~ on the weathering site at Garston (a temperate climate in southern England).
Indicates content that may require registration and/or purchase.