-
Supplier: DigiKey
Description: Solid State SPDT (1 Form C) Module
- Input (Pick-up) Voltage Range: 24 volts
- Operating Temperature: -13 to 140 F
- Output Voltage Type: DC
- Mounting: DIN Rail
-
Description: SSR RELAY SPDT 500MA 3-48V
- Mounting: DIN Rail
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: SSR RELAY SPDT 500MA
- Mounting: DIN Rail
- Features: Other
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Solid State Relays - PCB Mount RELAY PWR 15A SPDT PCB
-
Supplier: VAST STOCK CO., LIMITED
Description: Solid State Relays - Industrial Mount PR1RSC3LV24AC/21AU 50MA 24VAC SPDT SCW
- Operating Temperature: -13 to 140 F
-
Solid State Relays - Solid State Relay, Spdt, 0.5A, 28.8V Rohs Compliant Phoenix Contact -- 60AJ4378Supplier: Newark, An Avnet Company
Description: SOLID STATE RELAY, SPDT, 0.5A, 28.8V ROHS COMPLIANT: YES
-
Supplier: Radwell International
Description: OVERLOAD RELAY, SOLID STATE, 90-135AMP, SIZE 3-4, SPDT. FREE 2 YEAR RADWELL WARRANTY
- Overload Protection: Solid State
-
Supplier: Newark, An Avnet Company
Description: SOLID STATE RELAY; Contact Configuration:SPDT; Load Current:-; Operating Voltage Max:-; Relay Mounting:Panel Mount; Relay Terminals:-; Switching Mode:-; Operating Voltage Min:-; Control Voltage Min:-; Control Voltage Max:- RoHS Compliant: No
-
Supplier: Win Source Electronics
Description: Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 778371-LCC110PTR Series: LCC, OptoMOS Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPDT (1 Form C) Relay
- Input (Pick-up) Voltage Range: 1.2 volts
- Output Voltage Type: DC
- Features: Other
- Mounting: PC Board
-
Supplier: Win Source Electronics
Description: Manufacturer: IXYS Win Source Part Number: 1195700-LCC120STR Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPDT (1 Form C) Load Current: 170mA Categories: Relays Supplier Device Package: 8-SMD Manufacturer Homepage: www.ixys.com
- Output Voltage Type: DC
- Features: Other
- Mounting: PC Board
-
Supplier: Win Source Electronics
Description: Manufacturer: IXYS Win Source Part Number: 1195699-LCC120S Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPDT (1 Form C) Load Current: 170mA Categories: Relays Supplier Device Package: 8-SMD Manufacturer Homepage: www.clare.com
- Output Voltage Type: DC
- Features: Other
- Mounting: PC Board
-
Supplier: Win Source Electronics
Description: Manufacturer: IXYS Win Source Part Number: 1195698-LCC110STR Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPDT (1 Form C) Load Current: 120mA Categories: Relays Supplier Device Package: 8-SMD Manufacturer Homepage: www.clare.com
- Output Voltage Type: DC
- Features: Other
- Mounting: PC Board
-
Supplier: Newark, An Avnet Company
Description: SOLID STATE TIMER, OFF-DELAY, SPDT, 5A; Product Range:GT3 Series; Timer Functions:Off-Delay; No. of Timing Ranges:-; Time Min:0.1s; Time Max:600s; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating Nom:5A RoHS Compliant: Yes
-
Supplier: Heilind Electronics, Inc.
Description: RELAY TIMER SSR SPDT 24V
-
Supplier: Newark, An Avnet Company
Description: RELAY, SPDT, 24VAC/DC, 10A, DIN RAIL; Relay Mounting:DIN Rail, Panel; Load Current:2A; Operating Voltage Min:24VDC; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Multifunction; Control Voltage AC Min:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Littelfuse, Inc.
Description: The T-10-(xxx) on-delay timer is a solid-state electronic device that provides accurate and reliable timing for control circuits up to 460VAC. The T-10 features a user-selectable time delay from 6 seconds to 10 minutes (0.5 to 12 seconds on the T10S-400 model) and SPDT output
- Minimum Time Interval: 6 seconds
- Features: Other
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
-
Supplier: Allied Electronics, Inc.
Description: Relay;SSR;Control;Programmable;SPDT;Cur-Rtg 20 A (NO), 10 A (NC);Vol-Rtg 250AC
-
Supplier: Allied Electronics, Inc.
Description: PLC-RELAY Series: Terminal Block with Plug-in Relay or SSR The PLC-RELAY is the only pluggable quarter inch terminal block, which accepts either a solid-state relay or an electro-mechanical relay. Using only one part number, you are able to order both
-
Supplier: Allied Electronics, Inc.
Description: Relay;E-Mech;Comm/Signal;SPDT;Cur-Rtg 1A;Ctrl-V 24DC;PCB Mnt;TSC Series
-
Supplier: Allied Electronics, Inc.
Description: Relay;E-Mech;Comm/Signal;SPDT;Cur-Rtg 1A;Ctrl-V 12DC;PCB Mnt;TSC Series
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE, SPDT, 12 VDC, HOLDS, 30 VDC, 250 VAC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2A 5V SPDT (1 Form C) - Signal Relays ROHS
- Maximum AC Switching Voltage: 250 volts
- DC Coil Voltage: 5 volts
- Make Time (Operate Time): 3 milliseconds
- Break Time (Release Time): 3 milliseconds
-
Supplier: Gems Sensors & Controls
Description: electro-mechanical relays, with the added reliability and advantages inherent in solid-state. Compact, totally encapsulated, and impervious to shock or vibration, these units mount anywhere... even directly on working machinery. LOAD-PAKS®: integrated, solid-state
- Maximum Current: 0.035 amps
- Operating Temperature: 0 to 120 F
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 10A, Time Delay Relays. This listing
- Features: Other
-
Supplier: Powell Electronics, Inc.
Description: Miniature relay, SPDT
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, High Frequency (RF) Relays. This listing supports clearer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 4A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 5V, 4A, Signal Relays. This
-
Supplier: TE Connectivity
Description: Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 1 Form C SPDT-CO Relay Options : Transistor Driver Electrical Characteristics Coil Power Rating DC (WATT) : .351 Coil Resistance (OHM) : 2000
- Maximum DC Switching Voltage: 28 volts
- DC Coil Voltage: 26.5 volts
- Coil Resistance: 2,000 ohms
- Coil Nominal DC Power: 0.351 watts
-
Supplier: New Yorker Electronics Co., Inc.
Description: Mounting Type: Through Hole, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 1amp Ag, Switching Voltage: 200VAC, 150VDC, Coil Current: 60mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B
- Maximum AC Switching Voltage: 200 volts
- Maximum DC Switching Voltage: 150 volts
- DC Coil Voltage: 6 volts
- Coil Nominal DC Power: 0.36 watts
Find Suppliers by Category Top
Featured Products Top
-
Crouzet expands their portfolio with their Solid State Relays! The new design is lighter weight, which makes them ideal for every application, including harsh environments. They are robust, multipurpose, easy to install, and easy to use. The new Solid State Relays are available in Panel (read more)
Browse Solid State Relays Datasheets for Heilind Electronics, Inc. -
Vishay’s new VO1400AEFTR and VO1401AEFTR solid-state relays provide optically isolated, high-performance switching in a compact SOP-4 package. These SPST-NO relays feature input-to-output isolation of 3750VRMS and are designed for clean, bounce-free switching in industrial and (read more)
Browse Solid State Relays Datasheets for New Yorker Electronics Co., Inc. -
The new 77 Series solid-state relays (SSRs) are ideal for use where switching speed and a high number of switching operations are key requirements of applications including resistive loads, solenoids and motor loads. When switching loads with (read more)
Browse Solid State Relays Datasheets for Finder S.p.A. con unico socio -
. The solid state relay is a more complex variation, coming in the form of an electric relay that is completely devoid of moving parts. Based on MOSFET (read more)
Browse Electromechanical Relays Datasheets for ASAP Semiconductor LLC -
What is a Solid State Relay / Contactor? A Solid State Relay or Contactor (SSR or SSC) is an electronic component that switches Power (AC or DC current) to a load circuit and provides electrical isolation between an What is a Solid State Relay / Contactor? application (read more)
Browse Solid State Relays Datasheets for Sensata Technologies -
TE offers a diverse portfolio and one of the broadest ranges of of relay types, including automotive high-voltage relays, automotive high-current relays, latching (bi-stable) relays and non-latching (monostable) relays, plug-in relays, high-frequency relays, reed relays, and solid state relays (read more)
Browse Electromechanical Relays Datasheets for Heilind Electronics, Inc. -
AC and DC loads, from fans and pumps to lighting circuits and security devices. With both electromechanical and solid?state options available, we offer flexible solutions for every automation requirement. Built to withstand demanding environments, these relays maintain stable (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
The G9EA-1-B DC24 should not be used for rapid repetitive control in the same way as a solid-state switch. Its primary role is high-capacity connection, disconnection, isolation, or emergency interruption. Because the relay contains pressurized gas (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Type QAS will extend the operating life of electronic and electro-mechanical devices by reducing and/or eliminating the electrical arcing, noise, and EMF. These electrical conditions often cause early failures in relays, switch contacts, and solid-state components such as SCRs and (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
sensor technology: electrochemical for toxic gases and oxygen; catalytic bead for combustibles. The UNISET has up to four SPDT relay outputs fully user-configurable to operate at different thresholds and time delays. It also supports an alarm buzzer with a kill switch. A 10-bar graph displays the (read more)
Browse Gas Sensors Datasheets for Acme Engineering Products
More Information Top
-
18-Bit binary inductive voltage divider for self balancing ac bridge applications - ePrints@IISc
Simplified construction with less number of windings, interconnection of winding through SPDT solid state relays instead of DPDT relays, improves reliability of IVD.
-
3203 datasheet : Datasheets for Electronic Components and Semiconductors
80V; 8.2A; SPDT solid - state relay .
-
53209 datasheet : Datasheets for Electronic Components and Semiconductors
80V; 4.1A; SPDT solid - state relay , high power AC/DC switching .
-
Page 3. Semiconductor parts with 209 in root number
80V; 4.1A; SPDT solid - state relay , high power AC/DC switching .
-
Datasheet for 3210, 1000 V three phase bridge 4-5 A forward current, 3000 ns recovery time. 3210 .pdf : 1.000.000 datasheets for Electronic Components and Semi...
SPDT SOLID - STATE RELAYS High Power AC/DC Switching .
-
Georg Fischer Introduces New All-In-One Electro-Magnetic Flow Sensor
For further flexibility, the unit can be ordered with optional mechanical SPDT or solid state relays for alarm indication or control of valves or pumps.
-
Georg Fischer Introduces New All-In-One Electro-Magnetic Flow Sensor
For further flexibility, the unit can be ordered with optional mechanical SPDT or solid state relays for alarm indication or control of valves or pumps.
-
http://dspace.mit.edu/bitstream/handle/1721.1/36054/33431768-MIT.pdf?sequence=2
This removed the Potter and Brumfield relays from the design, replacing them with small SPDT , solid state pc relays .
-
Plant Maintenance Product | Automation Products Group's PG10 Digital Pressure Gauge offers at-a-glance readability | Plant Services
Options include two solid - state relays or SPDT mechanical relay outputs for basic to semi-advanced automation.
-
Plant Maintenance Product | Automation Products Group's PG10 Digital Pressure Gauge offers at-a-glance readability | Plant Services
Options include two solid - state relays or SPDT mechanical relay outputs for basic to semi-advanced automation.
Indicates content that may require registration and/or purchase.