Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ASTM International
Description: 1.1 These test methods cover three procedures for determining the specific gravity of pigments, as follows: Test Method A- For Routine Testing of Several Samples Simultaneously. Test Method B- For Tests Requiring Greater Accuracy than Test Method A.
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of specific gravity of fired ceramic whiteware materials under prescribed conditions. Note 1-This test method is not applicable to materials attacked by water. 1.2 This standard may involve hazardous materials, operations, and
-
Supplier: ASTM International
Description: pressure (Test Method D323, or IP 69) of (179 kPa) 26 lb or less. Values are measured on a hydrometer at convenient temperatures, readings of density being reduced to 15°C, and readings of relative density (specific gravity) and API gravity to 60°F, by means of
-
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of true specific gravity of refractory materials under prescribed conditions. It is not applicable to materials attacked by water. 1.2 Units\u2014The values stated in inch-pound units are to be regarded as standard. The values given
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product description: Fabric Density Meter,also as a kind of textile testing equipment, to determine the thread density of woven fabrics and wire meshes as well as the loop density of knitted fabrics. Feature: 1. Chinese or English interface can be optional. 2. After the fabric image is
- Instrument Type: Density Instruments
- Technology Type: Digital Instrument
- Display & Special Features: Laboratory Style (Benchtop or Handheld)
- Media Type: Solid
-
Supplier: Cole-Parmer
Description: outlined in Circular 555 of the National Bureau of Standards, Testing of Hydrometers. Each hydrometer is calibrated in a triple accredited ISO/IEC 17025:2005, A2LA accredited laboratory against equipment whose calibration is traceable to NIST. Individually packaged with a multi-language
-
Supplier: Cole-Parmer
Description: outlined in Circular 555 of the National Bureau of Standards, Testing of Hydrometers. Each hydrometer is calibrated in a triple accredited ISO/IEC 17025:2005, A2LA accredited laboratory against equipment whose calibration is traceable to NIST. Individually packaged with a multi-language
-
Supplier: Cole-Parmer
Description: outlined in Circular 555 of the National Bureau of Standards, Testing of Hydrometers. Each hydrometer is calibrated in a triple accredited ISO/IEC 17025:2005, A2LA accredited laboratory against equipment whose calibration is traceable to NIST. Individually packaged with a multi-language
-
Supplier: Cole-Parmer
Description: outlined in Circular 555 of the National Bureau of Standards, Testing of Hydrometers. Each hydrometer is calibrated in a triple accredited ISO/IEC 17025:2005, A2LA accredited laboratory against equipment whose calibration is traceable to NIST. Individually packaged with a multi-language
-
Supplier: Cosmic Equipment SpA
Description: loads. All components are housed in a compact cabinet (350 x 600 x 640 mm), making VIP Extended ideal for integration into production lines. VIP Extended is designed to provide modularity across multiple test configurations, adapting to specific device requirements while reducing cost
- Component / Product Tested: Active Components / Semiconductors, MEMS / Sensors
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: Cosmic Equipment SpA
Description: mechanical modification. Mechanical openness is a defining strength: the platform is compatible with a broad range of automated handling solutions-including pick-and-place, gravity-feed, and leadframe strip handlers-while avoiding dependency on any specific mechanical format. FTI
- Component / Product Tested: Active Components / Semiconductors
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover steel primary, secondary and diked type atmospheric storage tanks intended for the storage of noncorrosive, stable flammable and combustible liquids with a specific gravity (spg) not exceeding 1.0 in aboveground applications, except for tanks storing
-
Supplier: SAE International
Description: boundary condition other than the maximum gross vehicle weight. FMVSS 135 provides longitudinal and vertical restrictions on center of gravity location for the completed vehicle. HIL tests were performed to guide targeted physical tests. The HIL results were then correlated to
-
Supplier: Custom Milling & Consulting, Inc.
Description: Documentation to satisfy all your ISO requirements Quality Control: Laser Particle Size Analysis Processing Facility Spectraphotometric Color Analysis BET Surface Analysis Viscosity Density/Specific Gravity/Solids Testing Draw downs/Grind Bars pH Measurements Certificate of Analysis
- Capacity (Volume Basis): 0.06684027313609214 to 267.36109254436855 cubic feet
- Services Offered: Blending / Mixing, Formulation, Inspection and Analytical Testing, Process Optimization, Training / Consulting
- Materials Processed: Ceramics, Coatings / Paint
- Chemicals Processed: Chemical Agents / Additives, Cosmetics / Soaps, Pigments / Dyes
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover steel primary, secondary and diked type atmospheric storage tanks intended for the storage of noncorrosive, stable flammable and combustible liquids with a specific gravity (spg) not exceeding 1.0 in aboveground applications, except for tanks storing
-
Supplier: Komline
Description: performance of a filter may be predicted by conducting leaf tests. The tests simulate the operation of a continuous filter through a series of steps involving cake formation, draining, washing (when required), final drying, and discharge. Leaf tests provide comparisons of
- Features: Bulk Filter Media, Filter Element / Cartridge
- Application / Industry: Municipal Water Supply, Waste Treatment
- Filter Medium Material: Synthetic Fiber
- Filtration Product: Water
-
Supplier: InspectorTools
Description: ever popular Moisture Encounter Plus. It operates on the principle of non-destructive impedance measurement. Parallel co-planar electrodes are mounted on the base which, during operation, transmit a low-frequency signal into the material under test. To carry out moisture tests simply
-
Description: accessory equipment that supply water for private fire protection. Significant revisions in this clarified and streamlined edition: Chapter 5 entitled "Welded-Carbon Steel and Composite Concrete and Carbon Steel Gravity Tanks and Suction Tanks" is updated to retain requirements
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: assist production, and testing facilities for our materials to measure tensile strength, elongation, and specific gravity have made. We are able to give our customer outstanding products and superior service they want.
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Form / Shape: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: InspectorTools
Description: hybrid of the ever popular Moisture Encounter Plus. It operates on the principle of non-destructive impedance measurement. Parallel co-planar electrodes are mounted on the base which, during operation, transmit a low-frequency signal into the material under test. To carry out moisture
-
Supplier: Caterpillar Oil & Gas
Description: preservation Oceanic transportation shipping protection (shrink wrap and tarp) Engine testing — certified dynamometer test, fuel consumption test, rated speed performance test, overload test, minimum power setting, peak firing pressure test, turbo work cert and
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: preservation Oceanic transportation shipping protection (shrink wrap and tarp) Engine testing — certified dynamometer test, fuel consumption test, rated speed performance test, overload test, minimum power setting, peak firing pressure test, turbo work cert and
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: ValueTronics International, Inc.
Description: needs to be taken to ensure battery back up reliability based on users’ criteria. The Megger BITE 3 Battery Impedance Test Equipment determines the health of lead-acid cells up to 2000 Ah by taking measurements of the most important battery parameters. The BITE 3 measures cell
- Test Capability: Charge, Voltage
- Form Factor: Portable / Handheld Tester
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large
-
Description: Tests of Car and Counterweight Safeties and Governors 66 26.3 Acceptance Tests of Buffers for Car and Counterweight 67 26.4 Periodic Inspections and Tests of All Installations 67 26.5 Re-Inspection of Installation When Travel is Increased 68 26.6 Product Specific Testing
-
Supplier: Instrumented Sensor Technology
Description: calibration can easily be checked against Earth gravity, without requiring any additional test equipment. A simple 90 degree rotation produces a traceable 1g change in acceleration level, and a 180 degree rotation produces a 2g change. This is a simple and easy technique for
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: CSA Group
Description: have been developed for specific purposes and may be applicable to specific problems encountered in site characterization. The character of the seabed depends on a large number of factors, but primarily (1) the geological history of the region, which determines the type of underlying
Find Suppliers by Category Top
Featured Products Top
-
. Simulating real-world flight dynamics requires utilizing highly dependable aerospace weights that can replicate specific centre-of-gravity configurations without shifting during abrupt maneuvers (read more)
Browse Metal Castings and Cast Stock Datasheets for MarsMetal -
-accuracy measurements for easy detection of viscosity variations caused by contamination, mix-up and oil degradation. The devices were designed to determine kinematic viscosity at 40C in the field for applications where immediate results are essential for determining the health of critical equipment (read more)
Browse Viscometers Datasheets for AMETEK Spectro Scientific -
V Specific gravity: 0.92 Rated to: MIL-P-23536A and EB2562E specifications Plasti-Shield® is easy to cut into precise shapes and install using common woodworking tools, allowing for (read more)
Browse Polyethylene Resins Datasheets for MarShield -
improving the MTBF of the pump. Kinematic Viscosity The resistance of a fluid to flow under gravity. Viscosity is the most important lubricant physical property for pumps. The viscosities of lubricants vary depending on their classification or grade, as well as the degree (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
heavier the battery required. Rocket engineers face much the same problem. The greater the fuel tank capacity, the heavier the fully-fueled rocket becomes. Gravity is unforgiving and gives no quarter, so whether it’s a problem for rocket scientists or drone design engineers, there’s always an (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
means the injection molds require stronger materials, more time, and more cost to make. Casting relies on low pressure or gravity only to pour the blended reactants into the mold, therefore casting tools are generally faster and less costly to make. Also, setup and teardown for injection molding takes (read more)
Browse Plastic Molding Services Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Flare Gas Measurement and Recovery of Fuel Feed Gas with Residual Oxygen Calorimetry
This paper describes a flameless gas calorimeter that measures CARI Index, Wobbe Index, calorific value, and specific gravity in a real-time basis. The flare or fuel feed gases are oxidized in a catalytic converter and the residual oxygen from the reaction is correlated to the measurement
More Information Top
-
States > New York > State > Regulations > Title 16 - Department of Public Service > Chapter III - Gas Utilities > Subchapter A - Service > [16 NYCRR 229] 229 -...
… the company shall determine the specific gravity of the distributed gas either in compliance with subdivision (c) of this section or continuously determine the specific gravity of the distributed gas with automatic specific gravity equipment at the testing stations required herein by …
-
Federal Register > Thursday, April 18, 2013 > [78 FR 23150] Commercial Radio Operators
8) Results of required equipment tests , including specific gravity of lead-acid storage batteries and voltage reading of other types of batteries provided as a part of the compulsory installation; .
-
Code of Federal Regulations > Title 47 - Telecommunication > Federal Communications Commission > [47 CFR Part 80] Stations in the Maritime Services
8) Results of required equipment tests , including specific gravity of lead-acid storage batteries and voltage reading of other types of batteries provided as a part of the compulsory installation; .
-
States > Wisconsin > State > Regulations > Natural Resources > Air Pollution Control > [WI AC nr 440] 440 - Standards of Performance for New Stationary Sources
When an absorber is the final unit in the system, the owner or operator shall determine the average specific gravity for each performance test run using specific gravity monitoring equipment described in sub.
Indicates content that may require registration and/or purchase.