-
Supplier: Accuris
Description: Rules for the Preparation of Detail Specifications for Semiconductor Devices of Assessed Quality: P-I-N Microwave Passive Limiter Diodes
-
Supplier: Accuris
Description: Rules for the preparation of detail specifications for semiconductor devices of assessed quality: p-i-n microwave active switching diodes
-
Supplier: Accuris
Description: Rules for the preparation of detail specifications for semiconductor devices of assessed quality: medium current rectifier diodes (1-100 ampere rating)
-
-
Supplier: Micross Components, Inc.
Description: Ideal for industrial, military and aerospace applications, our Zener diodes are hermetic, non-cavity, double-plug construction with category I metallurgical bonds. They are suitable for operation at temperatures ranging from -65°C to 175°C. Our Zener diodes are listed on the Land &
- IF: 395 mA
- IR: 10 mA
- Features: Other, Zener Diodes
-
Supplier: Newport MKS
Description: specific laser wavelengths. The goggle design allows for complete eye coverage for complete protection. The transmission curve of each goggle is available by clicking on the model number in the order or specification table. Seal Provides Maximum Comfort and Airtight Seal The silicone
-
Supplier: CSA Group
Description: IEC 62341-1-1:2009 is a generic specification for organic light emitting diode (OLED) displays. It defines general procedures for quality assessment to be used in the IECQ System and establishes general rules for methods of electrical and optical measurements, environmental and
-
Description: IEC 62341-1-1:2009 is a generic specification for organic light emitting diode (OLED) displays. It defines general procedures for quality assessment to be used in the IECQ System and establishes general rules for methods of electrical and optical measurements, environmental and
-
Description: Covers the specific requirements for quality assessment of signal diodes, switching diodes and controlled-avalanche diodes.
-
Supplier: Newport MKS
Description: The N-ML1-34 Laser Safety Glasses are for 800 nm diode and YAG laser wavelengths with green color polycarbonate lenses. 45% VLT (visible light transmission). The stylish Lasersport frame is a lightweight frame designed to maximizes visibility while providing unsurpassed attenuation for the
-
Supplier: SAE International
Description: This specification is a general level subsystem light source specification that establishes test requirements of light emitting diode (LED) components and modules for use in automotive lighting systems. The completed test data from this test specification is
-
Supplier: Fairview Microwave Inc.
Description: Microwave is rated for an insertion loss maximum of 1.5 dB and a minimum isolation of 35 dB. Additional SPDT PIN diode RF switch specs for this can be found on its radio frequency SPDT PIN diode switch PDF specifications datasheet above. Fairview Microwave is where
- Frequency Range: 500 to 6,000 MHz
- Insertion Loss: 1.5 dB
- Isolation (Port to Port): 35 dB
- VSWR: 1.6 :1
-
Supplier: Fairview Microwave Inc.
Description: Microwave is rated for an insertion loss maximum of 1.5 dB and a minimum isolation of 35 dB. Additional SPDT PIN diode RF switch specs for this can be found on its radio frequency SPDT PIN diode switch PDF specifications datasheet above. Fairview Microwave is where
- Frequency Range: 500 to 6,000 MHz
- Insertion Loss: 1.5 dB
- Isolation (Port to Port): 35 dB
- VSWR: 1.6 :1
-
Supplier: Littelfuse, Inc.
Description: addition, these parts provide a very high level of protection for sensitive electronic components that may be subjected to electrostatic discharge (ESD). The input and output pins are designed and characterized to safely dissipate ESD strikes of 15kV, well beyond the maximum
- VR: 5.5 volts
- CT: 47 pF
- Features: Array
- Diode Type: General Purpose (PN Junction Diodes), Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Littelfuse, Inc.
Description: addition, these parts provide a very high level of protection for sensitive electronic components that may be subjected to electrostatic discharge (ESD). The input and output pins are designed and characterized to safely dissipate ESD strikes of 15kV, well beyond the maximum
- VR: 5.5 volts
- CT: 47 pF
- Features: Array
- Diode Type: General Purpose (PN Junction Diodes), Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Edmund Optics Inc.
Description: The Laser-Gard® diode series safety eyewear offers protection in the range of 750-1700nm. All models feature enhanced visible light transmission for increased red beam visibility. The Diode/Telecom series offers broadband protection against the popular telecommunication
- Primary Wavelength: 190 to 855.0000000000001 nm
- Features: Diode
- Type: Goggles
- Application: Laser Protection
-
Supplier: Edmund Optics Inc.
Description: The Laser-Gard® diode series safety eyewear offers protection in the range of 750-1700nm. All models feature enhanced visible light transmission for increased red beam visibility. The Diode/Telecom series offers broadband protection against the popular telecommunication
- Primary Wavelength: 780 to 855.0000000000001 nm
- Features: Diode
- Type: Goggles
- Application: Laser Protection
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart WS is the ultimate choice when looking for a compact and narrow linewidth OEM diode laser system. It is the wavelength stabilized version of the iBeam smart featuring reliable wavelength-stabilized diodes. Combined with iBeam smart’s flexible, microprocessor
- Wavelength Range: 638 nm
- Laser Power: 120 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Richardson RFPD
Description: Single Diode Configuration: The MA4ST550 family of high Q Silicon Hyperabrupt Tuning Varactors is available in a series of low parasitic capacitance microwave packages or in chip form. The MA4ST550 series of diodes is available with junction capacitances of
- CDmin/CDmax: 4
- Features: Other, RF Diodes
- Configuration: Single
- Diode Type: Varactor Diodes
-
Supplier: Fairview Microwave Inc.
Description: Electromechanical relay transfer RF switch from Fairview Microwave has a control voltage of 28 Volts and a current of 260 mA. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.4 dB and a minimum isolation of 60 dB. Features
- Frequency Range: 0 to 12,400 MHz
- Insertion Loss: 0.4 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.45 :1
-
Supplier: ASME
Description: specific atomic transition or Zeeman multiplet. Diode laser systems, chirp systems, and two-color interferometers may be included in future versions of this standard. It should be noted that the folded common path comparison technique of this standard could be used to compare
-
Supplier: ASME Standards and Certification
Description: specific atomic transition or Zeeman multiplet. Diode laser systems, chirp systems, and two-color interferometers may be included in future versions of this standard. It should be noted that the folded common path comparison technique of this standard could be used to compare
-
Supplier: Fairview Microwave Inc.
Description: Watts (CW). Electromechanical relay single pole double throw RF switch from Fairview Microwave has a control voltage of 12 Volts and a current of 270 mA. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.6 dB and a minimum isolation
- Frequency Range: 0 to 12,400 MHz
- Insertion Loss: 0.6 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.6 :1
-
Description: IEC 62031:2008+A1:2012+A2:2014 specifies general and safety requirements for light-emitting diode (LED) modules: - LED modules without integral control gear for operation under constant voltage, constant current or constant power; - self-ballasted LED modules for use on d.c. supplies up to
-
Supplier: ASTM International
Description: This specification provides the requirements for design, construction, performance, and testing of solid state bargraphtype indicating meters. The solid state bargraph meters covered by this specification are intended for use in shipboard applications of electrical
-
Supplier: CSA Group
Description: NEW! IEC 62031:2018 is available as IEC 62031:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC 62031:2018 specifies general and safety requirements for light-emitting diode
-
Supplier: ASTM International
Description: 1.1 This specification provides the requirements for design, construction, performance, and testing of solid state bargraph-type indicating meters. 1.2 The solid state bargraph meters covered by this specification are intended for use in shipboard applications of
-
Supplier: AENOR
Description: Organic light emitting diode (OLED) displays -- Part 1-1: Generic specifications (Endorsed by AENOR in April of 2010.)
-
Supplier: Microchip Technology, Inc.
Description: the output voltage in case of open LED conditions, protecting itself and the output capacitor. The MIC2289C is available with an output OVP option of 34V. The MIC2289C is available in low profile 6-pin Thin SOT-23 package. The MIC2289C has a junction temperature range of -40°C
- Features: Other, Schottky Barrier Diodes
-
Supplier: Micropac Industries, Inc.
Description: light emitting diode displays. The character height is 0.290” (7.37mm). The 4N52 is the same as the 4N51, but the decimal point is located on the left side of the device.
- Number of Rows: 1 #
- Number of Characters: 1 #
- Character Height: 7.4 mm
- Minimum Luminous Intensity: 40 microCandela
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart WS is the ultimate choice when looking for a compact and narrow linewidth OEM diode laser system. It is the wavelength stabilized version of the iBeam smart featuring reliable wavelength-stabilized diodes. Combined with iBeam smart’s flexible, microprocessor
- Wavelength Range: 685 nm
- Laser Power: 45 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart WS is the ultimate choice when looking for a compact and narrow linewidth OEM diode laser system. It is the wavelength stabilized version of the iBeam smart featuring reliable wavelength-stabilized diodes. Combined with iBeam smart’s flexible, microprocessor
- Wavelength Range: 638 nm
- Laser Power: 30 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Artifex Engineering
Description: The LIV100 is a powerful pulsed current test system for use in the lab as well as for OEM applications, ideal for Diode characterization at the chip or bar level Quality control of incoming goods OEM We offer this instrument with a variety of end stages covering current ranges
- Type / Form: Measure Unit / Monitor, Test Module / Sub-system
- Features: Specialty / Other
-
Supplier: Littelfuse, Inc.
Description: SP724AHTG is comprised of bipolar SCR/diode structures to protect up to four independent lines by clamping transients of either polarity to the power supply rails. The SP724AHTG offers very low leakage (1nA Typical) and low input capacitance (3pF Typical). Additionally, the
- VR: 20 volts
- CT: 3 pF
- Features: Array, Bidirectional
- Diode Type: General Purpose (PN Junction Diodes), Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart WS is the ultimate choice when looking for a compact and narrow linewidth OEM diode laser system. It is the wavelength stabilized version of the iBeam smart featuring reliable wavelength-stabilized diodes. Combined with iBeam smart’s flexible, microprocessor
- Wavelength Range: 785 nm
- Laser Power: 120 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Littelfuse, Inc.
Description: comprised of bipolar SCR/diode structures to protect up to four independent lines by clamping transients of either polarity to the power supply rails. The SP724 offers very low leakage (1nA Typical) and low input capacitance (3pF Typical). Additionally, the SP724 is rated to
- CT: 3 pF
- Features: Array, Bidirectional
- Diode Type: General Purpose (PN Junction Diodes), Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
forward voltage drop of just 0.32V at 10mA, the BAT54CLT1G ensures high efficiency in power-sensitive circuits. Its fast switching speed, coupled with low reverse leakage current, further enhances its suitability for high-frequency applications and minimizes power losses during operation (read more)
Browse Diodes Datasheets for Win Source Electronics -
the heat out, the JANXTX1N6513FL–1N6517FL are cost effective alternatives to tabbed, surface mount diodes that use external heat sinks attached as part of a secondary operation, such as the QPL (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
-performance blue laser diode designed by OSRAM for demanding applications requiring high optical output and precision. Operating at a wavelength of 450 nm, it delivers up to 1.6 watts of continuous optical power, making it suitable for various applications such as laser projectors, machine vision, holography, and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
Star Tech. HL65303HD operates at a wavelength of 665 nm and delivers an output power of 1.2W, making it suitable for a variety of applications including medical, healthcare, and life sciences Key Specifications: (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40033G – High Power 405 nm 1 Watt Violet Laser Diode Typical Features Optical output power: 1,000mW (CW) Violet Lasing: 405nm Typ (read more)
Browse Diode Lasers Datasheets for World Star Tech -
), measuring just 0.58 mm x 0.28 mm x 0.15 mm (L x W x H) for space-constrained designs. Having working voltages of ±1 V, ±2 V, and ±3.6 V, these TVS diodes safeguard sensitive circuits from electrostatic discharge (ESD) and transient surges. This means they meet IEC 61000 (read more)
Browse Diodes Datasheets for DigiKey -
axial-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
uses. The first type of diode is the avalanche diode. This diode conducts in the reverse direction when the reverse bias voltage exceeds the breakdown voltage. Its name comes from the avalanche effect that occurs when the reverse electric field across the P-N junction (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
Voltage Multipliers, Inc. offers the most complete range of high-voltage diodes in the world. All wafers are doped, diffused and metalized in our facility in Visalia, California. Our extensive testing insures that our customers receive the highest quality diodes possible (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc.
More Information Top
-
The Germanium Diode as Video Detector
A measurement made in this manner is the most important specification of the 1N60 diode since it simu- lates actual use as a video detector.
-
1n60 Spec Sheets Details Diodes, Transistors, Thyristors, Triacs, Diode Array, Integrated Circuits and Semiconductors — Product Line
Type » Germanium Diodes 1N60 Specifications .
-
Secrets of RF Circuit Design , Third Edition > Interpreting radio receiver specifications
A simple AM envelope detector is lossy because it consists of a simple diode ( 1N60 , etc.) and an RC filter (a passive circuit). Another indication of sensitivity is minimum detectable signal (MDS) and is usually specified in dBm.
-
http://www.mouser.com/catalog/supplier/library/pdf/LittlefuseFusesSelGuide.pdf
TVS Diodes SA, PgKE, 1.5KE, 5KP, FSLD, SLD, AK6, AK10, 1N56, 1N60 , BZY91, BZY93 Series Printed in U.S.A. Specifications , descriptions and illustrative material in this literature are as accurate as …
-
Duak-Gate MOSFETS in TV if Amplifiers
1N60 Efficiency (ii) = 0.66 To get maximum power output, and therefore maximum detected voltage across the specified 3.3 K load … The rectification efficiency (q) of the IN60 diode was measured to be 0.66 with a 3 …
-
Secrets of RF Circuit Design , Third Edition > Radio receivers: theory and projects
The diode should be a germanium type, such as 1N34, 1N60 , 1N270, ECG-109, or NTE-109 devices. … grails” of receiver designers and in many instances is more important than sensitivity or certain other specifications .
-
A Kitchen Course in Electricity and Magnetism
… of thin insulated wire on a cardboard former, such as from a plastic wrap roll); a variable capacitor, perhaps from an old radio; a laptop OR a ceramic earbud ($2.97); and a germanium diode (e.g., 1N60 or 1N34A, ~$1.50 … When the specified level is reached, the buzzer goes off.
-
Woven Wire Memory for NDRO System
… line, one or both of the lines can be "floated" percent to a specified reference value of … From DTM ( diode -transformer matrix) for word selection. the results of applying very high acceleration, it was … 1N60 .
-
Electronics from the Ground Up: Learn by Hacking, Designing, and Inventing > Components and Schematics
Some are specified at –20 percent and +80 percent, and these are generally used in power supplies. … a battery to a 4 volt output to light up white light emitting diodes (LEDs) (Figure 2 … Common part numbers for germanium diodes are 1N34, 1N60 , and 1N270.
-
Practical Antenna Handbook, Fifth Edition > Testing and Troubleshooting
In other cases, a piece of coaxial cable of specified length is required for other purposes—for instance … The RF voltage developed across the RFC by the signal being measured is applied to a germanium diode detector; either a 1N34 or an 1N60 can be used.
Indicates content that may require registration and/or purchase.