-
Supplier: Enervex, Inc.
Description: ENERVEX Fan Speed Control FSC is used in conjunction with all single-phased chimney fans. The fan speed control is specially engineered to provide variable speed control of split capacitor motors. The control is accomplished by reducing the line
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Interface: Knobs / Switches / Meter
- Control: Linear Control
-
Supplier: IZMAC Co., Ltd.
Description: ISAA is an absorption function added product that absorbs the initial collision of the existing product, in addition to the capability of precise speed control according to the control range, it is possible to control the constant speed of various weights according
- Stroke: 0.9842525 inch
- Maximum Force: 674.4 lbs
- Cylinder Diameter / Maximum Width: 0.93700838 inch
- Rod Diameter: 0.3149608 inch
-
Supplier: LeBlond Ltd.
Description: ELECTRONIC CONTROL: Two headstock gear ranges that supply a high torque in low range (20 to 400 RPM) and in high range (40 to 2500 RPM). The electronic control panel that is mounted above the headstock provides a RPM LED display, ON-OFF power indicator light, speed
-
-
Supplier: WorldWide Electric Corporation
Description: Dual voltage - 120/240 VAC, 50/60 hz Adjustable horsepower settings Barrier terminal strip Packaged bridge supply (fullwave) 1% speed regulation with armature voltage feedback; ± 1/2% with tach feedback Adjustable minimum speed (0-30% of max.) Adjustable maximum speed (66-110%
- Rated Power: 186.53648520510126 to 1,492.29188164081 watts
- Maximum Output Voltage: 0 to 180 volts
- Phase: Single Phase
-
Supplier: Radwell International
Description: SPEED CONTROLLER, SC SERIES, BODY MATERIAL ALUMINUM ALLOY, KNOB TYPE: STANDARD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONTROL STATION, LOG ACCELERATION, RUN / STOP, SPEED KNOB. FREE 2 YEAR RADWELL WARRANTY
- Tachometer Type: Indicator Only
-
Supplier: Enervex, Inc.
Description: Used with wood-fired heating appliances, the EXHAUSTO EFC 211 Fan Control features an audible and visual alarm. The EFC 211 control maintains the proper draft by controlling the proper speed of a chimney fan. The EFC 211 is designed for use with an EXHAUSTO Chimney Fans and is
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Interface: Knobs / Switches / Meter
- Control: PID Control
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-LSM Series devices are computer-controlled, motorized linear stages with high thrust and speed capabilities and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An optional indexed knob provides convenient manual control
- Stroke or X-Axis Travel: 4.00000216 inch
- Rated Speed: 4.09448818897638 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-LSM Series devices are computer-controlled, motorized linear stages with high thrust and speed capabilities and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An optional indexed knob provides convenient manual control
- Stroke or X-Axis Travel: 2.00000108 inch
- Rated Speed: 4.09448818897638 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-LSM Series devices are computer-controlled, motorized linear stages with high thrust and speed capabilities and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An optional indexed knob provides convenient manual control
- Stroke or X-Axis Travel: 1.00000054 inch
- Rated Speed: 1.023622047244095 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-LSM Series devices are computer-controlled, motorized linear stages with high thrust and speed capabilities and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An optional indexed knob provides convenient manual control
- Stroke or X-Axis Travel: 1.00000054 inch
- Rated Speed: 4.09448818897638 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SPEED CONTROL, 2 ADJUSTMENT KNOBS, DC MOTOR CONTROL, 1-10 DIALS. FREE 2 YEAR RADWELL WARRANTY
- Features: GPIB Controller / Interface Board
-
Supplier: Radwell International
Description: SPEED CONTROL, PLASTIC, 5/32" TUBE X 1/8" NP MALE METER IN, KNOB ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Enervex, Inc.
Description: The EBC 14 Pressure Control is designed to monitor and maintain a constant pressure in a mechanical room by modulating the speed of a supply fan. It is a true PID-based control with infinitely variable speed settings. The EBC 14 is typically used in applications with
- Accuracy: 10 ±% FS
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Control Signal: Analog Voltage
-
Supplier: Enervex, Inc.
Description: The MEC 18 is used to monitor and control duct pressure in multi-story building exhaust applications by modulatign the speed of an exhaust fan. It is a true PID-based control with infinitely variable speed settings as low as 8%. The MEC 18 is typically used in
- Accuracy: 10 ±% FS
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Control Signal: Analog Voltage
-
Supplier: Cleaver-Brooks
Description: This complete control package is ideal for those systems requiring single point, parallel positioning or full metered control for industrial watertubes. Options are available for O2 trim, variable-speed drive, economizer control, and other boiler control
- Features: Datalogger, PLC Controller
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Control: Limit / Set Point Control
- Form Factor: Stand-Alone
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Powerful 6.0 Amp motor designed to withstand jobsite applications 4-3/4” deep cut capacity for round or rectangular stock Dual bearing blade guide rollers increase durability in the blade support system Speed control knob allows user to tailor the blade
- Cutting Capacity: 4.75 inch
- Weight: 14 lbs
-
Supplier: DEWALT Industrial Tool Co.
Description: provides comfort during use Externally replaceable brushes allow for quick repairs on the jobsite Speed control knob allows user to tailor the blade speed for various applications Integrated hang hook allows user to hang the saw without damaging front handle or castings
- Cutting Capacity: 4.75 inch
- Weight: 15 lbs
-
Supplier: Ziehl-Abegg Inc.
Description: For simple manual speed regulation 5-step transformer-based controllers for single-phase and three-phase fans are available. We supply the corresponding switchgear for multi-speed motors. Motor protection devices are available for thermal monitoring based on thermostats or thermistors
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Control Signal: Analog Voltage
- Temperature: Cooling Control, Heating Control
-
Supplier: Prior Scientific, Inc.
Description: Key Features: Screen provides positional feedback for all axis Buttons allow for fast up, fast down Z focus Manual focus knob The Interactive Control Center (ICC) is an ergonomically designed multi-functional manual controller for the ProScan™ III microscope automation system. The ICC
- Number of Axes: 3-Axis Control
- Grip Style: Ball
- Mounting: Desktop
- Joystick Application: Precision Joystick Controller
-
Supplier: Cleaver-Brooks
Description: hystereses. The system is intended for use with single-point positioning, or jackshaft-type, combustion controls; however, it may be customized for special applications such as parallel positioning or alternate fuel firing. A complete system includes oxygen and firing rate sensors, a
- Features: Datalogger, PLC Controller
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Control: Limit / Set Point Control
- Form Factor: Stand-Alone
-
Supplier: DEWALT Industrial Tool Co.
Description: provides comfort during use Externally replaceable brushes allow for quick repairs on the jobsite Speed control knob allows user to tailor the blade speed for various applications Integrated hang hook allows user to hang the saw without damaging front handle or castings
- Cutting Capacity: 4.75 inch
- Weight: 15 lbs
-
Supplier: Southco
Description: Speed-up panel replacement, and take advantage of captive fastening even with screw-side panels using threaded studs. Large knurled knob design allows for quick and easy fastening and enables user to control amount of torque applied.
- Size: #6
-
Supplier: Southco
Description: Speed-up panel replacement, and take advantage of captive fastening even with screw-side panels using threaded studs. Large knurled knob design allows for quick and easy fastening and enables user to control amount of torque applied.
- Size: #8
-
Supplier: Southco
Description: Speed-up panel replacement, and take advantage of captive fastening even with screw-side panels using threaded studs. Large knurled knob design allows for quick and easy fastening and enables user to control amount of torque applied.
- Size: #10
-
Supplier: Southco
Description: Speed-up panel replacement, and take advantage of captive fastening even with screw-side panels using threaded studs. Large knurled knob design allows for quick and easy fastening and enables user to control amount of torque applied.
- Size: #6
-
Supplier: Cole-Parmer
Description: • Compact, economical desktop centrifuge with 16-microtube capacity • Two fixed speed options: 6,000 and 10,000 rpm for various applications • Large, simple control knob has easy to read graphics indicating RPM and RCF. • High capacity sixteen-position rotor receives 1.5- or
- Maximum Speed: 10,000 rpm
- Maximum RCF: 6,238 xg
- Display: None
-
Supplier: Dart Controls, Inc.
Description: Rated for 10 amps continuous current, the 65E10 is a high performance PWM control for 12, 24, and 36-volt battery powered equipment. Features include adjustable maximum speed, minimum speed, current limit, I.R. compensation, and acceleration, plus a quiet operating frequency of
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10.2 to 13.8 volts
- Continuous Output Current: 10 amps
- Supply Voltage (DC): 10.2 to 13.8 volts
-
Supplier: Cole-Parmer
Description: flow totalizer and verification These simple-to-use, self-priming peristaltic pumps deliver worry-free dosing. The fixed-speed models are ideal for your straightforward pumping applications. Adjustable-speed models feature a control knob|that adjusts the pump on/off cycle
- Maximum Discharge Flow: 0.00554761305 GPM
- Maximum Discharge Pressure: 100 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: flow totalizer and verification These simple-to-use, self-priming peristaltic pumps deliver worry-free dosing. The fixed-speed models are ideal for your straightforward pumping applications. Adjustable-speed models feature a control knob|that adjusts the pump on/off cycle
- Maximum Discharge Flow: 0.0554761305 GPM
- Maximum Discharge Pressure: 25 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: flow totalizer and verification These simple-to-use, self-priming peristaltic pumps deliver worry-free dosing. The fixed-speed models are ideal for your straightforward pumping applications. Adjustable-speed models feature a control knob|that adjusts the pump on/off cycle
- Maximum Discharge Flow: 0.03478265351333333 GPM
- Maximum Discharge Pressure: 80 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: VACUUBRAND, Inc.
Description: VACUUBRAND offers a set of pre-selected components that permit the configuration of "fine vacuum" control (down to 10-3 mbar ) for use with rotary vane pumps. The packages consist of a CVC 3000 vacuum controller, a VSP 3000 external Pirani vacuum sensor, a chemical-resistant VV-B 15C in-line
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Control: Limit / Set Point Control, Linear Control
-
Supplier: NBK America LLC
Description: A counting dial with analog display. Small size. Can be combined with rotating devices such as a potentiometer for control and measurement applications. The rotation speed of the shaft can be controlled with high precision. With a locking mechanism. Dial = shaft rotation can be fixed.
- Features: Metal
-
Supplier: Hydrofarm, Inc.
Description: Adjustable air outlet Optional continuous drainage Removable front-loading water tank Washable, activated carbon filter Note: For maximum performance, set Fan Speed to Highest setting, and Humidity Knob to Minimum.
-
Supplier: Premier Lighting & Production Company
Description: Mega Flash is a powerful 800W unit. 2 DMX channels for speed and dimming. Speed and dimmer control knob on rear of unit. Sound active.
Find Suppliers by Category Top
Featured Products Top
-
When system parameters for process control are well known, engineers and OEMs commonly turn to O'Keefe Controls Co. Tamperproof Flow Controls. Rather than having any adjustable screws or knobs, their tamperproof construction makes them an ideal (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co. -
, a non-standard gear opening, shape, or size, the addition of a knob or other special control for regulating speed or direction, or special surface and/or internal coating for corrosion resistance. If desired, Lowell can work with a customer's staff from the earliest stages of the (read more)
Browse Datasheets for Lowell Corporation -
baseframe during the entire rotation cycle even in the improbable event that the payload remains stuck in the bin assembly in the full 180 degree rotated position. Constant pressure push button control with ramp up and ramp down speeds anywhere in the operating range (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
entire rotation cycle even in the improbable event that the payload remains stuck in the bin assembly in the full 180 degree rotated position. Constant pressure push button control with ramp up and ramp down speeds anywhere in the operating range (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
discharge a 55-gallon drum of liquid in under two minutes. The Drum Pump switches from fill to discharge mode with a quarter turn of the control knob. “Our cleaning process became faster and more streamlined when we switched to Vortec,” Kosanke observes. “Vortec products (read more)
Browse Drum Pumps Datasheets for Vortec -
accuracy, ID/OD/SD* gage calibration and part measuring. Swivel, centering, tilt, and elevation knobs are all standard and easy to use. Features include laser interferometer, computer control, air bearings, bi-directional probes, constant measuring force, and flexible fixturing. These (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
to use. Features include laser interferometer, computer control, air bearings, bi-directional probes, constant measuring force, and flexible fixturing. These features offer guaranteed repeatability and operator independent reproducibility with unmatched speed. (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
) capacity with optional probes. Features include laser interferometer, computer control, air bearings, bi-directional probes, constant measuring force, and flexible fixturing. These features offer guaranteed repeatability and operator independent reproducibility with unmatched speed (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
W-087 Acceptance test procedure. Revision 1
Rotate pump speed control knob t o 0% position.
-
W-087 Operational test report. Revision 1
Rotate pump speed control knob to OX position.
-
W-087 operational test report
Rotate pump speed control knob to 0% position.
-
W-087 acceptance test report
Rotate pump speed control knob to 0% position, High pressure air may be present. slowly.
-
Power Aware Design Methodologies
The Energy- speed Control Knobs Exploiting the Radio-level Energy-speed Control knobs in the Energy-aware Packet Scheduling .
-
Acceptance Test Report for Gamma Carts A and B
SET the speed control knob to approximately 20%.
-
PDF - 2011 Ford Edge SEL - FCIM - Front Controls Interface Module
Fan Speed Control Knob - Injection Molded ABS Polycarbonate, Painted>PC ABS<, 18428, 1 .
-
Clinical Application of a Newly Developed Autoflow Control System for the Terumo Centrifugal Pump: From External Control to Built‐in Direct Control
In the autoflow mode, the rotation speed control knob works as a blood flow rate control knob.
-
241-AZ-101 Mixer Pump Demonstration Test Gamma Cart Acceptance Test Procedure and Quality Test Plan (ATP and QTP)
SET the speed control knob to approximately 20% .
-
EBR-II FUEL-UNLOADING MACHINE: DESIGN AND PERFORMANCE CHARACTERISTICS.
IVE MOTOR OFF & ON, CLUTCH & BRAKE INDIGATING LIGHTS SPEED CONTROL KNOB 8 DIRECTION UP ( B ) NEUTRAL (C) DOWN ARM POSITION INDICATING LIGHTS .
Indicates content that may require registration and/or purchase.