Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 100kSPS, SERIAL, SPI, SOIC; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 100kSPS, SERIAL, SPI, DIP; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; MSL:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 100kSPS, SERIAL, SPI, SOIC-8; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: ANALOG TO DIGITAL CONVERTER ADC, 13BIT, 100kSPS, SERIAL, SPI, DIP-16; Resolution (Bits):13bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; MSL:- RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: 12-Bit Serial Input Digital-To-Analog Converter 8-PDIP -40 to 85
- Resolution: 12 bits
- INL: 1 LSB
- Power Dissipation: 5 milliwatts
- Settling Time: 10 µs
-
Supplier: Texas Instruments
Description: 12-Bit, Serial Input, Multiplying Digital to Analog Converter 10-VSSOP -40 to 125
- Resolution: 12 bits
- INL: 1 LSB
- Power Dissipation: 0.025 milliwatts
- Settling Time: 0.2 µs
-
Supplier: Texas Instruments
Description: 16-Bit, Serial Input Multiplying Digital to Analog Converter 8-SON -40 to 85
- Resolution: 16 bits
- INL: 1 LSB
- Power Dissipation: 0.025 milliwatts
- Settling Time: 0.5 µs
-
Supplier: Texas Instruments
Description: Dual, 12-Bit Serial Input Digital-To-Analog Converter 8-SOIC -40 to 85
- Resolution: 12 bits
- INL: 1 LSB
- Power Dissipation: 3.5 milliwatts
- Settling Time: 10 µs
-
Supplier: Microchip Technology, Inc.
Description: Microchip's SmartConnect ATWILC1000 is an IEEE 802.11 b/g/n IoT link controller module. The ATWILC1000 connects to Microchip AVR/SMART MCUs, SMART MPUs, and other processors with minimal resource requirements with a simple SPI/SDIO-to-Wi-Fi interface. The ATWILC1000 supports
- Operating Temperature: -40 to 85 C
- Device Type: Serial Data Converter
-
Supplier: Microchip Technology, Inc.
Description: ATWILC3000 is a single chip IEEE 802.11 b/g/n RF/Baseband/MAC link controller and Bluetooth 5. The ATWILC1000 connects to Microchip AVR/SMART MCUs, SMART MPUs, and other processors with minimal resource requirements with simple SPI/SDIO-to-Wi-Fi and UART-to-Bluetooth
- Operating Temperature: -40 to 85 C
- Device Type: Serial Data Converter
-
Supplier: Microchip Technology, Inc.
Description: Microchip's SmartConnect ATWILC1000 is an IEEE 802.11 b/g/n IoT link controller IC. The ATWILC1000 connects to Microchip AVR/SMART MCUs, SMART MPUs, FPGAs and other processors with minimal resource requirements and a simple SPI/SDIO-to-Wi-Fi interface. The ATWILC1000 supports
- Operating Temperature: -40 to 85 C
- Device Type: Serial Data Converter
-
Supplier: Microchip Technology, Inc.
Description: ATWILC3000 is a single chip IEEE 802.11 b/g/n RF/Baseband/MAC link controller and Bluetooth 5 IC. The ATWILC3000 connects to Microchip AVR/SMART MCUs, SMART MPUs, FPGAs and other processors with minimal resource requirements and a simple SPI/SDIO-to-Wi-Fi and
- Operating Temperature: -40 to 85 C
- Device Type: Serial Data Converter
-
Supplier: Utmel Electronic Limited
Description: ADC Dual SAR 1Msps 14-Bit Serial (SPI) 16-Pin TSSOP Tube
- Pin Count: 16
- Resolution: 1.75 bits
- DNL: 0.0153 LSB
- Power Dissipation: 42.5 milliwatts
-
Supplier: Apix, Inc.
Description: DESCRIPTION: The ISODAQ SPi Series Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3000 Vrms between Input, Power, SPi serial link and 2000 Vrms Channel-to-Channel. These are extremely co
- Analog Input Channels: 8 #
- Accuracy: 0.01 % FS
- Common Mode Rejection Ratio: 140 dB
- Operating Temperature: -40 to 185 F
-
Supplier: Utmel Electronic Limited
Description: Converters - Analog to Digital (ADC) 2.35V-5.25V, 8 Bit 1.25MSPS, Serial
- Pin Count: 6
- Resolution: 1 bits
- Power Dissipation: 8 milliwatts
- Sample Rate: 1,250 kSamples/Sec
-
Supplier: RS Components, Ltd.
Description: 13-Bit Differ. A/D Converter SPI MSOP8
- Pin Count: 8
- Resolution: 13 bits
- Sample Rate: 100 kSamples/Sec
- Features: Other, Single Supply
-
Supplier: Allied Electronics, Inc.
Description: Low cost serial D/A converters feature low power operation down to 0.35 mA with an operating voltage of 2.7 to 5.5 V. These 8- to 12-bit D/A converters offer an IC or SPI interface and are available in SOIC and MSOP packages.
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Number of Bits: 14 Sampling Rate (Per Second):
- Sample Rate: 65,000 kSamples/Sec
- Features: Other
- Interface Type: SPI, Serial
-
Supplier: Lingto Electronic Limited
Description: IC DIGITAL TO ANALOG CONVERTER
- DNL: 2 LSB
- INL: 1 LSB
- Features: Other
- Interface Type: SPI, Serial
-
Supplier: Lingto Electronic Limited
Description: IC ANALOG TO DIGITAL CONVERTER
- Features: Other
- Interface Type: SPI, Serial
-
Supplier: DigiKey
Description: 10 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
- Pin Count: 80
- Resolution: 10 bits
- Sample Rate: 65,000 kSamples/Sec
- Operating Temperature: -40 to 85 C
-
Supplier: Data Device Corporation (DDC)
Description: Compact and reliable, DDC's RD-19242 resolver-to-digital converter offers a low cost off-the-shelf solution for today's rugged, high reliability motion feedback applications. These cost-effective converters offer programmability and flexibilty, with a small footprint and a
- Operating Temperature: -55 to 125 C
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 292-LBGA Product Status: Active Protocol: T1/CEPT Frequency: 2MHz ~ 100MHz Data Rate: 420Mbps Power - Output: 125W Serial Interfaces: I²C, I²S, SPI, UART,
-
Supplier: Utmel Electronic Limited
Description: IC ADC 8BIT SERIAL I/O 8VSSOP
- Resolution: 1 bits
- Power Dissipation: 8.5 milliwatts
- Sample Rate: 250 kSamples/Sec
- SNR: 48.5 dB
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1378231-DAC81404RHBR Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) Mfr: Texas
- Settling Time: 1,200 µs
- Operating Temperature: -40 to 125 C
- Features: Other
- Interface Type: SPI, Serial
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 2-Ch 10-Bit 40MSPS ADC, Diff In, SPI/Serial/Parallel, TQFP Product overview: ADS5203IPFB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is
- Resolution: 10 bits
- Power Dissipation: 290 milliwatts
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 10-Bit DAC, Serial SPI, 3us Settling, 102kS/s, VSSOP Product overview: TLV5606IDGKR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for
- Resolution: 10 bits
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: IC 12-BIT SERIAL DAC 8-SOIC
- Pin Count: 8
- Resolution: 1.5 bits
- DNL: 0.0977 LSB
- Settling Time: 20 µs
-
Supplier: Infineon Technologies AG
Description: The TLE75080-ESH is an eight channel high-side power switch in PG-TSDSO-24-21 package providing embedded protective functions It is specially designed to control relays and LEDs in automotive and industrial applications. A serial peripheral interface (SPI) is utilized for
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Digilent, Inc. Win Source Part Number: 767299-410-063 Operating Temperature Range: -40°C ~ 105°C Data Interface: MICROWIRE, Serial, SPI Supplied Contents: Board(s) Resolution: 8 Utilized IC / Part: AD7303 Settling Time: 1.2μs Family Name: 410-063 Number of DAC's: 4 DAC
- Category: Development Board
-
Supplier: Renesas Electronics Corporation
Description: multi-chip time alignment support to satisfy an application's complex synchronization requirements. A serial peripheral interface (SPI) port allows for extensive configurability of the JESD204B transmitter including access to its built-in link and transport-layer test
- Resolution: 16 bits
- DNL: 0.17 LSB
- INL: 12 LSB
- Power Dissipation: 815 milliwatts
-
Supplier: Renesas Electronics Corporation
Description: multi-chip time alignment support to satisfy an application's complex synchronization requirements. A serial peripheral interface (SPI) port allows for extensive configurability of the JESD204B transmitter including access to its built-in link and transport-layer test
- Resolution: 16 bits
- DNL: 0.24 LSB
- INL: 16 LSB
- Power Dissipation: 887 milliwatts
-
Supplier: Renesas Electronics Corporation
Description: Differentiating the ISLA222S from the ISLA222P is its highly configurable, JESD204B-compliant, high-speed serial output link. The link offers data rates up to 4.375Gbps per lane and multiple packing modes. It can be configured to use one, two, or three lanes to transmit
- Resolution: 12 bits
- DNL: 0.1 LSB
- INL: 0.5 LSB
- Power Dissipation: 731 milliwatts
-
Supplier: Renesas Electronics Corporation
Description: Differentiating the ISLA222S from the ISLA222P is its highly configurable, JESD204B-compliant, high-speed serial output link. The link offers data rates up to 4.375Gbps per lane and multiple packing modes. It can be configured to use one, two, or three lanes to transmit
- Resolution: 12 bits
- DNL: 0.15 LSB
- INL: 0.8 LSB
- Power Dissipation: 989 milliwatts
-
Supplier: Richardson RFPD
Description: the converters to maintain excellent performance.The ADC output data can be routed directly to the two external 16-bit output ports or multiplexed on a single 16-bit bus. These outputs can be set to either 1.8 V CMOS or LVDS. Flexible power-down options allow significant
- Resolution: 16 bits
- Sample Rate: 105,000 kSamples/Sec
- Input Voltage Range (Vpp): 1.7 to 1.9 volts
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
LadyBug Technologies’ LB5900 Power Sensors span onerational frequencies up to 50Ghz and are available with a variety of connectors and options. In addition to the sensors USB connection, optional direct TTL connectivity, utilizing either SPI (Serial Peripheral Interface) or I2C (Inter (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
industrial, medical, or scientific applications, limiting their ability to capture weak or wideband signals. The ADS127L01IPBSR, designed by Texas Instruments, is a 24-bit ADC featuring an (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
LB5900 Series SPI & I2C General Information LadyBug LB5900 series USB power sensors with option SPI are capable of operation through SPI (Serial Peripheral Interface) or I2C (Inter-Integrated Circuit). The option adds capability and a cable that extends out of the (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
The W25Q128JVSIQ is a 128Mbit, equivalent to 16MB, serial NOR Flash memory manufactured by Winbond Electronics. It is designed to provide reliable, high-speed, non-volatile storage in systems where board space, available microcontroller pins (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
ADI's MAX77859 is a high-efficiency, high-performance buck-boost converter targeted for systems requiring a wide input voltage range (2.5 V to 22 V). The IC can supply up to 6 A of output current in buck mode and 4 A in boost mode (VIN = 3.7 V (read more)
Browse DC-DC Converter Chips Datasheets for DigiKey -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
solution for your embedded system. The industry standard Quad SPI (Serial (read more)
Browse Embedded Programming Software Datasheets for RS Components, Ltd. -
reference and SYSREF signals. The pulse retimer feature simplifies the system design by allowing the widely distributed SYSREF to only meet the slower reference frequency timing versus the much more stringent output clock timing. Serial peripheral interface (SPI) selectable current-mode logic (CML (read more)
Browse RF and Microwave Connectors Datasheets for DigiKey
Conduct Research Top
-
Using the MCP320X 12-Bit Serial A/D Converter with Microchip PICmicro (R) Devices
The MCP320X devices comprise a family of 12-bit successive approximation Analog to Digital (A/D) Converters. These devices provide from one to eight analog inputs with both single ended and differential inputs. Data is transferred to and from the MCP320X through a simple SPI (R) -compatible 3-wire
-
USB FM Radio
using the serial peripheral interface (SPI). The Si4701 audio outputs are sampled using the C8051F321's analog-to-digital converter (ADC) and sent to the host across the USB interface. The Windows application plays the audio using the PC speakers or headphones.
-
Agilent: Five Hints for Debugging Microcontroller-Based Designs
Hint 1: Verifying quadrature encoder signals in a motion control system Using a mixed analog and digital signal oscilloscope to simultaneously monitor the signal levels of a quadrature encoder, an LS7083 converter chip, and a motor's positive lead. Hint 2: Implementing a simple voltage follower
More Information Top
-
Low-cost compact MEMS scanning ladar system for robotic applications
This has eliminated the need for a USB to Serial SPI converter that was being used to configure the LADAR system.
-
Information Technologies in Biomedicine
… full featured frontend for biological signal measurement with variable–gain input amplifiers (VGA), advanced mul- tiplexer (MUX), DRL negative feedback reference potential generator, electrode lead–off detection and 8 independent differential 24–bit Sigma–Delta analog– to –digital converters with SPI ( Serial Peripheral Interface) for interfacing …
-
Design and implementation of a special purpose embedded system for neural machine interface
Avalon-MM: Avalon memory mapped interface; M: master port; S: slave port; ADC: analog- to -digital converter ; SPI : serial peripheral interface; SRAM: internal static RAM.
-
Implementation of FPGA based LED dimmer control as practical workshop for students of power electronics
Serial communication is used to acquire data from ADC (Analogue to Digital Converter ) integrated circuit communicating through SPI ( Serial Peripheral Interface) bus and displaying its value (normalized to 99) with two 7 segment indicators.
-
In Vivo Wireless Monitoring System of Cardiovascular Force Data
The implant was built around a microcontroller (AtMega128RFA1, Atmel) with a built-in 2.4 GHz Radio Frequency (RF) transceiver, an eight channel, 10 bit analog to digital converter (ADC) and serial peripheral interface ( SPI ) bus.
-
Robust, precise, high-resolution Fourier transform Raman spectrometer
The circuit is provided with a digital to analog converter and a serial peripheral interface ( SPI ) communication capability.
-
http://aran.library.nuigalway.ie/xmlui/bitstream/handle/10379/3495/2012CarrolPhdThesis.pdf?sequence=1
This information includes the analogue to digital converter (ADC), serial peripheral interface ( SPI ), the transceiver radio subsystem, interruption, display and peripheral RF, etc.
-
http://www.eejournal.ktu.lt/index.php/elt/article/download/1060/1141
This microcontroller reads data from analog to digital converter (ADC) via serial peripheral interface ( SPI ) bus.
-
An Onboard Telemetry System for Low-Level Electrical Signals
DAQ Data Acquisition (Device) ADC Analog to Digital Converter EMI Electro-Magnetic Interference SPI Serial Peripheral Interface I2C Inter-Integrated Circuit (Bus) PCB Printed Circuit Board USB Universal Serial Bus (Version 2.0) SMBUS System Management Bus DVI Digital Video Interface TTL …
-
First-in-human pilot study of a spatial frequency domain oxygenation imaging system
A central board with serial peripheral interface ( SPI ) integrated circuits (digital to analog converters and port expanders) and USB-SPI controller (DIMAX Inc., Seattle, Washington) ensured commu- nication with a PC.
Indicates content that may require registration and/or purchase.