Products/Services for Spice Model Germanium Transistor
-
Diodes - (1077 companies)Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators...Diode TypeDiode ApplicationsRoHS Compliant -
Transistors - (925 companies)...codes describe leaded devices and SOTxxx case codes describe surface mounted devices. Material - Transistors are most commonly composed of one of two semi-conductive materials: silicon or germanium. Specific levels of impurities (dopants) are added... -
Modeling and Simulation Software - (524 companies)Modeling and simulation software is used to model and simulate a system or process for the purposes of testing or calibration. It is used in a wide variety of industrial processes and is applied in conjunction with physical simulation systems... -
RF Transistors - (316 companies)RF transistors are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors. RF transistors are designed to handle high-power radio frequency (RF) signals in devices... -
Darlington Transistors - (126 companies)Darlington transistors (Darlington pairs) are semiconductor devices that combine two bipolar transistors in a single device. They provide high current gain (commonly written SS) and require less space than configurations that use two discrete... -
RF MOSFET Transistors - (93 companies)...as miniature electronic switches. Like other semiconductor devices, MOSFET RF transistors are made of materials such as silicon (Si) or germanium (Ge) and doped with impurities to induce changes in electrical properties. Voltage is applied between...
-
Bipolar RF Transistors - (187 companies)Bipolar RF transistors consist of an N-type or P-type layer sandwiched between two layers of the opposite type. They are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters...
-
Small-Signal Bipolar Transistors (BJT) - (158 companies)...layers of P-type material. Images credit: Wikimedia. Or, if nominated by material, the BJT would be called a silicon transistor, germanium transistor, etc. Specifications. The following parameters are important when considering bipolar junction...
-
Power Bipolar Transistors - (88 companies)Power bipolar transistors are semiconductors in which a base n-type or p-type layer is sandwiched between emitter and collector layers of the opposite type. The junctions between the semiconductor sections amplify weak incoming electrical signals...
-
Insulated Gate Bipolar Transistors (IGBT) - (208 companies)Insulated gate bipolar transistors (IGBT) are bipolar transistors with an insulated gate. They combine the advantages of the bipolar transistor (high voltage and current) with the advantages of the MOSFET (low power consumption and high switching...
Product News
-
Avantier Inc.
Germanium Lenses Avantier Germanium lenses offer a combination of high refractive index, low dispersion, and exceptional ruggedness, making them well suited for demanding infrared applications. With a high refractive index among readily available IR-transmitting materials, Germanium provides minimal chromatic aberration due to its low dispersion. These properties make Germanium lenses a preferred choice for infrared applications such as FLIR and FTIR, as well as thermal imaging systems and precision analytical... (read more)Browse Aspheric Lenses Datasheets for Avantier Inc. -
Avantier Inc.
Germanium Windows Germanium Windows are widely used in thermal imaging systems, FLIR systems, and demanding IR applications where high transmission across the 2 -14 mm range and low chromatic aberration are required. Avantier manufactures custom and stock germanium windows with DLC and BBAR coating options that offset the material 's high refractive index (4.0 across 2 -14 mm) and minimize Fresnel reflection losses, supporting prototype runs through full production scale. Applications in IR and Optical Systems... (read more)Browse Optical Windows Datasheets for Avantier Inc. -
Avantier Inc.
Germanium Optical Domes Germanium Optical Domes are advanced optical components designed to protect sensitive optical systems while maintaining excellent transmission properties in the infrared (IR) spectrum. These domes are crucial elements in applications where environmental factors, such as harsh weather conditions or airborne contaminants, can compromise optical performance. Advantages of Germanium Optical Domes. Broad IR Transmission Range: Germanium Optical Domes offer high transparency in the IR spectrum... (read more)Browse Optical Lenses Datasheets for Avantier Inc. -
Avantier Inc.
Infrared Germanium Aspheric Lenses Avantier's Infrared Germanium Aspheric Lenses are engineered to overcome the limitations of traditional spherical lenses in IR applications. Germanium, with its broad transmission range in the IR spectrum, serves as an ideal material for designing lenses that can efficiently capture and manipulate IR radiation. Additionally, incorporating our advanced aspheric lens design capabilities allows for a greater degree of customization, enabling precise aberration correction that would otherwise limit... (read more)Browse Aspheric Lenses Datasheets for Avantier Inc. -
Win Source Electronics
ON Semi SMMBT3904LT3G 40V NPN Transistor The SMMBT3904LT3G from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) tailored for general-purpose amplifier applications. With a compact SOT-23-3 package, this transistor is designed to deliver efficient performance in a variety of electronic circuits, especially where space and performance are crucial. It offers a collector-emitter voltage (Vceo) of 40V and a collector current (Ic) of 200mA, making it suitable for a wide range of applications, from audio signal... (read more)Browse Transistors Datasheets for Win Source Electronics -
Fujipoly® America Corp.
Sarcon® TIM Cases for Cooler Transistors In an effort to streamline your manufacturing process and improve transistor cooling, Fujipoly (R) offers a large assortment of box-shaped Sarcon (R) thermal interface caps. These cases are available in standard sizes to fit many transistors and can be custom ordered to your exact specifications. Installation takes seconds by sliding over the heat-generating component. Once fitted, unwanted heat is dissipated to the surrounding environment or nearby heatsinks. Depending on the power and cooling... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Rochester Electronics
Authorized Source: IGBT, MOSFETs, Transistors All of Rochester 's in-stock devices are 100% authorized, traceable, certified, and guaranteed factory-direct and risk-free from our supplier partners including Infineon, Nexperia, onsemi, Renesas, and many more. Additionally, we stock a large selection of power management, diodes, and protection devices that are commonly used within these same designs. (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Rochester Electronics -
Win Source Electronics
ULN2803ADWR Darlington Transistor Array IC The ULN2803ADWR is a versatile Darlington transistor array from Texas Instruments designed to drive high-power devices with ease. With eight Darlington pairs, it supports currents up to 500mA per channel, making it an excellent choice for controlling a wide range of loads from microcontroller or logic-level signals. It offers robust performance with built-in suppression diodes for inductive load protection, making it ideal for applications like industrial control systems, automotive electronics... (read more)Browse Transistors Datasheets for Win Source Electronics -
DigiKey
STDRIVEG600 Gate Driver for GaN Transistors STMicroelectronics' STDRIVEG600 is a single-chip half-bridge gate driver for enhancement mode GaN FETs or N-channel power MOSFETs. The high-side section is designed to stand a voltage up to 600 V. It is suitable for applications with bus voltage up to 500 V. The STDRIVEG600 can drive high-speed silicon and GaN FETs thanks to the high current capability, short propagation delay of 45 ns in typical conditions, and operation with a supply voltage down to 5 V. The dV/dt immunity is high: +-200 V/ns. (read more)Browse Gate Drivers Datasheets for DigiKey -
dSPACE Inc.
Simulation Models Simulation models replicate physical systems and environments - they serve as the digital twin of your system. They enable software-based development to shift testing earlier in the process, reducing costs and risks while accelerating development cycles. By replacing real components in situations where testing would be costly or unsafe, simulation models are essential for methods such as software-in-the-loop (SIL) and hardware-in-the-loop (HIL) testing. They also enable testing even before... (read more)
-
Modeling 20-nm Germanium FinFET With the Industry Standard FinFET Model
Abstract—In this letter, we present modeling results for germanium p-type FinFETs using the industry standard Berkeley Spice Common Multi-gate Field Effect Transistor (BSIM-CMG) model.
-
Single Grain TFTs for High Speed Flexible Electronics :: TU Delft Institutional Repository
single-grain silicon thin-film transistors (TFTs) · μ-Czoshralski process · DC-RF SPICE model · electronic paper · high-voltage single-grain silicon TFTs · location-controlled germanium grains · single-grain germanium TFTs · tensile strain silicon · TFTs…
-
SPICE data base for neutron (1 MeV) radiation hardening design: permanent damage effects simulation of bipolar transistors
[l] G.C. Messenger, J.P. Spratt, "The effects of neutron irradiation on germanium and silicon", Proc. IRE, V01.46 … Wirth, "Neutron radiation damage in silicon transistors ", Nuclear Sciences, pp … G. Massobrio,"Semiconductor device modeling with SPICE ", McGraw-Hill, 1988…
-
Restabilizing mechanisms after the onset of thermal instability in bipolar transistors
The models are supported by measure- ments on silicon-on-glass n-p-n bipolar junction transistors and by simulation results from a novel SPICE -based electrothermal macromodel for bipolar transistors. .... Furthermore, the models are employed to analyze the influence of the germanium percentage in the base of…
-
A scaleable, statistical SPICE Gummel-Poon model for SiGe HBTs
Abstract— A scaleable, statistical model has been developed for silicon germanium heterojunction transistors (SiGe HBT’s), which are components of a commercially available BiCMOS technology for high-frequency applications. .... The SPICE Gum- mel–Poon (SGP) model parameters are scaled, and statistics added, using language features built into…
-
Noise Characteristics of 0.5 ¿m/50 GHz Si and 0.5 ¿m/70 GHz SiGe Bipolar Technologies
In the case of the SiGe transistors there is no need for such an oxide because the collector current is increased due to the germanium content and this already gives sufficient current gain. .... SIb is included in the usual compact models for bipolar transistors in nearly all circuit simulators, e.g. in the Spice Gummel Poon model used in this work.
-
Generalized Early Voltage Model of Bipolar Transistors for Linearly Graded Germanium in Base
The standard Early voltage of the SPICE Gummel-Poon model (SGP) is generalized for SiGe npn heterojunction bipolar transistors (HBTs). .... model for Early effects compatible with the SGP model is obtained considering graded germanium induced bandgap narrowing…
-
2009 Index IEEE Transactions on Electron Devices Vol. 56
Nassar, C. J., +, TED Sept. 2009 1974-1979 SPICE Optimization of Organic FET Models Using Charge Transport Ele- ments. .... Ge =Si Band-to-Band Tunneling Transistors : Impact of Tunnel-Junction Germanium Composition and Doping Concentration on Switching Behavior.
-
2013 Index IEEE Transactions on Nanotechnology Vol. 12
Field effect transistors . .... A Dual-Gate Graphene FET Model for Circuit Simulation— SPICE Imple- mentation. .... of Gate Line-Edge Roughness (LER) Versus Random Dopant Fluctu- ations (RDF) on Germanium -Source Tunnel FET…
-
Modeling of power semiconductor devices, problems, limitations and future trends
Antognetti and G. Massobrio, “Semiconductor device modeling with SPICE , “ McGraw-Hill,New York, 1987 W. van Roosbroek, “Theory of the Flow of Electrons and Holes in Germanium and Other Semiconductors,’’Bell … and B. Meinerzhagen, “Device modeling ,“ Proceedings of the … “ Springer-VerlagWien NewYork, 1986 H.C. de Graaffand F.M. Klaassen,“Compct Transistor Modelling for Circuit…
Indicates content that may require registration and/or purchase.