-
Supplier: Autoquip Corporation
Description: TorkLift T2 Scissor Lifts – Premium Lift Quality & Durability The TorkLift family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard for
- Capacity: 2,000 lbs
- Stroke: 72 inch
- Length: 56 inch
- Width: 47 inch
-
Supplier: Autoquip Corporation
Description: TorkLift T3 Scissors Lifts – Premium Lift Quality & Durability The TorkLift family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard for
- Capacity: 2,000 lbs
- Stroke: 96 inch
- Length: 56 to 80 inch
- Width: 38 to 62 inch
-
Supplier: Autoquip Corporation
Description: TorkLift T1 Scissor Lift Tables – Premium Lift Quality & Durability The TorkLift family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard
- Capacity: 6,000 lbs
- Stroke: 36 inch
- Length: 47 to 68 inch
- Width: 23.5 to 44 inch
-
-
Supplier: C & C Lift Truck, Inc.
Description: Designed and Manufactured in the USA for over 30 years. Designed for High-Cycle Durability. Every Compact Scissors Lift comes standard with captured rollers, two piece self-aligning cylinder, and high impact spiral wound bearings, giving our customers the most reliable, robust, and
- Capacity: 1,000 lbs
- Stroke: 30 inch
- Mechanism: Scissor Lift
-
Supplier: Southland Equipment Service
Description: Designed and Manufactured in the USA for over 30 years. Designed for High-Cycle Durability. Every Compact Scissors Lift comes standard with captured rollers, two piece self-aligning cylinder, and high impact spiral wound bearings, giving our customers the most reliable, robust, and
- Capacity: 500 lbs
- Mechanism: Scissor Lift
-
Supplier: Span Tech LLC
Description: angle can be. The steep angles achievable with the Topper Lift result in a compact footprint. Besides its other advantages, the Topper Lift also preserves your product’s orientation coming out of a spiral cooler or other application. By the Topper Lift’s holding action,
- Conveyor Type: Chain Conveyor
- Features and Options: Sanitary
-
Supplier: Vibra Screw, Inc.
Description: Spiral Elevating Conveyors lift materials vertically up to 20 ft within a very small area. Material is conveyed solely through the action of twin externally mounted vibrators. There are no internal moving parts to degrade material. Spiral Elevating Conveyors are also useful in
- Conveyor Type: Screw / Auger Conveyor
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: The Model DDSP elevator proccessor was designed for high capacity, severe-duty applications. The unique drive permites adjustment of amplitude, vibration angle, and frequncy on large diameter elevators with a lift elevation of up to 70 feet. The elevator's ruggedness, flexibility and
- Features and Options: Sanitary
- Conveyor Type: Vibrating Conveyor
-
Supplier: Autoquip Corporation
Description: improved ergonomics, increased worker productivity, and greater factory throughput. Originally developed and built by American Lifts, the TiltLift series has been made in the USA for over 20 years. Since Autoquip's acquisition of the American Lift company, the TiltLift series has been
- Load Capacity: 2,000 lbs
- Maximum Dimension / Diameter: 4 ft
- Length: 4 ft
- Tilt Angle: 45 degrees
-
Supplier: Habasit America
Description: Impact resistant, Spiral lift suitable
- Belt Thickness: 0.146063071 inch
- Belt Width: 72 inch
- Minimum Pulley Size: 4.0157502 inch
- Operating Temperature: -20 to 179.6 F
-
Supplier: McWane Plant and Industrial
Description: Flatback for headwall mounting FF = Flange or thimble mount, ANSI 125# drilling available SB = Spigotback for spiral corrugated pipe When ordering SSC-10, specify your choice of either crank-operated geared lift or handwheel manual lift. Sizes 30″ and above typically require a
-
Supplier: Habasit America
Description: Spiral lift suitable, Oil and fat resistant, Bi-directional suitable, Low friction running side, Crowned or flanged pulley suitable
- Belt Thickness: 0.279921411 inch
- Belt Width: 72 inch
- Minimum Pulley Size: 2.9921276 inch
- Operating Temperature: -10 to 179.6 F
-
Supplier: McWane Plant and Industrial
Description: headwall mounting Flange or thimble mount Spigotback for mounting to spiral corrugated metal pipe, PVC pipe or HDPE pipe When ordering AC-31, specify your choice of crank-operated geared lift, handwheel manual lift or motor operator. See order form and consult factory for
-
Supplier: Forbo Siegling, LLC.
Description: Side flexing and spiral belts Pitch 25 mm (0.98 in)Design characteristics Suitable for both straight and radius conveying up to 45 % open area for excellent air circulation and drainage Stainless steel hinge pins for high load capacity, lateral stiffness, fewer belt supports and minimum belt
-
Supplier: John Crane, Inc.
Description: The rotating mating ring features micromachined spiral grooves that compress an inert barrier gas and create a lifting force on the primary seal faces. Gas-lubricated non-contacting seal faces operate without friction and without added heat. No seal liquid is used, which preserves 100 percent
- Shaft Diameter (Nominal): 0.875 to 4 inch
- Alternate Shaft or Rubbing Speed: 5,000 ft/min
- Operating Pressure: 232 psi
- Operating Temperature: -40 to 500 F
-
Supplier: Spiroflow Systems, Inc.
Description: constantly being remixed. This is accomplished through the action of the rotating spiral – effectively eliminating the risk of product segregation. Flexible Screw Conveyors are also an extremely cost effective method of conveying dry bulk solids and ingredients! Flexible Screw Conveyors are
- Mass Flow of Material: 0.5000000000000004 to 29.00000000000003 t/hr
- Conveyor Type: Flexible Screw (Auger) Conveyor
- Features and Options: Portable, Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: stainless steel frame Spiral cam belt tensioning with patent pending thread-less design Patented sprocket alignment key Gearless, oil-free iDrive2 sanitary motorized roller Specifications Loads: up to 98 kg per square meter (20 lbs per square foot) Speeds: up to 100 mpm (328 fpm) Widths: 152
- Speed: 327.99999999999994 ft/min
- Features and Options: Sanitary
-
Supplier: Cole-Parmer
Description: gravity fluids • Superior lift capability lifts fluid from as deep as 25 feet below the pump • Fast priming
primes from 18 feet in as little as 90 seconds These Cole-Parmer PVDF magnetic drive centrifugal pumps offer many features which improve performance. The volute and - Horsepower: 1 HP
- Maximum Discharge Flow: 69 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: gravity fluids • Superior lift capability lifts fluid from as deep as 25 feet below the pump • Fast priming
primes from 18 feet in as little as 90 seconds These Cole-Parmer PVDF magnetic drive centrifugal pumps offer many features which improve performance. The volute and - Horsepower: 0.75 HP
- Maximum Discharge Flow: 67 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: gravity fluids • Superior lift capability lifts fluid from as deep as 25 feet below the pump • Fast priming
primes from 18 feet in as little as 90 seconds These Cole-Parmer PVDF magnetic drive centrifugal pumps offer many features which improve performance. The volute and - Horsepower: 0.5 HP
- Maximum Discharge Flow: 33 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
-
Supplier: Spiroflow Systems, Inc.
Description: T5 Low Headroom Unloader For unloading in areas with restricted headroom. Spiroflow’s T5 low headroom bulk bag unloader empties bulk bags and bags in process areas where restricted headroom causes problems in handling bags or where only a low lift forklift is available. This model is coupled
- Bulk Container Type: Bag
- Application / Operation: Conveyor Feeding, Metering, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin, Portable / Mobile, Vibrator / Impactor / Agitator
-
Supplier: Precision Automation Co., Inc.
Description: analysis, all the way through installation and training; the result is a complete solution that will meet & surpass your expectations! A Few Highlights of what we are Proud to Offer: Tabletop Chain & Accumulation Tables Motorized Drive Roller Vertical Lifts (Continuous, Reciprocating, &
- Industries Served: Automotive, Food / Beverage
- Services: CAD / CAM Support, Control System Design / Programming, Equipment Design, On-site Support / Training, Systems Design / Integration, Turnkey Systems
- Additional Capabilities: Cleanroom Application, Custom Equipment Design
- Capabilities: Conveyors, Lifts, Pallet Dispensers / Stackers, Pallet Transfer Systems, Palletizers, Pick and Place Equipment, Robotics, Vision Inspection
-
Supplier: Cole-Parmer
Description: gravity fluids • Superior lift capability lifts fluid from as deep as 25 feet below the pump • Fast priming
primes from 18 feet in as little as 90 seconds These Cole-Parmer horizontal, self-priming, polypropylene magnetic drive centrifugal pumps offer many features which improve - Horsepower: 2 HP
- Maximum Discharge Flow: 99 GPM
- Maximum Discharge Pressure: 90 psi
- Power Source: AC Powered
-
Supplier: amixon GmbH
Description: (GMP Standard) Integration into your ERP System, mixing programs supplied by PLC A bar code scanner can be integrated for online documentation. You need a limited infrastructure only: manual fork lift, scale and some standard drums Function of the Single-shaft mixer A patented spiral
- Capacity: 5.3 cubic feet
- Motor Speed: 24 to 91 rpm
- Operating Condition: Batch Operation
- Mounting: Floor-Mounted
-
Supplier: Precision Automation Co., Inc.
Description: Vertical Lifts (Continuous, Reciprocating, & Spiral) Transfers Overhead Powered Chain Zero-Pressure Accumulation …ask us about the full spectrum of equipment we can provide!
-
Supplier: ASTM International
Description: (6) notch, crimp, and sealless joints, (7) galvanized strapping (by weight loss test), (8) ductility of strapping coating, (9) base metal ductility (by bending test), and (10) straightness (camber, coil set, and spiral twist). The coil configuration are specified and illustrated. Sampling and
-
Supplier: Dorner Manufacturing Corp.
Description: Cleaning prep in under a minute, complete disassembly in less than 3 minutes Optional frame cut-outs and belt lifters for continuous access to inside of the conveyor Tip-up tails allow for quick release of belt tension Continuous TIG-welded 304 stainless steel frame Spiral cam belt tensioning
- Features and Options: Cleated, Sanitary
-
Supplier: Inductotherm Group
Description: applications, Thermatool™ Seam Annealers can be fit to spiral products, engineered structural sections, and custom tubular profiles. Features High 92% efficiency/0.95 input power factor for all conditions Mill-mounted carriage assembly for precise positioning of the inductor Quick-lift
- Heating Capacity: 200 to 3,000 kW
- Output Power: 200 to 3,000 kW
- Output Frequency: 0.5 to 6 kHz
- Features: Annealing / Heat Treating
-
Supplier: Alfa Laval Inc.
Description: ownership. Alfa Laval Unique Mixproof Horizontal Tank Valve, can be fitted with any level of sensing and control. It is as standard supplied with seat lift, which enables handling of two different products at the same time, or safe handling of one product while seat-lift cleaning
- Features: Other
- Valve Type: Sanitary / Hygienic Valves
-
Supplier: Airflow Systems, Inc.
Description: chemicals solvents, and other corrosive materials. E-Z View Flex Hose: Clear hose simplifies inspection of internal joint areas. Durable, spiral-wire reinforced materials resist degradation. 10 inch Diameter Inlet Hood with 360° Flange Handle: Large, spun stainless steel capture hood
-
Supplier: Greene, Tweed & Co.
Description: length. This seal eliminates two major sealing problems: 1) the G-T Ring sealing element is protected from extrusion so that it seals satisfactorily when clearances must be abnormally large or where pressures are high, 2) the unique G-T Ring configuration presents seal roll and spiral
- Axial Cross Section or Thickness: 0.07 to 0.275 inch
- Maximum Operating Pressure: 0 to 10,000 psi
- Operating Temperature: -65 to 450 F
- Seal Type: Composite Seals
-
Supplier: Greene, Tweed & Co.
Description: length. This seal eliminates two major sealing problems: 1) the G-T Ring sealing element is protected from extrusion so that it seals satisfactorily when clearances must be abnormally large or where pressures are high, 2) the unique G-T Ring configuration presents seal roll and spiral
- Axial Cross Section or Thickness: 0.07 to 0.275 inch
- Maximum Operating Pressure: 0 to 10,000 psi
- Operating Temperature: -65 to 450 F
- Seal Type: Composite Seals
-
Description: A193GrB16/A194Gr4/7 Gasket Spiral wound/soft iron Spiral wound/soft iron Spiral wound/SS304 Spiral wound/SS304 Bracket A216GrWCB A352 GrLCB A217GrWC6 A217GrWC9 Rocker arm A216GrWCB A352 GrLCB A217GrWC6 A217GrWC9 Valve cover A216GrWCB A352 GrLCB A217GrWC6 A217GrWC9 Body
- Valve Type: Check Valves
Find Suppliers by Category Top
Featured Products Top
-
free end of the retaining ring and carefully lift it from the groove using a flathead screwdriver. Needle-nose pliers or standard pliers can provide additional control when required. Once the end is released, unwind the ring progressively along its natural spiral direction rather than pulling (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Benefits of Non-Contacting Lift-off Mechanical Seals Enhance longevity and efficiency while reducing maintenance costs. Found inside gearboxes, air turbine starters, generators, and more, see (read more)
Browse Mechanical Seals Datasheets for Technetics Group -
options (depending on the ratio) for vertical lifts and indexing tables (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
,Helical Gears,Automobile Gears,Agricultural machinery gears,Spiral Bevel Gears,Helical Bevel Gear,Racks. Pitch upto 20 Module/1.5 D.P. Face Widths up to 250 mm/9" Length upto 2500 mm/60" Made of Steel, Carbon Steel, Alloy Steel, Hardened and (read more)
Browse Rack and Pinion Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
the mixing head and then expelled at high velocity through the stator openings. A SLIM mixer assembly with Progressive Spiral Porting™ creates a powerful vacuum that draws powders directly into the high shear zone and rapidly disperses individual solid particles into the liquid vehicle. This (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
. The proper retaining ring plays a large part in ensuring the success and longevity of applications and equipment. Smalley offers a versatile selection of spiral retaining rings suitable for various rotational speeds. A safety concern associated with high RPM applications is when the shaft (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
PLANETARY GEARBOXES HELICAL GEAR REDUCER SPIRAL BEVEL GEAR (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
Cosmetic Surgery
Fig. 58.2 Spiral lift .
-
The Research of Rotating Lifting Mechanism of the Three Coordinate Measuring Machine for the Teaching
To this end, we developed the three-coordinate measuring system for the teaching, this paper focuses on the study of the rotating lifting mechanism and its control part, designed the turbine worm spiral lifting mechanism and realized the 360° rotation, using the …
-
Energiya—Buran
Therefore, the former Mikoyan engineers hatched a plan to build a much enlarged version of the Spiral lifting body capable of carrying the required amount of payload and launch that with the new heavy-lift rocket [61].
-
Interroll Engineering West Inc - Portec
The company offers a selection of baggage handling equipment including power belt curves, spiral lifts , spiral curves, angle merge, gap conveyors, check-in conveyors, strip belt merge conveyors, accumulation power face diverters and fibreglass chutes.
-
Advanced Design and Manufacturing Technology III
In view of the Longmen crane in span and weight has been established, the design of a double spiral lifting mechanism and a saddle type self defense structure, thereby reducing the stress of main beam, reducing weight based on security performance.
-
Advances in Design Technology
Spiral lifting mechanism achieves the lifting of the anti-party role.
-
Advanced Manufacturing Technology, ICMSE 2012
The radius of gradual shrinkage arc is R(ξ ) , and the spiral lift angle of tip trajectory line is ξ .
-
A record of skin creases and folds
2008) Spiral lift : medial and lateral thigh lift with buttock lift and augmentation.
-
Gluteal Reduction: A New Technique With Tightening, Lifting, and Reshaping Effects on the Buttocks
2008) Spiral lift : medial and lateral thigh lift with buttock lift and augmentation.
-
Effective Wound Closure With a New Two-Component Wound Closure Device (Prineo™) in Excisional Body-Contouring Surgery: Experience in Over 200 Procedures
2008) Spiral lift : medial and lateral thigh lift with buttock lift and augmentation.
Indicates content that may require registration and/or purchase.