Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Budnick Converting, Inc.
Description: A 4.0 mil. double coated splicing tape with A-40 acrylic adhesive primarily used for splicing applications.
- Thickness: 0.004 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Can-Do National Tape
Description: Green Splicing Tape. Polyester Film Silicone Tape. 72yd Green Splicing. Custom slit to width
- Carrier / Backing: PET / Polyester, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Budnick Converting, Inc.
Description: NT-4512 is a 3.0 mil, silicone splicing tape designed for splicing many release coated papers.
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
-
Supplier: Budnick Converting, Inc.
Description: 525 is a 2.0 mil, acrylic splicing tape. It is primarily used to splice all non-silicone surfaces.
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 2.25 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: PET splicing tape is made of special transparent PET as the base material. The surface of the base material has been specially treated, and one side is coated with a high-temperature-resistant special splicing adhesive. It has the characteristics of high temperature resistance,
- Width: 19.68503937007874 inches
- Thickness: 0.0031496062992125984 inches
- Features: Anti-static / ESD Control, Electrically Conductive, Transparent
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Budnick Converting, Inc.
Description: 066 is a 2.1 mil. red high-speed splicing tape used in the paper industry.
- Thickness: 0.0021000000000000003 inches
- Peel Strength / Adhesion: 1.5 lbs/in
- Adhesive: Transfer
-
Description: Sheldahl is the world-leading manufacturer of abrasive belt splicing products. Our scientists and engineers were the first to patent Unidirectional Tape Technology, offering coated and uncoated Abrasive Belt Splicing Tapes consisting of polyester film reinforced with
- Features: Abrasion / Scratch Resistant, Specialty / Other
- Backing: PET / Polyester, Plastic / Polymer, Polyimide (e.g., Kapton®)
-
Supplier: tesa tape, inc.
Description: Flying splice repulpable double-sided transfer tape, blue
- Thickness: 0.002 inches
- Temperature Resistance: 200 C
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Supplier: Accuris
Description: Repulpability of splices/splicing tape
-
Supplier: tesa tape, inc.
Description: High tack, reinforced double-sided splicing tape equipped with non-woven backing and coated with an acrylic adhesive. This tape offers very high tack, high shear, and temperature resistance. Available Colors: Translucent
- Thickness: 0.0047 inches
- Backing: Plastic / Polymer
-
Supplier: Deviser, Inc.
Description: Rubber Splicing Tape is an economical low voltage rubber vinyl insulating tape that is self-fusing with thick poly liner. It will bond quickly to itself to form a solid mass of water-tight protection for electrical wire and cable splices, split bolt connections, and motor leads
- Thickness: 0.03 to 0.06 inches
- Temperature Resistance: 0 to 80 C
- Dielectric Strength: 490 V/m
- Features: Dielectric / Insulating, Protective Tape, Removable, Single-Sided Adhesive
-
Description: Polyken 784 SINGLE-COATED SPLICING TAPE Silicone splicing tape on pol1ter backing with release liner. 0n-adhesive side of pol1ter is treated to accept anchorage of silicone coatings used in processing. Applications Silicone-coated materials. Paper coating. Paper
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: 204.44444444444443 C
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: tesa tape, inc.
Description: Flying splice repulpable double-sided tape with tissue reinforcement, blue
- Thickness: 0.0047 inches
- Temperature Resistance: 200 C
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Supplier: tesa tape, inc.
Description: Flying splice repulpable double-sided tape with tissue reinforcement, blue
- Thickness: 0.0035 inches
- Temperature Resistance: 220 C
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Description: Patco 6035 Metalized Pol1ter Film Tape A silver metalized heavy duty pol1ter film coated with high temperature resistant silicone adhesive. Applications Heavy and light paper and film splices that require a highly visual marker or reflective sensor for splice detection. High temperature
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 1.75 lbs/in
- Temperature Resistance: -40 to 148.88888888888889 C
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Newark, An Avnet Company
Description: RUBBER SPLICING TAPE
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Applications: Repulpable splicing applications. A high performance splicing tape used in the manufacture of paper, plastics, and other continuous web processes. Especially suitable in the manufacture of news print. Thickness conformability is excellent for most irregular and
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: -23 to 149 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: Total Plastics, Inc.
Description: Cream 1.9 mil (0.05 mm) polyester film tape with blended silicone and rubber adhesive system. Provides high strength, polyester backing that is ideal for butt splicing of silicone release coated paper. Resists breakage while meeting low caliper requirements. Available Sizes 3” x 72
- Width: 3 inches
- Thickness: 0.001968503937007874 inches
- Backing: PET / Polyester, Plastic / Polymer
- Adhesive: Rubber, Silicone
-
Description: Polyken 126 DOUBLE-COATED FILM SPLICING TAPE Double-coated tape with outstanding high temperature adhesion. Eliminates downtime caused by adhesive bleeding and splice failures. Applications Corrugated manufacturing. Paper converting. Laminating. Printing. Plate mounting. Frame
- Thickness: 0.0038 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Temperature Resistance: -17.77777777777778 to 201.66666666666666 C
- Adhesive: Acrylic
-
Description: Applications Splicing low surface energy films such as those that contain slip agents and odor enhancers. Features & Benefits Bright color for high visibility splices, Conformable. Aggressive adhesion to PE films. Tears film substrates upon removal. Product Construction Adhesive: Rubber
- Thickness: 0.0047 inches
- Peel Strength / Adhesion: 2 lbs/in
- Temperature Resistance: -40 to 93.33333333333333 C
- Features: Permanent, Single-Sided Adhesive
-
Supplier: Accuris
Description: SPLICING TAPE, NOT HEAT PROOF
-
Supplier: Newark, An Avnet Company
Description: SINGLE SPLICE TAPE, 8MM, BLUE; Tape Backing Material:PET (Polyester) Film; Tape Colour:Blue; Total Tape Thickness:2.2 mil (0.055 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:0.31"; Product Range:
-
Supplier: Newark, An Avnet Company
Description: SPLICING TAPE, EPR, 30FT X 0.75"; Tape Colour:Black; Roll Length - Imperial:30ft; Roll Length - Metric:9.14m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm; Product Range:23 Series; Tape Length - Imperial:30ft RoHS Compliant: NA
-
Supplier: Maxi Adhesive Products, Inc.
Description: Polyester film, single coated with a pressure sensitive silicone adhesive.
- Thickness: 0.0023 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Newark, An Avnet Company
Description: DOUBLE SPLICE TAPE, 8MM, YELLOW; Patch Type:General Purposes; Form Factor:Rectangle; Tape Colour:Yellow; Tape Backing Material:-; Tape Width - Imperial:0.31"; Tape Width - Metric:8mm; Tape Length - Imperial:-; Tape Length - Metric:- RoHS Compliant:
-
Supplier: CableOrganizer.com, Inc.
Description: Pro Splice Vinyl Tape - PPP-T-66E
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Venture Tape 587 splicing tape comes in a 48 mm width, 50 m length, uses a rubber adhesive and is packaged 24 per case. This product is a double-sided adhesive splicing tape.
- Width: 1.889763779527559 inches
- Adhesive: Rubber
- Features: Specialty / Other
-
Supplier: Heilind Electronics, Inc.
Description: BUTT SPLICE INSULKRIMP TAPED A-245XT)
-
Supplier: Heilind Electronics, Inc.
Description: BUTT SPLICE VERSAKRIMP TAPED CS-346T)
-
Supplier: Heilind Electronics, Inc.
Description: 7000089970 HC000592382 2155 RUBBER SPLICING TAPE 3/4"
- Adhesive: Rubber
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Venture Tape 981 yellow splicing tape comes in a 36 in width, 72 yd length, uses a silicone adhesive and is packaged 1 per case. This product is a single-sided adhesive splicing tape.
- Width: 36 inches
- Adhesive: Silicone
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Venture Tape 981 blue splicing tape comes in a 914 mm width, 250 m length, uses a silicone adhesive and is packaged 1 per case. This product is a single-sided adhesive splicing tape.
- Width: 35.98425196850393 inches
- Adhesive: Silicone
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Venture Tape 981 blue splicing tape comes in a 1000 mm width, 66 m length, uses a silicone adhesive and is packaged 1 per case. This product is a single-sided adhesive splicing tape.
- Width: 39.37007874015748 inches
- Adhesive: Silicone
- Features: Specialty / Other
-
Supplier: Waytek, Inc.
Description: Rubber Splicing Tape Category: Electrical Tape UL 510 30 mil thick, 3/4" wide, 22' long Insulates and protects electrical splices 600VDC 176°F (80°C)
- Width: 0.75 inches
- Features: Electrical
- Adhesive: Rubber
-
Supplier: Heilind Electronics, Inc.
Description: SPLICE BUTT PIDG 22-16; TAPE
Find Suppliers by Category Top
Featured Products Top
-
Custom finishing personalizes your product or converts it into a format that works best for your process, whether you need user-friendly finished rolls or long-length spools to decrease machine stoppage. Laminating Budnick can procure jumbo rolls of adhesive tape (read more)
Browse Datasheets for Budnick Converting, Inc.
Conduct Research Top
-
Case Study - Flying Splices in Varying Environments
A building materials manufacturer reached out to us when they began experiencing failures with a tape that they were using for a flying splice application on their fiberglass insulation production line. The tape needed to withstand extreme temperatures, both hot and cold. Multiple products were
-
Getting Off the Ground Faster with Adhesive Tape
Adhesive tapes provide an ideal bonding solution in applications including: honeycomb sandwich edge close out, local reinforcement where inserts or fasteners are required, and the splicing of honeycomb and sandwich cores.
-
Case Study - Improving the Process from Beginning to End
A manufacturer of keys, fasteners, and signs, was moving production from Arizona to Ohio. They needed a supplier who would stock the tape used to mount their keys to packaging in a temperature controlled environment and deliver weekly. There were quality issues with the previous provider - splices
More Information Top
-
American Electricians' Handbook, Sixteenth Edition > CABLE JOINTS AND TERMINAL CONNECTIONS
The surface over which the splicing tape is to be applied should then be covered with rubber cement, and the solvent allowed to evaporate until it is quite tacky.
-
Aging and loss-of-coolant accident (LOCA) testing of electrical connections
…LOCA) Tests of (31) The Okonite Company, tiNuclear Clmss IE Electrical Cables-crosslinked Environmental Qualifcation Report for Polyolefin Cablesy'' NUREG/CR-5772, Vol. 1, Okoguard Insulated Cables and 1-95 and No. SAND91-1766/1, Sandia National 35 Splicing Tapes ,'' Okonite Report No.
-
On tape-cut editing with a fixed head type PCM tape recorder
splicing tape .tape.
Indicates content that may require registration and/or purchase.