-
Supplier: Radwell International
Description: STEEL SPLIT PULLEY, 2-SF, 8-11/16 INCH BELT WIDTH, 6 INCH OD, 2-7/16 INCH BORE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Belt Technologies, Inc.
Description: Belt Technologies has developed an innovative concept in flat belt tracking called the Independently Steerable Pulley, or ISP. It can be used in the following system designs: Two pulley conveyor systems in which the ISP is the idler or driven pulley Systems with multiple idler
-
Supplier: Phoenix Manufacturing Inc.
Description: Heavy duty drive pulleys constructed with solid single piece split steel stampings for strength. They will not separate under heavy loads. Sizes from 3" od. to 9" od. - standard keyways (3/16" on 5/8, and 3/4, bores and 1/4" on 1"bores) - two set screws - finished - for use with
-
-
Supplier: CSA Group
Description: ISO 9218:2002 specifies the characteristics of flat washers in alloy steel and cadmium plated (classification 900 MPa/235 °C) or in corrosion-resistant steel and passivated (classification 900 MPa/450 °C). ISO 9218:2002 is applicable to washers used with ISO 9219 bolts, diameter code
-
Description: ISO 9218:2002 specifies the characteristics of flat washers in alloy steel and cadmium plated (classification 900 MPa/235 °C) or in corrosion-resistant steel and passivated (classification 900 MPa/450 °C). ISO 9218:2002 is applicable to washers used with ISO 9219 bolts, diameter code
-
Description: ISO 9217:2002 specifies the characteristics of chamfered washers with counterbore in alloy steel and cadmium plated (classification 900 MPa/235 °C) or in corrosion-resistant steel and passivated (classification 900 MPa/450 °C). ISO 9217:2002 is applicable to washers used with ISO 9219
-
Supplier: CSA Group
Description: ISO 9216:2002 specifies the characteristics of nuts, hexagonal, slotted/castellated, of reduced height and reduced width across flats, in alloy steel and cadmium plated (classification 900 MPa/235 °C) or in corrosion-resistant steel and passivated (classification 900 MPa/450 °C). ISO
-
Supplier: CSA Group
Description: ISO 9217:2002 specifies the characteristics of chamfered washers with counterbore in alloy steel and cadmium plated (classification 900 MPa/235 °C) or in corrosion-resistant steel and passivated (classification 900 MPa/450 °C). ISO 9217:2002 is applicable to washers used with ISO 9219
-
Description: ISO 9216:2002 specifies the characteristics of nuts, hexagonal, slotted/castellated, of reduced height and reduced width across flats, in alloy steel and cadmium plated (classification 900 MPa/235 °C) or in corrosion-resistant steel and passivated (classification 900 MPa/450 °C). ISO
-
Supplier: Eriez
Description: Eriez' Stainless Steel Separator extracts stainless steel and weakly magnetic metals from Zurik and wire fractions sized 2" or smaller. In addition to being a valuable commodity, stainless steel can escape upstream separation and cause damage to wire chopping and processing
- Equipment Type: Electrostatic Separator
- Applications: Metallurgical / Foundry
-
Description: Stainless steel series – for applications where corrosion resistance and high transmissible torque is required. This new design of Shrink Disc is made from stainless steel forged rings and uses high strength stainless steel screws. These units are available from 14mm to 195mm
- Hub Diameter (External Locking Style): 13.779535 inch
- Maximum Torque: 64,306.784660767 Ft-lbs
- Application: External (Split)
- Design Units: Metric
-
Supplier: Stafford Manufacturing Corp.
Description: Accu-Flange™ Collar is a machineable flange collar that can be configured by the user to perform a wide range of applications such as a pulley, cam, or component mounting device. Featuring an integral clamp incorporating a double-split design and relief groove, this clamping flange
- Width: 1 inch
- Bore Diameter: 1.5 inch
- Outer Diameter: 3.75 inch
- Units: English
-
Description: Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your
- Width: 0.5 inch
- Bore Diameter: 0.376 inch
- Units: English
- Collar Type: One Piece (Clamp)
-
Description: Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your
- Bore Diameter: 0.125 inch
- Outer Diameter: 0.5 inch
- Collar Type: One Piece (Clamp)
- Features: Other
-
Description: Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your
- Width: 0.625 inch
- Bore Diameter: 0.438 inch
- Units: English
- Collar Type: One Piece (Clamp)
-
Description: Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your
- Width: 0.312 inch
- Bore Diameter: 0.188 inch
- Units: English
- Collar Type: One Piece (Clamp)
-
Supplier: Stafford Manufacturing Corp.
Description: Accu-Flange™ Mounting Collar is a machineable flange collar that can be configured by the user to perform a wide range of applications such as a pulley, cam, or component mounting device. Featuring an integral clamp incorporating a double-split design and relief groove, this clamping
- Width: 1 inch
- Bore Diameter: 1.5 inch
- Outer Diameter: 3.75 inch
- Units: English
-
Supplier: Caterpillar Oil & Gas
Description: System Radiator package mounted (50° C) Coolant drain line with valve at edge of base Coolant level sensor Fan and belt guards Coolant level sight gauge Cat Extended Life Coolant Exhaust System Dry exhaust manifold Flanged faced outlets Stainless steel flex with split-cuff connection
- Wattage: 292 to 455 watts
- Volt-Ampere: 365,000 to 570,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
Find Suppliers by Category Top
Featured Products Top
-
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
The best keyless timing pulley connection system on the market is the Concentric Maxi Torque bushing connection system designed and patented by Custom Machine and Tool Co., Inc. A single screw locks the low taper angle split bushing in place and eliminates all of the existing attachment (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
The Concentric Maxi Torque is a unique bushing connection system. A single screw locks the low taper angle split bushing in place and eliminates all of the existing attachment issues. 1. Improved hub-to-shaft concentricity. Radial run out (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
This Savage specialty machine splits steel disks to manufacture V-pulleys for the lawn and garden industries. The heavy-duty design incorporates massive spindles and bearings on the form and cutter rolls which allows higher RPM. This faster cycling makes Savage the most productive splitter available. Computer controlled feeds and program storage for each part number. (read more)
Browse Die Cutters and Die Cutting Machines Datasheets for Savage Engineering, Inc.
More Information Top
-
Pictorial Handbook of Technical Devices
r- Split steel pulley .
-
Engineers' Illustrated Thesaurus
0, P, Q, R- Steel split pulleys .
-
Pulley
The majority of pulleys used in flat-belt drives are steel split pulleys .
-
Sell Forging Shaft,Propeller Shaft,Gear Shaft,Drive Shaft
• Sell Steel Pulley ,Conveyor Pulley, Split Pulley,Folded Pulley,Belt Pulley .
-
100 years magazine "Beton‐ and reinforced concrete construction"
For 1930er years the steel construction had to share its guiding role in the baustatischen theory formation with the reinforced concrete construction.
-
Electrophoresis and ion focusing of inorganic ions on gels
The separating time plays natiirlich also a role : 0,87 mg ge-16ster steel by 300 V 7 rain long separately gives groove concentration displacements, iedoch no vollst~indige separation.
-
Sell Needle Roller Bearings
…Electric Motor Bearings, Thin Section Bearings, Heavy ring ball bearings, High Precision Bearings, Self-lubricating Bearings, Full Ceramic Bearings, Hybrid Ball Bearings, Stainless Steel Bearings, Plastic Bearings, Linear Bearings, Slewing Bearings, Split Bearings, Combined Bearings, Chains, Sprockets, Pulleys , Belts, Taper Bushes, Gears…
-
Spherical Plain Bearing / Rod End Bearing from Shenyang Suhang Machinery Equipment Co.,Ltd, China
Pillow Blocks Bearings, Deep Groove Ball Bearings, Self-Aligning Ball Bearings, Angular Contact Ball Bearings, Thrust Ball Bearings, Miniature Ball Bearings, Tapered Roller Bearings, Needle Roller Bearings, Cylindrical Roller Bearings, Spherical Plain Bearings, Spherical Roller bearings, Air-conditioner Bearings, Agricultural Machine Bearings, Water Pump Bearings, Electric Motor Bearings, Thin Section Bearings, Heavy ring ball bearings, High Precision Bearings, Self-lubricating Bearings, Full Ceramic Bearings, Hybrid Ball Bearings, Stainless Steel Bearings, Plastic Bearings, Linear Bearings, Slewing Bearings, Split Bearings, Combined Bearings, Chains, Sprockets, Pulleys , Belts, Taper Bushes, Gears, Wheel Bearings…
-
Linear Bearings from Shenyang Suhang Machinery Equipment Co.,Ltd, China
Pillow Blocks Bearings, Deep Groove Ball Bearings, Self-Aligning Ball Bearings, Angular Contact Ball Bearings, Thrust Ball Bearings, Miniature Ball Bearings, Tapered Roller Bearings, Needle Roller Bearings, Cylindrical Roller Bearings, Spherical Plain Bearings, Spherical Roller bearings, Air-conditioner Bearings, Agricultural Machine Bearings, Water Pump Bearings, Electric Motor Bearings, Thin Section Bearings, Heavy ring ball bearings, High Precision Bearings, Self-lubricating Bearings, Full Ceramic Bearings, Hybrid Ball Bearings, Stainless Steel Bearings, Plastic Bearings, Linear Bearings, Slewing Bearings, Split Bearings, Combined Bearings, Chains, Sprockets, Pulleys , Belts, Taper Bushes, Gears, Wheel Bearings…
-
Needle Roller Bearings from Shenyang Suhang Machinery Equipment Co.,Ltd, China
Pillow Blocks Bearings, Deep Groove Ball Bearings, Self-Aligning Ball Bearings, Angular Contact Ball Bearings, Thrust Ball Bearings, Miniature Ball Bearings, Tapered Roller Bearings, Needle Roller Bearings, Cylindrical Roller Bearings, Spherical Plain Bearings, Spherical Roller bearings, Air-conditioner Bearings, Agricultural Machine Bearings, Water Pump Bearings, Electric Motor Bearings, Thin Section Bearings, Heavy ring ball bearings, High Precision Bearings, Self-lubricating Bearings, Full Ceramic Bearings, Hybrid Ball Bearings, Stainless Steel Bearings, Plastic Bearings, Linear Bearings, Slewing Bearings, Split Bearings, Combined Bearings, Chains, Sprockets, Pulleys , Belts, Taper Bushes, Gears, Wheel Bearings…
Indicates content that may require registration and/or purchase.