-
Supplier: Vortec
Description: Vortec Spray Nozzles provide ultra-fine droplet-sized sprays for evaporative cooling, atomization, humidification and wetting. Superior to conventional hydraulic and piezoelectric nozzles, spray nozzles produce spray patterns that can be widely
- Media: Air / Gases
- Application: Humidification
- Form: In-line
- Features: Other
-
Supplier: EXAIR
Description: Fluids are atomized by combining liquid and compressed air/gas at low pressures. Atomizing nozzles produce very fine droplets ideal for coating, humidifying, gas cooling, lubricating, and misting or fogging.
- Application: Cleaning / Blowoff
- Media: Water
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: A hollow cone spray pattern, emerging at right angles to the centerline of the pipe connection. The standard included angle of the spray cone is 70° at 10 p.s.i. At low pressures hollow cone nozzles produce medium size, uniform droplets. At higher
- Maximum Pressure: 100 psi
- Maximum Flow: 5.4 to 2,280 GPH
- Orifice Size: 28 to 567.9999999999999 mil
- Material: Brass, Steel - Stainless
-
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: A hollow cone spray pattern, emerging at right angles to the centerline of the pipe connection. The standard included angle of the spray cone is 70° at 10 p.s.i. At low pressures hollow cone nozzles produce medium size, uniform droplets. At higher
- Maximum Pressure: 100 psi
- Maximum Flow: 5.4 to 2,280 GPH
- Orifice Size: 28 to 567.9999999999999 mil
- Material: Brass, Steel - Stainless
-
Supplier: LTG Incorporated
Description: pump by using a frequency inverter. The LTGhigh-pressure atomizing nozzles build up a resistance depending on thewater quantity. This resistance permits efficient atomization in the first place. The high-pressure atomizing nozzles are operated between 10 and 120 bars (145-1700 psi). To
- Power Demand: 1,500 to 15,000 watts
- Placement: Air Handling
- General Technology: Nozzle
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: C series hydraulic atomizing nozzles are designed and precision machined to provide a very fine hollow-cone spray using only the liquid pressure for atomizing. TYPICAL APPLICATIONS: - Humidification/Moisture Addition - Evaporative Cooling - Steam
- Maximum Pressure: 1,000 psi
- Maximum Flow: 30.6 to 133 GPH
- Material: Brass, Steel - Stainless
- Features: Filter Nozzle, Other
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: ILH series in-line hollow cone spray nozzles produce a very evenly distributed hollow cone spray which emerges through the center axis of the nozzle body. At lower pressures, they produce medium sized, uniform droplets. Finer droplets are
- Maximum Pressure: 100 psi
- Maximum Flow: 12 to 2,100 GPH
- Orifice Size: 78 to 375 mil
- Material: Brass, Steel - Stainless
-
Supplier: Lechler, Inc.
Description: Lechler's axial hollow cone nozzles incorporate a two-piece body and swirl insert design. Spiral grooves conduct liquid along a straight-through (axial) flow line, producing an especially fine atomized spray. Swirl insert is removable for easy cleaning.
- Maximum Pressure: 75 to 300 psi
- Maximum Flow: 0.18 to 0.42 GPH
- Orifice Size: 4 mil
- Application: Cleaning / Blowoff, Humidification, Spray Drying
-
Supplier: EXAIR
Description: Use BETE spray lances, injectors, and quills to achieve optimal cooling, quenching, mixing, washing, humidifying, or chemical reaction for tank cleaning, gas cooling and conditioning, NOx control, chemical injection, or wash water injection applications. Our spray injectors create
- Application: Cleaning / Blowoff
- Media: Water
-
Supplier: EXAIR
Description: EXAIR's 1/4 NPT internal mix wide angle round pattern atomizing nozzles are great for covering a broad area. They can be adjusted for a light mist or a heavy soaking spray. They are popular for dust mitigation, humidification, and cooling of products, people or livestock in a broad
- Maximum Pressure: 60 psi
- Maximum Flow: 24 GPH
- Technology: Air Assist / Pneumatic
- Application: Coating / Painting, Humidification
-
Supplier: Lechler, Inc.
Description: For instance, an AirMist nozzle can spray a very light yet even spray of fluid (such as release agents sprayed into casting molds) which is both effective and efficient.
- Maximum Pressure: 52 to 87 psi
- Maximum Flow: 7.9 to 18 GPH
- Orifice Size: 98 mil
- Media: Air / Gases, Coatings / Inks, Coolant, Water
-
Supplier: Lechler, Inc.
Description: Two liquid feed ports enable the mixing of two different fluids within the nozzle prior to atomization. This second liquid feed port may otherwise be used as a flow exit to provide constant fluid circulation to avoid the settling of slurry or suspension during non-spray operation. The
- Maximum Pressure: 20 to 50 psi
- Maximum Flow: 22 to 115 GPH
- Media: Air / Gases, Coatings / Inks, Water
- Technology: Air Assist / Pneumatic
-
Supplier: EXAIR
Description: EXAIR’s wide angle round pattern atomizing nozzles are great for covering a broad area. They can be adjusted for a light mist or a heavy soaking spray. They are popular for dust mitigation, humidification, and cooling of products, people or livestock in a broad area. These
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Coating / Painting
-
Supplier: Lechler, Inc.
Description: Three air feed ports allow independent control of the piston, atomizing air and flat fan air to the spreader. By varying the flat fan pressure, you can change the shape of the spray from a round cone to a flat fan without affecting the degree of atomization. This gives the most complete
- Maximum Pressure: 20 to 50 psi
- Maximum Flow: 11 to 58 GPH
- Media: Air / Gases, Coatings / Inks, Water
- Technology: Air Assist / Pneumatic
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications 1. Durable hard PVC construction 2. Anti-corrosion, 3. Easy clean & operate 4. 2 years warranty Product introduction: Coating salt spray test machine accelerated simulation of salt spray environment test is to use a certain volume of space test equipment - salt
- Temperature Range: 35 to 55 C
- Parameters: Corrosion (Salt Fog / Immersion), Temperature
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features of Misting Nozzles and Fogging Nozzles Metal: 416 Stainless Steel tip Brass body 1/8" and 1/4" sizes Male or female connections Integral 100 mesh strainer Plastic: All plastic construction 1/8" male connection Spray Characteristics of Misting Nozzles and
- Maximum Pressure: 1,200 psi
- Maximum Flow: 1.3 to 6.3 GPH
- Media: Chemicals, Oil, Water
- Features: Filter Nozzle, Other
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features of XAAD Pressure-fed, Internal Mix, Wide Angle Round, Air Atomizing Spray Nozzles: Internal mix Very fine atomization Moderate forward spray projection Spray Patterns of XAAD Pressure-fed, Internal Mix, Wide Angle Round, Air Atomizing Spray
- Maximum Pressure: 60 psi
- Maximum Flow: 2 to 29.2 GPH
- Media: Adhesives / Resins, Chemicals, Coatings / Inks, Coolant, Oil, Water
- Technology: Air Assist / Pneumatic
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product introduction: 60L Programmable salt spray test chamber can assess the ability of some products to resist salt spray corrosion by comparing the capability of salt spray corrosion of material and its protective layer and the technological quality of similar protective
- Parameters: Corrosion (Salt Fog / Immersion)
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: Smart Fog
Description: Smart Fog® Smart Spot Humidifier Unit is an all enclosed plug and play modular intelligent humidification system that doesn’t require any regulation or setting, everything is pre-calibrated to the most efficient and effective performance. The unit is mobile, made completely from Stainless
- Primary Voltage: 120 volts
- Power Demand: 480.0000000000003 watts
- Output Capacity: 3 Pounds / Hour
- Control Tolerance: 1 +/- %
-
Supplier: Nortec
Description: Guaranteed short absorption, Available high efficiency insulation for header and tubes, Configurations for atmospheric and pressurized steam, Compatible with horizontal and vertical flow ducts, Stainless steel construction
- Output Capacity: 0 to 3,200 Pounds / Hour
- Placement: Air Handling
- General Technology: Nozzle
-
Supplier: Nortec
Description: MiniShort Absorption Manifold for Small Duct Applications, FEATURES, Compact size will fit in ducts as small as 12" x 8", Guaranteed short absorption, Available high efficiency insulation for header and tubes, Configurations for atmospheric and pressurized steam, Stainless steel construction
- Output Capacity: 0 to 210 Pounds / Hour
- General Technology: Nozzle
- Features: Other
-
Supplier: Smart Fog
Description: For larger applications or humidity needs, we present the MS100. This model was engineered for complex, large-scale humidity control applications, such as dust suppression and Greenhouse/Nursery Operations over 10,000 sq feet. Utilizing our unique double cooling technology that combines evaporative
- Output Capacity: 13 Pounds / Hour
- Control Tolerance: 1 +/- %
- Placement: Air Handling, Ceiling Mount, Free Standing, Portable, Wall Mount
- Water: Deionized / Demineralized, Raw / Tap, Softened
-
Supplier: Smart Fog
Description: Temp: 30 F / -1 C Max Temp: 210 F / 99 C General Technology: Nozzle (compressed air & water) SmartFog De-correlation SmartFog Airnet Water Tolerance: Deionized / Demineralized Softened Raw / Tap Unit Dimention: Custom
- Primary Voltage: 120 volts
- Power Demand: 480.0000000000003 watts
- Control Tolerance: 1 +/- %
- Water: Deionized / Demineralized, Raw / Tap, Softened
-
Supplier: Nortec
Description: No Description Provided
- Output Capacity: 0 to 25 Pounds / Hour
- General Technology: Nozzle
- Features: Other
-
Supplier: Nortec
Description: No Description Provided
- Output Capacity: 1 to 8 Pounds / Hour
- General Technology: Nozzle
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Vortec Spray Nozzles provide ultra-fine droplet-sized sprays for evaporative cooling, atomization, humidification and wetting. Superior to conventional hydraulic and piezoelectric nozzles, spray nozzles produce spray patterns that can be widely diffused or directed. The liquid stream is (read more)
Browse Nozzles Datasheets for Vortec -
operations where mist over a broad area is needed, such as dust suppression, humidification and cooling. They combine liquid and compressed air inside of the air cap to produce the finest mist of atomized liquid that can be easily adjusted to meet the needs of your application. These spray nozzles (read more)
Browse Fluid Dispensing Equipment Datasheets for EXAIR -
Siphon Fed Atomizing Spray Nozzles require no liquid pressure and can be used with gravity fed liquids or lift liquids from a siphon height as much as 36 inches (91cm). Siphon fed nozzles can be used on liquids up to 200 centipoise. The new No Drip Siphon Fed Atomizing Spray Nozzles work in the (read more)
Browse Liquid Handling Pumps Datasheets for EXAIR -
External Mix Atomizing Spray Nozzles mix liquid and air outside the (read more)
Browse Liquid Handling Pumps Datasheets for EXAIR -
. Fine Liquid Spray: For applications requiring precision humidification and cleaning, Vortec's Spray Nozzles are the answer. These nozzles offer ultra-fine sprays with a host of benefits, including: Precise Control: (read more)
Browse Drum Pumps Datasheets for Vortec
More Information Top
-
Room climate technique 2, band
Both exchangers after the principle of the spray nozzle humidifier .
-
Effect of refrigerant charge on the performance of air-conditioning systems
A 7 ton refrigeration system, electric heaters (30 kW total), and spray nozzle humidifiers were used to maintain the above test conditions.
-
Influence of water droplet size on aging of silicone rubber in the salt fog aging test
In this figure the total cumulative charge is larger in order of type: Spray nozzle , Humidifier , and IEC nozzle: but discharge cumulative charge is in the order Spray nozzle.
-
MIST COOLING FOR AIR HEAT EXCHANGERS
Ex- mrimental apparatus was a closed-loop flow system which consisted of a blower, humidifier , spray nozzle , and vertical test duct, and wms the same as that in the previous section. ne detailed explanation is not included here.
-
Room climate technique
One recognizes a spray nozzle - humidifier with air heaters that differs from present constructions only insignificantly a chamber and a motor-driven radial fan.
-
Solid Waste Technology and Management
spray nozzle reactors ( humidifiers ), each processing 48 350 m3 /h building air and recirculating 18 m3 /h water.
-
Adiabatic Spray Humidification Systems in Telecommunications Facilities
In its simplest form a spray humidifier consists of spray nozzles located in a spray chamber with air circulated through the chamber.
Indicates content that may require registration and/or purchase.