Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Waterman Industries, Inc.
Description: Widely used as an emergency drain for chemigation valves, this unit is of heavy PVC construction and incorporates a 3/4" hose thread outlet. Spring loaded disc is designed to close with 2 PSI back pressure to prevent unwanted discharge while pump is in use.…
-
Supplier: Flomatic Valves
Description: Model 48 Drain Back - 1" Drain-Back valve in an all stainless steel construction. threads to install into a 1" pipe tee. The reusable spring loaded valve is activated when a weight is dropped, draining the riser pipe automatically. Patented. For reference
- Valve Size: 1 inch
- Pressure Rating: 400 psi
- Media Temperature: 180 F
- Features: Drain Valves
-
Supplier: Watts
Description: Valve, the spring loaded valve opens to system pressure. As the component is removed, the valve closes, maintaining system integrity while the component is being inspected. Series SCV is not to be used on safety relief valves or other safety or flow
- Valve Size: 0.125 to 0.75 inch
- Valve Type: Check Valves
- Media: Water
-
-
Supplier: HAWE North America Inc.
Description: The check and pre-fill valves type F utilize a spring pre-loaded valve head. The check valves type F enable free flow in one direction and block the flow in the opposite direction. This valve is used as a high flow valve (check valve with
- Pressure Rating: 5,801.508 psi
- Number of Ports/Ways: 2
- Valve Type: Check Valves
- Media: Hydraulic Fluid
-
Supplier: Burger & Brown Engineering, Inc.
Description: installed in the return line downstream from the Return manifold to prevent backflow to the mold. Tubing may be connected to the manual vent-drain port so any residual water after the purge cycle can be drained into a suitable container or floor drain. An optional
- Valve Size: 1 to 2 inch
- Number of Ports/Ways: 3
- Pressure Rating: 150 psi
- Media Temperature: 250 F
-
Supplier: HAWE North America Inc.
Description: The check and pre-fill valves type F utilize a spring pre-loaded valve head. The check valves type F enable free flow in one direction and block the flow in the opposite direction. This valve is used as a high flow valve (check valve with
- Pressure Rating: 5,801.508 psi
- Number of Ports/Ways: 3
- Valve Type: Check Valves
- Media: Hydraulic Fluid
-
Supplier: Spirax-Sarco
Description: The SRV66HC all stainless steel sanitary pressure reducing valve is a double seated, high capacity, spring loaded proportional control valve which also benefits from having a quick release body clamp ring. It is designed for hygienic applications in the food processing,
- Pressure Rating: 220.457304 psi
- Number of Ports/Ways: 2
- Media Temperature: 572 F
- Features: Bolt Flange
-
Supplier: Invotec Solutions Ltd.
Description: vent-drain port so any residual water after the purge cycle can be drained into a suitable container or floor drain. An optional spring-loaded, locking mechanism on the valve selector assembly is available for moulders who require additional protection from
- Valve Size: 2 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: Burger & Brown Engineering, Inc.
Description: in the return line downstream from the Return manifold to prevent backflow to the mold. Tubing may be connected to the manual vent-drain port so any residual water after the purge cycle can be drained into a suitable container or floor drain. An optional spring-loaded,
- Valve Size: 0.75 to 2 inch
- Number of Ports/Ways: 3
- Pressure Rating: 80 to 100 psi
- Media Temperature: 250 F
-
Supplier: Mile-X Equipment, Inc.
Description: Samson 262 2:1 Self-Contained Dispensing System - 55 Gallon Drum A Self-Contained Dispensing System that Makes Sense Unique 2:1 long stroke pump (4”) - one pump for all fluids, including gear lube. Non-drip, spring loaded valve. Shelf holds container - catches spills -
-
Supplier: CSA Group
Description: surface; a combination air release/vacuum relief valve located upstream of the check valve; a low pressure drain valve located upstream of the check valve; an inspection port located so as to permit visual and manual inspection of the valve working
-
Supplier: Alpine Technical Services
Description: superior durability. This high-quality product is fitted with twin ball float valves and a Bylaw 30 kit to help reduce the formation of Legionella Pneumophila. This unit guarantees 15 minutes of tepid water. FEATURES: Insulated, Sealed Overhead Tank Insulated, Heated Cubicle
- Flush Duration: 15 minutes
- Number of Dispensers: 1
- Mounting: Ceiling Mount
- Type: Drench Shower, Eye Wash
-
Supplier: Alpine Technical Services
Description: (Hazardous Area) Configuration CSA-Certification AS AN ASSEMBLY Drain Sump Flashing Alarm & Siren w/Remote-capable Microswitch(es) Fitted to Shower and/or Eyewash Spring Loaded doors 1-Year HClenz Water Treatment Kit (to eliminate Legionella – please see technical sheet) GRP Sun
- Number of Dispensers: 1
- Mounting: Ceiling Mount
- Type: Drench Shower, Eye Wash
- Features: Self-Contained, Stainless Steel
-
Supplier: Alpine Technical Services
Description: Fitted to Shower or Eyewash or Both Spring Loaded doors 1-Year HClenz Water Treatment Kit (To eliminate Legionella – please see technical sheet) GRP Sun Canopy (Minimizes the effects of the sun on water temperature) Water Chiller (Hot climates only) External Low-Energy Lamp
- Number of Dispensers: 1
- Mounting: Ceiling Mount, Wall Mount
- Type: Drench Shower, Eye Wash
- Features: Self-Contained, Stainless Steel
-
Supplier: Goulds Water Technology, a xylem brand
Description: wrench. Bowls: Stainless steel for strength and abrasive resistance. Check Valve: Screws into discharge head from the top, easily removed for drain-back systems or replacement without disassembling the pump. Spring loaded, o-ring poppet design for positive seal in all
- Pump Type: Submersible Pumps
Find Suppliers by Category Top
Featured Products Top
-
Copper Ball Spring-Loaded Check Valves Parker’s Copper Ball Spring-Loaded Check Valves are used in refrigeration and air conditioning systems to maintain flow in only one direction. Internal components seat or “check”, preventing flow back through (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
, brewery processes, etc. and do not require pressure to aid in opening the valve. Design: close up of the PTFE bellows used in Series EASMT & EASYMT Valves are spring return normally closed and direct acting with a heavy duty push (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
. Thinktank TT7130/8130 series single breather valves are designed for atmospheric or pipeline discharge pressure relief, providing controlled ventilation to protect storage tanks and reduce vapor emissions. Available in gravity and spring-loaded configurations, these valves support different (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
for industrial process systems. Multiple pressure configurations, gravity-operated and spring-loaded designs, and optional explosion-proof flame arresters allow engineers to configure the valve for a wide range of operating environments. Available in (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
. Double Door Check Valve – A type of check valve with two spring-loaded half-circle doors (or plates) that open with forward flow and close to prevent reverse flow. Often used for low-pressure drop applications in water and HVAC systems. Eccentric (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
Bonomi Introduces Unique Four-Seated Three-Way Brass Ball Valves With Spring Return Handles Bonomi's new three-way brass ball valves change flow paths with a quarter turn of the spring-loaded handle and return to the original flow path when the handle is released. They are available in (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
The DSV® Sanitary Check Valve is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. It is 3A certified, clean-in-place, sanitary clamp connections, and available as a Vertical or Horizontal valve to accommodate various (read more)
Browse Sanitary Valves Datasheets for DFT Inc. -
a spring-loaded ball style or in a free-floating ball style. Many cracking pressure options are offered, and a large range of threads are available. In instances where miniaturization is paramount, threads as small as 6-32 UNC or M3.5 can (read more)
Browse Check Valves Datasheets for O'Keefe Controls Co. -
works The RVDT uses a non-wetted spring to keep the valve closed. The set pressure (or opening pressure) is determined by pre-setting an adjusting bolt. When the pump is activated, and pressure builds above the set point, the RVDT opens and allows flow. The set point is based on the total feet (read more)
Browse Vacuum Valves Datasheets for Plast-O-Matic Valves, Inc. -
/2-PSI spring-loaded FKM (Viton®) seat provides high flow capacity, minimal head loss and dependable, bubble-tight protection against reverse flow. They are rated to 250 WOG with an operating temperature range of -4?F to 302?F (read more)
Browse Check Valves Datasheets for Bonomi North America, Inc.
Conduct Research Top
-
A Push Towards Efficiency
Series A pinch valves offer positive control of fluids in sterile pharmaceutical and biotechnical applications. Red silicone and EPDM pinch tube elements comply with 21CFR Part 177.2600. The valves offer straight-through flow for enhanced draining and cleaning. A spring-loaded stem controls
More Information Top
-
Chapter 16. Design and Operation of Sprinkler Systems
A spring - loaded drain valve also is located about midway between the wheels, near the pipe coupler and near the sprinkler.
Indicates content that may require registration and/or purchase.