-
Supplier: Vlier
Description: Ball plungers can take the highest degree of side load and provide repeatable force time and time again. Typical Uses Positioning Indexing Locating Torque limiting Gear shifters Detents Special Features Smallest & lightest spring-loaded device Side-load tolerant Controlled end forces
- Stroke: 0.75 inch
- End Force (depressed): 6 lbs
- Thread Size: 1/2-13
- Plunger Type: Ball Plunger
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: inside an insulated shaft with no sliding contacts. This ensures accurate test results. V-groove design of the tip seats the wire properly for contact and obtains instant continuity by activating the piercing needle. Spring loaded, insulation-piercing connection provides sufficient
- Voltage Rating: 300 volts
- Operating Temperature: 93.33333333333333 C
- Attenuation Factor: 1X
- Probe Configuration: Hook, Pin and Socket, Spring Loaded
-
Supplier: Bluetools
Description: The Utica Pre-set Torque Screwdriver, TS-30, is an adjustable torque limiting screwdriver, which is designed for highly repetitive assembly line operations. All Utica torque limiting screwdrivers feature aluminum housings to reduce weight and maximize durability. Utica torque
-
-
Supplier: Bluetools
Description: The Utica Pre-set Torque Screwdriver, TS-35, is an adjustable torque limiting screwdriver, which is designed for highly repetitive assembly line operations. All Utica torque limiting screwdrivers feature aluminum housings to reduce weight and maximize durability. Utica torque
-
Supplier: Bluetools
Description: The Utica Pre-set Torque Screwdriver, TS-SN-1, is designed for highly repetitive assembly line operations. All Utica torque limiting screwdrivers feature aluminum housings to reduce weight and maximize durability. Utica torque screwdrivers feature a unique roller bearing cam,
-
Supplier: Milwaukee Electric Tool Corporation
Description: ADJUSTABLE TYPE 14.9 INCH OVERALL LENGTH FORGED PROCESS SPRING LOADED JAW, 10 TO 17 INCH LENGTH ADJUST TELESCOPING HANDLE, ERGONOMIC HANDLE, SCREWDRIVER READY THROUGH HOLE HANDLE, RATCHET-READY HANDLE, PIVOTING JAWS UP TO 90 DEGREE FOR ACCESS TO TIGHT SPACES INCLUSIONS/FEATURES
- Drive Size: 2.5 inch
- Length: 14.9 inch
- Type: Specialty/Other Wrench
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards
- Plunger Type: Ball Plunger, Thread Locking Element
- Thread Size: M10 x 1.5
- Features: Other
- Ball / Plunger: Plastic, Stainless Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards
- Plunger Type: Ball Plunger, Thread Locking Element
- Thread Size: M8 x 1.25
- Ball / Plunger: Stainless Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards
- Thread Size: 5/8-11
- Plunger Type: Ball Plunger, Thread Locking Element
- Features: Other
- Ball / Plunger: Plastic, Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards
- Thread Size: 5/8-11
- Plunger Type: Ball Plunger, Thread Locking Element
- Ball / Plunger: Stainless Steel
-
Supplier: NKK Switches
Description: for accurate switch setting. Bifurcated, spring-loaded contacts give unmatched logic-level reliability. Heat-tolerant resin body meets UL flammability rating of 94V-0 and maintains switch reliability through automated soldering process, including vapor-phase soldering of SMT devices.
- Maximum Current Rating: 0.1 amps
- Features: Other
-
Supplier: NKK Switches
Description: accurate switch setting. Bifurcated, spring-loaded contacts give unmatched logic-level reliability. Heat-tolerant resin body meets UL flammability rating of 94V-0 and maintains switch reliability through automated soldering process, including vapor-phase soldering of SMT devices.
- Maximum Current Rating: 0.1 amps
- Features: Other
-
Supplier: NKK Switches
Description: accurate switch setting. Bifurcated, spring-loaded contacts give unmatched logic-level reliability. Heat-tolerant resin body meets UL flammability rating of 94V-0 and maintains switch reliability through automated soldering process, including vapor-phase soldering of SMT devices.
- Actuator Specifications: Raised Actuator
- Terminal Type: Right Angle PC Pins
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: for contact and obtains instant continuity by activating the piercing needle on the test hook. Spring loaded, insulation-piercing connection provides sufficient force in order to hold the insulation-piercing needle in place to ensure a strong and reliable connection for electrical
- Attenuation Factor: 1X
- Probe Configuration: Hook
- Features: Other
- Probe Type: Voltage
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: ensure accurate test results. V-groove design of the contact tip seats the wire properly for contact and obtains instant continuity by activating the piercing needle on the test hook. Spring loaded, insulation-piercing connection provides sufficient force in order to hold the
- Attenuation Factor: 1X
- Probe Configuration: Hook
- Features: Other
- Probe Type: Voltage
Find Suppliers by Category Top
More Information Top
-
Cisco 11500 Series
Content Services Switch
Hardware Installation Guide
Using a Phillips screwdriver , tighten the spring - loaded screws on the front of the module faceplate.
-
Cisco ASR 1000 Series Router Hardware Installation Guide - Removing and Replacing FRUs from the Cisco ASR 1000 Series Routers [Cisco ASR 1000 Series Aggregatio...
• The +24 VDC power supply uses a spring loaded terminal block; therefore have the recommended screwdriver size available.
-
Cisco ASR 1000 Series Router Hardware Installation Guide - Cisco ASR 1002 Router Overview and Installation [Cisco ASR 1000 Series Aggregation Services Routers]...
• The +24 VDC power supply uses a spring loaded terminal block; therefore have the recommended screwdriver size available.
-
Vented Size 12 Enclosure from Camden
Additional special features include snapon terminal covers to IP20 finger protection with perforated screwdriver and wire entry holes and tabs as standard and spring loaded DIN rail clips that can be snapped open to allow chassis/surface mounting.
-
Camden Electronics adds size 12 enclosure to versatile DIN rail family
Additional special features include snapon terminal covers to IP20 finger protection with perforated screwdriver and wire entry holes and tabs as standard and spring loaded DIN rail clips that can be snapped open to allow chassis/surface mounting.
-
Multi Tools - Pliers - Grainger Industrial Supply
…One-Hand Operation Yes, Number of Tools 7, Number of Functions 7, Length Open 6-1/4 In., Closed Length 4 In., Features Two Built-In LED Lights, Spring - Loaded Pliers with Wire Cutter … Scissors, Phillips and Flathead Screwdriver Tips, Cap Lifter, Wire…
-
High Density, Complex Shaped P/M Assemblies Via MIM for Chassis Applications
The two faces had to be parallel because the smaller face stops the rotation of the keeper (which is spring loaded ) in a special position that prevents the device from being penetrated by a screwdriver or other device and defeating the mechanism.
-
NAVAL
POSTGRADUATE
SCHOOL
A spring - loaded socket was available to this end and the socket width was manually adjusted with a screwdriver for proper fit.
-
An electrical connector pin protector
Spring loaded insert protects electrical connector pins from being bent due to improper mating, or probing the pins with a screwdriver .
Indicates content that may require registration and/or purchase.