-
Supplier: Newark, An Avnet Company
Description: STRAP HANDLE, 11.5" LENGTH, SPRING STEEL WITH RUBBER GRIP
-
Supplier: DESTACO
Description: gripper is built for a wide range of options and accessories (hydraulic or pneumatic operation, safety spring for internal or external clamping, Viton seals, and magneto resistive or inductive sensing) allow these grippers to be used in a number of applications. Its shielded
- Number of Grips: 2
- Style: Angular
- Actuation: Electric, Hydraulic, Pneumatic
-
Supplier: SAS Automation, LLC
Description: Stainless steel, lightweight, miniature air gripper Single acting spring return CHM11ACK has 5mm spring loaded buffer
- Actuation: Pneumatic
- Action: Single Action
- Jaw Material: Stainless Steel
-
-
Supplier: Klein Tools, Inc.
Description: FORGED STEEL MATERIAL 5 INCH JAW LENGTH 0.21 INCH MIN. CABLE OUTER DIAMETER 0.55 INCH MAX. CABLE OUTER DIAMETER EXTRA HIGH STRENGTH GALVANIZED STEEL CABLE TYPE LOCKING LOOP HANDLE TYPE INDUSTRIAL, POWER UTILITY/TELECOMMUNICATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION 8000 LB
-
Supplier: PHD, Inc.
Description: Double-acting for either internal or external gripping applications. Optional internal springs allow the unit to be used as a single-acting gripper, for additional grip force, or for grasping an object without air pressure. Advantages: Heavy duty construction, pneumatic service, high
- Operating Temperature: -20 to 180 F
- 180°: 180° Open
- Style: Angular
- Actuation: Pneumatic
-
Supplier: PHD, Inc.
Description: Double-acting for either internal or external gripper applications. Oval piston construction provides high grip force to weight ratio. Close tolerance jaw mechanism eliminates jaw play. Advantages: Heavy duty construction, pneumatic service, high grip force, spring assist, switches.
- Operating Temperature: -20 to 180 F
- 180°: 180° Open
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: PHD, Inc.
Description: Series GRS Grippers feature an angled cam drive mechanism for achieving higher grip forces and incorporate a low profile design to fit limited space applications. Available with two jaw travels per size, the Series GRS Grippers provide adaptability to meet a wide variety of
- Gripping Force: 213 to 1,770 N
- Stroke: 2.25 to 22 mm
- Operating Temperature: -20 to 180 F
- 180°: 180° Open
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The XK25SS micro-hook double gripper has a narrow body design allowing for side by side connections where high density is required. The stainless steel double hooks are retracted by a single stainless steel compression spring. With a 0.025 in square pin accessible through
- Voltage Rating: 300 volts
- Operating Temperature: 110 C
- Attenuation Factor: 1X
- Probe Configuration: Flat Blade, Hook, Spring Loaded
-
Supplier: GIMATIC S.p.A.
Description: • Single-acting drive with spring opening • Various mounting accessories available. • Steel jaws. • Plastic-steel-aluminium composite body. • FDA-H1 food-grade grease.
- Number of Grips: 2
- Style: Angular
- Action: Single Action
-
Supplier: GIMATIC S.r.l.
Description: the robot has approached the mould, the gripper is pressurized, thus it closes and engages the bushing. AGG21-B and AGG30-B are double-acting with a safety spring to keep the gripper engaged even without compressed air (NC). AGG19-B is single-acting with reset spring
- Operating Temperature: 41 to 140 F
- Number of Grips: 2
- Action: Double Action
- Actuation: Pneumatic
-
Supplier: PHD, Inc.
Description: Three jaw design provides self-centering and maximum contact between part and jaw tooling making these grippers ideal for high moment applications. Jaw motion is true parallel and synchronous for easy design of jaw tooling. Units are fully field repairable. Advantages: Very low profile,
- Operating Temperature: -20 to 180 F
- 180°: 180° Open
- Number of Grips: 3
- Style: Parallel
-
Supplier: G.L. Huyett
Description: Grip rings are stamped grooveless retainers that are radially applied using an applicator. Because there is no groove, the part may be adjusted on the shaft to take up end-play. Load capacity will be reduced if the part is reused.
- Shaft Diameter: 0.125 to 0.75 inch
- Material: Beryllium Copper, Spring Steel
- Finish: Coating or Plating
- Ring Type: External
-
Supplier: ASCO
Description: Synchronize: The synchronizing mechanism is housed internally, protected from external contamination. Hardened tool steel. Position Sensing: Position sensor mounting track and magnetic pistons, standard on all models. Easy access, total adjustability, factory or field installed.
- Gripping Force: 667.2597864768684 N
- Stroke: 25.4 mm
- Number of Grips: 2
- Action: Double Action, Double Action Spring Assist Close, Double Action Spring Assist Open
-
Supplier: GIMATIC S.r.l.
Description: 2-jaw self-centering angular pneumatic sprue gripper, series DD • Single acting with spring opening. • Very high closing force. • Several mounting accessories. • Optional magnetic sensors. • Steel jaws. • FDA-H1 food-grade grease. • Protection against the entry of small foreign
- Gripping Torque: 3 to 6 N-m
- Angular Stroke: 15 degrees
- Operating Temperature: 41 to 140 F
- Number of Grips: 2
-
Supplier: Mark-10 Corporation
Description: This compact self-tightening grip with a capacity of 100 lbF (500 N) is ideal for a range of low force tensile testing of small samples. The serrated steel jaws are easily opened with an ergonomic spring-loaded lever.
- Application: Tensile
- Test Fixture Type: Test Grip / Clamp
-
Supplier: Southco
Description: Versatile, affordable, and forgiving, this extremely economical class of compression latches is Southco's easiest way to make panels fit just right with a quick fraction of a turn. Its cam action spring pawl accommodates wide variations in grip range, fit, and build tolerances
- Latch Types: Compression Latch
- Operation: Knob
- Features: Other
- Materials: Steel
-
Supplier: Southco
Description: The basic look and function of this entire line is elegant in its simplicity. The flat paddle in a flush-mount cup provides simplicity of design; the enclosed slide mechanism provides simplicity of operation. Lift paddle to retract slide and open door. Push door to close, and spring-loaded
- Features: Other
- Materials: Steel
-
Supplier: DESTACO
Description: This gripper series is designed for direct product contact in the food zone, according to the food industry standard. (EN 1672-2) All parts are corrosion resistant, non-toxic, non-contaminating, non-porous, non-absorbent and non-reactive. Its stainless steel design resists chemical
- Number of Grips: 2
- Style: Angular
-
Supplier: R&I Manufacturing Co.
Description: • Full range of sizes • Adjustable finger stroke • Robust design • Durable construction with few moving parts • Top and side mounting • Optional cap styles • Sensors Availabl
- Gripping Torque: 101.7 to 389.172 N-m
- Angular Stroke: 5 degrees
- Operating Temperature: -30 to 300 F
- Number of Grips: 3
-
Supplier: Southco
Description: The basic look and function of this entire line is elegant in its simplicity. The flat paddle in a flush-mount cup provides simplicity of design; the enclosed slide mechanism provides simplicity of operation. Lift paddle to retract slide and open door. Push door to close, and spring-loaded
- Features: Other
- Materials: Stainless Steel
-
Latches - Push-to-Close Latch, Small Size, 1.2 - 2mm Grip, Stainless Steel, Black Finish -- 64-11-12Supplier: Southco
Description: The basic look and function of this entire line is elegant in its simplicity. The flat paddle in a flush-mount cup provides simplicity of design; the enclosed slide mechanism provides simplicity of operation. Lift paddle to retract slide and open door. Push door to close, and spring-loaded
- Features: Other
- Materials: Stainless Steel
-
Description: Contact Belleville springs combine two important features for improved bolt connections. Their conical shape provides a reactive force and a high elasticity of spring return to compensate for developed looseness, loss of bolt tension due to applied surface deterioration, or movement
- Inside Diameter: 0.122 to 0.512 inch
- Outside Diameter: 0.402 to 1.273 inch
- Thickness / Working Height: 0.024 to 0.069 inch
- Washer Type: Belleville Washer
-
Supplier: Lee Spring Company
Description: required spring load at any extended position. Another common type of extension spring is the drawbar spring. In a drawbar, the load is applied at the ends of long steel loops which pass through the spring's center and are hooked around the opposite end, thus
- Outer Diameter (OD): 0.36 inch
- Wire Diameter: 0.041 inch
- Free Length (Inside Hooks): 1.375 inch
- Maximum Load: 7.9 lbs
-
Supplier: Mark-10 Corporation
Description: These heavy duty self-tightening grips with a capacity range of 50 lbf to 2,000 lbF (250 N to 9 kN) are ideal for tensile testing of a wide range of materials. Select from rubber or serrated, hardened steel jaw faces. The jaws ride on rollers instead of sliding along the surface of the
- Application: Fatigue / Cyclic, Tensile
- Test Fixture Type: Test Grip / Clamp
-
Supplier: Mark-10 Corporation
Description: These heavy duty self-tightening grips with a capacity range of 50 lbf to 2,000 lbF (250 N to 9 kN) are ideal for tensile testing of a wide range of materials. Select from rubber or serrated, hardened steel jaw faces. The jaws ride on rollers instead of sliding along the surface of the
- Application: Fatigue / Cyclic, Tensile
- Test Fixture Type: Test Grip / Clamp
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: dual hook opening to assure a solid contact with an easy-to-use spring loaded design. The double hooks are retracted by a single stainless steel compression spring. The narrow body design allows for side-by-side stacking of the test connectors for multiple contacts and easy
- Attenuation Factor: 1X
- Probe Configuration: Hook
- Probe Type: Voltage
-
Supplier: EMKA Incorporated
Description: Heavy duty latch aISI 316, round cylinder with stainless steel cap and dust cap zinc die chrome plate. Each cylinder has one silver steel key with polyamide gF grip black. Spring loaded
- Latch Types: Cam Latch
- Features: Folding Handle (Drop), Padlockable
- Operation: Handle
- Materials: Stainless Steel
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The XKM micro-hook, double-hook (double-gripper) test connector offers a dual hook opening that assure a solid contact with easy-to-use spring loaded design. Other Double-Hooks: (X2015) smaller thinner connector with 0.030 inch max hook opening, (XK) 0.010 inch max hook opening, or
- Attenuation Factor: 1X
- Probe Configuration: Hook, Spring Loaded
- Probe Type: Voltage
-
Supplier: TelephoneStuff.com
Description: 3/4 inch jaw capacity. Features: - Self-adjusting jaws - Spring-loaded for one-hand operation - Patented cam mechanism automatically selects proper position - Laminated steel body for added strength and longer life - Vinyl-coated, comfort-grip handles - Lifetime guarantee
-
Supplier: L-com, Inc.
Description: quick action spring response so the tool is ready when you are. Order today! Features Contact us today for large project volume discounts Cushioned grip provides comfort High leverage design provides powerful cutting action Hot-forged, high carbon steel ensures long life Used to trim
-
Supplier: TelephoneStuff.com
Description: 3/4 inch jaw capacity. Features: - Self-adjusting jaws - Spring-loaded for one-hand operation - Patented cam mechanism automatically selects proper position - Laminated steel body for added strength and longer life - Vinyl-coated, comfort-grip handles - Lifetime guarantee
-
Supplier: TelephoneStuff.com
Description: 1-1/2 inch jaw capacity. Features: - Self-adjusting jaws - Spring-loaded for one-hand operation - Patented cam mechanism automatically selects proper position - Laminated steel body for added strength and longer life - Vinyl-coated, comfort-grip handles - Lifetime guarantee
-
Supplier: Vektek, LLC
Description: TuffGrip™ is currently available in a 2750 lb and 5500 capacity at 5,000 psi. Innovative design featuring a spring advanced work support within a double acting shuttle cylinder. TuffGrip™ sleeve design is 2.5 times thicker than other work support models on the market. This sleeve efficiently
- Plunger / Suppport Surface Diameter: 0.63 inch
- Stroke: 0.38 inch
- Plunger Actuation: Air / Fluid Actuated
- Mounting: Cylindrical Body
-
Supplier: TelephoneStuff.com
Description: 3/4 inch jaw capacity. Features: - Self-adjusting jaws - Spring-loaded for one-hand operation - Patented cam mechanism automatically selects proper position - Laminated steel body for added strength and longer life - Vinyl-coated, comfort-grip handles - Lifetime guarantee
-
Supplier: Vektek, LLC
Description: TuffGrip™ is currently available in a 2750 lb and 5500 capacity at 5,000 psi. Exclusive Vektek design, eliminates part ejection and the need for any ancillary workholding devices. After the shuttle has retracted and the plunger is released to its spring advanced state, the plunger will clear
- Plunger / Suppport Surface Diameter: 1 inch
- Stroke: 0.38 inch
- Plunger Actuation: Air / Fluid Actuated
- Mounting: Cylindrical Body
Find Suppliers by Category Top
Featured Products Top
-
Knurled press-fit ball plungers are designed for easy installation into wood, soft plastic or aluminum. Nylon ball resists marring. These press-fit ball plungers are ideal where a threaded ball plunger is impractical or when threaded adjustments are not required. Knurled press-fit ball plungers in stainless steel resist rust and corrosion. (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
Bansbach release systems offer an ergonomic alternative to the actuation of our lockable gas springs. Release systems available include a direct release lever as well as flat grip forehands and feet. Bowden wire and hydraulic release systems are also available for remote actuation. These (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
varying criteria for coatings, but some of the most demanding applications and the thickest paints can be found in offshore industries such as oil & gas, wind farms, solar farms, and shipping. These must preserve steel constructions in a cost-effective way and protect against (read more)
Browse Spring Washers Datasheets for Nord-Lock Group -
of caulk, sealant, adhesives, tape, paint, stickers, labels, grease, lubricant and difficult to sweep metal chips, flakes or discs. The electroless nickel plated spring steel scraper is used in combination with EXAIR’s 2" Flat Super Air Nozzle and installed upon the Soft Grip (read more)
Browse Air Blow Guns Datasheets for EXAIR -
Ultra Slim Double Gripper Micro Test Hook The ultra thin X2015 double-hook (double-grabber) test connector is the smallest of E-Z-Hook’s micro-hooks, fully (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
socket. Compression spring is made of stainless steel. The XKM is available in our 10 standard colors and as a set. About E-Z-Hook For over 63 years, E-Z-Hook is a family-owned, US-based Manufacturing company with products sold as innovative (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Micro-Hook, Double Gripper with Two 0.025″ Square Pins The XKM micro-hook, double-hook (double-gripper) test connector offers a dual hook opening that assure a solid contact with easy-to-use spring loaded design. Other Double (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
PULL PINS Spring-loaded pins that allow you to quickly retract and engage the plunger for locating, fastening and quick change operations (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
the handle is depressed, which then allows the balls to retract into the shank. All quick release pins are available in a variety of lengths and diameters with shanks made from 17-4 stainless steel, 300 series stainless steel, or 4130 alloy steel. Weld-in style pull pins are also offered (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
variety of lengths and diameters with shanks made from 17-4 stainless steel, 300 series stainless steel, or 4130 alloy steel. Weld-in style pull pins are also offered. These pins allow a user to quickly retract and engage the plunger for locating, fastening, and quick change operations (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc.
More Information Top
-
Microfluidics and Microfabrication
As compared with the stiffnesses of spring steel grippers (see Fig. 9.2), the PDMS grippers have orders of magnitude lower stiffness.
-
Robot Grippers
1 bimetallic finger 2 spring steel gripper jaws .
-
Miniature Compliant Grippers With Vision-Based Force Sensing
The design for two spring - steel grippers with different stiffness characteristics is shown in Fig. 1(a) and (b).
-
Simulations and experiments in punching spring-steel devices with sub-millimeter features - ePrints@IISc
A set of punches and dies were used to punch out a miniature spring - steel gripper .
-
Design and control of two fingered compliant gripper for micro gripping
[18] G.K. Ananthasuresh, Nandan Maheshwari1, A. Narayana Reddy, Deepak Kumar Sahu, “Fabrication of Spring Steel and PDMS Grippers for the Micromanipulation .
-
Gesture based control of IPMC actuated gripper
[12] G.K. Ananthasuresh, Nandan Maheshwari1, A. Narayana Reddy, Deepak Kumar Sahu, “Fabrication of Spring Steel and PDMS Grippers for the Micromanipulation .
-
&mgr;EDM-produced mechanical grippers for handling and assembly in microtechnology
… tip and the 'gripping field' should be less than 250µm x 250µm with a maximal thickness of 100µm, ! relatively high surface roughness for easy gripping of microstructures, ! material used for fabrication of the grippers should be spring steel (in consideration of all …
-
http://dspace.mit.edu/bitstream/handle/1721.1/38432/43071552-MIT.pdf?sequence=2
They are then grabbed individually by a gripper made of spring steel whose jaws are designed in order to ensure a good clamping without applying too much pressure on the fibers and to enable the fibers to be released easily.
-
Mechanical gripper system for handling and assembly in MEMS
The described grippers are fabricated from spring steel by wire electro-discharge-machining (EDM).
-
Optimal Design of a Meso-scale Gripper and its Prototyping with Spring Steel and PDMS - ePrints@IISc
Optimal Design of a Meso-scale Gripper and its Prototyping with Spring Steel and PDMS .
Indicates content that may require registration and/or purchase.