Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Spring Steel Wire
-
Supplier: Accuris
Description: Steel wire for mechanical springs - Part 3: Stainless spring steel wire
-
Supplier: Accuris
Description: Steel Wire for Mechanical Springs - Part 3: Stainless Spring Steel Wire
-
-
Supplier: Accuris
Description: Spring Materials Chrome Silicon Spring Steel Wire
-
Supplier: SAE International
Description: This SAE Recommended Practice covers a high quality, hard-drawn, steel spring wire, uniform in mechanical properties, intended for the manufacturer of spring and wire forms subjected to high stresses or requiring good fatigue properties. It also covers processing
-
Supplier: SAE International
Description: This specification covers a carbon steel in the form of cold-drawn wire, supplied as coils of wire or as finished springs.
-
Supplier: SAE International
Description: This SAE Recommended Practice covers a high quality, hard-drawn, steel spring wire, uniform in mechanical properties, intended for the manufacturer of spring and wire forms subjected to high stresses or requiring good fatigue properties. It covers processing
-
Supplier: MicroGroup
Description: Stainless steel wire is stocked primarily in 304 stainless steel, with spring temper per ASTM A313 and a bright surface finish. Sizes range from .003" to .156" in .001" increments. Diameter tolerance for wire is typically ±.0002". Other alloys and tempers
- Overall Width / OD: 0.003 to 0.156 inch
- AISI Grade: 304
- Specifications: ASTM / ASME
- Features: Ferrous / Iron Based - Any Type, Semi-finished Shape / Mill Stock
-
Standards and Technical Documents - OIL-TEMPERED CARBON-STEEL SPRING WIRE AND SPRINGS -- J316_199406Supplier: SAE International
Description: This SAE Recommended Practice covers the mechanical, chemical, and dimensional requirements of oil-tempered carbon-steel spring wire used in the automotive and related industries. It is especially intended for the manufacture of mechanical springs and wire forms
-
Supplier: CSA Group
Description: ISO 8458-2 specifies requirements for cold-drawn non-alloy steel wire for the manufacture of mechanical springs for static duty and dynamic duty applications, complying with the general requirements of ISO 8458-1.
-
Description: ISO 8458-2 specifies requirements for cold-drawn non-alloy steel wire for the manufacture of mechanical springs for static duty and dynamic duty applications, complying with the general requirements of ISO 8458-1.
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Carbon Steel Nested Wave Spring Manufacturer 17-7PH(SUS631) Description: Carbon steel nested wave spring is pre-stacked in parallel from one continuous filament of flat wire. The need to stack individual springs for higher loads is no longer necessary.
- Material: High Carbon Steel Wire
- Features: Other / Specialty
-
Description: Flat, Shaped and Round Wire APPLICATIONS High strength wire, Masonry nails, Springs, Cutting tools, Knives DESCRIPTION High carbon steels are difficult to weld because they contain carbon in the range of 0.6 percent to 1.0 percent. High carbon steels are
- Tensile Strength (UTS, Break): 92,000 psi
- Yield Strength (YS): 70,000 psi
- Elongation: 10 %
- UNS Number: 10,600 to 10,950
-
Supplier: Diamond Wire Spring Company
Description: While many applications require springs that dampen force and perform a pushing action, others require springs that oppose extension by pulling themselves back together. Extension springs, also called tensile springs, are found in many applications, such as a common
- Outer Diameter (OD): 0.188 inch
- Wire Diameter: 0.02 inch
- Free Length (Inside Hooks): 2.5 inch
- Maximum Load: 2 lbs
-
Supplier: James Spring & Wire Company
Description: James Spring & Wire Company has the tremendous ability to help you and your company succeed when it comes to all types of springs, wire forms, and stampings. They're a one-stop shop for quotes, tooling design, and production of your spring and wire forms.
- Capabilities: Compression Springs, Conical / Taper Springs, Extension Springs, Garter Springs, Power / Clock Springs, Stamping, Torsion Springs, Variable Pitch Springs, Wire Forming
- Materials: Exotic Metals, Music Wire, Spring Steel, Stainless Steel
- Features: North America, Northeast US Only, Other / Special, United States Only
-
Description: ISO 8458-3 specifies requirements for oil-hardened and tempered carbon and low alloy steel wire, for the manufacture of mechanical springs for static duty and dynamic duty applications, complying with the general requirements of ISO 8458-1.
-
Description: allows for custom-manufactured spring products with impressively fast delivery, having automatic CNC potential for products up to .625 diameter wire. Extensive material options and wide range of available wire diameters have enabled Atlantic Spring to become a recognized
- Wire Diameter: 0.006 to 0.625 inch
- Coil Shape: Barrel, Conical
- End Configuration: Closed / Squared Ends, Ground Ends
- Material: Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Supplier: CSA Group
Description: ISO 8458-3 specifies requirements for oil-hardened and tempered carbon and low alloy steel wire, for the manufacture of mechanical springs for static duty and dynamic duty applications, complying with the general requirements of ISO 8458-1.
-
Supplier: ASTM International
Description: Method of Tension Testing and Inspection of Steel Spring Wire
-
Supplier: ASTM International
Description: This specification covers high quality, round, cold-drawn steel music spring quality wire for the manufacture of springs subject to high stresses or requiring good fatigue properties. The steel shall either be ingot cast or strand cast. Heat and product analysis
-
Supplier: ASTM International
Description: This guide covers standard specification for austenitic and age-hardenable stainless steel round spring wire intended especially for the manufacture of springs. The steel shall conform to the required chemical composition for carbon, manganese, phosphorus, sulfur,
-
Supplier: TFC Ltd.
Description: Wavo Springs are produced from round-section wire to provide higher loads while maintaining the accurate loading found in wave springs. As an alternative to Belleville or Disc Springs, the Wavo provides similar loads but with an accurate, predictable spring rate
- Material: High Carbon Steel Wire
- Features: Other / Specialty
-
Supplier: ASRaymond
Description: Stainless Steel Type 302 - ASTM-A313 or AMS 5688 spring tempered (chemical & physical only). Stainless steel springs are not recommended for applications where the temperature exceeds 260 deg. C (500 deg. F). Type 302 stainless steel is slightly magnetic. Surface
- Outer Diameter (OD): 1.102 inch
- Wire Diameter: 0.098 inch
- Free Length (Inside Hooks): 2.531 inch
- Maximum Load: 29.4 lbs
-
Supplier: ASRaymond
Description: Compression Springs Material: music wire or stainless steel Outside diameter: from .047" (1.20mm) to 1.937" (49.2mm) Load: from 0.19lb (0.85N) to 353lbs (1569N) Free length: .120" (3.05mm) to 6.0" (152.4mm) Lengths up to 12.0" (305mm) are available in the Heavy Duty and
- Outer Diameter (OD): 0.151 inch
- Wire Diameter: 0.025 inch
- Free Length: 0.307 inch
- Solid Height: 0.211 inch
-
Supplier: Century Spring Corp.
Description: Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a
- Outer Diameter (OD): 0.125 inch
- Inner Diameter (ID): 0.079 inch
- Wire Diameter: 0.023 inch
- Material: High Carbon Steel Wire
-
Description: Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A leading
- Wire Diameter: 0.312 inch
- Material: Brass, Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Other, Stainless Steel
- Units: English Units, Metric Units
-
Description: Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A leading
- Wire Diameter: 0.312 inch
- Leg Angle: 0°, 135°, 180°, 225°, 270°, 315°, 45°, 90°
- Spring Material: Hard Drawn Steel, Spring Steel, Stainless Steel
- End Style: Hinged, Hook Ends, Short Hook Ends, Straight Offset, Straight Torsion
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Multi wave springs wavy compression springs with shim ends stainless steel Description: A stainless steel multi turn wave springs with shim end, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat
- Material: Stainless Steel
-
Description: Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A leading
- Wire Diameter: 0.312 inch
- Coil Shape: Barrel, Conical, Cross-section Compression (Garter, Meander, etc.), Hourglass, Straight
- Material: Brass, Copper Base Alloy, Nickel Base Alloy Wire, Stainless Steel
- Features: Other, Other / Specialty
-
Supplier: Century Spring Corp.
Description: Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension
- Outer Diameter (OD): 0.187 inch
- Wire Diameter: 0.028 inch
- Free Length (Inside Hooks): 36 inch
- Spring Rate: 6.2 lbs/in
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Tanfel
Description: Tanfel offers a full solution for your custom fabricated metal product needs. A variety of materials and finishes are available along with tool fabrication, design support and a variety of other value added services.
- Additional Services: Design Assistance, High Volume Production, Just-In-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Features: Europe Only, North America, South / Central America Only, Southwest US Only, United States Only
- Materials: Music Wire, Spring Steel, Stainless Steel
- Capabilities: Stamping, Wire Forming
-
Supplier: Inductotherm Group
Description: Process spring wire at high speeds: the Radyne Spring Wire Line is the world’s fastest Induction Tempering Spring Wire System, setting the industry standard for speed. Radyne high speed Spring Wire Systems operate at line speeds up to 590
- Features: Annealing / Heat Treating
- Heater Type: Induction Heater
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: steel. For springs of the same specification, stainless steel springs will be more expensive than carbon steel springs. The price will be about 2 times more expensive. The spring force of stainless steel is lower than that of carbon
- Outer Diameter (OD): 0.787402 inch
- Solid Height: 0.581102676 inch
- Spring Rate: 23.69711072549135 lbs/in
- Material: High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
sizes. High Tensile carbon steel alloys which are the most common in automotive spring applications are hitting their limits in tensile strength capability. Therefore, larger wire sizes are the most cost-effective solution to maintaining reasonable stress levels when our engineers are deployed to (read more)
Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
Coiling Technologies recently partnered with O2 Treehouse on a unique engineering application: custom large extension springs designed for structures suspended between trees. This application required custom extension springs engineered to meet specific force-deflection requirements (read more)
Browse Extension Springs Datasheets for Coiling Technologies, Inc. -
spring cavity. With a smaller assembly size and less material used in the manufacturing process, a cost savings is realized. Over 4,000 wave springs are available from stock in both carbon and 17-7 stainless steel. Stock sizes are available from .188" to 16" diameters (read more)
Browse Compression Springs Datasheets for Smalley -
of these vehicles will require a higher load capacity from the spring, hence the requirement to coil larger wire sizes. High Tensile carbon steel alloys which are the most common in automotive spring applications are hitting their limits in tensile strength capability. Therefore, larger wire sizes (read more)
Browse Compression Springs Datasheets for Coiling Technologies, Inc. -
Wave springs were first developed in the 1970s, initially designed specifically for the aerospace and military industries. Compared to conventional round wire (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Nested wave springs are made from continuous flat wire stacked in parallel. Unlike stacking individual springs to achieve higher loads, the continuous nested construction provides an integrated solution with more consistent spring performance. Spring stiffness increases in proportion to (read more)
Browse Preload Springs, Spacers, and Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Options: Stainless steel, carbon steel, and high-performance alloys such as Inconel for temperature and corrosion resistance Precision Forming: Flat wire formed into accurate wave (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Multi-turn wave springs with shim ends are precision flat-wire compression springs designed for applications requiring axial preload within limited installation space. Compared with conventional coil springs, wave springs provide a compact design by utilizing multiple wave layers to (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
At Coiling Technologies, we take immense pride in being part of the movement that champions American-Made Products. Nestled in Houston, Texas, our facility is dedicated to manufacturing high-quality springs in the USA. This commitment reflects our dedication to craftsmanship and (read more)
Browse Wire Forming Services Datasheets for Coiling Technologies, Inc. -
A wave spring is made from coiled flat wire with waves added to give it a spring effect. Wave springs are superior to coil springs in certain applications because they provide lower work heights with the same force. This not only provides for space savings (read more)
Browse Compression Springs Datasheets for Rotor Clip Company, Inc.
Conduct Research Top
-
Evaluating 301 Stainless Steel Strip for Spring Applications
Springs are used in plenty of applications in the present-day world. Even so, only a few people have a nodding acquaintance with the brass tracks of spring manufacturing and the different qualities needed for various functions. While coiling steel into a spiral of desired length and diameter
-
ADVANTAGES OF DRAW-WIRE ENCODERS
outputs (a potentiometer can be installed as well). a stainless-steel wire having different lengths (Lika's range varies from 2 m up to 50 m / from 3.28 ft up to 164 ft). It is wound on a spring-wired drum and then pulled out and rewound during operation. The stainless-steel wire is attached
-
Medical Devices Info Sheet
Bring your concept to life with custom flat and round wire steel spring solutions by Vulcan Spring. We will partner with your engineers, contract manufacturers, and designers to prototype, test, and produce significant volumes of custom springs for complex medical and healthcare devices. Certified
More Information Top
-
Metal springs
SPRING STEEL WIRE .
-
Materials for Springs
T. Okamura et al. made similar delayed fracture tests under constant torsional stresses in corrosive solution (20% ammonium thiocyanate solution at 323 K) for smooth straight spring steel wire induction-hardened and tem- pered to various strengths [7].
-
Metal springs
Steel wire for springs part 1: Patentiertgezogener unlegierter spring steel wire 17223 T2 .
-
ZASMHBA0001019
Minimum tensile strength of steel spring wire .
-
spring steel wire - offers from spring steel wire manufacturers, suppliers, exporters & wholesalers
spring steel wire .
-
Sell high carbon steel wire
High carbon spring steel wire 0.30 DIN 17223 GRADE B 2370-2650 15 .
-
Roloff / Matek machine elements
TB 10-2 Round spring steel wire .
-
Bill Of Materials - Audi A3 / S3 MMI Touch Nav Panel (8V1864261A & 8V0919614D)
Spring, Compression, Formed Spring Steel Wire .
Indicates content that may require registration and/or purchase.