-
Supplier: Greenlee Textron, Inc.
Description: SPRING LOADED TYPE 6 INCH 10 AWG SOLID, 12 AWG STANDARD MIN. WIRE SIZE 20 AWG SOLID, 22 AWG STANDARD MAX. WIRE SIZE VINYL CUSHION GRIP HANDLE TYPE HIGH GRADE STAINLESS STEEL BLADE MATERIAL SOLID/STANDARD WIRE TYPE JAW TYPE PLIERS-TYPE NOSE WITH PRECISION GROUND
- Tool Type: Stripper, Wire Cutter / Scissor
-
Supplier: Waytek, Inc.
Description: Ideal 45-123 T-Cutter Wire Cutters 1/2" OD, 10 Ga. Category: Cutters & Strippers Manufacturer: Ideal Industries Spring loaded Sheer-type blades Hardened steel construction Cuts up to 10 Ga. solid sire Cuts up to 1/2" OD stranded wire Padded handles
- Technology: Electrical Tools
- Tool Type: Wire Cutter / Scissor
-
Supplier: TelephoneStuff.com
Description: V-Notch Wire Stripper/Cutter with Spring and Lock is perfect for stripping and trimming twisted pair wire. Features: - 30-10 AWG (.25-4 mm dia.) wire range - Stamped from high carbon tool steel - Heat-treated for long life - Precision ground blades -
- Tool Type: Stripper
-
-
Supplier: ILSCO Corporation
Description: SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 8 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE #4-40 TPI, #6-32 TPI, #8-32 TPI, #10-24 TPI, #10-32 TPI BOLT/SCREW CUTTING SIZE MATERIAL HEAVY DUTY CARBON STEEL USED ON INSULATED/NON-INSULATED TERMINAL
- Tool Type: Crimper, Stripper, Wire Cutter / Scissor
-
Supplier: Greenlee Textron, Inc.
Description: PLIERS NOSE TYPE 7.5 INCH 14 AWG SOLID, 16 AWG STRANDED MIN. WIRE SIZE 6 AWG SOLID, 8 AWG STRANDED MAX. WIRE SIZE EXTENDED CURVED VINYL CUSHION GRIP HANDLE TYPE HIGH GRADE STAINLESS STEEL BLADE MATERIAL #6-32 TPI, #8-32 TPI BOLT/SCREW CUTTING SIZE INCLUDES SPRING AND LOCK
- Tool Type: Crimper, Stripper, Wire Cutter / Scissor
-
Supplier: Klein Tools, Inc.
Description: SPRING LOADED WITH NARROW NOSE, SELF OPENING TYPE 6-1/4 INCH 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE BLACK OXIDE FINISHED HARDENED STEEL BLADE MATERIAL YELLOW HANDLE COLOR SOLID WIRE TYPE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
- Tool Type: Stripper
-
Supplier: TelephoneStuff.com
Description: Compact, lightweight wire-stripping and cutting tool for stranded wire. Narrow nose fits into tight places. Precision-ground stripping holes for easy removal of insulation. Features: - Hardened steel with precision ground stripping holes - Do not use for cutting steel
- Tool Type: Stripper
-
Supplier: TelephoneStuff.com
Description: Compact, lightweight wire-stripping and cutting tool. Narrow nose fits into tight places. Hardened steel with precision ground stripping holes. Do not use for cutting steel wire or bolts. Spring-loaded action for self-opening. Precision-ground stripping holes for
- Tool Type: Stripper
-
Supplier: TelephoneStuff.com
Description: V-Notch Wire Stripper Cutter is perfect for stripping and trimming twisted pair wire. Features: - 30-10 AWG (.25-4 mm dia.) wire range - Stamped from high carbon tool steel - Heat-treated for long life - Precision ground blades - Spring and locking mechanism
- Tool Type: Stripper
-
Supplier: Allied Electronics, Inc.
Description: Hardened steel precision-ground cutting blades for long life Copper curved cutter cleanly cuts round copper cable without compression or frayed ends Anvil cutter for solid and stranded copper wire up to 12 AWG and stainless steel up to 0.032" (2 mm) diameter Mild
-
Supplier: Allied Electronics, Inc.
Description: This cable and wire cutter is a must for any tool belt when cutting larger diameter cables. Built to last from precision ground, heat treated tool steel with rust resistant black oxide finish. Has built-in return spring and locking latch for easy storage. Plastic molded
-
Supplier: Waldom Electronics
Description: BODY MATERIAL STAINLESS STEEL BODY PROCESS HARDENED LENGTH 4 INCH OPERATION TYPE MANUAL TYPE SPRING LOADED GC PROFESSIONAL[T] BRAND
- Tool Type: Wire Cutter / Scissor
-
Supplier: Greenlee Textron, Inc.
Description: SPRING RETURN TYPE 8 AWG CABLE SIZE CUSHION GRIP HANDLE TYPE HIGH CARBON STEEL BLADE MATERIAL GREEN HANDLE COLOR FINISH RUST RESISTANT BLACK OXIDE
- Tool Type: Wire Cutter / Scissor
-
Supplier: Allied Electronics, Inc.
Description: Features For Cutting Leads and Copper Wire in Areas Where Access is Limited Co-Molded Ergo Grips for Maximum Comfort Tapered Head Diagonal Cutter Full Flush Cut For Soft Copper Wire 33-16 AWG Made of Extruded 100% Machined EremadiumA® Tool Steel for Durability Patent
-
Supplier: American Casting & Manufacturing Corp.
Description: Hard Wire Rope - 5mm. Spring Wire Cable - 4mm. Very Hard Steel and Flex - 3mm. Electrical Cable (Copper / Aluminum / Steel Covered Aluminum) - 7mm. Aluminum or Copper Rods - 5mm. Iron Rods - 4mm. Tempered Steel Spring - 2.5mm. Model # CL99-C7 Cable
-
Supplier: Allied Electronics, Inc.
Description: Features For Cutting Leads and Copper Wire in Areas Where Access is Limited Co-Molded Ergo Grips for Maximum Comfort Tapered Head Diagonal Cutter Full Flush Cut For Soft Copper Wire 33-16 AWG Made of Extruded 100% Machined EremadiumA® Tool Steel for Durability Patent
-
Supplier: Stahlwille North America
Description: DIN ISO 9654, slim long head for use in confined space, box joint for precise movement, precision cutting edges for Cu- and diode wires, mini-bevel, welded on double leaf spring, alloy steel of highest quality.
- Length: 4.4094512 inch
- Weight: 2.2932 oz
-
Supplier: Stahlwille North America
Description: DIN ISO 9654, precision cutting edges for soft and hard wires, mini-bevel, head angled 90°, pointed head, Cu-wire 0.25 mm may be cut at the tips, welded on double leaf spring, alloy steel of highest quality, induction hardened cutting edges, approx. 60 HRC.
- Length: 4.4094512 inch
- Weight: 2.89296 oz
-
Supplier: Stahlwille North America
Description: DIN ISO 9654, strong model, box joint for precise movement, precision cutting edges, mini bevel, suitable for piano wire, Cu-wire 0.25 mm can be cut at tips, welded on double leaf spring, alloy steel of highest quality, induction hardened cutting edges, approx. 63 HRC.
- Length: 4.9212625 inch
- Weight: 3.66912 oz
- Type: Diagonal
-
Supplier: Stahlwille North America
Description: DIN ISO 9654, with wire catch to prevent uncontrolled disposal of off-cuts, box joint for precise movement, precision cutting edges, mini bevel, suitable for soft and hard wire, welded on double leaf spring, alloy steel of highest quality, induction hardened cutting
- Length: 4.4094512 inch
- Weight: 2.25792 oz
-
Supplier: Waytek, Inc.
Description: Ideal 45-418 Reflex T-8 Wire Stripper, 16-8 Ga. Stranded Wire Category: Cutters & Strippers Manufacturer: Ideal Industries Gauge 16-8 Ga. stranded wire Spring loaded Sheer-type blades Hardened steel construction Curved handles reduce wrist fatigue Ergonomic
- Technology: Electrical Tools
- Tool Type: Stripper
-
Supplier: L-com, Inc.
Description: The multipurpose HTC2030 is a shear type wire and cable cutter plus a wire stripper. Straight blades provide clean cuts on multiconductor cable up to 3/8" diameter and hook-up wire up to 10 AWG. Six wire stripping options will handle 20-30 AWG wires.
- Tool Type: Stripper
-
Supplier: L-com, Inc.
Description: The HTC1620 is a shear type wire and cable cutter. Straight blades provide clean cuts on multiconductor cable up to 3/8" diameter and hook-up wire up to 10 AWG. Spring return limits user fatigue by re-opening blades after cut. Includes locking lever to keep blades closed
-
Supplier: Klein Tools, Inc.
Description: BULLDOG, AVIATION TYPE STEEL MATERIAL 9-7/16 INCH OVERALL LENGTH 7/8 INCH CUTTING LENGTH COLD ROLLED STEEL, STAINLESS STEEL CUT MATERIAL NOTCH/STRAIGHT DIRECTION OF CUT FORGED PROCESS 18 GAUGE (COLD ROLLED STEEL), 22 GAUGE (STAINLESS STEEL) CUTTING CAPACITY
- Tool Type: Wire Cutter / Scissor
Find Suppliers by Category Top
Featured Products Top
-
STAINLESS STEEL WIRE Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Eagle (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
spring cavity. With a smaller assembly size and less material used in the manufacturing process, a cost savings is realized. Over 4,000 wave springs are available from stock in both carbon and 17-7 stainless steel. Stock sizes are available from .188" to 16" diameters (read more)
Browse Compression Springs Datasheets for Smalley -
sizes. High Tensile carbon steel alloys which are the most common in automotive spring applications are hitting their limits in tensile strength capability. Therefore, larger wire sizes are the most cost-effective solution to maintaining reasonable stress levels when our engineers are deployed to (read more)
Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
of these vehicles will require a higher load capacity from the spring, hence the requirement to coil larger wire sizes. High Tensile carbon steel alloys which are the most common in automotive spring applications are hitting their limits in tensile strength capability. Therefore, larger wire sizes (read more)
Browse Compression Springs Datasheets for Coiling Technologies, Inc. -
springs. A typical line will produce high quality spring wire from 6 to 16mm diameter in materials ranging from carbon steel through to the more exotic alloy steels. As environmental concerns began to arise in today’s market, the Radyne I.T. Spring Wire met the challenge by offering (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
stainless steel. PIN ACCESSORIES Receptacles, end caps and wire rope lanyard assemblies (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
Nested wave springs are made from continuous flat wire stacked in parallel. Unlike stacking individual springs to achieve higher loads, the continuous nested construction provides an integrated solution with more consistent spring performance. Spring stiffness increases in proportion to (read more)
Browse Preload Springs, Spacers, and Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Multi-turn wave springs with shim ends are precision flat-wire compression springs designed for applications requiring axial preload within limited installation space. Compared with conventional coil springs, wave springs provide a compact design by utilizing multiple wave layers to (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
single-turn wave spring, made from A286 stainless steel (DIN Material No. 1.4980). The wave spring addressed three critical application challenges identified during (read more)
Browse Compression Springs Datasheets for Rotor Clip Company, Inc. -
for 30 years, but this will mark the first standard series on the market. Nested Spirawave Wave Springs are flat wire wave springs with multiple turns, coiled in parallel to produce higher forces. Benefits Two to three times the force of a standard single (read more)
Browse Compression Springs Datasheets for Smalley
More Information Top
-
Metalworking by needle cutters having a discontinuous working surface
The nap of the needle cutter consists of a steel spring wire 0.3-0.9 nun in diameter.
-
Deburring of gear wheels by needle cutters
… cleaning burrs from gear wheels by needle cutters that consists in clamping to the face of the teeth of the gear wheel 1 (Fig. 1) under tension a rotating needle cutter 2 that has a steel spring wire nap; in the working …
-
Safety of work during smooth-intermittent and supporting-intermittent milling of metals by needle cutters
The needle cutter nap used is made of steel spring wire 0.3-0.9 mm in diameter.
-
Grainger.com
… Hand Operation No, Number of Tools 12, Number of Functions 14, Length Open 5-13/16 In., Closed Length 3-1/4 In., Features Needle Nose Pliers, Regular Pliers, 420HC Stainless Steel Straight Knife, Hard Wire Cutter , Wire Cutter, Spring -action Scissors, Extra Small …
-
http://www.forestry.gov.uk/PDF/fctg002.pdf/$FILE/fctg002.pdf
Cutting spring steel and high tensile line wire Small, hardened-steel bolt cutters , high tensile cable cutter similar to Type C7 or a small hacksaw are the most satisfactory cutting tools.
-
WESTWARD Solid Joint Pliers - Pliers - Grainger Industrial Supply
Jaw Opening 1-29/32 In., Handle Type Dipped, Handle Color Blue, Material Steel , Cutting Edge Tip Cutter , Cutting Capacity/Material Wire , Spring Return Yes, Voltage Rating None, Includes Transverse End Cutter, (2) Long Nose Pliers (30PA87 and 30PC05), Needle Nose Pliers (30PA89), Diagonal …
-
WESTWARD Solid Joint Pliers - Pliers - Grainger Industrial Supply
Jaw Opening 1-29/32 In., Handle Type Dipped, Handle Color Blue, Material Steel , Cutting Edge Tip Cutter , Cutting Capacity/Material Wire , Spring Return Yes, Voltage Rating None, Includes Transverse End Cutter, (2) Long Nose Pliers (30PA87 and 30PC05), Needle Nose Pliers (30PA89), Diagonal …
-
$100-$200 Solid Joint Pliers - Pliers - Grainger Industrial Supply
Jaw Opening 1-29/32 In., Handle Type Dipped, Handle Color Blue, Material Steel , Cutting Edge Tip Cutter , Cutting Capacity/Material Wire , Spring Return Yes, Voltage Rating None, Includes Transverse End Cutter, (2) Long Nose Pliers (30PA87 and 30PC05), Needle Nose Pliers (30PA89), Diagonal …
-
RELEASE OF [ 3 H]GABA FROM RAT CORTICAL SLICES: NEURONAL VS GLIAL ORIGIN
0.5 mm thick. were obtained using a Stadie- Riggs tissue slicer, modified by a sliding carriage with a taut No.38 (B & S gauge) spring - steel wire used as the cutting edge in place of the usual blade cutter .
-
RELEASE OF [ 3 H]GABA FROM IN VITRO PREPARATIONS: COMPARISON OF THE EFFECT OF DABA AND β‐ALANINE ON THE K + AND PROTOVERATRINE STIMULATED RELEASE OF [ 3 H]GABA...
… pial covered cortical slices, 0.5 mm thick, were obtained using a Stadie- Riggs tissue slicer, modified by a sliding carriage with a taut No. 38 (B & S gauge) spring - steel wire used as the cutting … … of the usual blade cutter .
Indicates content that may require registration and/or purchase.