-
Supplier: Newport MKS
Description: The model NPC3SG is designed for Nanopositioning products with strain gauge position feedback (model numbers ending in SG). It supports open-loop (voltage) control and closed loop (position) control. In both cases, the monitor output provides a voltage signal proportional to the actual
- Number of Axes / Motors: 3
- Supply Voltage (DC): 24 volts
- Communication: RS232, USB
-
Supplier: LORD MicroStrain Sensing Systems
Description: The World's Smallest Linear Gauge! Differential Variable Reluctance Transducer (or "half bridge LVDT") Overview Designed specifically for tight spaces, the Microminiature Gauging DVRT® delivers high performance in a tiny package. A sapphire bearing and ruby ball guide the spring-loaded
- Measurement Range: 0.05905515 to 0.3543309 inch
- Operating Temperature: -67 to 347 F
- Repeatability: 0.03937007874015748 mils
- Body Shape: Cylindrical
-
Supplier: LORD MicroStrain Sensing Systems
Description: Overview Designed specifically for tight spaces, the Subminiature Gauging DVRT® delivers high performance in a small package. A ruby bearing and hardened stainless steel ball guide the spring-loaded tip, providing an exceptionally smooth static and dynamic response and resistance to side
- Measurement Range: 0.01968505 to 1.4960638 inch
- Operating Temperature: -67 to 347 F
- Repeatability: 0.03937007874015748 mils
- Body Shape: Cylindrical
-
-
Supplier: OMEGA Engineering, Inc.
Description: aluminum and match the strain gage temperature characteristics. You may use these full bridge strain gages for bending strain applications where only one side of the beam is available for strain gage installation. These gages are easy to work with as the carrier piece has
- Active Gauge Length (Grid Length): 0.12598432 inch
- Nominal Resistance: 1000
, 350
- Arrangement: Dual Linear
- Construction: Electrical Resistance
-
Supplier: West Control Solutions
Description: The Uniflex SG 45 is a transmitter for processing and monitoring input signals form strain gauges, load cells, melt pressure sensors, and resistance bridges. It can be used in practically all industrial applications involving the precise measurement, indication, and processing of
- Operating Temperature: -4 to 140 F
- Features: Alarm Indicator
- Signal Output: Analog Current, Analog Voltage
- Display Type: Digital
-
Supplier: Piezo-Metrics
Description: Micron’s (DBST) Dual Bridge Stress and Temperature Sensor is a miniature dual measurement 17-4 CRES sensor that uses Wheatstone bridges with Micron’s semiconductor strain gages to measure stress or load, and a single semiconductor crystal to accurately measure temperature - all in a miniature
-
Supplier: Epsilon Technology Corp.
Description: Long gauge length extensometers with gauge lengths greater than 2 inches (50 mm) for tensile and compression testing. These units have been specially designed for long gage length applications where low level strain measurements are required. The dual flexure design makes the
- Test Temperature: -40 to 212 F
- Test Standard: ASTM, ISO
- Application: Compressive, Tensile
- Test Fixture Type: Extensometer
-
Supplier: Piezosystem Jena, Inc.
Description: applications. The ability to generate a large force and be subjected to high mass loading make them particularly useful for machine tools and dynamic scanning systems. As an option, these actuators are available with strain gauges. This option provides accuracy within nanometer range.
- Maximum Displacement: 21 to 200 µm
- Blocked Force: 3,500 N
- Maximum Operating Voltage: 130 volts
- Resonance Frequency: 2 to 22 kHz
-
Supplier: Tinius Olsen, Inc.
Description: (1/16-5/8in). Options & Accessories Averaging — With this type of extensometer, knife edges are placed on opposite sides of the specimen to provide an average amount of strain between the two gauge points. Film Clamps — These spring activated clamps allow precise strain
- Test Fixture Type: Extensometer
- Application: Physical / Thermal Properties
-
Supplier: Paragon Industries, L.P.
Description: spring includes a truss and floating lid. The 24” wide stand for the TnF-28-3 kiln supports the brick bottom with framing that is 4 ½” wide across the top of each side. The stand is rock-steady, with 16-gauge frame and heavy 12-gauge legs. If you move your kiln out of the way
- Temperature Range: 2,150 F
- Capacity: 10.57 cubic feet
- Application: Industrial
-
Supplier: Newport MKS
Description: at the highest frequency possible. This controller achieves position resolution in the sub-nm range in addition to a settling time in the microsecond range. It can be used in combination with strain gauge or capacitive feedback sensors without additional modification. The NPC300DIG
- Number of Axes / Motors: 1
- Supply Voltage (DC): 30 volts
- Operating Temperature: 5 to 35 C
- Communication: RS232
-
Supplier: Larson Electronics LLC
Description: single spring design, which actually holds much tighter in the socket. We couldn't find a multi-spring plug that didn't wiggle easily out of the socket. The plugs we use now fit tightly into the socket and some work will be required to remove them. In this way, the operator won't be
Find Suppliers by Category Top
Featured Products Top
-
signals, and sensor feedback (such as from encoders, thermocouples, or strain gauges) on a continuously rotating axis. The ability to handle mixed power and sensitive signals in a single, compact unit simplifies machine design, eliminates cable wrap issues, and enables unlimited rotation, which is (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
A neuromuscular-model based control strategy for powered ankle-foot prostheses
Pyramid and Series Spring Strain Gauge Calibration.
-
Design and Fatigue Life Comparison of Steel and Composite Leaf Spring
Figure 4 Steel spring prototype Figure 5 Steel leaf spring strain gauge measurement results Figure 6 F = 0 N vertical rig test Figure 7 F = 38231 N vertical rig test Table 3 Vertical rig test result COMPOSITE LEAF SPRING INPUTS The design…
-
XE-prime EP-IIA nuclear powered bootstraps. SPEAR report
This conclusion is based on a review of the core tie rod strain gauges, the lateral support spring strain gauges , the core axial LVDT, the core support plate accelerometers, and the struc- tural test limits (which were not exceeded).
-
WANL calibration for XE-2
For lateral support spring strain gage channel set-up, refer to the data given .
-
Does pre-operative traction on the cervix approximate intra-operative uterine prolapse? Comment
In contrast to Chao et al., we did standardise the trac- tion force by using the mid-quartile mean force of 10 gynaecologists pulling to the degree they would usually apply in theatre, via a spring strain gauge .
-
Structural Stability of the Rotary Door Myocutaneous Flap
To further verify the physical findings, re- traction forces were applied externally to the RDF and were mea- sured in ounces by a spring strain gauge (Fig. 9).
-
Laryngoscopy force in the sniffing position compared to the extension‐extension position
Force along the axis of the handle of the laryngoscope was measured using a modified laryngoscope with a spring strain gauge within the handle (Department of medical technology, Sir Charles Gairdner Hospital, Perth, Australia).
-
Measurement of Filter-Cake Mechanical Properties
Axial deformation is recorded with a simple spiral- spring strain gauge and a large loading/ unloading curve is explored.
-
Measurement of the Mechanical Properties of Filtercakes
The axial deformation is recorded with a simple spiral spring strain gauge (Fig. 13) and a large loading/unloading curve is explored.
-
Rheological behavior of aromatic polyamide gel fibres in amide-salt systems
The rheological force was determined with the fibre tension after coming out of the spinning bath before take-up on the disk ,and was measured with a spring strain gauge .
Indicates content that may require registration and/or purchase.