-
Supplier: Newark, An Avnet Company
Description: TACTILE SWITCH, SPST-NO,PCB; Product Range:B3AL Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Square Button; Actuating Force:357gf; Contact Rating:50mA at 16VDC; IP Rating:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TACTILE SWITCH, SPST-NO, 160GF, PCB; Product Range:FSMRAJ Series; Illumination:Non Illuminated; Contact Current Max:50mA; Contact Voltage DC Nom:24V; Operating Force:160gf; Switch Terminals:Through Hole RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TACTILE SWITCH, SPST-NO,PCB, FULL REEL; Product Range:B3AL Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Square Button; Actuating Force:306gf; Contact Rating:50mA at 16VDC; IP Rating:- RoHS Compliant: Yes
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Tactile Switches SPST PCB TACT SWITCH
- Maximum Current: 0.125 amps
- Maximum DC Voltage: 24 volts
- Features: Illuminated Switch, Other, RoHS
- Switching Mechanism: SPST
-
Supplier: Newark, An Avnet Company
Description: SWITCH, TACTILE, SPST, 20mA, 15V, PCB; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Würth Elektronik Category: Switches Tactile Switches Circuit: SPST-NO Actuator Type: Oval Button Contact Rating @ Voltage: 0.05A @ 16VDC Actuator Orientation: Top Actuated Mounting Type: Surface Mount Actuator Height off PCB, Vertical: 2.50mm
- Configuration: Normally Open (NO)
- Switching Mechanism: SPST
-
Supplier: Win Source Electronics
Description: Manufacturer: C&K Category: Switches -Tactile Switches Series: PTS645 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Circuit: SPST-NO Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Type: Standard Actuator Height off PCB, Vertical: 4.30mm
- Configuration: Normally Open (NO)
- Switching Mechanism: SPST
-
Supplier: SCHURTER Inc
Description: Description Switches are possible with different heights High-quality gold contacts Solder terminals Unique Selling Proposition Reliable tactile feedback on input Simple assembly Long life time
- Maximum Current: 0.05 amps
- Maximum DC Voltage: 42 volts
- Pushbutton Material: Metal
- Switch Function: Momentary Contact
-
Supplier: RS Components, Ltd.
Description: Tactile switch,PCB,SPST,raised actuator
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1376482-222SMVABR Category: Switches - Tactile Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: CTS Electrocomponents Series: 222S Package: Tape & Reel Product Status: Active
- Configuration: Normally Open (NO)
- Switching Mechanism: SPST
-
Supplier: TE Connectivity
Description: Without Ganged : Without Number of Actuators : Single Operating Function : Off (On) Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Housing Features Low Profile : Yes
- Features: Other
- Switching Mechanism: SPST
- Pushbutton Material: Thermoplastic / Plastic
-
Supplier: DigiKey
Description: TACT SWITCH PCB MOUNT
- Maximum Current: 0.05 amps
- Maximum DC Voltage: 12 volts
- Switch Function: Momentary Contact
- Configuration: Normally Open (NO)
-
Supplier: NKK Switches
Description: JF-Series Ultra-Thin Process Sealed Tactiles Extremely low profile of 5mm from PCB to top of switch. Fully sealed contact mechanism permits wave soldering and washing. Minimal operating force and short stroke permits light-touch operation. Dome contact gives crisp tactile and
- Switch Function: Momentary Contact
- Features: Other
- Switching Mechanism: SPST
-
Supplier: C&K Components
Description: Features/Benefits Saves PCB space Range of 4 actuation forces G terminations N.O. Detect type available Rubber actuator IP 50 sealed RoHS compliant and compatible Typical Applications Automotive Cellular phones & accessories Industrial electronics Computers & network equipment
- Maximum Current: 0.05 amps
- Maximum DC Voltage: 32 volts
- Features: Dustproof, RoHS, Tape and Reel Packaging
- Switch Function: Momentary Contact
-
Supplier: C&K Components
Description: Features/Benefits Ultra low profile, 0.8 & 1.5 mm actuator height Long life Compact package of 5.25 x 5.25 mm saves PCB space RoHS compliant and compatible Typical Applications Consumer products Instrumentation Computer products Hand-held devices
- Maximum Current: 0.05 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 12 volts
- Switch Function: Momentary Contact
-
Supplier: NKK Switches
Description: JL-Series Illuminated Ultra-Thin Tactile Switches Bright, full-face illumination with choice of red, green, or amber LEDs. Multiple LED arrays and interior reflectors enhance illumination of the large, .75" (19mm) square actuator surface. Distinctive design allows full-face
- Switch Function: Momentary Contact
- Features: Other
- Switching Mechanism: SPST
-
Supplier: NKK Switches
Description: JB-Series Low Profile Process Sealed Tactiles Choice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel. Dome contact gives crisp tactile feedback to positively indicate circuit transfer and
- Switch Function: Momentary Contact
- Features: Other
- Switching Mechanism: SPST
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PUSHBUTTON SWITCH, 300 SERIES, ON/OFF FUNCTION, NON-ILLUMINATED, SPST CONTACT, PCB MOUNT, PC PIN TERMINATION, TIN PLATING, EPOXY SEAL, 250000 CYCLE LIFESPAN. FREE 2 YEAR RADWELL WARRANTY
- Switching Mechanism: SPST
- Switch Type: Tact Switch
-
Supplier: Radwell International
Description: TACTILE SWITCH, SMD, 6.2X6.2 MM, 3.10 MM HEIGHT OFF PCB, TOP ACTUATE, SPST-NO 0.05A 24V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: APEM Components, Inc.
Description: The ADTS series of tact switches are available in a 6 mm square package style. These tact switches are available with surface mount or through hole terminals. Switches are sealed to withstand PCB washing.
-
Supplier: New Yorker Electronics Co., Inc.
Description: TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Blue
- Maximum Current: 0.05 amps
- Switch Function: Momentary Contact
- Configuration: Normally Open (NO)
- Switching Mechanism: SPST
-
Description: SWITCH TACTILE SPST-NO 0.05A 32V
- Maximum Current: 0.05 amps
- Switch Function: Momentary Contact
- Features: Other
- Actuator Specifications: Raised Pushbutton
-
Supplier: Utmel Electronic Limited
Description: NO PCPin 50mA 6mm 100MΩ 100000 260gf@±50gf 12V 6mm 15mm Black Round Button Straight SPST Plugin Tactile Switches ROHS
- Switching Mechanism: SPST
- Switch Type: Tact Switch
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: No 不带 50mA 5.1mm 100,000 Times 260gf 12V 5.1mm 4.8mm Round Button Brick nogging SPST SMD Tactile Switches ROHS
- Maximum Current: 0.05 amps
- Maximum DC Voltage: 12 volts
- Features: RoHS
- Switching Mechanism: SPST
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH TACTILE SPST-NO 0.05A 32V
- Maximum Current: 0.05 amps
- Switch Function: Momentary Contact
- Features: Other
- Actuator Specifications: Raised Pushbutton
-
Supplier: Barantech, Inc.
Description: Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Point Illuminated, Alum or STS Housing, 22mm Mtg. dia.
- Maximum Current: 0.2 amps
- Maximum AC Voltage: 0 to 24 volts
- Maximum DC Voltage: 0 to 24 volts
- Features: CE Certified, CSA Certified, Dustproof, High Inrush Current Compatible (>100A), Illuminated Switch, Imprinted Markings, Other, RoHS, UL listed, Vandal Proof, WEEE Compliant, Weather Resistant / Waterproof
-
Supplier: Trigon Components, Inc.
Description: SERIES SRS DESCRIPTION Tact Switch RATING 50mA, 12VDC WITHSTAND VOLTAGE 250VAC WORKING TEMPERATURE -20°C to +70 Deg C PACKAGE TH, SMD
- Maximum Current: 0.05 amps
- Maximum DC Voltage: 12 volts
- Terminal Type: Feed-through Style, Surface Mount Technology
- Actuator Specifications: Flush Pushbutton
-
Supplier: Allied Electronics, Inc.
Description: packaging. Applications: Light instrumentation and car radio. PTS 635 3.5 mm Tact Switches Compact Size 6 mm × 3.5 mm Variety of Switch Heights Choice of Actuation Force PTS125 12 mm Tact Switches Stable Control Feeling Thru-Hole or Vertical Actuation 160 or 260 Grams Actuation Force
-
Supplier: Utmel Electronic Limited
Description: NO 5.2mm 4mm Gull Wing Round Button Brick nogging 5.2mm SPST 160gf@±50gf SMD Tactile Switches ROHS
- Switching Mechanism: SPST
- Switch Type: Tact Switch
-
Supplier: Allied Electronics, Inc.
Description: packaging. Applications: Light instrumentation and car radio. PTS 635 3.5 mm Tact Switches Compact Size 6 mm × 3.5 mm Variety of Switch Heights Choice of Actuation Force PTS125 12 mm Tact Switches Stable Control Feeling Thru-Hole or Vertical Actuation 160 or 260 Grams Actuation Force
-
Supplier: Radwell International
Description: SWITCH, SPST-NO, 0.05A, 24VDC, THT, PRODUCT RANGE:MTG SERIES, ACTUATOR ORIENTATION:TOP ACTUATED, SWITCH MOUNTING:THROUGH HOLE, ACTUATOR STYLE:ROUND BUTTON, ACTUATING FORCE:250GF, CONTACT RATING:50MA AT 24VDC, SWITCH DIMENSIONS (L X ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Switching Mechanism: SPST
- Switch Type: Tact Switch
-
Supplier: APEM Components, Inc.
Description: This microminiature tact switch is ultra low profile and has a long life with a rating of up to 200,000 cycles. The ATM series is a surface mountable, RoHS compliant tact switch. Terminals are insert molded and silver plated for high reliability.
-
Supplier: C&K Components
Description: FEATURES AND BENEFITS Double action 3.7 x 3.0 mm footprint Distinctive tactile feeling between the first and second actuation TYPICAL APPLICATIONS Personal healthcare monitoring system Action camera Wearable electronics
- Maximum Current: 0.05 amps
- Maximum DC Voltage: 12 volts
- Switch Function: Momentary Contact
- Configuration: Normally Open (NO)
-
Supplier: Barantech, Inc.
Description: Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 1A, Ring Illuminated, Alum or STS Housing, 22mm Mtg. dia.
- Maximum Current: 1 amps
- Maximum AC Voltage: 0 to 24 volts
- Maximum DC Voltage: 0 to 24 volts
- Features: CE Certified, CSA Certified, Dustproof, High Inrush Current Compatible (>100A), Illuminated Switch, Imprinted Markings, Other, RoHS, UL listed, Vandal Proof, WEEE Compliant, Weather Resistant / Waterproof
-
Supplier: Utmel Electronic Limited
Description: NO Gull Wing 50mA 6mm 100MΩ 30000 12V 160gf@±50gf 6mm 8mm Black Round Button Brick nogging SPST SMD Tactile Switches ROHS
- Switching Mechanism: SPST
- Switch Type: Tact Switch
Find Suppliers by Category Top
Featured Products Top
-
versatility while maintaining exceptional tactile feel for single or double-sided printed circuit boards, flex circuits, and membrane switch panels. Offered in Mini (.331” Dia), Compact (.394” Dia) and Maxi (.480” Dia) styles with trip forces (read more)
Browse IC Interconnect Components Datasheets for Keystone Electronics Corp. -
Choice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel. Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of up to 5 (read more)
Browse Touch Switches and Tactile Switches Datasheets for NKK Switches -
The MCS tactile switch series with 16, 19 and 30 mm diameters offer a simple design, yet a highly durable construction. The metal housing and actuator encapsulate a base switch with completely sealed contacts, rated IP67. Mounting to the chassis is also (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
Navimec™ is a five position navigational switch solution, with excellent tactile feedback, IP67, ideal for data entry devices where joystick function is needed. It has a select switch in the middle and four navigational switches around it (RS (read more)
Browse Navigational Instruments Datasheets for RS Components, Ltd. -
application prioritizes load interruption or continuous current conduction. Summary The Omron G9EA-1-B DC24 is a compact gas-sealed DC power relay for high-voltage and high-current switching. It combines a 24 VDC, 5 W coil with an SPST (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
PTS125SK85 LFS C&K Components | Mouser
Tactile Switches Switch Tact 12Mm Spst Pcb .
-
Omron Electronic Components - B3W4000BYOMZ - Switches - Tactile - Allied Electronics
Switch , Tactile ; SPST NO;50mA 24VDC;12x12mm; PCB pins;B32 keycap optional .
-
Omron Electronic Components - B3W-1000 - Switches - Tactile - Allied Electronics
Switch , Tactile ; SPST NO;50mA 24VDC;12x12mm; PCB pins;B32 keycap optional .
-
Lumex - LDS-A516RI - Light Emitting Diode (LED) Displays - Seven Segment - Allied Electronics
Switch , Tactile ; SPST NO;50mA 24VDC;12x12mm; PCB pins;B32 keycap optional .
-
Omron Electronic Components - B3W-4050 - Switches - Tactile - Allied Electronics
Switch , Tactile ; SPST NO; 50mA 24VDC; 12x12mm; PCB pins; B32 keycap optional .
-
Bourns - 3352T-1-103LF - Variable Resistors - Trimmers - Allied Electronics
Tactile Switch ; 50 mA; 24 VDC (Max.); SPST ; Beryllium Copper (Movable TRIMMER,CERMET,REST 500 OHMS, PCB ,1 TURN,PWR RTG 0.5W .
-
Bourns - 3386F-1-201LF - Variable Resistors - Trimmers - Allied Electronics
Switch ,Pushbutton, Tactile , SPST ,50mA,Thru Hole,6mm Trimmer;Cermet;Rest 100 Ohms; PCB ;1 Turn;Pwr 0.5W;Dim 0.375InLx0.375InWx0.19InH .
-
ON Semiconductor - MBR1060G - Diodes - Rectifier & Schottky Diodes - Allied Electronics
Relay;SSR;High Current;Vol-Rtg 5-10V; PCB Mnt;Through Hole;8 Pin;PVI Series Switches > Tactile Switch, Tactile, 50 mA, SPST , Pushbutton, Off[On] .
-
TE Connectivity - FSMSM - Switches - Tactile - Allied Electronics
Rectangular/ PCB Connectors > Connectors Switches > Tactile Tactile Switch; 50 mA; 12 VDC; 6 x 6 mm; SPST ; Copper Alloy; Through Hole .
-
SloanLED - 516-286 - Optoelectronics & Lighting - Lamps (Light Bulbs) - Allied Electronics
Rectangular/ PCB Connectors > Connectors Switches > Tactile Tactile Switch; 50 mA; 24 VDC (Max.); SPST ; Beryllium Copper (Movable .
Indicates content that may require registration and/or purchase.