-
Supplier: Proto® Industrial Tools
Description: PIN LOCK TYPE FORGED STEEL MATERIAL BLACK OXIDE FINISH 2-3/4 INCH OVERALL LENGTH 7/16 INCH DRIVE END SIZE HEX DRIVE END STYLE 1/2 INCH LOCK END SIZE SQUARE LOCK END STYLE
- Features: Other
- Product Type: Socket Adapter
-
Supplier: Mountz, Inc.
Description: The 1/4" square drive socket adapter allows easy socket installation. Suitable for a tool with a 1/4" female hex shank drive. The square drive adapter provides secure socket retention. Ball lock provides quick changeout Retention ball helps secure the
-
Supplier: Mountz, Inc.
Description: The 1/4" square drive socket adapter allows easy socket installation. Suitable for a tool with a 1/4" female hex shank drive. The square drive adapter provides secure socket retention. Ball lock provides quick changeout Retention ball helps secure the
-
-
Supplier: Mountz, Inc.
Description: The 1/4" square drive socket adapter allows easy socket installation. Suitable for a tool with a 1/4" female hex shank drive. The square drive adapter provides secure socket retention. Pin lock design for production applications provides extra
-
Supplier: Mountz, Inc.
Description: The 1/4" square drive socket adapter allows easy socket installation. Suitable for a tool with a 1/4" female hex shank drive. The square drive adapter provides secure socket retention. Ball lock provides quick changeout. Retention ball helps secure
-
Supplier: All-Spec Industries
Description: Cementex IB38-3 straight insulated extension bar, 3/8" square drive. Safe for use up to 1000 volts AC and 1500 volts DC.
- SAE Socket Size (inch): 0.375 inch
- Size: 3/8"
- Product Type: Individual Socket, Socket Extension
- Product Features: Insulated, Standard / Shallow Length Socket
-
Supplier: Accuris
Description: WRENCH, TORQUE ADAPTER, SPLINED, SQUARE DRIVE, HIGH STRENGTH, THIN WALL
-
Supplier: All-Spec Industries
Description: Cementex IS38-32L, 12 point insulated socket. 1" deep wall socket, 3/8" Square Drive.
- SAE Socket Size (inch): 1 inch
- Number of Points: 12
- Size: 3/8"
- Product Features: Deep Length Socket, Insulated
-
Supplier: Accuris
Description: Wrench, Torque Adapter, Splined, Square Drive, High Strength, Thin Wall
-
Supplier: Klein Tools, Inc.
Description: WOBBLE TYPE 1/4 INCH SIZE 2 INCH OVERALL LENGTH SQUARE DRIVE TYPE USED ON SOCKET WRENCH
- Product Type: Socket Extension
- Type: Square Drive
-
Supplier: Proto® Industrial Tools
Description: 5 INCH OVERALL LENGTH 1 1/2 INCH DRIVE END SIZE 1 1/2 DRIVE END SIZE - FRACTIONAL MALE DRIVE END STYLE #5 SOCKET END SIZE FEMALE SOCKET END STYLE SQUARE DRIVE END SHAPE SPLINE SOCKET END SHAPE PROTO[R] BRAND WEIGHT 2.74 LB
- Features: Other
- Product Type: Socket Adapter
- Type: Square Drive
-
Supplier: Sunex Tools
Description: Individual Adapters & Reducers Model #: IMSKSP34
-
Supplier: Hubbell Incorporated
Description: 12 POINT TYPE 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 1 INCH SOCKET END SIZE SQUARE DRIVE END SHAPE BURNDY[R] BRAND ROHS COMPATIBLE WITH EXEMPTION USED ON LOW PRESSURE HYDRAULIC TOOL LPHT MODEL
- SAE Socket Size (inch): 1 inch
- Size: 1/2"
- Number of Points: 12
- Product Type: Individual Socket
-
Supplier: Proto® Industrial Tools
Description: 6 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 3 1/4 INCH OVERALL LENGTH 2 3/8 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 1 DRIVE END SIZE - FRACTIONAL 25.4 DRIVE END SIZE IN MM 2.25 SOCKET END SIZE - DECIMAL 2 1/4 SOCKET END SIZE - FRACTIONAL
- SAE Socket Size (inch): 2.25 inch
- Size: 1"
- Number of Points: 6
- Product Type: Individual Socket
-
Supplier: Newark, An Avnet Company
Description: HEX TO SQUARE SOCKET BIT ADAPTER; Screw Size Accepted:-; Length:-; Product Range:-; Drive Size - Metric:6.35mm; Socket Type:Adaptor RoHS Compliant: Yes
-
Supplier: Gray Tools Canada Inc.
Description: Extensions - Male Square End
- Product Type: Socket Extension
-
Supplier: Snap-on Industrial Brands
Description: HEX TYPE EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL 3-29/32 INCH OVERALL LENGTH 2-1/4 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL 1.5 SOCKET END SIZE - DECIMAL 1-1/2 SOCKET END SIZE - FRACTIONAL 1-1/2
- SAE Socket Size (inch): 1.5 inch
- Type: Hex Bit
- Product Type: Individual Socket
- SAE or Metric: SAE Only
-
Supplier: Gearing Solutions
Description: Our Adapters weigh as little as 10 lbs. with a maximum at 30 lbs., and we are developing them for NEMA (National Electrical Manufacturers Association) configurations. IEC (International Electrotechnical Commission) configurations can be made as specials. Whether designing drives for
- Features: IEC (Metric)
- Shape: Square
-
Supplier: Princess Auto Limited
Description: #2 Square Power Driver Bit
- Product Type: Individual Socket
-
Supplier: Princess Auto Limited
Description: #1 Square Power Driver Bit
- Product Type: Individual Socket
-
Supplier: Gearing Solutions
Description: Our Adapters weigh as little as 10 lbs. with a maximum at 30 lbs., and we are developing them for NEMA (National Electrical Manufacturers Association) configurations. IEC (International Electrotechnical Commission) configurations can be made as specials. Whether designing drives for
- Features: NEMA
- Shape: Square
-
Supplier: Sunex Tools
Description: 1" Dr. Double Square Metric Model #: IMSKSP128
- Product Type: Individual Socket
-
Supplier: Sunex Tools
Description: 1" Dr. Double Square Metric Model #: IMSKSP128
- Product Type: Individual Socket
-
Supplier: Gray Tools Canada Inc.
Description: Double Square Standard Impact Sockets
- Product Type: Individual Socket
-
Supplier: Sunex Tools
Description: 3/4" Dr. Square SAE Model #: IMSKSP112
- Product Type: Individual Socket
-
Supplier: Mile-X Equipment, Inc.
Description: Grey Pneumatic 9151 1" Drive Impact Set A 1'' drive deep set designed for servicing medium and heavy duty truck wheels. 6-Point sizes include: 1'', 33mm, 1-3/16'', 1-1/2'' & 1-3/4'' deep; 1-1/16'', 1-1/8'' & 1-1/4'' thin-wall deep. 4-Point sizes: 13/16'' & 15/16'' square. 10
-
Supplier: Lowell Corporation
Description: Lowell Corporation’s Pipe Wrench Head Adapter. Turns any breaker bar, square male drive ratchet or torque wrench into a pipe wrench. Fits any standard 1/2 inch square male drive, and is rated to a 285 lb-ft torque capacity. Jaws open from 1-1/2″ to 5-1/4″ 3-1/4 lb
-
Supplier: L.H. Dottie Company
Description: ASSORTED BIT TYPE KIT CONTENTS SLOTTED, PHILLIPS, HEX SOCKET, SQUARE, STAR, POZIDRIVE, CLUTCH, MAGNETIC BIT HOLDER, MAGNETIC HAND DRIVER, SOCKET ADAPTER, STORAGE CASE NUMBER OF PIECES 31
-
Supplier: Klein Tools, Inc.
Description: FRACTION HEX, METRIC HEX, SPANNER, TRI-WING, TORQ-SET, SQUARE, HEX ADAPTER TO DRIVE SOCKET BIT TYPE
-
Supplier: Cone Drive Gearing Solutions
Description: Model HP Servo Drive Introducing the new model HP servo motor adapter designed to make the mounting of a servo motor easier As servo motor capacity increases, Cone Drive is meeting the needs of the market place by offering reducers capable of higher torque demands. Only in the
-
Supplier: Gray Tools Canada Inc.
Description: Set Content: Contains: 1/4", 5/16", 3/8", 7/16", 1/2", 9/16", 5/8" Includes: Rail * Meets A.N.S.I. standards
- Product Type: Socket Set (Sockets Only)
-
Supplier: RS Components, Ltd.
Description: 1/2" square drive bi-hex deep socket No
- Metric Socket Size (mm): 15 mm
- Size: 1/2"
- SAE or Metric: Metric Only
- Features: Other
-
Supplier: RAFI GmbH & Co. KG
Description: FEATURES Special tactile feedback Ideal for operation with gloves FS technology PCB switching elements minimize assembly errors With the short-travel adapter, compatible with the MICON 5 tactile switch as a switching element FLEXLAB technology for easy pushbutton legending Design adaptation
- Maximum Current Rating: 4 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 250 volts
- Features: Dustproof, Other, Weather Resistant / Waterproof
-
Supplier: Lowell Corporation
Description: Use with any impact wrench to install or tighten utility pole hardware. Three square sizes in one socket: 13/16″ for 1/2″ hardware, 1″ for 5/8″ hardware. Retractable 1-1/8″ for 3/4″ hardware. 1/2″ square drive; 7/16″ hex quick change adapter included. Easily change
- Drive Size: 0.825 to 1.125 inch
- Length: 9 inch
- Weight: 2 lbs
- Type: Impact Wrench, Specialty/Other Wrench
-
Supplier: Newark, An Avnet Company
Description: DRILL/DRIVE BIT SET, SHOCKWAVE, 35 PC; Kit Contents:ECX, Phillips, Square, Torx, Slotted & Hex Bits, Magnetic Nut Drivers, 1/4" Hex Shank Drill Bits, Magnetic Bit Holder, Socket Adapters & 1/4" hex shank to 1/2" Sq ; Product Range:- RoHS Compliant: NA
Find Suppliers by Category Top
Featured Products Top
-
socket: 13/16″ for 1/2″ hardware 1″ for 5/8″ hardware Retractable 1-1/8″ for 3/4″ hardware 1/2″ square drive; 7/16″ hex quick-change adapter included Easily change sockets by sliding the (read more)
Browse Drive Sockets and Adapters Datasheets for Lowell Corporation -
Custom Wall Plug-In Power Supplies Wall plug-in power supplies and transformers—also referred to as AC adapters, wall bumps, wall warts, and power cubes—are essential (read more)
Browse AC-DC Adapters Datasheets for Triad Magnetics -
Cinch Connectivity Solutions, a Bel group company, now offers a 2.92 mm Quick Connect Adapter and High-Frequency SMA Quick Connect Adapters, designed to adapt from a standard threaded jack to a Quick Connect Plug. These adapters allow for rapid test connections to devices using 2.92 mm and SMA (read more)
Browse RF Adapters Datasheets for Heilind Electronics, Inc. -
Eteily Technologies introduces the SMA Male to SMA Male RF Adapter, a precise RF connector attachment that creates a secure, low-loss link between two SMA female ports. This small adapter offers constant performance across a wide range of wireless communication systems (read more)
Browse RF Adapters Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies offers the SMA Female to SMA Male to SMA Female RF Adapter, which is intended for efficient signal splitting and connecting in RF systems. This T-type adapter splits a single SMA male input into two SMA female outputs, making it perfect (read more)
Browse RF Adapters Datasheets for Eteily Technologies India Pvt. Ltd. -
Maury offers a full range of in-series and between-series metrology-grade RF coaxial and waveguide adapters in most popular connector types, including 1.85mm, 2.4mm (Q), 2.92mm (K), 3.5mm, 7mm, 14mm, type N, (50 and 75 ohm), BNC (50 and 75 ohm) TNC, AFTNC, TNCA, LPC/OSP, and (read more)
Browse RF Adapters Datasheets for Maury Microwave -
Qualtek's USB Type-C Power Supply Receptacle adds a powered USB-C outlet easily, without an external power supply—perfect for jobs requiring convenient power.
(read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
February 10th, 2021
TDK Corporation announces the addition of the 50V, 200V, 400V and 500V models to the 5kW, 10kW and 15kW power platforms of the TDK-Lambda Programmable DC Power Supply Series which target the Automotive (Component and Subsystem) Aerospace System and Renewable Energy market segments to deliver higher Output current without the need to parallel multiple units.
... (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
The UIYWTCWR90A82T125SF Waveguide to Coaxial Adapter is a high-performance microwave device, designed specifically for the 8.2-12.5GHz frequency band to efficiently convert waveguide signals to coaxial signals. With its exceptional electrical performance and reliability, it is widely used (read more)
Browse Waveguide-to-Coaxial Adapters Datasheets for UIY Inc. -
Right Angle 90° Waveguide to Coaxial Adapter (read more)
Browse Waveguide-to-Coaxial Adapters Datasheets for UIY Inc.
More Information Top
-
A new device for use in crushing rigid biomass and geological materials prior to compositional analysis
The square drive adapter is inserted into the recess on the top of the piston and attached to the rotary hammer.
-
CR4 - Thread: What Are the Current "Best" Things in Your Toolbox?
It has a holster with screwdriver bits (2 straight, 2 Philips, 2 or 3 hex), square drive adapter and 4 or 5 sockets, and they all fit tight enough into the holster that I haven't lost one yet.
-
Trauma - An Engineering Analysis
Note: Orient the square drive adapter , tri-fluted stem wrench and jam nut wrench with the long axis of the torque wrench.
Indicates content that may require registration and/or purchase.