Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Givens Engineering Inc.
Description: The STD-BB ("Bearing Block") series of mounted bearings leverage the benefits of both pillow blocks and slewing bearings. Each bearing block features an integral shaft which is supported by a pair of sealed roller bearings. Each roller bearing is
- Center to Center Mounting Hole Distance: 2.875 inch
- Housing: Aluminum
- Bearing Type: Cylindrical Roller Bearing
-
Supplier: Renco Encoders, Inc.
Description: Features Rugged die cast aluminum flange and cover. 2 data channels in quadrature. Standard 90° index pulse. Max line counts of 8192. 500 KHz frequency response.
- Resolution (counts per revolution): 400 to 40,000 (counts/revolution)
- Resolution (lines per revolution): 100 to 10,000 (lines/revolution)
- Count Rate: 500 kHz
- Positional Accuracy: 500.0000000000004 arcsec
-
Supplier: US Digital
Description: The H3 series ball bearing optical shaft encoder has a molded polycarbonate enclosure, which utilizes either a 5-pin locking or standard connector. This non-contacting rotary to digital converter is designed to provide digital feedback information. Heavy duty ball bearings track
- Resolution (counts per revolution): 256 to 40,000 (counts/revolution)
- Resolution (lines per revolution): 64 to 10,000 (lines/revolution)
- Diameter or Width: 2.5 inch
- Maximum Mechanical Shaft Speed: 10,000 rpm
-
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Bearing Type: Ball Bearing
- Features: Other
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Bearing Type: Ball Bearing
- Features: Other
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Bearing Type: Ball Bearing
- Features: Other
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Bearing Type: Ball Bearing
- Features: Other
-
Supplier: NationSkander California Corporation
Description: 20mm Mounted Bearing UCF204, the inner diameter is 20mm. Item: UCF204 Bearing Type: Mounted Bearings Bolt Size: M10 Shaft Diameter: 20mm Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC204 Quantity: One bearing
-
Supplier: NationSkander California Corporation
Description: 45mm Mounted Bearing UCF209, the inner diameter is 45mm. Item: UCF209 Bearing Type: Mounted Bearings Bolt Size: M14 Shaft Diameter: 45mm Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: UC209 Quantity: One bearing
-
Supplier: NationSkander California Corporation
Description: 12mm Mounted Bearing UCF201, the inner diameter is 12mm. Item: UCF201 Bearing Type: Mounted Bearings Bolt Size: M10 Shaft Diameter: 12mm Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC201 Quantity: One bearing
-
Supplier: NationSkander California Corporation
Description: 35mm Mounted Bearing UCF207, the inner diameter is 35mm. Item: UCF207 Bearing Type: Mounted Bearings Bolt Size: M12 Shaft Diameter: 35mm Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: UC207 Quantity: One bearing
-
Supplier: Radwell International
Description: EPK SERIES FLANGE MOUNT LINEAR BALL BEARING, SQUARE FLANGE, STANDARD POLYMER CAGE, 20MM SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Thin section bearings have high precision, are very quiet and have high load carrying capacity. These ball bearings are available in three different designs and have an extremely small, predominantly square cross-section. Within each series, the cross-section remains constant
- Primary Bearing Category: Angular Contact Ball Bearing, Radial Ball Bearing
- Features: Conrad / Deep Groove, Four Point Contact, Thin-section
-
Supplier: KG International FZCO
Description: KG can offer following variants Pillow Blocks - UCP, UCPA type Square Flange - UCF type Flange Cartridge - UCFC type Oval Flange - UCFL type Take-up Units - UCT type AEL types Ball Bearing Units with Plastic and Stainless Steel Housings Ball Bearing units are simple and economic
- Nominal Shaft / Bore Size: 0.4724412 to 3.543309 inch
- Maximum Load: 2,681.864 to 27,090.648 lbs
- Bearing Type: Ball Bearing
- Bearing / Housing Features: Self-aligning Bearing
-
Supplier: Tri-Tronics Company, Inc.
Description: feature Datasheet M153 3-pin connector Datasheet M162 Heavy duty version with heavy duty bearings and shaft Datasheet M194 6-pin connector Datasheet For our programmable Hollow Shaft model, please see our HRL-P Programmable Hollow Shaft Encoder. For our Shaft
- Features: Hollow Shaft
- Encoder Type: Incremental
- Encoder Technology: Optical
-
Supplier: US Digital
Description: The S5 series optical shaft encoder is a non-contacting rotary to digital converter. Useful for position feedback or manual interface, the encoder converts real-time shaft angle, speed, and direction into TTL-compatible quadrature outputs with or without index. The encoder utilizes an
- Diameter or Width: 2.04 inch
- Maximum Mechanical Shaft Speed: 100 to 10,000 rpm
- Operating Temperature: -40 to 212 F
- Vibration Rating: 20 g
-
Supplier: Tri-Tronics Company, Inc.
Description: shaft diameter, MB-78 adapter, ECCI PU861, PU866 compatible (see also M92) Datasheet M112 21mm shaft length, 12mm shaft diameter, MB-75 adapter Datasheet M114 2-11/16" shaft length, 3/8" shaft diameter Datasheet M120 5PY adapter, ECCI PU871, PU876 compatible
- Encoder Technology: Optical
-
Supplier: Electro-Sensors, Inc.
Description: available as an option to compensate for shaft misalignment, and are recommended for most applications. Rotary Shaft Encoders convert shaft rotation into square wave output pulses. They provide an accurate means of transmitting actual speed information for detecting rate,
- Resolution (counts per revolution): 1 to 1,270 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 2.25 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: Tri-Tronics Company, Inc.
Description: 3/8" shaft diameter, 1-9/16" shaft length with 2 flats at 90 degrees Datasheet M139 Single output encoder with Enhanced Anti-Jitter feature Datasheet M141 Recessed shaft retaining ring (standard feature before September, 2000) Datasheet M152 8mm shaft diameter, 39mm
- Encoder Technology: Optical
-
Supplier: Baumer Ltd.
Description: (standard). Insulating inserts prevent undesired shaft currents to maximize bearing lifetime and enables mounting on smaller shafts. Through shaft or blind shaft mounting with closed cover allow encoder to maintain its outstanding environmental ratings. Proven
- Resolution (counts per revolution): 1 to 80,000 (counts/revolution)
- Positional Accuracy: 60 arcsec
- Diameter or Width: 0.5 to 1 inch
- Operating Temperature: -40 to 212 F
-
Supplier: Tri-Tronics Company, Inc.
Description: Product Description The model HRL-P is an incremental hollow shaft encoder with up to a 1" (25mm) blind shaft bore in a heavy duty aluminum housing that mounts directly on an existing shaft assembly. A flexible mounting bracket or tether allows the encoder to float on the
- Features: Hollow Shaft
- Encoder Type: Incremental
-
Supplier: Electro-Sensors, Inc.
Description: available as an option to compensate for shaft misalignment, and are recommended for most applications. Rotary Shaft Encoders convert shaft rotation into square wave output pulses. They provide an accurate means of transmitting actual speed information for detecting rate,
- Resolution (counts per revolution): 1 to 6,000 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 2.5 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: Groschopp, Inc.
Description: Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
- Other Output Power: 0.2119 HP
- Continuous Current: 1.28 amps
- Continuous Torque: 140 In-lbs
- Gearbox Ratio: 30 : 1
-
Supplier: Renco Encoders, Inc.
Description: Features 41mm O.D. (1.5 inch) Robust .060" [1,524mm] chrome-on-glass code disk. Single LED light source for high reliability. Differential photo transistor sensor array. Sealed or shielded bearings. Flexible mounting plate accommodates large axial movement Integral cable strain relief.
- Resolution (counts per revolution): 64 to 5,000 (counts/revolution)
- Resolution (lines per revolution): 16 to 1,250 (lines/revolution)
- Count Rate: 200 kHz
- Positional Accuracy: 240.00000000000009 arcsec
-
Supplier: BEI Sensors
Description: An Industry First: BEI Releases UL & ATEX rated Explosion Proof Hollow Shaft Encoder BEI Sensors has released the industry’s first UL and ATEX rated explosion proof hollow shaft encoder, Model HS52. BEI has developed this ultra rugged and space-saving industrial encoder to meet the
- Resolution (counts per revolution): 1 to 80,000 (counts/revolution)
- Diameter or Width: 5.25 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Rotor Inertia: 0.0086 oz-in-sec²
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: help reduce costs by eliminating threading and other machining, and offer reduced weight and size. Advantages of shaft constant section retaining ring No assembly/disassembly lugs = space saving in radial direction; Edges with radius, no stamping burrs; Square edge wire for sharp-edged
- Design Units: Metric
- Material: Stainless Steel
-
Supplier: DR. JOHANNES HEIDENHAIN GmbH
Description: HEIDENHAINERN,ECNandEQNrotary encoders with integral bearing and mounted stator coupling are characterized by simple mounting and short overall length. Possible applications range from simple measuring tasks to position and speed control on servo drives. The hollow shaft of these
- Resolution: 13 to 23 bits
- Maximum Update Rate: 2,000 to 8,000 kHz
- Diameter or Width: 1.3779535 inch
- Rotor Inertia: 0.000708 oz-in-sec²
-
Supplier: Timken Company (The)
Description: Unitized thrust bearing and washer assemblies allow for easy installation and eliminate the need for heat treatment and precision finishing of one or both thrust bearing backup surfaces. Special features can be added to the races for anti-reversal during installation and for
- Bore: 0.2362206 to 5.511814 inch
- Features: Needle Roller Thrust
-
Supplier: Dynapar Corp.
Description: electrical noise keeps the encoder signals intact. A NEMA4 / IP66 sealing option protects against damage from contamination.The Series H20 Hub Shaft encoder is available with 3/8" or 5/8" I.D. hub shafts. Electrical options include: resolutions from 1 to 2540 pulses/revolution;
- Resolution (counts per revolution): 1 to 2,540 (counts/revolution)
- Positional Accuracy: 450 arcsec
- Diameter or Width: 2 inch
- Maximum Mechanical Shaft Speed: 10,000 rpm
-
Supplier: Nook Industries, Inc.
Description: This linear unit consists of an aluminium square profile with integrated, hardened steel guide rods. The carriage which has internal linear ball bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Synchronous pulley maintenancefree ball
- Rated Speed: 196.8503937007874 in/sec
- Rated Force: 584.48 lbs
- Material: Aluminum
- Drive Type: Belt Drive
-
Supplier: Dynapar Corp.
Description: The Series E14 Hub Shaft includes precision bearings, an O-ring seal, and a selection of bore sizes ranging from 6 mm to 5/8".Series E14 incorporates the latest in microelectronic packaging, LED light sources, and matched sensors. Outputs are designed to be compatible with most 5V TTL
- Positional Accuracy: 150.0000000000001 arcsec
- Diameter or Width: 1.5 inch
- Maximum Mechanical Shaft Speed: 5,000 rpm
- Rotor Inertia: 0.0000603 oz-in-sec²
-
Supplier: CSA Group
Description: their own bearings or in situ. The key convention can also be applied when measuring the residual unbalance and/or vibration of rotors with keyways, but to which fitments have not yet been assembled. In addition to applying to keys of constant rectangular or square cross-section
-
Description: their own bearings or in situ. The key convention can also be applied when measuring the residual unbalance and/or vibration of rotors with keyways, but to which fitments have not yet been assembled. In addition to applying to keys of constant rectangular or square cross-section
-
Supplier: J. W. Winco, Inc.
Description: AN 7870 Square Flange Bearings are typically used to support a rotating shaft or tube as part of a conveyor contruction. Optional open or closed caps serve to keep debris out of the bearing.
-
Supplier: Radwell International
Description: SLIDE BUSHING, NB LINEAR SQUARE FLANGE MOUNT BEARING, TWIN, SWK SERIES, 12 INCH INSIDE DIAMETER2-3/8 OVERALL LENGTH, 0.875 IN FLANGE WIDTH, SILVER/BLACK, FOR USE WITH LINEAR MOTION SHAFTS, CARBON STEEL/POLYMER CAGE, SEAL RUBBER. FREE 2 YEAR RADWELL WARRANTY
- Bushing Type: Flanged
Find Suppliers by Category Top
Featured Products Top
-
fine contaminants, helping protect shafts and extend equipment life where conventional bearing materials can accelerate wear. Manufactured from durable rock maple and impregnated with petroleum wax, Woodex spherical bearings provide permanent, self (read more)
Browse Spherical Plain Bearings Datasheets for Woodex MECO Industries -
The main shaft bearing is one of the most critical components in a wind turbine, yet it is susceptible to failure and excessive maintenance costs due to its extreme and isolated operating environments. The new NordAlign, from Waukesha Bearings, is a cutting-edge fluid film bearing (read more)
Browse Hydrostatic and Hydrodynamic Bearings Datasheets for Waukesha Bearings -
“Bearings housed in carriages and tables can ride on round shafts or square profile rails. Here’s a look at the advantages of each when an application demands guided linear motion.” Engineers faced with a linear-motion application often turn to (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
“Bearings housed in carriages and tables can ride on round shafts or square profile rails. Here’s a look at the advantages of each when an application demands guided linear motion.” Engineers faced with a linear-motion application often turn to pre (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
Optimize Wind Turbine Performance with Revolutionary Bearing Technology The new NordAlign™ main shaft bearing from Waukesha Bearings is transforming the future of wind turbine performance through improved reliability, significantly reduced maintenance costs and simplified installation. (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Waukesha Bearings -
Linear Bushing model LM is a linear motion system used in combination with a cylindrical LM shaft to perform infinite straight motion. The balls in the loaded area of the nut are in point (read more)
Browse Linear Bearings Datasheets for THK America, Inc. -
Optimize Wind Turbine Performance with Waukesha Bearings Fluid Film Main Shaft Bearings As the world turns towards wind power, operators must find ways to optimize equipment performance, increase reliability, and decrease maintenance (read more)
Browse Hydrostatic and Hydrodynamic Bearings Datasheets for Waukesha Bearings -
To remain competitive, wind turbine operators must find ways to optimize equipment performance, increase reliability, and reduce maintenance costs. Waukesha Bearings collaborates with equipment OEMs and leverages world-class material development, testing, and manufacturing capabilities to design wind main shaft bearing solutions that improve reliability. (read more)
Browse Magnetic Bearings Datasheets for Waukesha Bearings -
turbine performance with the new NordAlign™ main shaft fluid film bearing! Inspired by Njord, the Norse god of wind and sea, NordAlign is engineered to bring strength and resilience to modern wind turbines operating in the most demanding environments (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings -
Shafts of high-performing rotating equipment experience a certain mass unbalance distribution resulting from manufacturing tolerances, component assembly and material non-homogeneities. The residual unbalance generates unbalance forces on the rotor as it spins, resulting in vibrations and (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings
Conduct Research Top
-
Fixed Limit Gages...What Are They?
. It follows that large numbers of shafts and bearings, screws and nuts and other assorted parts may be stockpiled at the assembly plant without having been test-fitted. If it is now possible to select parts at random and fit them into a functioning assembly, it is only because gages existed
More Information Top
-
FINAL EVALUATION REPORT-HALLAM NUCLEAR POWER FACILITY. VOLUME III
Bad square shaft bearing F i x .
-
Fortuitous convergences and essential ambiguities: Transcultural political elites in the medieval Deccan
…century Deccan, such as at Bijapur or Golconda, but is instead built according to the simple trabeate system that had long typified local Indic architectural practice.9 Indeed, the mosque's columns, with their simply articulated square shafts bearing a series of three…
-
Development of Totally Implantable Electromechanical Artificial Heart Systems: Baylor Ventricular Assist System
In addition, mechanical wear of the square shaft slide bearing could be a problem over pro- longed use.
-
5 Linear Bearing Mistakes You Don't Know You're Making
Typically, square - shaft bearings are more forgiving than round-shaft types because they are better able to float when specified. igus® offers itsDryLin® T,DryLin® W and ,DryLin® N linear guides in square styles.
-
Sell Square Shaft
Square shaft:Shandong Tiansheng Machinery Co.Ltd has a complete productionline of square shaft and bearing assembly.we can carry out the manufacturing of many specifications.
-
Growth of ternary composites from the melt: Part II
The specimen drive system consisted of a synchron- ous shunt-wound motor driving an internally threaded brass cylinder connected to a threaded steel shaft which moved a square steel shaft through square bearings .
-
Design of an automated on-car brake lathe
Nylon acts as a soft elastic poly- mer pad that embeds any asperities of the square - bearing shaft or metal particles generated during the lathe operation.
Indicates content that may require registration and/or purchase.