-
Supplier: National Bronze & Metals Inc.
Description: C18200 Chromium Copper RWMA Class II Used in resistance welding machine electrodes, seam welding wheels, electrical switch gear, electrode holder jaws, cable connectors, current carrying arms and shafts, circuit breaker parts, arcing and bridging parts, grid side rods in electron
- UNS Number: 18,200
- AISI / AA / CDA Grade: 182
- Overall Width / OD: 0.375 to 2 inch
- Overall Thickness: 0.375 to 2 inch
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: town of Oriskany in Central New York State. FIS facilities consist of over 90,000 square feet of manufacturing, warehouse, R&D, and administrative office space. Function - FIS is a manufacturer and full-line distributor of communication fiber optics; test equipment, connectors, cable
- Application / Connector Type: Coaxial
- Technology: Hand Tools
- Form Factor: Handheld
- Tool Type: Stripper
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: town of Oriskany in Central New York State. FIS facilities consist of over 90,000 square feet of manufacturing, warehouse, R&D, and administrative office space. Function - FIS is a manufacturer and full-line distributor of communication fiber optics; test equipment, connectors, cable
- Application / Connector Type: Fiber Optic
- Technology: Hand Tools
- Form Factor: Handheld
- Tool Type: Stripper
-
-
Supplier: Hamamatsu Photonics Europe
Description: The H15461-40-01 is a photomultiplier tube module with BNC connector that employs a GaAsP photocathode photomultiplier tube. The photosensitive area is 14 mm square making it ideal for multiphoton excitation microscopes.
- Active Area Diameter or Length: 14.000000000000002 mm
- Active Area Height: 14.000000000000002 mm
- Rise Time: 1.1 ns
- Applied Voltage: 5.5 volts
-
Supplier: Qosina Corp.
Description: and fast, reliable shipping. Get Connected The medical tube connector collection at Qosina covers all your single-use connector needs. From bayonet fittings to Y connectors, giant-bore connectors to mouthpieces, male and female luer lock connectors to male
- English Size: 0.1875 inch
- Metric Size: 4.7 mm
- Features: English, Metric
- Fitting Type: Wye
-
Supplier: Qosina Corp.
Description: and fast, reliable shipping. Get Connected The medical tube connector collection at Qosina covers all your single-use connector needs. From bayonet fittings to Y connectors, giant-bore connectors to mouthpieces, male and female luer lock connectors to male
- English Size: 0.125 inch
- Metric Size: 3.2000000000000006 mm
- Connection Type: Barbed
- Features: English, Metric
-
Supplier: Qosina Corp.
Description: and fast, reliable shipping. Get Connected The medical tube connector collection at Qosina covers all your single-use connector needs. From bayonet fittings to Y connectors, giant-bore connectors to mouthpieces, male and female luer lock connectors to male
- English Size: 0.75 inch
- Metric Size: 19.1 mm
- Connection Type: Barbed
- Features: English, Metric
-
Supplier: Qosina Corp.
Description: and fast, reliable shipping. Get Connected The medical tube connector collection at Qosina covers all your single-use connector needs. From bayonet fittings to Y connectors, giant-bore connectors to mouthpieces, male and female luer lock connectors to male
- English Size: 0.1875 inch
- Metric Size: 3.9000000000000004 to 4.76 mm
- Connection Type: Barbed
- Features: English, Metric
-
Supplier: Hamamatsu Photonics Europe
Description: The H15460-40-01 is a photomultiplier tube module with BNC connector that employs a GaAsP photocathode photomultiplier tube. The photosensitive area is 14 mm square making it ideal for multiphoton excitation microscopes. The H15460-40 also includes an amplifier with a
- Active Area Diameter or Length: 14.000000000000002 mm
- Active Area Height: 14.000000000000002 mm
- Applied Voltage: 5.5 volts
-
Supplier: TE Connectivity
Description: Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Board-to-Board Ribbon Cable Connector Header Type : Pin Header Termination Features Square Termination Post & Tail Dimension : .64 MM
- Current Rating: 1 amps
- Contact Pitch: 2.539998628400741 mm
- Number of Contacts: 34 #
- Connector Type: Board-to-Board Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332070-532955-4 Category: Connectors, Interconnects>Rectangular Connectors>Headers, Receptacles, Female Sockets Packaging: Tube Number of Positions: 24 Features: Guide Pin Ears Connector Type:
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: TE Connectivity
Description: Retention : With PCB Mount Retention Type : Mounting Hole Operation/Application Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 7 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type
- Current Rating: 6 amps
- Contact Pitch: 2.7431985186728 mm
- Number of Contacts: 50 #
- Connector Type: Board-to-Board Connector
-
Supplier: TE Connectivity
Description: Body Features Body Insulation : Without Body Material : Zinc Alloy Body Plating Material : Nickel Body Shape : Square Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features
- Frequency Range: 2 GHz
- Number of Contacts: 1 #
- Gender: Female / Jack
- Features: RF and Microwave Connector, Wire-to-Board Connector
-
Supplier: Minerallac Company
Description: INDUSTRIAL ADHESIVE TUBE TYPE CLEAR COLOR INSULATING ELECTRICAL CONNECTORS, JUNCTION BOX, SEALING CIRCUIT BOARDS, RECOATING INSULATING WIRING AND CABLES APPLICATION SQUARE TUBE CONTAINER TYPE 3.7 OZ CONTAINER CAPACITY 8 HR (CURE) SETTING TIME PACKAGING QUANTITY 12 PER
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1352124-62101421921 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: WR-PHD Number of Positions: 14 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination:
- Voltage Rating: 200 volts
- Current Rating: 2 amps
- Operating Temperature: -40 to 105 C
- Contacts Pitch: 2.0065999999999997 mm
-
Supplier: DigiKey
Description: Fan Tubeaxial 5VDC Square - 30mm L x 30mm H 2 Position Rectangular Connector
- Motor Voltage: 5 volts
- Operating Current: 0.2 amps
- Thickness: 1.181103 inch
- Motor Type: DC
-
Supplier: TE Connectivity
Description: Board Standoff Other Position Locations Omitted : 0 Packaging Features Packaging Quantity : 25 Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Breakaway PCB Connector
- Current Rating: 3 amps
- Operating Temperature: -65 to 105 C
- Number of Contacts: 20
- Contacts Pitch: 2.54 mm
-
Supplier: ASTM International
Description: 1.1 This specification establishes the performance characteristics required for Metallic Press-Connect Fittings for use in piping and tubing systems with a maximum allowable working pressure of three-hundred pounds per square inch (300 psi). These fittings directly attach to pipe or
-
Supplier: Allied Electronics, Inc.
Description: Rotating Micrograbber Test Clip. Ideal for testing surface mounted devices (SMDs), high-density leads with 1.2 mm (0.05") spacing, and fine gauge wires (0.1 mm/0.004"). Two access entries with 0.6 mm (0.025") square pins. Rotating pincers grasp leads firmly. Extended guide tube reaches
-
Supplier: H&K Equipment
Description: into the battery faster, while managing the heat created so the battery is not damaged. The Ironclad® square tube technology behind the Express battery provides the most capacity available in the standard battery dimensions — allowing the vehicle to run longer and harder between
- Voltage: 12 to 80 volts
- Capacity, Amp Hours (AH): 100 to 140 ampere-hr
- Application: Electric Vehicle
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Acoustical Solutions, Inc.
Description: Acoustic Screens are free-standing portable units which can be supplied with any one of our durable quilted fiberglass absorber / barrier combination blankets. The panels are attached to a 1" square heavy duty 11 gauge steel tube framework by quick connect nylon ties. Acoustic Screens
- Width: 48 inch
- Height: 96 inch
- Description: Acoustic Barrier / Panel
- Features: Flameproof
-
Supplier: UL Standards & Engagement
Description: requirements, a busway is considered to be a grounded metal enclosure containing factory mounted conductors that are usually copper or aluminum bars, rods, or tubes. 1 1.3 Values stated without parentheses are the requirement. Values in parentheses are explanatory or approximate information.
-
Supplier: Douglas Electrical Components
Description: meet the requirements of your specific application. While threaded terminals are most popular, other variations of threaded terminals as well as wires and connectors can be designed into a StudSeal feedthrough. Standard Designs Our standard hermetic terminal seals feature solid copper,
- Voltage Rating: 1,000 volts
- Connector Type: USB Connector
-
Supplier: Douglas Electrical Components
Description: meet the requirements of your specific application. While threaded terminals are most popular, other variations of threaded terminals as well as wires and connectors can be designed into a StudSeal feedthrough. Standard Designs Our standard hermetic terminal seals feature solid copper,
- Voltage Rating: 1,000 volts
- Current Rating: 500 amps
- Connector Type: USB Connector
-
Supplier: CSA Group
Description: distribution systems. 1.1.2 For the purpose of these requirements, a busway is considered to be a grounded metal enclosure containing factory mounted conductors that are usually copper or aluminum bars, rods, or tubes. 1.1.3 Values stated without parentheses are the requirement. Values in
-
Supplier: Visual Sound, Inc.
Description: tubular steel, that mount directly to the top and bottom shelves. Each leg has a hard plastic caster insert mounted in the bottom of the tube for caster attachment. The EC7000, EC8, EC7 and EC15 have 18-gauge, 1" square tubular steel, which are chromed and mount directly to the top
- Features: Industrial
-
Supplier: Tripp Lite by Eaton
Description: The SRCOOL24K SmartRack 24,000 BTU 208/240V Portable Rack Air Conditioner cools, dehumidifies and filters the air in your server room, data center or other environment with heat-sensitive equipment. The compact, portable unit fits into just 4 square feet of floor space. It is designed for
- Cooling Capacity: 23,882.633913340156 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Enclosure, Portable
Find Suppliers by Category Top
Featured Products Top
-
Micro-Hook, Double Gripper with Two 0.025″ Square Pins The XKM micro-hook, double-hook (double-gripper) test connector offers a dual hook opening that assure a solid contact with easy-to-use spring loaded design. Other Double (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Thin Micro-Hook Test Connector with Square Pin The P25 is designed specifically for testing in narrow and small contact areas. An ultra-thin blade and housing allows easier access in (read more)
Browse Electrical Test Probes Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
0.03 in (0.76 mm) or 0.025 in (0.64 mm) diameter square socket test leads and patch cords. Quickly pair with test lead in order to make an electronic connection. Hooks and 0.03 in (0.76 mm) pin plugs directly connect to ensure accurate reading with no sliding contact points so the hooks (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
0.03 in (0.76 mm) or 0.025 in (0.64 mm) diameter square socket test leads and patch cords. Quickly pair with test lead in order to make an electronic connection. Hooks and 0.03 in (0.76 mm) pin plugs directly connect to ensure accurate reading with no sliding contact points so the hooks (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Coiled Tube Capability METAL BENDING AND COILING SERVICES Eagle Stainless expertly fabricates precision bent components ideal for use in surgical (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
0.025″ square socket connectors with heat shrink. Test lead utilizes 22 AWG PVC insulated wire. Ribbon Cables E-Z-Hook is also proud to manufactuer 28 AWG PVC insulated ribbon cable. The flexible cable (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
pride in our experience and years of metal bending services, which allows us the rare ability to bend tubes without excessive distortion, wrinkling or fracturing. A tube can be bent in multiple directions and angles to form a smooth round bend. The ability to create precisely contoured bends ensures (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
-
YouTube LinkedIn twitter CUSTOM BOLTS AND (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Follow us on: YouTube LinkedIn (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
CR4 - Thread: Connectors
My thinking is if I use the nylon square tubing connectors in the tubing and drill through and place a screw or bolt there should be little or no play.
-
Abstracts for the Joint Meeting
The tissue connector consists of a square tube (silicone rubber or DetrinR coated with P L U ) for receiving the tracheostoma valve, perpendicular connected to a polypropylene mesh for anchorage in connective tissue.
-
Fiber optic health monitoring system for composite bridge decks
To improve survivability of the facesheet sensors at the ingress/egress point, Luna used USCONEC (see Figure 12) connectors protected by square brass tubing .
-
House technique
1 stoneware tube DN 125 2 connector 3 cleaning tube with sleeve for the connection of stoneware tubes and rectangular testing opening with wedge closure 4 waterproof plaster 5 corrugating sheet-metal-cover .
-
TESTING OF ENERGY DISSIPATING CLADDING CONNECTIONS
The connector consists of a section of square tube , cut away as shown to create two narrow flexural elements whose widths are tapered to initiate plastification over a greater portion of material.
-
Performance evaluation of robust controllers in earthquake structural dynamics problems with large hysteretic nonlinearities
These connectors consist of a section of square steel tube , partially cut away to create two tapered flexural elements.
Indicates content that may require registration and/or purchase.