Products/Services for Squirrel Cage Wind Turbine Generators

  • Power Generation Systems-Image
    Power Generation Systems - (136 companies)
    ...systems, water pressure is directed at a turbine creating rotational kinetic energy. This kinetic energy is converted to electric power by a generator, which is sometimes referred to as a “motor.” Fossil fuel generation systems can be located...
  • Wind Turbines-Image
    Wind Turbines - (270 companies)
    Wind turbines convert the kinetic energy from wind into mechanical energy. When used with an electrical generator, the rotation of the wind turbine 's blades turns a shaft to produce electricity. Wind turbines convert the kinetic energy from wind...
  • Towers, Masts, and Poles-Image
    Towers, Masts, and Poles - (275 companies)
    Towers, masts and poles elevate, support and/or position personnel and equipment such as antennas, lighting, surveillance cameras or sensors, wind turbines, weather instruments, and power lines. Towers, masts, and poles are used to provide elevation...
  •  
    Blades (wind turbine) - (19 companies)
    Theory - The Betz Equation and Optimal Rotor Tip Speed Ratio. Wind Turbines - Kinetic Wind Energy Generator Technology. Image credit: Dantec...
  •  
    Fan Blades and Propellers - (75 companies)
    ...are reserved for specific sections of jet engines. Fan blades and propellers made of superalloys provide high-yield strengths, but require cooling vanes because of the high temperatures from jet exhaust. Gas turbine blades are often made of nickel and chromium...
  •  
    Fans and Blowers (industrial) - (1541 companies)
    Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
  •  
    Hydro Turbines - (56 companies)
    Hydro turbines are used to transmit mechanical power and produce electricity. Hydro turbines convert water pressure into mechanical shaft power that can be used to drive an electricity generator, grind a mill, or move some other device. Hydro...
  •  
    Turbine Repair and Maintenance Services - (113 companies)
    Turbine repair and maintenance services provide maintenance, overhauls and repairs to wind, gas, steam and water turbines. Turbine repair and maintenance services provide maintenance, overhauls, and repairs to wind, gas, steam, and water turbines...
  •  
    Alternative Power Generators - (1181 companies)
    Alternative power generators produce electricity from renewable energy sources, such as wind, flowing water, solar energy and biomass, which create less environmental damage and pollution than fossil fuels. Alternative power generators produce...
  •  
    Bearing Retainers and Cages - (19 companies)
    Bearing retainers or bearing cages are used in rotary and linear bearings to separate and maintain a specified distance between rolling elements, whether they are balls, needle rollers, or rollers. Bearing retainers, also referred to as bearing...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire