Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: maxon
Description: maxon ENX absolute encoders feature a robust design and high signal quality. The ENX EASY Absolute is a single-turn absolute encoder with 4096 steps per turn for SSI or BiSS-C interfaces. The SSI or BiSS-C signal protocols can be programmed at
- Maximum Mechanical Shaft Speed: 25,000 rpm
- Operating Temperature: -40 to 212 F
- Features: Absolute
- Electrical Output and Interface: Analog Current, SSI
-
Supplier: Dynapar Corp.
Description: Up to 17 Bit True Singleturn Positioning Onboard Diagnostics SSI Interface
- Resolution: 17 bits
- Accuracy: 36 arcsec
- Diameter or Width: 2.28 inch
- Maximum Mechanical Shaft Speed: 10,000 rpm
-
Supplier: Newark, An Avnet Company
Description: SSI INTERFACE MODULE FOR ABSOLUTE ENCODER
-
-
Supplier: maxon
Description: maxon Easy absolute encoders feature a robust design and high signal quality. The ENC EASY Absolute XT is a single-turn absolute encoder with 4096 steps per turn for an SSI or BiSS-C interface. The signal protocols SSI or BiSS-C can be
- Maximum Mechanical Shaft Speed: 30,000 rpm
- Operating Temperature: -67 to 257 F
- Features: Absolute
- Electrical Output and Interface: Analog Current, SSI
-
Supplier: Baumer Ltd.
Description: When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying
- Resolution: 13 bits
- Accuracy: 90 arcsec
- Diameter or Width: 2.2834658 inch
- Maximum Mechanical Shaft Speed: 12,000 rpm
-
Supplier: maxon
Description: maxon ENX absolute encoders feature a robust design and high signal quality. The ENX EASY Absolute is a single-turn absolute encoder with 4096 steps per turn for SSI or BiSS-C interfaces. The SSI or BiSS-C signal protocols can be programmed ex
- Maximum Mechanical Shaft Speed: 25,000 rpm
- Operating Temperature: -40 to 212 F
- Features: Absolute
- Electrical Output and Interface: Analog Current, SSI
-
Supplier: maxon
Description: maxon ENX absolute encoders feature a robust design and high signal quality. The ENX EASY Absolute is a single-turn absolute encoder with 4096 steps per turn for SSI or BiSS-C interfaces. The SSI or BiSS-C signal protocols can be programmed ex
- Maximum Mechanical Shaft Speed: 200,000 rpm
- Operating Temperature: -40 to 257 F
- Features: Absolute
- Electrical Output and Interface: Analog Current, SSI
-
Supplier: Lika Electronic
Description: Encoder with II 2GD Ex d IIC T6 certification For use in areas 1, 2, 21 and 22 Resolution up to 30 bit SSI, Profibus, CANopen and parallel output
- Resolution: 12 to 14 bits
- Accuracy: 144 arcsec
- Diameter or Width: 3.7401595 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: Beckhoff Automation LLC
Description: The KL5001 Bus Terminal is an SSI master and enables the direct connection of an absolute encoder with SSI (synchronous serial interface). Both singleturn and multiturn encoders are supported. The 24 V supply of the encoder can be provided directly
-
Supplier: Gurley Precision Instruments
Description: heavy-duty absolute rotary encoder with optical technology and standard SSI (RS485) interface, used in a wide variety of position sensing applications for measuring angles and distances. It is available as a single-turn encoder with up to 20 bits of resolution
- Resolution: 20 bits
- Accuracy: 30 arcsec
- Maximum Update Rate: 62.5 to 4,000 kHz
- Diameter or Width: 2.2834658 inch
-
Supplier: Pepperl+Fuchs SE
Description: Very small housing Up to 32 Bit multiturn SSI interface Free of wear magnetic sampling High resolution and accuracy
-
Supplier: Sensata Technologies
Description: MHK510 encoder Ø58mm with SSI interface: Robust and compact conception Ø 15 mm blind shaft, reduction hubs available Precision ball bearings with sealing flange High temperatures performances –40°C … +85°C Code disc made of unbreakable and durable plastic Mechanical memorisation
- Rotor Inertia: 0.0004248 oz-in-sec²
- Operating Temperature: -40 to 185 F
- Vibration Rating: 10 g
- Features: Absolute
-
Supplier: Sensata Technologies
Description: Solid shaft Ø 6 and Ø 10 mm Robustness and excellent resistance to shocks / vibrations High protection level IP65, IP67 option with a sealing flange High performances in temperature –20°C to +85°C Isolated SSI interface, clock from 100 to 500 kHz Universal electronic circuits from 5 to
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Rotor Inertia: 0.0001416 oz-in-sec²
- Operating Temperature: 68 to 185 F
- Vibration Rating: 10.19367991845056 g
-
Supplier: Beckhoff Automation LLC
Description: The EL5001 EtherCAT Terminal is an SSI master and enables the direct connection of an absolute encoder with SSI (synchronous serial interface). Both singleturn and multiturn encoders are supported. The 24 V supply of the encoder can be provided
- Data Acquisition: I/O Module
-
Supplier: FAULHABER MICROMO
Description: Minimal wiring requirements Absolute angle information directly after power-on No referencing required within one motor revolution Fully integrated encoder for brushless DC-motors of the B series Extremely compact, motors are not extended by encoders
- Operating Temperature: -22 to 212 F
- Resolution (lines per revolution): 4,096 (lines/revolution)
- Features: Absolute
- Electrical Output and Interface: Analog Current, SSI
-
Supplier: Allen-Bradley / Rockwell Automation
Description: SSI Absolute Encoder Interface
- Operating Temperature: -4 to 131 F
- Form Factor: DIN Rail
- Data Acquisition: I/O Module, Input Module
-
Supplier: Classic Automation LLC
Description: 1734 Point I/O - Series C: 24- Bit SSI Sensor 32 Point
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The EtherCAT plug-in module EJ5002 is an SSI master and allows the direct connection of two absolute encoders with SSI (synchronous serial interface) via the signal distribution board. Both singleturn and multiturn encoders are supported. The 24 V supply of
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The ED5002 EtherCAT Terminal is an SSI master for the direct connection of two absolute transducers with Synchronous Serial Interface (SSI). Single-turn and multi-turn encoders are supported. The encoder can be supplied with 24 V DC directly via the
- Data Acquisition: I/O Module
-
Supplier: Allen-Bradley / Rockwell Automation
Description: SSI Absolute Encoder Interface - Conformal Coated
- Features: Absolute
-
Supplier: FAULHABER MICROMO
Description: Minimal wiring requirements Absolute angle information directly after power-on No referencing necessary Small size Line Driver Customer-specific resolutions possible
- Operating Temperature: -40 to 212 F
- Resolution (lines per revolution): 4,096 (lines/revolution)
- Features: Absolute
- Encoder Technology: Magnetic
-
Supplier: Hymark/Kentucky Gauge
Description: Conversion interface for absolute encoders From SSI to Bit parallel DIN rail mounting
- Features: DC Current, DC Voltage, Other
- Form Factor: DIN Rail
- User Interface: None
-
Supplier: Sensata Technologies
Description: For the absolute version Serial Synchronous Interface SSI output provides effective synchronisation in a closed-loop control system. A clock pulse train from a controller is used to shift out sensor data: one bit of position data is transmitted to the controller per clock pulse
- Resolution (lines per revolution): 10,000 (lines/revolution)
- Count Rate: 300 to 1,000 kHz
- Diameter or Width: 0.5 to 1 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: Gurley Precision Instruments
Description: The Model LA24 Absolute Linear Encoder offers measuring lengths up to 3240mm, SSI or BiSS serial interfaces and is accurate to ±3 μm/m.
- Measurement Range: 127.559124 inch
- Linear Encoder Speed: 1,999.999999999999 mm/sec
- Operating Temperature: 32 to 122 F
- Features: Absolute, Binary, Optical
-
Description: Drive for Brushless and Asynchronous Motors High performance drive Brushless and asynchronous motors control From 2 to 150 Arms continuous current Resolver, incremental/less wire encoder, SinCos+EnDat and SinCos+Hiperface absolute encoderfeedback Positioner with speed trapezoidal
- Number of Axes / Motors: 1
- Supply Voltage (AC): 230 to 480 volts
- Continuous Output Current: 2 amps
- Peak Output Current: 4 amps
-
Supplier: Hymark/Kentucky Gauge
Description: Integrated absolute encoder SSI interface, gray or binary coded Compact design & easy installation 5000 & 10000 mm measuring length Resolution 0.1, 0.05, 0.024 mm (other on request)
- Diameter or Width: 4.9212625 inch
- Operating Temperature: -40 to 185 F
- Vibration Rating: 10 g
- Shock Rating: 100 g
-
Supplier: B&Plus USA, Inc.
Description: MMS-10 Series (Absolute) Diameter: 13mm x H15.5mm Resolution: 1024 SSI Interface
- Resolution: 1,024 bits
- Diameter or Width: 0.5118113 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Operating Temperature: 14 to 158 F
-
Supplier: Hymark/Kentucky Gauge
Description: Absolute ruler SSI interface Resolution up to 5 μm Unaffected by dust, debris or liquids
- Linear Encoder Speed: 500.0000000000013 to 1,000 mm/sec
- Operating Temperature: -13 to 185 F
- Features: Absolute, DC Powered
- Sensor Technology: Linear Encoder, Magnetoresistive Linear Position Sensor/Switch
-
Supplier: POSITAL B.V.
Description: POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Synchro, ø 36 mm, ø 10 mm (0.39") shaft and IP54 protection class.
- Resolution: 16 bits
- Accuracy: 316.08 arcsec
- Maximum Update Rate: 100 to 2,000 kHz
- Maximum Mechanical Shaft Speed: 12,000 rpm
-
Supplier: Hymark/Kentucky Gauge
Description: Compact absolute magnetic sensor. Integrated SSI interface. Resolution up to 5m. Unaffected by dust, debris and liquids.
- Linear Encoder Speed: 4,999.999999999987 mm/sec
- Operating Temperature: -13 to 185 F
- Features: Absolute, DC Powered
- Sensor Technology: Linear Encoder, Magnetoresistive Linear Position Sensor/Switch
-
Supplier: BEI Sensors
Description: 58mm absolute encoders, solid or hollow through shaft, available with the standard communication interfaces
- Resolution: 15 bits
- Diameter or Width: 2.30315085 inch
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Operating Temperature: -4 to 194 F
Find Suppliers by Category Top
Featured Products Top
-
The V860H is a high-performance optical encoder that utilizes virtual absolute technology to combine the opto-mechanical simplicity and ruggedness of an incremental encoder with the system reliability and interfacing ease of an absolute encoder. This encoder has been designed for quasi-military applications such as radar pedestals and tracking mounts. (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
encoders feature multiple interfaces, including PROFINET, SSI, CANopen, EtherCAT, and EtherNet/IP. M12 connectors enable daisy-chaining for simplified cabling, and built-in LEDs support easy setup. With POSITAL’s flexible mass customization system, customers can configure their encoders to match (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
Troy, NY - Gurley Precision Instruments' high-performance A08 series rotary encoder offers both incremental (to 4,096 counts) and absolute (up to 12-bits) position information in an 8mm diameter package. Available in both a shaft and blind hollow-shaft configuration, the A08 and R108 offers (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
Renishaw's associate company RLS announces the launch of the new AksIM™ true-absolute magnetic rotary encoder for embedded OEM motion control applications. With up to 20 bit resolution and zero hysteresis in a unique through-bore configuration, AksIM sets a new standard for magnetic (read more)
Browse Rotary Encoders Datasheets for Renishaw -
Renishaw, a global leader in engineering technologies, has launched its multi-DoF optical encoder system. Discover an absolute multi-DoF encoder system which combines one or more RXMA30 1.5D scales with market-proven RESOLUTE™ absolute encoder readheads (read more)
Browse Optical Linear Encoders Datasheets for Renishaw -
The Model A19 is the smallest true-absolute rotary encoder available with opto/magnetic electronic technology. With resolution of up to 18-bits (262,144 words/turn), this mini-encoder provides superior performance in a wide variety of position (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
/turn) and achievable accuracies in the 10's of arc seconds, the model 7700 is easy to install. After the system is initialized upon power-up (about a degree), it can yield up to 22-bit SSI resolution, allowing all of the inherent benefits of an absolute encoder at an incremental encoder price point (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
The model A19 encoder is a miniature single-turn absolute rotary encoder with opto/magnetic electronic technology. This encoder is used in a wide variety of position-sensing applications for the measuring of angles and distances in very small envelopes. In addition, the encoder features (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
provide count and directional information, but absolute units offer immediate position feedback while incremental units require movement to establish a reference. Gurley provides incremental, true absolute, and patented Virtual Absolute® encoder technologies, along with accessories such as interface electronics, interpolation cards, enclosures, and couplings. (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
absolute encoders offer: • Compact 36 mm dia. and thin 1.0” depth • Thru-bore or blind hollow bore with bore sizes up to 10 mm • High-resolution 22-bit single turn/24-bit multi-turn • BiSS C or SSI communication • Superior accuracy (read more)
Browse Absolute Rotary Encoders Datasheets for Encoder Products Company
Conduct Research Top
-
Absolute Encoder Interfaces for Brushless Motors
This paper discusses absolute encoder interfaces commonly used in brushless motor control systems. The concept of encoder latency is presented. SSI, BiSS-C (R), DRIVE-CliQ and several versions of HIPERFACE (R) and EnDat are reviewed. The paper concludes with a comparison chart to help select
-
Advantages of Linear Encoders Over Rotary Encoders
with MTA2 double track magnetic tape, so it is able to deliver both the absolute information for position feedback through the BiSS-C and SSI interfaces and the incremental information for speed feedback through the NPN output circuit. SMA2 is outstanding also in its mechanical characteristics
-
Trends in Fluid Power
examples of smart digital sensors include the high performance Synchronous Serial Interface (SSI) and ServoSensor position controller products. All of these controllers utilize the same base sensor technology, but the SSI incorporates a unique micro controller, which operates a new industry
More Information Top
-
Design of control instrumentation of two in-vacuum undulators IVU25S
The absolute encoder interface is SSI and the resolution is programmable down to .1 um per count.
-
ISA PROGMBLE CNTRLRS - Programmable Controller
The Synchronous Serial Interface ( SSI ) Absolute Encoder module collects serial data from industrial absolute position encoding sensors, including linear, rotary, and optical distance measuring devices.
-
Evaluation and application of a fast module in a PLC based interlock
and control system
In addition to the normal I/O points, the module can support one of three encoder types (incremental differential, 24 V single-ended, and SSI Synchronous Serial Interface absolute encoders ).
-
SIMATIC Technology
• Pulse generator modules, incremental encoders (with 5 V difference signals or 24 V signals) or absolute position encoders with SSI interface can be used for posi- tion detection.
-
Intelligent Robotics and Applications
We deploy a 14 Bit industrial grade absolute Synchronous Serial Interface ( SSI ) encoder which is mounted on the drive shaft.
-
The Telescope control system of SOFIA
…figure 4) with three Motorola MVME 2400 CPUs equipped with local PCI-bus, 192 discrete I/Os, 32 16-bit analogous inputs, 16 16-bit analogous outputs, 8 incremental encoder inputs, 10 SSI absolute encoder inputs, 9 serial interfaces , 7 Ethernet interfaces, and…
-
Neutron diffractometer for real-time studies of transient processes at the IBR-2 pulsed reactor
Some of the actuators are equipped with absolute rotary encoders with the SSI reading interface .
-
The Large Binocular Telescope mount control system architecture
One motor on each axis is also equipped with a Heidenhain absolute encoder with a Synchronous Serial Interface ( SSI ).
-
A versatile motion control system for astronomical instrumentation
The native sensor interface of the MoCon is the standardized synchronous serial interface ( SSI ) for absolute and incremental encoders .
-
Scientific.Net: Materials Science
Absolute Value Encoder Communication Interface Design Based on SSI Protocol .
Indicates content that may require registration and/or purchase.