-
Supplier: Suttner America Company
Description: Reed switch encased in protective vacuum sealed glass tube eliminating exposure to corrosive cleaning chemicals.. Mounts further downstream in pumping system than traditional vacuum switches, thereby minimizing potential leak points that can cause vacuum switches to close.. Easy reed
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 176 F
- Liquid Volumetric Flow Rate: 1 to 8 GPM
- Operating Pressure: 3,600 psi
-
Supplier: PressureParts.Com
Description: Flow Switch (ST-5) - MV60 3600 PSI Vertical mount only Brass body 3 Amp reed switch 3/8" MPT inlet/outlet 8 GPM 180 deg. F
- Electrical Output: Switch
-
Supplier: Suttner America Company
Description: Water-flow activated switch to control the on and off of the burner. Although the most popular application is high pressure washing, the flow switch is suitable for other appliances, including carpet cleaning equipment, steam boilers and other types of pumping systems.
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 257 F
- Liquid Volumetric Flow Rate: 1 to 8 GPM
- Operating Pressure: 3,600 psi
-
-
Supplier: Suttner America Company
Description: Vertical mounting position and free floating brass magnet configuration.
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 176 F
- Liquid Volumetric Flow Rate: 1 to 8 GPM
- Operating Pressure: 7,300 psi
-
Supplier: PressureParts.Com
Description: Flow Switch (ST-6) 3600 PSI Horizontal or vertical mount Brass body 3 Amp reed switch 3/8" MPT inlet/outlet 8 GPM 180 deg. F
- Electrical Output: Switch
-
Supplier: General Pump
Description: Flow Switch, 3 amp, 120 Volts 96"; Cord, No Pilot Feature (5 amp Max. Carrying) The General Pump flow switch is designed to operate in response to a low volume, low pressure flow and still allow for a high pump output flow. The system will provide reliable
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 190 F
- Liquid Volumetric Flow Rate: 0.75 to 16 GPM
- Operating Pressure: 4,000 psi
-
Supplier: Delta Controls Ltd.
Description: Vane Operated Flow Switch Air Flow. 2.5 to 12.5 m/sec. (500 to 2500 ft/min). ATEX and IECEx. Performance characteristics Enclosure IP66 Protection Wetted parts Mild steel backplate – aluminium or stainless steel vane. Process connection Duct mounting. Unit weight 4.6kg – 9.4kg
- Electrical Output: Switch
-
Supplier: Radwell International
Description: SUTTNER Sensors & Switches ST-5
- Process Media Type: Gas
-
Description: Switching Voltage: 100Vac, 220Vac Switching Current: 1.0 Amax Switch Power Rating: 70 V A Switch Connections: SPST-NO (Normally Open)/SPST-NC (Normally Closed) Set Point Tolerance: 10%(max.) Setting Accuracy: ±10% Range of Flow Rate: 0.95~20L/min Operation Temperature: -20~120°C
- Liquid Volumetric Flow Rate: 0.2508 to 5.28 GPM
- Operating Pressure: 435.110518071591 psi
- Operating Temperature: -4 to 248 F
- Liquid Volumetric Flow Rate Range: 0.2508 to 5.28 GPM
-
Supplier: Proteus Industries Inc.
Description: 100 Series Flow Switches > Flow rates from 0.2 to 227 LPM / 0.06 to 60 GPM > Adjustable trip point > Flow switch cannot jam in Flow OK position > 5-year warranty Active Design Assures Reliability Cannot Jam in “Flow OK” Position Models span 0.08 to 60.0 GPM
- Liquid Volumetric Flow Rate: 0.06 to 60 GPM
- Liquid Volumetric Flow Rate Range: 0.06 to 60 GPM
- Mounting: In-line
- Process Media Type: Liquid
-
Supplier: Gems Sensors & Controls
Description: are factory preset for actuation at specified flow rates. These switches provide accurate detection of excessive or insufficient flow rates in such applications as: protecting against loss of fluid flow in hydraulic systems, assuring proper coolant flow in semiconductor
- Pipe Diameter: 0.25 inch
- Media Temperature Range: -20 to 300 F
- Liquid Volumetric Flow Rate: 0.1 to 1.5 GPM
- Operating Pressure: 1,000 psi
-
Supplier: Sitron
Description: The CF12 series of thermal flow switches is designed to monitor flow status of liquids and gases and can also be used to detect level. A chain of 8 LED’s gives the user a visual indication of the flow status of the switch. There are two red LEDs that indicate whether or
- Pipe Diameter: 0.25 to 0.5 inch
- Operating Temperature: 14 to 176 F
- Operating Pressure: 1,450.377 psi
- Liquid Volumetric Flow Rate: 0.000792 to 0.0792 GPM
-
Description: Anemometric flow switch for air / gas. The compact air velocity switch with switched ground output for direct control or alarm purposes is designed for use in air and non-corrosive, non-flammable gas atmosphere The iST flow switch monitors and controls the
- Input (Supply) Voltage: 24 volts
- Features: Other
-
Supplier: Clark Solutions
Description: Series 2600 flow switches are manufactured to exacting standards and provide accurate flow detection for most applications. Product inspection involves calibrated tools and gages traceable to National Bureau of Standards Switch function involves magnet equipped PVC shuttle that
- Pipe Diameter: 2 inch
- Liquid Volumetric Flow Rate: 0.5 GPM
- Operating Pressure: 150 psi
- Operating Temperature: -4 to 251.6 F
-
Supplier: Proteus Industries Inc.
Description: temperature- and fluid-specific calibration. 500 Series Metering Flow Switches > Flow ranges from 0.8 to 17 LPM / 0.2 to 4.5 GPM > Liquid temperatures from -40 to 140°C / -40 to 284°F > Pressure to 1723 kPa / 250 psi > Calibrated 0–5 VDC output > Relay trip point – 16 preset settings >
- Media Temperature Range: -40 to 140 F
- Liquid Volumetric Flow Rate: 0.2 to 4.5 GPM
- Operating Pressure: 250 psi
- Media Temperature: -40 to 140 F
-
Supplier: General Pump
Description: TMT Inline Flow Switch, 5 Amp Microswitch, Minimum Activation Flow, 48"; 18 AWG Lead, No Spring, Uses Magnets For All Movements Features Micro-switch technology eliminates reed switch Activates with as little as 0.5 gpm flow Minimal pressure drop up to 12
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 180 F
- Liquid Volumetric Flow Rate: 12 GPM
- Operating Pressure: 4,000 psi
-
Supplier: General Pump
Description: Flow Switch, 5 Amp, 250 Volts, New High Flow Flow Switch, 4 GPM minimum activation, 12? 18 AWG LEAD Features Micro-switch technology eliminates reed switch Activation below 4.0 gpm Minimal pressure drop up to 25 gpm flow Mount in vertical
- Pipe Diameter: 0.5 inch
- Media Temperature Range: 180 F
- Liquid Volumetric Flow Rate: 25 GPM
- Operating Pressure: 4,000 psi
-
Supplier: Orange Research, Inc.
Description: unit it pushes against a spring-loaded piston magnet sensor. As the sensor magnet moves into proximity of the reed switch, the switch is activated. Flow Switch Calibration The switches are calibrated on increasing flow in the vertical position on water at 70 F. For
- Pipe Diameter: 0.25 inch
- Media Temperature Range: -20 to 200 F
- Liquid Volumetric Flow Rate: 0.25 GPM
- Operating Pressure: 0 to 1,000 psi
-
Supplier: Malema Sensors
Description: The operating principle is based on a free floating magnetic piston which responds only to the motion of fluids within the line, not to static or system pressures. In the presence of fluid flow, controlled movement of the piston actuates an external hermetically sealed reed switch.
- Pipe Diameter: 0.25 inch
- Gas Volumetric Flow Rate: 0.0105944000175 to 1.942306669875 SCFM
- Operating Temperature: 220 to 200 F
- Operating Pressure: 200 psi
-
Description: When the Flow Alarm detects high or low liquid flow, it raises the alarm with a loud beeper and flashing LED. Flow Alarm detect low flow When power is supplied to your pump, the flow alarm allows a short time delay for flow to be detected, after which the
- Process Media Type: Liquid
- Electrical Output: Switch
-
Supplier: Fluid Components Intl. (FCI)
Description: The FS10i is a universal flow switch and flow monitor designed for simple insertion into ½” (13mm) or larger diameter pipes and square ducts. The unit is suitable for either liquid or air/gas applications. It is fast responding and highly repeatable to both increasing and
- Pipe Diameter: 0.25 to 0.5 inch
- Velocity Flow Rate: 0.01 to 400 ft/sec
- Operating Temperature: -40 to 320 F
- Operating Pressure: 2,001.52026 psi
-
Supplier: OMEGA Engineering, Inc.
Description: The FST1000 Series measures air velocity and provides two SPST alarm contact closures corresponding to high and low alarm set points. The alarm set points are adjustable from 0 to 100% of the air flow range. The unit comes with a green power LED, and two red LEDs for high and low alarm
- Velocity Flow Rate: 0 to 166.666666666667 ft/sec
- Operating Temperature: -40 to 250 F
- Velocity Flow Rate Range: 0 to 166.666666666667 ft/sec
- Accuracy: 2 ±%
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA® FST-200 Series flow switches use thermal dispersion technology to create a very accurate and economical method of sensing flow. Monitor fluids from 0.4 to 1.2 specific gravity, 1 to 300 cp, and pulsating flow from 10 to 100 pulses per minute. The sensors incorporate two
- Pipe Diameter: 0.125 to 12 inch
- Media Temperature Range: 140 F
- Operating Pressure: 150 psi
- Operating Temperature: 32 to 140 F
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: (such as our Model 630/631 Multiguard or Model 248 Monitor/Alarm) that will accept a switch closure as an alarm condition. Switch contacts are rated at 110 VAC, 10 watt. Normally closed contacts. Stainless steel tube. .5 amp switch contacts. Hermetically sealed switch.
- Process Media Type: Gas
- Electrical Output: Switch
-
Supplier: General Pump
Description: TMT Inline Flow Switch, 5 Amp Microswitch, Minimum Activation Flow, 48"; 18 AWG Lead, No Spring, Uses Magnets For All Movements Features Micro-switch technology eliminates reed switch Activates with 1.5 gpm flow Stainless Steel shuttle Minimal pressure drop
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 180 F
- Liquid Volumetric Flow Rate: 12 GPM
- Operating Pressure: 5,000 psi
-
Supplier: Proteus Industries Inc.
Description: specialized temperature- and fluid-specific calibration. 800 Series Metering Flow Switches > Flow ranges from 0.2 to 227 LPM / 0.05 to 60 GPM > Liquid temperatures from -40 to 140°C / -40 to 284°F > Pressure to 1724 kPa / 250 psi > Calibrated 0–5 VDC output > Relay trip point – 16
- Media Temperature Range: -40 to 284 F
- Liquid Volumetric Flow Rate: 0.05 to 60 GPM
- Operating Pressure: 250 psi
- Electrical Output: Frequency
-
Supplier: Cole-Parmer
Description: Flow Switch
- Operating Temperature: 212 F
- Operating Pressure: 200 psi
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: Cole-Parmer
Description: Flow Switch
- Operating Temperature: 212 F
- Operating Pressure: 200 psi
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: Sensirion
Description: current flow rate is above or below the specified flow switch threshold. At flow rates above the threshold, air bubbles can be identified by generating a low (0V) output. The measurement principle of the LG01 liquid flow switch allows detecting the current
- Liquid Volumetric Flow Rate: 0.0132 to 0.05808 GPM
- Operating Temperature: 50 to 122 F
- Mounting: In-line
- Features: Liquid, True Mass Flow Meter
-
Supplier: Eldridge Products, Inc.
Description: The Insertion style flow switch includes a sensor probe assembly which is inserted into the process conduit to allow the gas to flow across the sensors. The insertion style thermal mass flow switch probe assemblies may be inserted into any suitable flow
- Pipe Diameter: 0.5 to 1 inch
- Operating Temperature: 32 to 122 F
- Operating Pressure: 500 psi
- Media Temperature: 32 to 392 F
-
Supplier: Automation24, Inc.
Description: The SI0558 flow sensor from ifm is an effective replacement for obsoleted models ST0570 and ST0572 commonly used on chillers. With a programmable output for switch point, measures liquid media in a setting range of 0.1-9.8 ft/s (3-300 cm/s) liquids/ 6.5-98 ft/s (200-3,000 cm/s) gases
- Media Temperature Range: -13 to 158 F
- Operating Pressure: 300 psi
- Operating Temperature: -13 to 140 F
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Malema Sensors
Description: The M-100X Series is an extremely sensitive flow switch. This has been engineered to monitor vital sample flow parameters for instrumentation in process control and inert blanket gases. It is used as an auxiliary alarm monitor for flow meters and is ideally suited for
- Pipe Diameter: 0.125 to 0.25 inch
- Operating Temperature: 104 to 149 F
- Operating Pressure: 1,500 to 3,000 psi
- Media Temperature: 104 to 149 F
-
Supplier: Cole-Parmer
Description: Flow Switch
- Operating Temperature: 212 F
- Operating Pressure: 150 psi
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: PressureParts.Com
Description: Phoenix Flow Switch w/ Pilot .75-16.0 GPM 4000 PSI 165 deg. F 3 amp-250 Volts 96" Reed Cord Includes 8mm Pilot 3/8" F inlet/outlet 2.5 lbs Mounting Hole
- Electrical Output: Switch
-
Supplier: Fluid Components Intl. (FCI)
Description: The ST102A series is an all-new, thermal dispersion technology gas flow meter that combines the most feature- and function- rich electronics with the industry's most advanced flow sensors to achieve a truly state-of-the-science flow metering solution for industrial processes and
- Pipe Diameter: 2.5 to 100 inch
- Operating Temperature: 0 to 130 F
- Operating Pressure: 50 to 1,000 psi
- Media Temperature: -40 to 850 F
Find Suppliers by Category Top
Featured Products Top
-
Different applications require different network speeds. VOLKTEK offers two 5-port unmanaged industrial Ethernet switches designed to provide flexible options for Fast Ethernet and Gigabit Ethernet applications. INS-8405A | Gigabit Industrial Ethernet Switch The INS (read more)
Browse Network Switches Datasheets for Volktek Corporation -
five process variables (mass flow, volumetric flow, temperature, pressure, and density). It relies on true physical calculations from advanced 3D polynomial data tables to deliver the flow data you rely on. These diagnostics make switching gases faster and easier, with absolutely no loss in accuracy (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
INS-8005EM is an unmanaged industrial Fast Ethernet switch with 5 auto-negotiation 10/100 Mbps downlink ports to expand Ethernet networks in factory floors and for high demanding environments with complex networks and limited space. The switch offers various in-built traffic optimization (read more)
Browse Network Switches Datasheets for Volktek Corporation -
INS-8405EM is an unmanaged industrial Gigabit Ethernet switch, with 5 auto-negotiation 10/100/1000Mbps downlink ports for expansion of Ethernet networks. This unmanaged switch can connect to different devices, including managed switches and monitoring systems. The switch offers various (read more)
Browse Network Switches Datasheets for Volktek Corporation -
-magnet synchronous motors, and synchronous-reluctance motors. It accepts a three-phase 380–480 VAC power supply and supports both normal-duty and heavy-duty applications. In normal-duty operation, the ATV630U55N4 is rated for motors up to 5.5 kW or 7.5 hp. In (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
various environments. With 12/24/48 VDC power inputs and advanced EMI/EMC protection, the switch is reliable and safe for all industrial applications. It also comes with a 5-year warranty and has passed a 100% burn-in test to ensure durability and consistent performance. This switch is an ideal (read more)
Browse Network Switches Datasheets for Volktek Corporation -
connectivity and power delivery without additional wiring. This solution enables convergence of industrial automation systems over Ethernet while interoperating with existing Ethernet networks over standard CAT5/6 cabling. Features SPE Switches with SPoE technology are designed to deliver both (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Beswick's new 303 stainless steel, 10-32 threaded multi-port valve (MBV6P) offers 6-way bidirectional flow switching. This valve is suitable for pressures up to 500 psi (34.5 bar) and temperatures from -4º F to 248º F when assembled with the standard Teflon® and Nitrile seals. Contact the factory to learn more about the other O-ring materials available. Inlet pressures can reach up to 500 psi. (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
Under extreme conditions of high or low temperature, high differential pressure, and small flow, traditional control valves often struggle to maintain precise flow control, leading to leakage or unstable flow. The DN15 HLS Pneumatic Control Valve is designed for (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Series a practical choice for UPS systems, MOSFETs, switching power supplies, power amplifiers, and EV motor controllers. For engineers, the value is simple: better insulation, better heat flow, and better durability in one material. (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd.