-
Supplier: Electro Standards Laboratories
Description: The Model 9504 is a high speed ruggedized 16-Channel ST Single Mode Fiber to RJ45 RS485/422 media converter. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, each converter can be
- Features: Full Duplex, LED Indicator
- Form Factor: Module
- Connector: RJ-45, ST Single Mode
- Network: RS232/422/485, Single Mode Fiber
-
Supplier: S.I. Tech, Inc.
Description: S.I.Tech 2151 Ethernet media converter is a compact adapter for connection of Ethernet based equipment over fiber optic cable at 10 Base-T/100 Base-TX and 10 Base-FL/100 Base-FX. It uses ST or SC for Multimode fiber and ST, SC, or FC for Single mode fiber. Model 2151 auto
- Network: 10/100Base-TX, 100Base-FX, 100Base-T, 100Base-TX, Multimode Fiber, Single Mode Fiber
- Features: Full Duplex, Other
- Form Factor: Module
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: L-com, Inc.
Description: L-com's LC-MCGMM-ST gigabit ethernet media converter offer users a cost effective solution to extend their gigabit network over ST multimode Fiber optic cabling to a maximum distance up to 2km. The LC-MCGMM-ST is fully compliant with IEEE802.3,
- Network: 10/100Base-TX, 1000Base-SX, 100Base-TX, Multimode Fiber
- Features: Other
- Connector: RJ-45, ST Multimode
-
-
Supplier: L-com, Inc.
Description: L-com's LC-MCGSM-ST gigabit ethernet media converter offer users a cost effective solution to extend their gigabit network over ST single mode Fiber optic cabling to a maximum distance up to 20km. The LC-MCGSM-ST is fully compliant with
- Network: 10/100Base-TX, 1000Base-LX, 100Base-TX, Single Mode Fiber
- Features: Other
- Connector: RJ-45, ST Single Mode
-
Supplier: Omnitron Systems Technology, Inc.
Description: The FlexPoint 10/100 is a modular 10BASE-T or 100BASE-TX copper to 100BASE-FX fiber media converter that provides reliable and cost-effective network connectivity and fiber extension. The FlexPoint 10/100 features a 10/100 auto-sensing RJ-45 port that adjusts to the
- Network: 100Base-FX, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Red Lion Controls, Inc.
Description: Unmanaged Operation Plug and Play Operation 2 Port Industrial Media Converter One 10/100BaseTX RJ-45 Port One 100BaseFX Multimode Fiber Port with ST Connectors Compact Size, Small Footprint Full IEEE 802.3 Compliance Extended Environmental Specifications -40°C to 70°C
- Network: 10/100Base-TX, 100Base-FX
- Features: LED Indicator
- Form Factor: Module
- Connector: RJ-45, ST Multimode
-
Supplier: DigiKey
Description: MEDIA CONVERTER 10/100 TO 100FX
- Primary Port Maximum Cable Distance: 2,000 m
- Network: 100Base-FX
- Connector: RJ-45
-
Supplier: Red Lion Controls, Inc.
Description: Unmanaged Operation Plug and Play Operation 2 Port Industrial Media Converter One 10/100BaseTX RJ-45 Port One 100BaseFX Multimode Fiber Port with ST Connectors Compact Size, Small Footprint Full IEEE 802.3 Compliance Extended Environmental Specifications -40°C to 70°C
- Network: 10/100Base-TX, 100Base-FX
- Features: LED Indicator
- Form Factor: Module
- Connector: RJ-45, ST Multimode
-
Supplier: Red Lion Controls, Inc.
Description: Unmanaged Operation Plug and Play Operation 2 Port Industrial Media Converter One 10/100BaseTX RJ-45 Port One 100BaseFX Singlemode 40km Fiber Port with ST Connectors Compact Size, Small Footprint Full IEEE 802.3 Compliance Extended Environmental Specifications -40°C to
- Network: 10/100Base-TX, 100Base-FX
- Features: LED Indicator
- Form Factor: Module
- Connector: RJ-45, ST Multimode
-
Supplier: Red Lion Controls, Inc.
Description: Unmanaged Operation Plug and Play Operation 2 Port Industrial Media Converter One 10/100BaseTX RJ-45 Port One 100BaseFX Singlemode 15km Fiber Port with ST Connectors Compact Size, Small Footprint Full IEEE 802.3 Compliance Extended Environmental Specifications -40°C to
- Network: 10/100Base-TX, 100Base-FX
- Features: LED Indicator
- Form Factor: Module
- Connector: RJ-45, ST Multimode
-
Supplier: Black Box
Description: LinkGain 10/100BASE-TX to 100BASE-FX Media Converter, ST
- Network: 100Base-FX, 100Base-TX
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Black Box
Description: RJ-45 ports support autonegotiation, so you can easily attach any 10- or 100-Mbps device. ST, SC, MT-RJ, and LC fiber port types available. Choose from 115-VAC or 240-VAC power supplies (spare power supplies also available).
- Features: LED Indicator
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Data Connect Enterprise, Inc.
Description: limitations will not be exceeded in the new environment. All units are compatible with Ethernet V 1.0 / 2.0 specifications and comply with IEEE 802.3 standards. Magnum Media Converters are easy to install even in very tight spaces. Media cables are simply attached
- Connector: BNC, RJ-45, SC Multimode, ST Multimode, ST Single Mode
- Features: LED Indicator
- Form Factor: Module
-
Supplier: Moxa Inc.
Description: LFP (Link Fault Pass-through) and FEF (Far End Fault) Two different operation modes · Store-and-Forward · Pass Through Auto Negotiation Supports TS-1000 Version 2 protocol Supports Turbo Ring V2 Plug and Play Hot-swap Introduction The CSM-200 modules are slide-in Ethernet-to-fiber
- Network: 100Base-FX, 100Base-TX, 10Base-T
- Form Factor: Module
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
- Features: Rack Mountable, Stackable
-
Supplier: Black Box
Description: Hardened Mini Industrial Media Converter, (1) 10-/100-Mbps Copper to (1) 100-Mbps Fiber, Multimode, ST
- Form Factor: Module
- Network: Multimode Fiber
- Connector: RJ-45
-
Supplier: SFCable.com
Description: EtherWAN 10/100TX to 100FX MM (ST) Media Converter is the most functional media converter on the market. The RJ-45 port on this unit is dual speed 10/100Mbps with half/full duplex auto sensing. Better than a regular converter, EL100 has switching
- Network: 10/100Base-TX, 100Base-FX, Multimode Fiber
-
Supplier: Black Box
Description: FlexPoint Modular Media Converter, 10BASE-T/100BASE-TX to 100BASE-FX, Multimode, ST
- Network: 10/100Base-TX, 100Base-FX, 100Base-TX, 10Base-T
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Omnitron Systems Technology, Inc.
Description: The FlexPoint 10/100 is an industrial 10BASE-T or 100BASE-TX copper to 100BASE-X fiber media converter that provides reliable and cost-effective network connectivity and fiber extension. The FlexPoint 10/100 features a 10/100 auto-sensing RJ-45 port that adjusts to the
- Network: 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Data Connect Enterprise, Inc.
Description: fire. A selection of external AC or internal DC power options are available to fit virtually every requirement. The ambient temperature rating for the rugged HF101 is –40°C to +75°C depending on the power source used. The model HF101 Hardened 10 Mbps Ethernet Copper Media
- Network: 10Base-FL, 10Base-T
- Features: LED Indicator
- Form Factor: Module
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: S.I. Tech, Inc.
Description: S.I.Tech 2950 Ethernet Fiber Optic Media Converter is designed to extend the distance of Ethernet based STP LAN's on a fiber optic cable up to 7 km*. The media converter has RJ45 connector allowing connection to the STP network devices and
- Secondary Port Maximum Cable Distance: 2 km
- Network: 100Base-FX, 100Base-T, 100Base-TX, Multimode Fiber, Single Mode Fiber
- Features: LED Indicator, Other
- Form Factor: Module
-
Supplier: Volktek Corporation
Description: Volktek - NXF-742E is a 10/100 RJ45 to 100FX Copper to the Fiber media converter. It's an inexpensive and minimal solution with automatic MDI/MDI-X and Auto-negotiation, NWay support on RJ-45. The device uses LED signaling to inform users of its transmission
- Form Factor: Module
- Network: Multimode Fiber
- Features: Other
-
Supplier: Omnitron Systems Technology, Inc.
Description: connectors. Multimode models support distances of up to 550m and the single-mode models support distances of up to 140km. User-selectable link modes are available to facilitate the detection of link faults. Faults can be propagated to managed devices or isolated to
- Network: 1000Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Data Connect Enterprise, Inc.
Description: 10Mb FT14 regular and FT14H Hardened Media Converters. All models offer a graceful way to convert and transfer data between twisted pair and fiber ST-type multi-mode and single-mode network cables for media flexibility in new or expanded 10Mb Ethernet networks.
- Features: Full Duplex, LED Indicator, Rack Mountable
- Form Factor: Module
- Connector: ST Multimode, ST Single Mode
-
Supplier: Data Connect Enterprise, Inc.
Description: its highest performance level. A manual AN/reg switch allows the user to select auto-negotiation, and then the Media Converter transmits applicable auto-negotiation Fast Link Pulses (FLPs) to the attached device at LINK-enable. Operation on both the copper port and the
- Features: Full Duplex, LED Indicator, Other, Rack Mountable
- Connector: MTRJ Multimode, MTRJ Single Mode, RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
- Form Factor: Module
-
Supplier: Volktek Corporation
Description: Volktek - HMC-652E is a 10/100 RJ45 to 100FX Converter Copper to the Fiber media converter. It's an inexpensive and minimal solution with automatic MDI/MDI-X and Auto-negotiation, NWay support on RJ-45. The device uses LED signaling to inform users of
- Form Factor: Module
- Network: Multimode Fiber
- Features: Other
-
Supplier: Omnitron Systems Technology, Inc.
Description: The miConverter GX/T is a miniature industrial 10/100/1000BASE-T RJ-45 copper to 1000BASE-X fiber media converter that supports jumbo frames up to 10,240 bytes. The miConverter GX/T provides cost-effective fiber connectivity from Ethernet switches to diagnostic
- Network: 1000Base-T, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's N784-001-ST, 10/100 Multimode Media Converter, is an economical way to extend the distance (up to 2Km) of network nodes by converting Cat5/6 UTP cables to Fiber Optic. The Media Converter features automatic MDI/MDI-X configuration,
- Network: 100Base-FX, 100Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45
-
Supplier: Canoga Perkins Corporation
Description: Chassis and standalone enclosure mounting of this SNMP Managed Ethernet Media Converter lends the Service Provider the versatility of deploying the same unit in the Central Office, POP Site and Customer Location. Extending UTP Ethernet up to 120 Km, the L312 provides management
- Primary Port Maximum Cable Distance: 100 m
- Secondary Port Maximum Cable Distance: 80 km
- Network: 10Base-FL, 10Base-T, Multimode Fiber, Single Mode Fiber
- Features: Full Duplex, LED Indicator, Rack Mountable, Stackable
-
Supplier: Weidmuller
Description: Industrial Fast Ethernet media converter 10/100BaseT(X) auto-negotiation and auto MDI/MDI-X Link Fault Pass-Through (LFP) Warning in event of power failure and port failure Redundant power supply inputs -40 to 75 °C operating temperature (T models) Designed for
- Network: 100Base-FX, 100Base-T, 100Base-TX, 10Base-T, Multimode Fiber
- Features: Full Duplex, Rack Mountable
- Form Factor: Module
- Connector: RJ-45, ST Multimode
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these ethernet media converters? Available for SC Single-mode; SC and ST Multi-mode Device DIP switches allow multiple configuration options Automatic MDI/MDI-X selection on RJ-45 port Auto Negotiation, NWay support on RJ-45 CableOrganizer.com introduces its
-
Supplier: Henrich Electronics, Inc.
Description: Industrial 10/100BaseT(X) to 100BaseFX Media Converters The HEMC3 industrial media converters provide industrial grade media conversion between 10/100BaseT(X) and 100BaseFX (SC/ST connectors). The HEMC3's reliable industrial design is excellent for
- Network: 100Base-FX, 100Base-T, 100Base-TX, 10Base-T
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
- Connector: RJ-45, SC Single Mode, ST Single Mode
-
Supplier: MilesTek Corporation
Description: 10/100 COPPER TO FIBER (ST/MM) CONVERTER - MilesTek PART NUMBER 90-30113 (FT-801) The NCPT3-2133 is Fast Ethernet Bridge 100Base-FX fiber to 10/100Base-TX shielded twisted pair (STP) converter. It supports selectable for half-duplex and full-duplex operations and
-
Supplier: SFCable.com
Description: EtherWAN's EL50 Series is one of the most complete solutions in media conversion. EL50 Series is available in all varieties of fiber connectors and modes: The EL50 is a reasonably priced and user friendly media converter that supports easy to read LEDs which indicate Link
- Network: 10/100Base-TX, 100Base-FX
-
Supplier: Patton Electronics Co.
Description: Media Converters directly connect to Ethernet devices supporting 10Base-T or 100Base-TX. Models 2311 and 2312 feature 10/100 auto-negotiation, making them the perfect choice when planning a future upgrade of existing 10Base-T networks. All 2300 media converters are
- Network: 100Base-FX, 100Base-TX, 10Base-FL, 10Base-T
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
- Connector: RJ-45
-
Supplier: L-com, Inc.
Description: EtherWAN's EL100 Series 10/100BASE-TX to 100BASE-FX Media Converters offer some of the most complete solutions in media conversion on the market today. The EL100 Series is available in both Multimode ST & SC configurations as well as Singlemode ST, SC & LC
- Network: 10/100Base-TX, 100Base-FX, 100Base-TX
- Connector: SC Single Mode
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
to 20 mbps with multimode or single mode fibers. It can also be used as one way to transmit and receive TTL signals, ST connectors are standard for all variations. Distance capability is from 2Km (over 1 mile) to 40 km (25 miles). This product uses very low power making it possible to use battery (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
VOLKTEK IMC-561 and IMC-661 Gigabit Industrial Media Converters extend Ethernet connectivity over fiber for long-distance network transmission. Designed for industrial networking environments, both models support copper-to-fiber conversion and provide Gigabit (read more)
Browse Network Media Converters Datasheets for Volktek Corporation -
, thanks to its impressive -40 to 75°C wide operating temperature range. With a configuration that includes a 10BASE-T1L SPE port and a 10BASE-T RJ45 port, the IMC-553 is adept at addressing diverse connectivity requirements. Clear visibility into the device's status is ensured by the 3-pin (read more)
Browse Network Media Converters Datasheets for Volktek Corporation -
WAGO’s media converter provides extended Ethernet communication as it changes data transmission from copper to fiber optic. Choose from either a non-PoE converter or a PoE version that comes equipped with 30 watts of PoE. Pair these with WAGO’s SFP fiber optic modules for support of (read more)
Browse Power over Ethernet (PoE) Injectors Datasheets for WAGO -
Through-hole and surface-mount 1.5 and 3W DC-DC converters operate at full load in -40 to +85°C temperatures March 2022 TDK Corporation (TSE 6762) announces the introduction of additional models to the popular CCG series of isolated DC-DC converters. The 1.5W and 3W rated (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
pressure rating of 5 bar, the XMLBM05A2S11 covers both vacuum and positive-pressure conditions. Its adjustable rising-pressure switching range extends from -0.5 to 5 bar, while its falling-pressure switching range extends from -1 to 4.5 bar. This wide adjustment range makes the switch suitable for (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
grade: -45°C to +75°C Storage Temperature -55°C to +85°C Storage Humidity 0 – 95% RH (non-condensing) Maximum Rotational (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
[RESOLVED] Connecting cisco 1924c to mcbasic media converter 100fx
…hub with fx connection, but the fx transceiver is 10baset and not 100base t... so i got this media converter... so i can connect the fiber with ST connectors to the media converter and then crossover the rj45 port to the 3com…
-
AutomationDirect Introduces Industrial Ethernet Switches
The two-port Media Converter converts 10/100BaseTX Ethernet through an RJ45 connection to 100BaseFX Ethernet over an ST multimode fiber connection for links up to 4km.
-
Shopping - Best Prices On The CTC Union FMC-10-100-SC002 Fast Ethernet multimode fiber media converter, SC, 2Km - Big Bruin
FMC-10-100-ST002 is a multi-mode(1310nm) media converter equipped with dual ST type connector and operating on distance up to 2Km over multi-mode 62.5/125um fiber, with … and MDI/MDI-X features for the Fast Ethernet RJ45 UTP interface.
-
Shopping - Best Prices On The StarTech.com 10/100 MultiMode Fiber to Ethernet Media Converter - Big Bruin
The converter supports a maximum multimode fiber optic cable distance of 2km (1.2 miles), providing a simple solution for connecting 10Base-T/100Base-Tx Ethernet networks to remote locations using ST -terminated multimode fiber, while delivering solid network performance and scalability. .... Easy to setup and install, this compact, value-conscious media converter features auto-switching MDI and MDI-X support on the RJ45 UTP connections as well as manual controls for UTP mode, speed, Full and Half Duplex, as well as LFP (Link…
-
Shopping - Best Prices On The Omnitron Systems miConverter 10/100/1000 Gigabit Ethernet Fiber Media Converter RJ45 ST Multimode 550m (1 x 10/100/1000BASE-T; 1 ...
122001 - miConverter 10/100/1000 Gigabit Ethernet Fiber Media Converter RJ45 ST Multimode 550m (1 x 10/100/1000BASE-T; 1 x 1000BASE-SX; US AC Powered; Lifetime Warranty). .... The miConverter GX/T is a miniature 10/100/1000BASE-T UTP copper to 1000BASE-X fiber media converter that…
-
Shopping - Best Prices On The Omnitron Systems FlexPoint 100Mbps Ethernet Fiber Media Converter RJ45 ST Multimode 5km (1 x 100BASE-TX; 1 x 100BASE-FX; US AC Po...
43321 - FlexPoint 100Mbps Ethernet Fiber Media Converter RJ45 ST Multimode 5km (1 x 100BASE-TX; 1 x 100BASE-FX; US AC Powered; Lifetime Warranty). .... The FlexPoint 100Fx/Tx is a 100BASE-FX fiber to 100BASE-TX UTP media converter that provides reliable…
-
Shopping - Best Prices On The Omnitron Systems FlexPoint 10/100 Ethernet Fiber Media Converter RJ45 ST Single-Mode 30km (1 x 10/100BASE-TX; 1 x 100BASE-LX; US ...
43431 - FlexPoint 10/100 Ethernet Fiber Media Converter RJ45 ST Single-Mode 30km (1 x 10/100BASE-TX; 1 x 100BASE-LX; US AC Powered; Lifetime Warranty). .... The FlexPoint Gx is a 1000BASE-T UTP to 1000BASE-SX/LX fiber media converter that provides reliable…
-
Shopping - Best Prices On The Omnitron Systems miConverter 10/100 Ethernet Fiber Media Converter RJ45 ST Single-Mode 30km (1 x 10/100BASE-TX, 1 x 100BASE-LX, U...
110111 - miConverter 10/100 Ethernet Fiber Media Converter RJ45 ST Single-Mode 30km (1 x 10/100BASE-TX, 1 x 100BASE-LX, US AC Powered, Lifetime Warranty). .... miniature miConverter 10/100 and miConverter 10/100 Plus are rate-switching 10/100 UTP copper to 100BASE-FX fiber…
-
Shopping - Best Prices On The Omnitron Systems FlexPoint 10/100 Ethernet Fiber Media Converter RJ45 ST Multimode 5km (1 x 10/100BASE-TX; 1 x 100BASE-FX; US AC ...
43421 - FlexPoint 10/100 Ethernet Fiber Media Converter RJ45 ST Multimode 5km (1 x 10/100BASE-TX; 1 x 100BASE-FX; US AC Powered; Lifetime Warranty). .... The FlexPoint Gx is a 1000BASE-T UTP to 1000BASE-SX/LX fiber media converter that provides reliable…
-
Omnitron Introduces the FlexPointTM T1/E1 Copper to Fiber Converter
Irvine, Calif., Aug. 17, 2000 ââ Omnitron Systems, a manufacturer of fiber optic networking products, is introducing its new FlexPoint T1/E1 media converter . .... FlexPoint T1/E1 is available with SC, ST , MT-RJ or LC fiber connectors and it supports multimode or single-mode fiber capable of reaching distances up to 58 km. .... The T1/E1 copper ports feature RJ45 /RJ48 and BNC connectors with a built-in crossover switch that…
Indicates content that may require registration and/or purchase.