-
Supplier: Nook Industries, Inc.
Description: This unit consists of an aluminium extrusion body with lateral V-guides. The carriage, which is driven by means of an acme threaded lead screw or ball screw, moves along the unit guided by V-slides that are adjustable free of play. Where two linear units are used in parallel or
- Rated Speed: 19.68503937007874 in/sec
- Rated Force: 449.6 lbs
- Material: Aluminum
- Actuation Type: Electrical
-
Supplier: Joyce/Dayton Corp.
Description: customer tracking and positioning requirements. These jacks are designed for outdoor applications and built to stand up to environmental challenges found at solar installations around the world. Available in two types: Acme Screw (STA) or Ball Screw (STB) Specifications Cast
- Rated Speed: 0.06250000000000012 in/sec
- Rated Force: 4,000 lbs
- Motor Type: AC, DC
- Mounting Type: Clevis or Eye
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Acme 2C and Stub Acme screw and nut assemblies in a variety of screw leads and in diameters ranging from ½ inch up to 6 inches. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and
- Length: 144 inch
- O.D Screw Diameter: 2 inch
- Screw Lead: 4 inches per
- Dynamic Load Rating: 20,000 lbs
-
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Acme 2C and Stub Acme screw and nut assemblies in a variety of screw leads and in diameters ranging from ½ inch up to 6 inches. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and
- Length: 144 to 288 inch
- O.D Screw Diameter: 1 inch
- Screw Lead: 10 inches per
- Dynamic Load Rating: 5,000 lbs
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Acme 2C and Stub Acme screw and nut assemblies in a variety of screw leads and in diameters ranging from ½ inch up to 6 inches. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and
- Length: 240 inch
- O.D Screw Diameter: 2 inch
- Screw Lead: 2 inches per
- Dynamic Load Rating: 20,000 lbs
-
Supplier: Southco
Description: Get the functionality of a "quicker" screw fastening solution and the ease of more forgiving alignment, for frequently accessed applications. These fasteners use a modified Acme thread to combine quick and easy engagement like a quarter-turn fastener provides, with the tightening power
- Material: Stainless Steel
-
Supplier: Southco
Description: Get the functionality of a "quicker" screw fastening solution and the ease of more forgiving alignment, for frequently accessed applications. These fasteners use a modified Acme thread to combine quick and easy engagement like a quarter-turn fastener provides, with the tightening power
- Material: Stainless Steel
-
Supplier: Southco
Description: Get the functionality of a "quicker" screw fastening solution and the ease of more forgiving alignment, for frequently accessed applications. These fasteners use a modified Acme thread to combine quick and easy engagement like a quarter-turn fastener provides, with the tightening power
- Material: Stainless Steel
-
Supplier: Southco
Description: Get the functionality of a "quicker" screw fastening solution and the ease of more forgiving alignment, for frequently accessed applications. These fasteners use a modified Acme thread to combine quick and easy engagement like a quarter-turn fastener provides, with the tightening power
- Length: 0.73622087 inch
- Material: Stainless Steel
-
Supplier: RS Components, Ltd.
Description: Stainless Lead Screw 10 X 2 Thread X 1m
- Length: 39.3701 inch
- O.D Screw Diameter: 0.393701 inch
- Screw Type: Lead Screw
-
Supplier: Nook Industries, Inc.
Description: Repeatable positioning accuracy of 17.5µm / 25mm (Speedy Line) 6.25µm / 25mm (ISO Trapezoidal) Standard diameters from 5mm to 65mm Standard leads from 3mm to 200mm Alloy and Stainless Steel Screws Bronze and Plastic Nuts Flanges and EZZE-MOUNT™ end bearing supports are available for a
- O.D Screw Diameter: 1.181103 inch
- Screw Lead: 2.7559055118110223 inches per
- Screw Lead Accuracy: 0.0084 inch/ft
- Dynamic Load Rating: 1,095.9 lbs
-
Supplier: W.M. Berg
Description: Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion. Materials: 6061 Aluminum or 416 stainless steel Lead accuracy of ±.006 in/ft. Size: diameters from 3/16" to 3/4".
- Length: 7 inch
- Screw Lead: 20 inches per
- Screw Type: Lead Screw
- Features: Other
-
Supplier: igus® inc.
Description: The stainless steel leadscrew linear systems are designed for use in aggressive environments. Stainless steel version with corrosion-resistant steel components (1.42305, 1.4408 or 1.4571) Bearing material selectable: iglide® J = Standard iglide® A180 = FDA iglide® T500 = High
- Stroke or X-Axis Travel: 29.527575 to 39.3701 inch
- Drive Type: Lead Screw/ACME Screw
- Axis Configuration: X Axis Only
-
Supplier: MPS Micro Precision Systems AG
Description: MPS linear actuators are very compact, offer outstanding precision and can be adapted to the most demanding environments. The ball screws that make up these actuators give them a smooth, stick-slip-free linear motion. The diameter, motor, screw type and other elements of the linear
- Lead: 0.3937007874015748 inches per
- Drive Type: Lead Screw/ACME Screw
- Device Type: Rod Type
-
Supplier: igus® inc.
Description: dryspin® high helix lead screw made from stainless steel, rolled Resistant and made of 1.4301 material (AISI 304), pitch from 2 to 100 mm dryspin® high helix lead screw made of aluminium Rolled and tribo-optimised coating of EN AW 6082 material, lightweight and non-magnetic
- Length: 1.550000837 to 4.650002511 inch
- O.D Screw Diameter: 0.25 to 0.79 inch
- Screw Lead: 0.1 to 3.5433070866141736 inches per
- Screw Type: Lead Screw
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Guide Width or Diameter: 0.43700811 inch
- Guide Length: 78.7402 inch
- Guide / Rail Shape: Linear Motion Guide, V - Grooved Guide
- Features: Other
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Guide Width or Diameter: 0.438 inch
- Guide Length: 78 inch
- Guide / Rail Shape: Linear Motion Guide, V - Grooved Guide
- Features: Other
-
Supplier: igus® inc.
Description: Complement of the lubricant-free delivery programs of screw drives small sizes. With spindles made of stainless steel and nuts made of the self-lubricating high-performance plastic iglide® J. Application areas: small handlings, lab and medical technology, professional model
- Length: 0.51 to 0.59 inch
- Maximum Static Load Capacity: 16.88 to 39.38 lbs
- Screw Type: Lead Screw
- Component Type: Nut Only
-
Supplier: Tolomatic
Description: High thrust applications where external guidance is required, flex mounting
- Stroke or X-Axis Travel: 24 inch
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Motor Type: DC, DC Brushless, DC Brushless Servo, DC Servo, Stepper
- Actuation Type: Electrical
-
Supplier: ATLANTA Drive Systems, Inc.
Description: stainless steel are suitable for even more applications e.g. in the food industry. When used as motion screws, it is important to ensure adequate lubrication.
- Length: 78.7402 inch
- O.D Screw Diameter: 0.6299216 inch
- Screw Lead Accuracy: 0.0012 inch/ft
- Screw Type: Lead Screw
-
Supplier: Tolomatic
Description: High precision bearings for smooth motion, high load capacities,low profile
- Stroke or X-Axis Travel: 0 to 103 inch
- Material: Aluminum, Stainless Steel
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Motor Type: DC, DC Brushless, DC Brushless Servo, DC Servo, Stepper
-
Supplier: PHD, Inc.
Description: PHD Plus® Series ECP Electric IP69K Cylinders are available in either ball screw or lead screw (polymer nut) versions, providing a wide range of high thrust or high speed capabilities. These performance electric cylinders are designed for food processing and packaging equipment
- Stroke or X-Axis Travel: 19.68 to 29.53 inch
- Rated Speed: 2.4 to 78.7 in/sec
- Rated Force: 74.184 to 991.368 lbs
- Drive Type: Ball Screw, Lead Screw/ACME Screw
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Load Capacity: 388 lbs
- Wheel Diameter: 1.21 inch
- Wheel Tread Width: 0.438 inch
- Bore / Bearing Size: 0.375 inch
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Load Capacity: 736 lbs
- Wheel Diameter: 1.8 inch
- Wheel Tread Width: 0.625 inch
- Bore / Bearing Size: 0.4724 inch
-
Supplier: igus® inc.
Description: Properties: Flat and compact High torsional stability (stiffening) Completely supported Hard anodized aluminium rail Five installation sizes Shaft end supports made of chrome-plated zinc Special version SLW-AL with anodized-aluminum shaft end supports Stainless steel version with
- Stroke or X-Axis Travel: 11.81103 to 49.212625 inch
- Drive Type: Lead Screw/ACME Screw
- Axis Configuration: X Axis Only
-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features Does not mar the shaft Opposing screws available Superior fit, finish and holding power Acme, Left-hand and metric threads available RoHS2 and REACH Compliant Width tolerance: +.003”/-.010”
- Width: 0.281 to 0.75 inch
- Bore Diameter: 2.25 inch
- Outer Diameter: 0.625 to 3.25 inch
- Units: English
-
Supplier: MISUMI USA
Description: Single Axis Actuator compact structure is achieved thru integration of ball screw, slide guide and support unit. This high precision product has short lead time and can drastically save your design and assembly time.
- Stroke or X-Axis Travel: 16.5 to 226.5 inch
- Rated Speed: 190 to 694 in/sec
- Material: Aluminum, Stainless Steel
- Motor Type: DC Servo, Stepper
-
Supplier: Del-Tron Precision, Inc.
Description: and lead screw driven actuators utilize recirculating guide technology to provide a low profile and compact design solution. The anti-backlash lead screw nut is spring-loaded to ensure positive movement when changing direction. The DL series lead screw actuators and ball
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 3.93700787401575 in/sec
- Rated Force: 33.72 lbs
- Features: Adjustable Stroke, Other
-
Supplier: Progressive Automations
Description: of rotation. Comes with all the required screws and is easily installed for any project. CUSTOM INDUSTRIAL ACTUATORS: No matter what project you have in mind, our custom actuator service is able to create a unit specifically fitted for your needs. All you have to do is give us a call and one
- Stroke or X-Axis Travel: 1 to 24 inch
- Rated Speed: 0.24 to 0.59 in/sec
- Rated Force: 850 to 2,000 lbs
- Mounting Type: Double-end Mount
-
Supplier: Kollmorgen Corporation
Description: for the most rapid moves or screw drive for the highest thrust capacity and repeatability. Features Max length: 2,743 mm (108 in) Max thrust: 1,335 N (300 lbf), screw models Max speed: 3,000 mm/s (120 in/s), belt models Lead screw, ball screw or timing belt drives
- Stroke or X-Axis Travel: 108 inch
- Rated Speed: 30 to 118 in/sec
- Rated Force: 300 lbs
- Lead: 0.125 to 0.5 inches per
-
Supplier: McWane Plant and Industrial
Description: diameter screw and brass nut is designed to provide resistance to higher flow. KEY FEATURES Frame and nut are field replaceable Red Top or Sunshine covers available Acme thread screw standard; National standard thread optional Solid arch or removable arch Many pipe configuration
-
Supplier: Sandvik Coromant Co.
Description: Bone screws Spinal screws Dental implants Other long, slender components Typical materials Titanium Stainless steel Sliding head machine types Citizen Star Tsugami Tornos
- Cutting Diameter: 1.102 to 1.654 inch
- Flute / Cutting Length: 0.157 to 0.217 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Stainless Steel, Titanium / Exotic Metals
- Cutter Type: Finishing, Thread Mill
-
Supplier: Kollmorgen Corporation
Description: aluminum, anodized Mounting plates: 6061-T6 aluminum, cast aluminum plate, anodized Thrust bearings: angular contact, high thrust ball bearings Thrust tube: 300 series stainless steel, 1/4 hard and ground Ball screw and nut: heat-treated carbon steel alloy Options Standard or custom
- Stroke or X-Axis Travel: 1.968505 to 7.87402 inch
- Rated Speed: 13 in/sec
- Rated Force: 150 lbs
- Lead: 0.125 inches per
-
Supplier: Schneeberger Inc.
Description: made of natural anodized aluminum; MINIRAIL guideways and threaded spindle are made of stainless materials. Type NFM can be used in all movement directions and installation orientations. Special lengths, strokes or drilling templates are available on request.
- Stroke or X-Axis Travel: 0.9842525 to 5.905515 inch
- Carriage Load: 665.408 to 1,805.5936 lbs
- Base Length: 2.9527575 to 9.842525 inch
- Base Width: 1.968505 to 3.93701 inch
-
Supplier: ACS Valves
Description: dual, 1/4"-thick, 304 stainless steel slider plates. UHMW slider guides provide exceptional resistance to corrosion and abrasion; are self-lubricating to ensure smooth, low-resistance actuation; and are moisture repelling. Stainless steel transport screw with ACME thread
- Number of Ports/Ways: 2
- Media Temperature: 250 F
- Features: Bolt Flange
- Actuation: Electric, Manual / Hand, Pneumatic
Find Suppliers by Category Top
Featured Products Top
-
assemblies that are fully optimized for the customer's specific application, and ensuring reliable performance in any environment. For highly corrosive environments, RBS can provide ball screw assemblies made from Incoloy, Inconel, MP35N and Stainless Steel to ensure corrosion resistance to wellbore fluids (read more)
Browse Datasheets for Rockford Ball Screw -
service at every step. In addition to custom motion solutions, RBS offers an extensive product line-up with one of the largest inventories of ball screws and ACME screws available. We offer one of the highest services-to-client ratio in the industry. Our customers have direct access to RBS (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
screw solutions needing to operate in highly corrosive environments, such as well bore fluids, by using Incoloy, Inconel, MP35N, or stainless steel. For elevated temperatures, we can provide Stellite, silicon nitride, or cobalt alloy ball bearings as alternatives to 52100 or 440C (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
ball screw assemblies made from Incoloy, Inconel, MP35N and Stainless Steel to ensure corrosion resistance to wellbore fluids. In addition, for high temperatures RBS can use Stellite or cobalt alloy ball bearings in place of 52100 or 440C ball bearings. Industry Leadership and (read more)
Browse Datasheets for Rockford Ball Screw -
, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS provides several custom ball screw assembly configurations to simplify valve assembly, minimize valve bonnet (read more)
Browse Datasheets for Rockford Ball Screw -
optimized for the customer's specific application, and ensuring reliable performance in any environment. For highly corrosive environments, RBS can provide ball screw assemblies made from Incoloy, Inconel, MP35N and Stainless Steel to ensure corrosion resistance to wellbore fluids. In addition, for high (read more)
Browse Datasheets for Rockford Ball Screw -
assemblies that are fully optimized for the customer's specific application, and ensuring reliable performance in any environment. For highly corrosive environments, RBS can provide ball screw assemblies made from Incoloy, Inconel, MP35N and Stainless Steel to ensure corrosion resistance to wellbore fluids (read more)
Browse Datasheets for Rockford Ball Screw -
fully optimized for the customer's specific application, and ensuring reliable performance in any environment. For highly corrosive environments, RBS can provide ball screw assemblies made from Incoloy, Inconel, MP35N and Stainless Steel to ensure corrosion resistance to wellbore fluids. In addition (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
fully optimized for the customer's specific application, and ensuring reliable performance in any environment. For highly corrosive environments, RBS can provide ball screw assemblies made from Incoloy, Inconel, MP35N and Stainless Steel to ensure corrosion resistance to wellbore fluids. In addition (read more)
Browse Datasheets for Rockford Ball Screw -
fully optimized for the customer's specific application, and ensuring reliable performance in any environment. For highly corrosive environments, RBS can provide ball screw assemblies made from Incoloy, Inconel, MP35N and Stainless Steel to ensure corrosion resistance to wellbore fluids. In addition (read more)
Browse Datasheets for Rockford Ball Screw
More Information Top
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/24166/Gorges_washington_0250O_12335.pdf?sequence=1&isAllowed=y
The cart moves up and down two rods via a stainless steel ACME screw and brass nut with a ¼-20 thread.
-
Hybrid Linear Actuators - Nasa Tech Briefs :: NASA Tech Briefs
A proprietary manufacturing process incorporates engineering thermoplastics in the rotor drive nut and a stainless steel acme lead screw engineered to ensure reliability and performance.
-
Designing for remote handling
3700 lb Materials Structural steel 304 stainless steel Acme thread screw .
-
World's smallest linear actuator | Design Product News
The rotating acme stainless steel lead screw is incorporated into the motor's rotor.
-
Size 17 Linear Actuator - Haydon Switch & Instrument Inc.
The use of proprietary manufacturing process which incorporates engineering thermoplastics in the rotor drive nut and a stainless steel acme lead screw allows the motor to be much more efficient and durable than the v-thread and bronze nut configuration commonly used …
-
Size 23 Linear Actuator
Built for long life (over 1 million cycles) and superior performance, the size 23 linear actuator features engineering thermoplastics in the rotor drive nut and a stainless steel ACME lead screw .
-
Size 17 Linear Actuator
The use of proprietary manufacturing process which incorporates engineering thermoplastics in the rotor drive nut and a stainless steel acme lead screw allows the motor to be much more efficient and durable than the v-thread and bronze nut configuration commonly used …
-
Hybrid Linear Actuator Brochure
The linear actuator is designed using a process that incorporates engineering thermoplastics in the rotor drive nut and a stainless steel Acme lead screw .
-
Design and Construction of a Robotic Gripper for Activities of Daily Living for People with Disabilities
For this design a stainless steel 1/4-20 acme screw with a plastic nut was selected and thought to be the best design for space conservation and overall weight conservation as well.
-
Improved growing rod for early onset scoliosis
… of the device consists of a two-piece stainless steel casing (A,D) with the two parts connected together with four set screws (B), two stainless steel rods sized to fit standard pedicle screws (one rod is acme -threaded and used for …
Indicates content that may require registration and/or purchase.