Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: J&S Machine, Inc.
Description: Metal sheet brushing machine with “wet” grinding process type GPS-Brush has been designed for deburring, brushing and satin finishing on profiles, metal sheets and plates made of stainless steel, iron, aluminum and brass, as well as other metals. Main feature of
- Type: Cylindrical / External (OD), Drum / Sleeve
- Features: Dust Collection / Filtration System, Wet Finishing
- Power Source: Electric Motor / Vibrator
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: HardwareSource, Inc.
Description: screw is included. PLEASE NOTE; the machine screw is made from plated steel, not stainless steel. Finishes: Satin Stainless Steel
-
Supplier: J&S Machine, Inc.
Description: deburring round and oval tube ends, square or rectangular tubing, irregular shaped profiles made of stainless steel, steel, aluminum, brass as well as composites, plastic materials, with max. diameter 210 mm..
- Type: Deburring Machine
- Power Source: Electric Motor / Vibrator
- Mounting: Floor Mounted / Stationary (Machine Tools)
- Materials Abraded: Metals / Metalworking
-
-
Supplier: TAKK Industries, Inc.
Description: TAKK offers Anti-Static Brushes for the elimination of positive and negative static electricity from industrial processing machines and business machines. They are self-energizing, induction type (no power needed) static eliminators which do not spark or cause sparks and can be used in
- Number Of Emitters: 0
- Features: Other, Quiet Operation
-
Supplier: Tanis Incorporated
Description: specifications and are available with high carbon steel, stainless steel, brass, and nylon filaments. Other brush diameters and filament sizes are available upon request. Power tube brushes are most commonly used in portable tools and drill presses for maximum cleaning and
- Outer Diameter (OD): 0.625 inch
- Length: 5 inch
- Applications: Cleaning / Surface Preparation, Finishing / Deburring (Fine Grits / Filaments)
- Brush Filament / Fill Material: Metal Wire, Stainless Steel
-
Supplier: Norton Abrasives
Description: Wire End Brushes for use on die grinders to clean and debur a recessed area or the inside diameter of a tube or pipe. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications or blue hubs for stainless
- Outer Diameter (OD): 0.75 to 2 inch
- Rotary Speed: 20,000 rpm
- Features: ANSI - CAMI / Coated, Dry Brushing, Power / Rotary Brush (Wheel, Roller), Stationary (Backstand / Machine Tool)
- Brush Filament / Fill Material: Abrasive Filament, Metal Wire
-
Supplier: Weiler Abrasives
Description: available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications 1 in T at face plate
- Outer Diameter (OD): 0.012 inch
- Shank / Bore Diameter: 1.3 inch
- Width: 10 inch
- Length: 10 inch
-
Supplier: Weiler Abrasives
Description: available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications 1 in T at face plate
- Outer Diameter (OD): 0.012 inch
- Shank / Bore Diameter: 1.4 inch
- Width: 8 inch
- Length: 8 inch
-
Supplier: Saginaw Control & Engineering
Description: pedestals. Construction - 0.063” Type 304 stainless steel. Seams continuously welded and ground smooth. Flange trough collar around all sides of enclosure. Removable hinges. Oil-resistant gasket. Standoffs provided for mounting optional panels. Cable door stops included on SCE-12C**,
- Length / Height: 8 to 65.59 inch
- Width/Diameter: 8 to 30 inch
- Depth: 7.09 to 32.25 inch
- Height: 8 to 65.59 inch
-
Supplier: Weiler Abrasives
Description: Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a
- Outer Diameter (OD): 0.014 inch
- Shank / Bore Diameter: 1.4 inch
- Width: 10 inch
- Length: 10 inch
-
Supplier: Weiler Abrasives
Description: Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a
- Outer Diameter (OD): 0.006 inch
- Shank / Bore Diameter: 0.8 inch
- Width: 8 inch
- Length: 8 inch
-
Supplier: Tanis Incorporated
Description: side-by-side for a wider brush face These brushes are available with carbon steel, stainless steel and brass wire filaments in several sizes and diameters. The harder wires like carbon steel and stainless steel are used on scratch-resistant surfaces. Brass
- Outer Diameter (OD): 1.5 inch
- Shank / Bore Diameter: 0.375 inch
- Width: 0.28125 inch
- Trim Length: 0.375 inch
-
Supplier: B.U.W.W. Coverings Inc.
Description: CANISTER STAINLESS STEEL ROLL-UP COVERS are used in the most harsh shop environments. Because of the covers underlying aluminum support structure, the cover is walk on capable and will easily bear the weight of heavy chip loads. Additionally, the covers stainless steel
-
Supplier: Braun Brush Co.
Description: This brush is built to exceed to performance of the original brush for this machine. The aluminum casting is machined to fit. Tynex nylon is hand sewn into machined holes with stainless steel retaining wire. Increase the performance of your machine and replace those worn
- Width: 15 inch
- Applications: Cleaning / Surface Preparation
- Features: Metal
- Specific Product Type / Shape: Strip Brush
-
Supplier: Sealeze
Description: stock channels are galvanized steel and immediately available. We stock stainless steel materials T-304, T-304L, T-316, and T-316L and can provide stainless steel channel brushes in 5 to 10 working days. We have the capability to make brushes with brass and monel
- Outer Diameter (OD): 0.0025 inch
- Width: 0.18 inch
- Brush Filament / Fill Material: Brass / Bronze, Metal Wire, Natural Bristle / Hair, Steel, Synthetic Filament
- Applications: Dusting / Wiping
-
Supplier: Braun Brush Co.
Description: Jar & carafe brushes fill an endless variety of cleaning needs in the food service environment. They are great for cleaning carafes, soft serve ice cream machines, bottles and jars. The brush is made by winding stainless steel wire that securely holds the synthetic bristles to
- Outer Diameter (OD): 2.75 inch
- Length: 16 inch
- Applications: Cleaning / Surface Preparation, Internal / Bores
- Specific Product Type / Shape: Disc Brush, Strip Brush, Vacuum
-
Supplier: Braun Brush Co.
Description: handle using a stainless steel wire.
- Applications: Cleaning / Surface Preparation, Internal / Bores
- Specific Product Type / Shape: Disc Brush, Strip Brush, Vacuum
- Features: Janitorial, Sanitary / Hygienic, Specialty / Other
- Mounting: None / Handheld
-
Supplier: Norton Abrasives
Description: hubs for stainless steel use. Features & Benefits Rigid structure High impact cutting and cleaning on more demanding applications Available with or without plastic guard; application-specific Protective guard opens up into a shield Prevents wire, dust and any kind of projection from
- Outer Diameter (OD): 2.5 to 6 inch
- Rotary Speed: 6,000 to 15,000 rpm
- Applications: Cleaning / Surface Preparation, Dry, Stationary Machine Tool / Bench
- Specific Product Type / Shape: Cup Brush
-
Supplier: Norton Abrasives
Description: the end-user. Choose red hubs for steel applications or blue hubs for stainless steel use. Features & Benefits Saucer-shape is ideal for cleaning corners, recesses, and other hard-to-reach areas Twist knot style for heavy-duty cleaning Crimped style for light- to medium-duty
- Outer Diameter (OD): 4 to 5 inch
- Rotary Speed: 9,000 to 12,500 rpm
- Applications: Cleaning / Surface Preparation, Dry, Stationary Machine Tool / Bench
- Specific Product Type / Shape: Cup Brush
-
Supplier: Lee Engineering, LLC
Description: 12.7 mm (1/2″) lab frame rod machined and polished to a satin (brushed) finish. Chamfered ends come standard for easy location and smooth fit. All rods are corrosion-resistant. The polishing process, handled by the company’s own custom-built machine, creates an extremely clean and
-
Supplier: Ivie Enterprises, Inc.
Description: reverse, this machine also includes an automatic squeegee retraction feature. 33” cleaning path Comes standard with a stainless steel pre-sweep function 30 gallon solution tank Automatic operation control mode and squeegee retraction when in reverse Steering radius of only 6
- Scrubber Type: Ride-On
-
Supplier: Cocker-Weber Brush Company
Description: core with stainless steel drive insert .008" nylon filament full pattern 62mm finished diameter used in Bosch and other packaging machines
-
Supplier: Mannesman Demag
Description: For installation in transfer lines, machine tools and robot stations Stainless steel housings Stainless steel spindles Ideal for drilling or brushing Without valve for central remote control Small housing diameter for minimum centre-to-centre spacing
- Rated Free Speed (output): 1,000 to 5,000 rpm
- Gearhead Output: Concentric (In-line) Output
- Output: Hollow Shaft / Collet
- Type / Applications: Milling Motors
-
Supplier: TransPak
Description: Performance and portability in an affordable package. 1000?ÇÖ long roll capability and extra large brushes eliminating the need for a water heater. Dispenses up to 42?Ç¥ of tape in a single pull. Stainless steel guillotine cutter. Self-centering tape roll side guides adjust from 1" to
- Industry: Industrial / General Use
- Closing Method: Tape
- Machine Type: Tape Dispensers
-
Supplier: Walter Surface Technologies
Description: brushing and flap discs Materials All surfaces All types of metals Carbon steel Cast iron Ferrous metals Non-ferrous metal Steel, stainless steel Structural Steel Tough steel Aluminum, Copper, Brass Titanium, alloys
- Rotary Speed: 9,600 rpm
- Current: 14.5 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Type: Disc Grinder
-
Supplier: CS UNITEC
Description: Save time sanding and polishing. 4" wide face is ideal for finishing stainless steel, metals, wood and synthetics. The powerful LP 1503 AIR grinding and polishing machine produces a uniform finish fast and easy without leaving visible transitions and shadows. It is compact,
- Rotary Speed: 2,500 rpm
- Power: 1 HP
- Power Source: Air / Pneumatic
- Features: Bonded Abrasives, Disc Finishing, Multiple Heads / Spindles, Polisher / Polishing Lathe
-
Supplier: Hammond Manufacturing Company Inc.
Description: marked¹) IEC 60529, IP66 Construction Bodies and covers are formed from 14 gauge 304 stainless steel with 10 gauge flanges. Continuous flange around wireway ends, requires cables to be pulled through. Smooth continuously welded seams. Interior surfaces are smooth to prevent wire damage
- Nominal Cross Section: 4" x 4"
- Material: Stainless Steel, Steel
-
Supplier: Mannesman Demag
Description: For installation in transfer lines, machine tools and robot stations stainless steel housings With collets for high precision Ideal for drilling or brushing Without valve for central remote control Small housing diameter for minimum centre-to-centre spacing Model "SL" for
- Rated Free Speed (output): 480 to 19,000 rpm
- Gearhead Output: Concentric (In-line) Output
- Output: Hollow Shaft / Collet
- Type / Applications: Milling Motors
-
Supplier: Walter Surface Technologies
Description: housing for highest comfort MATERIALS Cast iron Non-ferrous metal Stainless steel Steel APPLICATIONS Fitting, deburring, finishing Grinding, cutting, brushing Working of small parts and precision work
- Rotary Speed: 10,000 to 30,500 rpm
- Current: 6.4 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Applications / Materials Abraded: Cleaning / Surface Preparation, Deburring / Deflashing, MRO / Resurfacing, Metals / Metalworking
-
Supplier: OPW Engineered Systems
Description: The superior resilient-seated butterfly valve for industry on the market today. Stem is machined from 17-4 stainless steel to eliminate twisting Top plate is machined to standardized drilling pattern allowing manual handle kits, and actuation, interchangeability also available in ISO
- Valve Size: 2 to 12 inch
- Pressure Rating: 50 to 150 psi
- Primary Material: Aluminum, Cast Iron, Ductile Iron, Stainless Steel
- Features: Bolt Flange, ISO
-
Supplier: NIBCO INC.
Description: Seal valve is tested to 110 percent of full pressure rating! Stem is standard 255, a duplex stainless which is more corrosion resistant and almost twice as strong as standard 316 stainless steel, eliminating shaft twisting and water hammer damage Top plate is machined to
- Valve Size: 2 to 12 inch
- Features: Bolt Flange
- Valve Type: Butterfly Valves, Shut Off Valves
- Primary Material: Stainless Steel, Steel
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less operation Permanently lubricated bearings Stainless steel valves and lapped aluminum valve plates Lightweight die cast aluminum heads and diaphragm hold down plates Long-life diaphragm Inlet filter Balanced for smooth, low vibration operation Range
- Discharge / Operating Pressure: 40 psi
- Flow Capacity: 2 SCFM
- Horse Power: 0.170073966844168 HP
- Gases Handled: Air / Plant Air
-
Supplier: Walter Surface Technologies
Description: The SURFOX™ 305 is our patented electrochemical weld cleaning system for stainless steel and aluminum. It quickly and easily removes heat tint from the heat-effected zone of MIG, TIG and spot welds, cleaning the surface and allowing passivation on stainless steel to begin
- Wash Tank Capacity: 0.5015625 gallons
- Machine Mounting: Benchtop / Pedestal
- Machine Type: Complete Machine / Turnkey System
- Source: Electric
-
Supplier: Cablevey Conveyors
Description: cable) Stainless Steel Connectors Removable Equipment (for easy cleaning) Cleaning Equipment We offer a full line of cable and tube conveyor cleaning mechanisms including: Brush Boxes Urethane Wipers Air Knives In-line Sponges In-line Bristle Brushes Dry Cleaning This internal tube
Find Suppliers by Category Top
Featured Products Top
-
NAUTICAL HANDLE The handles are designed to prevent accidental release and are machined from 303 stainless steel. These positive locking pins will not release until the button on the handle is depressed (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
Need precision steel balls that can withstand demanding operating conditions? 420 Stainless Steel Balls offer an excellent balance of hardness, wear resistance, and corrosion protection. Manufactured from magnetic 420 (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
updated design and manufacturing guidebook, offering valuable technical information to help you select the proper size and material composition for your unique needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
?productivity environments where minimizing downtime is essential. #4 Versatility Stainless steel is a versatile material that can be cast, forged, machined, and welded into various shapes and sizes. It can also be finished in various (read more)
Browse Metal Profiles and Structural Shapes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Our hollow stainless steel balls are precisely crafted from high-quality 201 and 304 stainless steel, making them an excellent choice for engineers and OEM (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Processing, Compressed Air Services, Condensate Removal, Coolants, Effluent Lines, Degreasing, Pickling, Plating, Washdown, Demineralizers, Dewatering and Sludge Movement, Filtration Systems, Hydraulic/Pneumatic Systems and Lifts, Ink Spraying and Cleaning, Line Purge, Machine Cooling, Mixing, Filling, Material Flow, Municipal Service, Natural Gas and Oil Production, Solid and Liquid Waste Control, Steel Mills, General Chemical Application. (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
SWISS CNC MACHINING Specializing in Swiss CNC Machining, delivering some of the most intricately formed stainless steel parts available in the industry. We’re capable of working in diameters ranging from 0.030″ to 2″, allowing us to meet the unique specifications of (read more)
Browse Swiss Screw Machining Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
savings. Ease of Fabrication – Modern steel-making techniques mean that stainless can be cut welded, bent, formed, machined, assembled and fabricated as readily as traditional steels. Impact Resistance – The austenitic microstructure of the 300 series (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
you select the proper size and material composition for your unique needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards. (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
to help you select the proper size and material composition for your unique needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards. (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc.
Conduct Research Top
-
Consumable Insert Welding Procedure (.doc)
be emphasized. Only rubber bonded (not resin) aluminum oxide wheels should be employed for grinding with stainless steel brushing to follow for complete foreign particle removal.
More Information Top
-
The Role of Surface Preparation Parameters on Cold Roll Bonding of Aluminum Strips
The identical preparation process used for all the samples included degreas- ing in an acetone bath followed by scratch-brushing the surfaces with a rotating stainless steel brush machine (main- taining a constant pressure on the strips).
-
07.17.09 -- Energy-Saving Coatings Being Used In Two Luxury Apartment Projects
After rigorous trial and error, Valgro India has developed a multi-station wet and dry sheet polishing brushing machine for stainless steel services centers and steel plants.
-
Stainless Steel Sheet Polishing Machine From Valgro India
Batter aesthetic look is first impression which feels "love at first site" after rigorous trail and error Valgro India develop multi station wet and dry sheet polishing brushing machine for stainless steel services center and steel plant.
-
Role of machining defects and residual stress on the AISI 304 fatigue crack nucleation
(2014) Assessment of low cycle fatigue improvement of ma- chined AISI 316 stainless steel by brush hammering.
-
Abrasion and stain removal by different manual toothbrushes and brush actions: studies in vitro
The substrate was optically clear poly- methyl methacrylate† with specimens measuring 30¿30¿5 mm to fit the stainless steel specimen chambers of the brushing machine .
-
AFIP-2 Fabrication Summary Report
Both sides of each cladding sheet were brushed using a 3-in.-diameter stainless steel brush chucked in a milling machine tool holder.
-
MONOLITHIC FUEL FABRICATION PROCESS DEVELOPMENT AT THE IDAHO NATIONAL LABORATORY_
Both sides of each cladding sheet were brushed using a stainless steel bristle brush chucked in a milling machine tool holder.
-
FULL SIZE U-10MO MONOLITHIC FUEL FOIL AND FUEL PLATE FABRICATION-TECHNOLOGY DEVELOPMENT
Both sides of each cladding sheet were brushed using a stainless steel bristle brush mounted in a milling machine tool holder.
-
MONOLITHIC FUEL FABRICATION PROCESS DEVELOPMENT AT THE IDAHO NATIONAL LABORATORY
Both sides of each cladding sheet were brushed using a 75 mm diameter stainless steel bristle brush chucked in a milling machine tool holder The thickness of each cladding plate is prepared such that a final nominal cladding thickness after final surface…
-
Effects of inclusions on formation of acicular ferrite and propagation of crack in high strength low alloy steel weld metal
The grooves were well prepared by machining and were brushed before welding using stainless steel wire wheel.
Indicates content that may require registration and/or purchase.